Diode Standard 600V 8A Through Hole TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 1262123-STTA806D
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 52ns
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Family Part Number: STTA806
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.75V at 8A
Current - Reverse Leakage at Vr: 100μA at 600V
8A 600V Rectifier Diode TO-220AC Product overview: STTA806D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA806D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-2697-5-ND | 1262123-STTA806D | 280-STTA806D | STTA806D |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTA806D | 8A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |
| Diode Type | Standard | |||
| VF | 1.75 volts | 1.75 volts | ||
| VR | 600 volts | |||
| IR | 0.1000 mA |