STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH1210FP STTH1210FP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054301-STTH1210FP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2V @ 12A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054301-STTH1210FP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2V @ 12A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH1210FP - 054301-STTH1210FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1210FP
054301-STTH1210FP
Diodes, Rectifiers - Single - STTH1210FP 054301-STTH1210FP
Manufacturer: STMicroelectronics Win Source Part Number: 054301-STTH1210FP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2V @ 12A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054301-STTH1210FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2V @ 12A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-7581-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7581-5-ND
Single Diodes 497-7581-5-ND
Diode Standard 1000V 12A Through Hole TO-220FPAC

Diode Standard 1000V 12A Through Hole TO-220FPAC

Buy Now Datasheet
Diode and Rectifier - 280-STTH1210FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH1210FP
Diode and Rectifier 280-STTH1210FP
Ultrafast recovery - high voltage diode Product overview: STTH1210FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210FP can be used for catalog matching and distributor lookup.

Ultrafast recovery - high voltage diode Product overview: STTH1210FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210FP can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1210FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1210FP
Discrete Semiconductor Products - Diodes - Rectifiers STTH1210FP
DIODE GEN PURP 1KV 12A TO220FPAC

DIODE GEN PURP 1KV 12A TO220FPAC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 054301-STTH1210FP 497-7581-5-ND 280-STTH1210FP STTH1210FP
Product Name Diodes, Rectifiers - Single - STTH1210FP Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2 volts 2 volts
VR 1000 volts
IR 0.0100 mA
trr 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1658765 - RS Components, Ltd.
Specs
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET050111 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details