13V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT23-6
13V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT23-6
13V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT23-6
TVS ESD SUPP., SOT23-6L, 5 V / T&R
TVS DIODE 5VWM 13VC SOT23-6
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-STS234050UL65TR-ND | 92AH2035 | STS234050UL65 |
| Product Name | TVS Diodes | Tvs Esd Supp., Sot23-6L, 5 V / T&r Eaton Bussmann | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Peak Pulse Power | 100 watts | 100 watts | |
| VC | 13 volts | 13 volts |