DIODE GEN PURP 300V 10A D2PAK Product overview: STTH1003SG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1003SG-TR can be used for catalog matching and distributor lookup.
Diode Standard 300V 10A Surface Mount D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 054300-STTH1003SG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 300V 10A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diode Arrays | Rectifiers |
| Product Number | 280-STTH1003SG-TR | STTH1003SG-TR-ND | 054300-STTH1003SG-TR | STTH1003SG-TR |
| Product Name | 300V 10A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Arrays - STTH1003SG-TR | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | D2PAK; D2PAK | ||
| RoHS Compliant | RoHS | |||
| IO | 10 amps | |||
| Tj | 175 C (347 F) | 175 C (347 F) | ||
| Diode Type | Standard |