Manufacturer: STMicroelectronics
Win Source Part Number: 1262169-STTH208
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: STTH208
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.65V at 2A
Current - Reverse Leakage at Vr: 5μA at 800V
Diode Standard 800V 2A Through Hole DO-15
Diode Standard 800V 2A Through Hole DO-15
800V 2A Ultrafast Rectifier Diode DO-15 Product overview: STTH208 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH208 can be used for catalog matching and distributor lookup.
STMicroelectronics, STTH208
STMicroelectronics, STTH208
STMicroelectronics, STTH208
DIODE GEN PURP 800V 2A DO15
DIODE GEN PURP 800V 2A DO15
DIODE GEN PURP 800V 2A DO15
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1262169-STTH208 | 497-2443-3-ND | 280-STTH208 | 1894011 | 1894498P | STTH208 | STTH208 | 761-STTH208 | STTH208 |
| Product Name | Diodes, Rectifiers - Single - STTH208 | Single Diodes | 800V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 800V 2A DO15 | Rectifiers |
| Diode Type | Standard | ||||||||
| VF | 1.65 volts | 1.65 volts | 1.65 volts | 1.65 volts | |||||
| VR | 800 volts | 800 volts | 800 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | ||||||
| trr | 75 ns | 75 ns |