STMicroelectronics, Inc. Single Diodes STPSC20H12D

Description
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-16957-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16957-ND
Single Diodes 497-16957-ND
Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220AC

Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220AC

Buy Now Datasheet
Schottky 1200 V 20 A Diode and Rectifier - 280-STPSC20H12D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1200 V 20 A Diode and Rectifier
280-STPSC20H12D
Schottky 1200 V 20 A Diode and Rectifier 280-STPSC20H12D
1200 V, 20 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H12D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12D can be used for catalog matching and distributor lookup.

1200 V, 20 A High surge Silicon Carbide Power Schottky Diode Product overview: STPSC20H12D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPSC20H12D - 898415-STPSC20H12D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC20H12D
898415-STPSC20H12D
Diodes, Rectifiers - Single - STPSC20H12D 898415-STPSC20H12D
Manufacturer: STMicroelectronics Win Source Part Number: 898415-STPSC20H12D Features: Diode Silicon Carbide Schottky 1200 V 20A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC20 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 898415-STPSC20H12D
Features: Diode Silicon Carbide Schottky 1200 V 20A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC20
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
DIODE SCHOTTKY 1.2KV 20A TO220AC - 761-STPSC20H12D - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 1.2KV 20A TO220AC
761-STPSC20H12D
DIODE SCHOTTKY 1.2KV 20A TO220AC 761-STPSC20H12D
DIODE SCHOTTKY 1.2KV 20A TO220AC

DIODE SCHOTTKY 1.2KV 20A TO220AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC20H12D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC20H12D
Discrete Semiconductor Products - Diodes - Rectifiers STPSC20H12D
DIODE SIL CARB 1.2KV 20A TO220AC

DIODE SIL CARB 1.2KV 20A TO220AC

Supplier's Site
Sic Schottky Diode, 1.2Kv, 38A, To-220Ac; Product Range Stmicroelectronics - 13AC0785 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 38A, To-220Ac; Product Range Stmicroelectronics
13AC0785
Sic Schottky Diode, 1.2Kv, 38A, To-220Ac; Product Range Stmicroelectronics 13AC0785
SIC SCHOTTKY DIODE, 1.2KV, 38A, TO-220AC; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:38A; Total Capacitive Charge Qc:129nC; Diode Case Style:TO-220AC; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 38A, TO-220AC; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:38A; Total Capacitive Charge Qc:129nC; Diode Case Style:TO-220AC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC20H12D
Schottky Diodes & Rectifiers STPSC20H12D
Schottky Diodes & Rectifiers 1200V power Schottky silicon-carbide diode

Schottky Diodes & Rectifiers 1200V power Schottky silicon-carbide diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 497-16957-ND 280-STPSC20H12D 898415-STPSC20H12D 761-STPSC20H12D STPSC20H12D 13AC0785 STPSC20H12D
Product Name Single Diodes Schottky 1200 V 20 A Diode and Rectifier Diodes, Rectifiers - Single - STPSC20H12D DIODE SCHOTTKY 1.2KV 20A TO220AC Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 1.2Kv, 38A, To-220Ac; Product Range Stmicroelectronics Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Package TO-220; TO-220AC TO-220; TO-220-2 TO-220AC TO-220AC-2
Applications POWER
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219458 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
High-speed switching diode - BAS16J,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diode - 1N6642US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details