STMicroelectronics, Inc. Single Diodes STTH1512G-TR

Description
Diode Standard 1200V 15A Surface Mount D²PAK
Request a Quote Datasheet
Description
Diode Standard 1200V 15A Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-16210-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16210-1-ND
Single Diodes 497-16210-1-ND
Diode Standard 1200V 15A Surface Mount D²PAK

Diode Standard 1200V 15A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-16210-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16210-6-ND
Single Diodes 497-16210-6-ND
Diode Standard 1200V 15A Surface Mount D²PAK

Diode Standard 1200V 15A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-16210-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16210-2-ND
Single Diodes 497-16210-2-ND
Diode Standard 1200V 15A Surface Mount D²PAK

Diode Standard 1200V 15A Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
1200V 15A Diode and Rectifier
280-STTH1512G-TR
1200V 15A Diode and Rectifier 280-STTH1512G-TR
1200V 15A Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH1512G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1512G-TR can be used for catalog matching and distributor lookup.

1200V 15A Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH1512G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1512G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH1512G-TR - 1103926-STTH1512G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1512G-TR
1103926-STTH1512G-TR
Diodes, Rectifiers - Single - STTH1512G-TR 1103926-STTH1512G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103926-STTH1512G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.1V @ 15A Reverse Recovery Time (trr): 105ns Current - Reverse Leakage @ Vr: 15μA @ 1200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103926-STTH1512G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 15A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 15μA @ 1200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE GEN PURP 1.2KV 15A D2PAK - 761-STTH1512G-TR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1.2KV 15A D2PAK
761-STTH1512G-TR
DIODE GEN PURP 1.2KV 15A D2PAK 761-STTH1512G-TR
DIODE GEN PURP 1.2KV 15A D2PAK

DIODE GEN PURP 1.2KV 15A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1512G-TR
Rectifiers STTH1512G-TR
Rectifiers 1200V Ultrafast 2500V rms 12pF

Rectifiers 1200V Ultrafast 2500V rms 12pF

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - STTH1512G-TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
STTH1512G-TR
Diodes >> Fast recovery/high efficiency diode STTH1512G-TR
2.1V@15A 105ns 15A 1.2kV D2PAK Fast recovery/high efficiency diode ROHS

2.1V@15A 105ns 15A 1.2kV D2PAK Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 90R9274 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
90R9274
Rectifier Stmicroelectronics 90R9274
RECTIFIER

RECTIFIER

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1512G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1512G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH1512G-TR
DIODE GEN PURP 1.2KV 15A D2PAK

DIODE GEN PURP 1.2KV 15A D2PAK

Supplier's Site
Single Diodes - STTH1512G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1512G-TR
Single Diodes STTH1512G-TR
DIODE GEN PURP 1.2KV 15A D2PAK

DIODE GEN PURP 1.2KV 15A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 497-16210-1-ND 280-STTH1512G-TR 1103926-STTH1512G-TR 761-STTH1512G-TR STTH1512G-TR STTH1512G-TR 90R9274 STTH1512G-TR STTH1512G-TR
Product Name Single Diodes 1200V 15A Diode and Rectifier Diodes, Rectifiers - Single - STTH1512G-TR DIODE GEN PURP 1.2KV 15A D2PAK Rectifiers Diodes >> Fast recovery/high efficiency diode Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2-PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
RoHS Compliant RoHS RoHS RoHS
IO 15 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data