HFsecondary rectifier,STTH2003CT
HFsecondary rectifier,STTH2003CT
Manufacturer: STMicroelectronics
Win Source Part Number: 038599-STTH2003CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STTH2003
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-20CTH03-M3; FEPE16FT-E3/45; FEP16FT_Q;
Introduction Date: October 18, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
300V 20A Ultrafast Rectifier Diode, TO-220AB Product overview: STTH2003CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH2003CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
DIODE ARRAY GP 300V 10A TO220AB
300V, 20 A Ultrafast Diode
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 4862981 | 038599-STTH2003CT | 286-STTH2003CT | 497-2743-5-ND | STTH2003CT | STTH2003CT | 57P2381 | STTH2003CT |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Arrays - STTH2003CT | 300V 20A Diode and Rectifier | Diode Arrays | Diode Arrays | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; To-220ab | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB | TO-220 | |
| RoHS Compliant | RoHS | RoHS | ||||||
| trr | 35 ns | |||||||
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active |