8 A 650 V SiC Power Schottky Diode Product overview: STPSC8H065DLF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8H065DLF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337225-STPSC8H065DL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Technology: SiC (Silicon Carbide) Schottky
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 80 µA @ 650 V
Capacitance @ Vr, F: 460pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (8x8) HV
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STPSC8
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.55 V @ 8 A
Diode Silicon Carbide Schottky 650V 8A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 8A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 8A Surface Mount PowerFlat™ (8x8) HV
DIODE SIL CARB 650V 8A POWERFLAT
Schottky Diodes & Rectifiers DFD RECTIFIER
DIODE SIL CARB 650V 8A POWERFLAT
SILICON CARBIDE DIODES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-STPSC8H065DLF | 1337225-STPSC8H065DLF | 497-18414-6-ND | STPSC8H065DLF | STPSC8H065DLF | 02AH7207 | STPSC8H065DLF | 761-STPSC8H065DLF |
| Product Name | Schottky 8 A 650 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | SILICON CARBIDE DIODES |
| VF | 1.55 volts | 1.55 volts | 1.55 volts | 1.55 volts | ||||
| VR | 650 volts | 650 volts | ||||||
| IR | 0.0800 mA | 0.0800 mA | ||||||
| trr | 0.0 ns | 0.0 ns | 0.0 ns |