STMicroelectronics, Inc. 12A 1200V Diode and Rectifier STTA1212D

Description
12A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA1212D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1212D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA1212D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1212D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12A 1200V Diode and Rectifier - 280-STTA1212D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A 1200V Diode and Rectifier
280-STTA1212D
12A 1200V Diode and Rectifier 280-STTA1212D
12A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA1212D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1212D can be used for catalog matching and distributor lookup.

12A, 1200V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA1212D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1212D can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - STTA1212D-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTA1212D-ND
Single Diodes STTA1212D-ND
Diode Standard 1200V 12A Through Hole TO-220AC

Diode Standard 1200V 12A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - STTA1212D - 054019-STTA1212D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA1212D
054019-STTA1212D
Diodes, Rectifiers - Single - STTA1212D 054019-STTA1212D
Manufacturer: STMicroelectronics Win Source Part Number: 054019-STTA1212D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 12A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054019-STTA1212D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 12A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA1212D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA1212D
Discrete Semiconductor Products - Diodes - Rectifiers STTA1212D
DIODE GEN PURP 1.2KV 12A TO220AC

DIODE GEN PURP 1.2KV 12A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-STTA1212D STTA1212D-ND 054019-STTA1212D STTA1212D
Product Name 12A 1200V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTA1212D Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 12 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data