Diode Standard 600V 2A Surface Mount SMBflat
Diode Standard 600V 2A Surface Mount SMBflat
Diode Standard 600V 2A Surface Mount SMBflat
Manufacturer: STMicroelectronics
Win Source Part Number: 1103946-STTH2L06UFY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 2A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Automotive 600 V, 2 A Low Drop Ultrafast Diode Product overview: STTH2L06UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2L06UFY can be used for catalog matching and distributor lookup.
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifiers
DIODE GEN PURP 600V 2A SMBFLAT
DIODE GEN PURP 600V 2A SMBFLAT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 497-15326-1-ND | 1103946-STTH2L06UFY | 280-STTH2L06UFY | STTH2L06UFY | STTH2L06UFY | STTH2L06UFY |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH2L06UFY | Automotive 600 V 2 A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.4 volts | 1.4 volts | 1.4 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0020 mA | 0.0020 mA |