Radwell International Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EACH), BOARD & REF DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), CONDITIONING & INTERFACES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), LGS LV MOSFET. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), TRANS MOSFET N-CH 60V 50A 3-PIN(3+TAB) TO-220FP TUBE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EACH), TRANSISTOR ARRAY INTERFACE DRIVER, 8-CH, 50V/0.5A, CURRENT SINK TYPE, COMMON CLAMP DIODE FOR INDUCTIVE LOAD APPLICATION, INPUT LOGIC LOW, DIP20 PACKAGE, PB-FREE IC ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| (PRICE/TC) MOSFET TRANSISTOR, N CHANNEL, 37.5 A, 75 V, 0.009 OHM, 15 V, 2.5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) MOSFET, AEC-Q101, N-CH, 100V, 70A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:70A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.0085OHM; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2... | |
| (PRICE/TC) MOSFET, AEC-Q101, N-CH, 250V, 17A, 110W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) MOSFET, N CHANNEL, 100V, 25A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:12.5A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. | |
| (PRICE/TC) MOSFET, N CHANNEL, 100V, 90A, TO-263-3; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:90A; ON RESISTANCE RDS(ON):0.0067OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIA. | |
| (PRICE/TC) MOSFET, N CHANNEL, 800V, 2.5A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:2.5A; ON RESISTANCE RDS(ON):3.8OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:... | |
| (PRICE/TC) MOSFET, N CHANNEL, 900V, 5.8A, TO-263; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:5.8A; ON RESISTANCE RDS(ON):1.56OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT. | |
| (PRICE/TC) MOSFET, N, D-PAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:650V; CONTINUOUS DRAIN CURRENT ID:5A; ON RESISTANCE RDS(ON):1OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT. | |
| (PRICE/TC) MOSFET, N-CH, 100V, 16.9A, TO-252 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) MOSFET, N-CH, 500V, 13A, 150DEG C, 110W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) MOSFET, N-CH, 600V, 4.5A, 150DEG C, 60W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) MOSFET, N-CH, 800V, 19.5A, 150DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) MOSFET, P CHANNEL, -40V, -50A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:40V; CONTINUOUS DRAIN CURRENT ID:50A; ON RESISTANCE RDS(ON):0.0067OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIA. | |
| (PRICE/TC) P CHANNEL MOSFET, -60V, 11A, TO-263; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:110A; ON RESISTANCE RDS(ON):0.0055OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:20V ROHS COMPLIANT:. | |
| (PRICE/TC), BOARD & REF DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), MOSFET, AEC-Q101, N-CH, 60V, 24A, 60W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC), MOSFET, AEC-Q101, P-CH, -60V, -10A, TO252; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-10A; DRAIN SOURCE VOLTAGE VDS:-60V; ON RESISTANCE RDS(ON):0.13OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-4V; POWERROHS COMPL. | |
| (PRICE/TC), MOSFET, P-CH, -60V, -10A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:10A; ON RESISTANCE RDS(ON):0.13OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YE. | |
| (PRICE/TC),PWM CONT, CURRENT MODE, 52KHZ, SOIC-8, INPUT VOLTAGE:-, OUTPUT VOLTAGE:5V, OUTPUT CURRENT:1A, SUPPLY VOLTAGE MIN:14V, SUPPLY VOLTAGE MAX:36V, CONTROLLER IC CASE STYLE:SOIC, NO. OF PINS:8PINS, FREQUENCY:52KHZ, OPERATING TEMPERATURE ROHS COMPLIAN. | |
| (PRICE/TC),VOLT REF, SHUNT-ADJ, 2.495V-36V, SOIC-8, VOLTAGE REFERENCE TYPE:SHUNT - ADJUSTABLE, PRODUCT RANGE:-, REFERENCE VOLTAGE:2.495V TO 36V, INITIAL ACCURACY:0.4%, TEMPERATURE COEFFICIENT:± 50PPM/°C, VOLTAGE REFERENCE CASE STYLE:SOIC ROHS COMPLIANT: Y. FREE 2... | |
| (PRICE/TR), MOSFET, N CH, 200V, 75A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:37A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.028OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; NO. OF... | |
| (PRICE/TR), MOSFET, N CH, 200V, 7A, TO-252, FULL REEL; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:7A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.35OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V... | |
| (PRICE/TR), MOSFET, N CH, 600V, 4A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):1.7. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR), MOSFET, N CHANNEL, 600V, 6A, D2PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:3A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):1OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.75V; PRODUCT RANGE:-... | |
| (PRICE/TR), MOSFET, N-CH, 100V, 60A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:60A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.015OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATIONROHS COMPL. | |
| (PRICE/TR), MOSFET, N-CH, 600V, 12A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):0.26OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATION ROHS... | |
| (PRICE/TR), TRANSISTOR ARRAY INTERFACE DRIVER, 7-CH, 50V/0.5A, CURRENT SINK TYPE PB-FREE IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR), TRANSISTOR ARRAY INTERFACE DRIVER, 8-CH, 50V/0.5A, CURRENT SINK TYPE, INPUT LOGIC LOW, P-SOP18 PACKAGE, PB-FREE IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIO AMPLIFIERS 12W AUDIO AMPLIFIER . FREE 2 YEAR RADWELL WARRANTY | |
| BIP T0220 NPN 1A 100V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) ARRAY TRANSISTOR, DARLINGTON, 4NPN, 50 V, 1 W, 1.5 A, 16-DIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, NPN, 350 V, 10 MHZ, 2 W, 1 A, 150 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, PNP, -100 V, 70 W, -8 A, 1000 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, GENERAL PURPOSE, PNP, 100 V, 3 MHZ, 125 W, 25 A, 25 HFE, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, NPN, 250 V, 10 MHZ, 40 W, 1 A, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, - VOLTAGE - COLLECTOR EMITTER BREAKDOWN (MAX): 60 VOLT, - CURRENT - COLLECTOR (IC) (MAX): 2 AMP, POWER MAX: 2 W, TO-220. FREE 2 YEAR... | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, 100 V, 8 A, 80 W, TO-220, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, 60 V, 90 WATT MAX, 7-15 AMP, THROUGH HOLE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, NPN, 250V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V; TRANSITION FREQUENCY FT:10MHZ; POWER DISSIPAT. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, NPN, 250V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:250V; TRANSITION FREQUENCY FT:10MHZ; POWER DISSIPATION PD:40W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:150HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. | |
| BIPOLAR TRANSISTOR, NPN, 400V, TO-220, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:400V, DC COLLECTOR CURRENT:7A, POWER DISSIPATION PD:80W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE... | |
| BIPOLAR TRANSISTOR, NPN, 60V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:125W. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTOR, NPN, 80V TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:30W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:75HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. | |
| BIPOLAR TRANSISTOR, PNP -60V TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:40W; DC COLLECTOR CURRENT:-3A; DC CURRENT GAIN HFE:50HFE; NO. OF PINS:3PINS ROHS COMPLIANT: YES. | |
| BIPOLAR TRANSISTOR, PNP, -100V, TO-247, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, TRANSITION FREQUENCY FT, POWER DISSIPATION PD 125W, DC COLLECTOR CURRENT 10A, DC CURRENT GAIN HFE 1000HFE, ROHS COMPLIANT: YES. FREE 2... | |
| BIPOLAR TRANSISTOR, PNP, -100V; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; DC COLLECTOR CURRENT:10A; POWER DISSIPATION PD:125W; TRANSISTOR MOUNTING:THROUGH HOLE; NO. OF PINS:3PINS; TRANSITION FREQUENCY FT:- ROHS COMPLIANT: YES. FREE 2... | |
| BIPOLAR TRANSISTOR; TRANSISTOR POLARITY:DUAL N/P CHANNEL; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR TRANSISTORS - BJT HIGH VOLTAGE FAST NPN POWER TRAN TO247-3 400V. FREE 2 YEAR RADWELL WARRANTY | |
| BIPOLAR, TRANSISTOR, 400 VOLT, 8 A 28MHZ, 125 W THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK THYRISTOR, POWER MODULE, 1 PH, EUPEC ECONOBRIDGE , 2.5 KV AC 1MIN INSULATION, AL(2)O(3) SUBSTRATE WITH LOW THERMAL RESISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| BUFFER/INVERTER BASED PERIPHERAL DRIVER, 4 DRIVER, BIPOLAR, PDIP16. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON TRANSISTOR, NPN, 60V, TO-220; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE, V(BR)CEO:60V; POWER DISSIPATION, PD:80W; DC COLLECTOR CUR. FREE 2 YEAR RADWELL WARRANTY | |
| DARLINGTON TRANSISTOR, PNP, -100V TO-220; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-100V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:80W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:1000HFE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE... | |
| DARLINGTON TRANSISTOR, PNP, -60V, -10A, TO-247-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:125W; DC COLLECTOR CURRENT:-10A; DC CURRENT GAIN HFE:1000HFE; MSL:- ROHS COMPLIANT: YES. FREE... | |
| DARLINGTON TRANSISTOR, PNP, -60V; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:-60V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD. FREE 2 YEAR RADWELL WARRANTY | |
| DELCO Semiconductors 2N176 | |
| DISCONNTINUED BY MANUFACTURER, TRANSISTOR, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 2500V ISOLATION, SOP-4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL VOLTAGE COMPARATOR, CAN-10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220 HSIP-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED NEGATIVE STANDARD REGULATOR, 12V, BIPOLAR, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 12VBIPOLAR, TO-220 HSIP-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FIXED POSITIVE STANDARD REGULATOR, 15VBIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, H-BRIDGE MOTOR DRIVER, 6 V TO 40 V, 5 A, 10 MA, -40 TO +150C, SMD TO-263-7. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALF BRIDGE BASED IGBT/MOSFET DRIVER, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IC, P-CHANNEL, 30V, 5.3A, 5.3W, SURFACE MOUNT, 8-SOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 160A, 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, 4 PIN, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE, DISCRETE SEMICONDUCTOR, RECTIFIER DIODE, SI TECHNOLOGY, 1.2 KV REVERSE, 230 AMPS, SMD/SMT MOUNTING, TD142 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT, MODULE, N CHANNEL, 1.2KV, DC COLLECTOR CURRENT: 140A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON): 1.75V, POWER DISSIPATION PD: 515W, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 1.2KV, ROHS COMPLIANT: YES. | |
| DISCONTINUED BY MANUFACTURER, MOSFET, N CH, 600V, 14A, TO-247, TRANSISTOR POLARITY N CHANNEL, CONTINUOUS DRAIN CURRENT ID 7A, DRAIN SOURCE VOLTAGE VDS 600V, ON RESISTANCE RDS(ON). FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, MOSFET, N CHANNEL, 60V, 15A, SOP8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOSFET, POWER FIELD-EFFECT TRANSISTOR, 16A I(D), 600V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-262AA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, N CHANNEL MOSFET, 100V, 40A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:40A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, N-CHANNEL JFET, THROUGH-HOLE MOUNT, CASE: TO-92, SINGLE CONFIGURATION, POWER DISSIPATION: 625 MW, OPERATING TEMPERATURE: -55 TO 150 °C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, SOIC-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, SOL-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 95V V(BR)CEO, 7-ELEMENT, NPN, SILICON, MS-001AB, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 150V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 10A I(C), 450V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 1000V, 10A, TO-218, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 1A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 25 V, 8-ELEMENT, NPN AND PNP, SILICON, DIP-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 2A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 500A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 5A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A, 50V, 4-ELEMENT, NPN, 10 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER BLOCK, PHASE CONTROL THRYISTOR MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 800V, 0.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.2OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.25OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 60V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 3.4A I(D), 800V, 1.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, ISOWATT220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4.2A I(D), 1000V, 3.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 48A I(D), 30V, 0.0114OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 800V, 3OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.2A I(D), 800V, 1.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5.4A I(D), 800V, 1.8OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 100V, 0.027OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 400V, 0.075OHM, 1-ELEMENT, N-CHANNEL, E50N40, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 50A I(D), 60V, 0.0149OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. MARKED/SAME AS TLPA8123. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 1000V, 2.7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220FP, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 60A I(D), 60V, 0.018OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6A I(D), 600V, 1.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 7.3A I(D), 1000V, 1.45OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 200V, 0.034OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 30V, 0.006OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 7A I(D), 400V, 0.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 85A I(D), 60V, 0.0052OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9.4A I(D), 800V, 0.9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9.7A I(D), 900V, 1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, TO-3PF-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER IC, ZIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, FIXED, 1 CHANNEL, BIPOLAR, SIP-9. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER SUPPLY SUPPORT CIRCUIT, VOLTAGE-MODE, 0.55A, 110KHZ SWITCHING FREQ-MAX, CMOS, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, NPN, 3 AMP CONTINUOUS / 5 AMP PEAK COLLECTOR CURRENT, 60 VCEO, 70 VCES, 5V BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUAD TRANSISTOR ARRAY, 14-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 12A, 12A , 100V, 100V, 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 150A I(T)RMS, 93000MA I(T), 1200V V(DRM), 1200V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SILICON CONTROLLED RECTIFIER, 230A I(T)RMS, 142A I(T), 1200V V(DRM), 1200V V(RRM), 2 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 35V V(BR)CEO, 7-ELEMENT, NPN, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 35V V(BR)CEO, 7-ELEMENT, NPN, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 35V V(BR)CEO, 8-ELEMENT, NPN, SILICON, SOP-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON SOP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.6A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.8A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-226. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1-ELEMENT, NPN, SILICON, TO-226AE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 1.2A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-226. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 15A I(D), 30V, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TSON-ADVANCE-8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 30V, 1-ELEMENT, N-CHANNEL, SILICON, JUNCTION FET, TO-92. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMALL SIGNAL TRANSISTOR, 500 MA, 50 V, 8 CHANNEL, SOP-18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THREE TERMINAL OFF-LINE PWM SWITCH, FLYBACK: 100/110VAC - 30-60W / 48VDC - 12-25W, PFC/BOOST: 55-110W,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANISSTOR ARRAY, 750 MW, .2 A, 30 VDC, NPN, COMMON EMITTER, 16-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR ARRAY, DIP-14. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR BLOCK MODULE, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 1500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3 PIN, 10.0 A, DARLINGTON CONFIGURATION, 200.0 DC CURRENT GAIN-MIN (HFE), NPN POLARITY/CHANNEL TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 3-PIN, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, 700V, 10A, HIGH VOLTAGE, FAST SWITCHING, TO-3P-3, SC-65-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BIPOLAR, PNP, -80V, TO-220, COLLECTOR EMITTER VOLTAGE V(BR)CEO: 80V, POWER DISSIPATION PD: 50W, DC COLLECTOR CURRENT: 2A, DC CURRENT GAIN HFE: 1000HFE, 3PINS, ROHS COMPLIANT: YES. | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, BJT, PNP, 40V V(BR)CEO,600MA I(C), TO-237VAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, SINGLE, 600V, 16A, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, IT(RMS) =16 A, VDRM/VRRM = 600 TO 1000 V, IGT = 25 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, 2.5 OHM, 5.2 AMP, 1-CHANNEL, TO-247-3 CASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, MOS, 500V, 0.36OHM, 9.3 A, N-CHANNEL, ISOWATT-218-3, 14.9X16.2X5.65MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N CH, 500V, 17A, TO-220FP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N CHANNEL, 180 A, 100 V, 6 MOHM, 10 V, 3 V, MARKING E180NE10, ISOTOP, 25.15X11.8X37.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N CHANNEL, 2 CHANNELS, 60 V, 5A, 8-SOP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, N CHANNEL, 60V, 75 AMP, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET,60V, 0.18A 0.8W, TO-92-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, N - CHANNEL, 4A 800V, 3?, TO-220FP, POWERMESH, MOSFET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, N - CHANNEL, 5A, 800V, TO-220FP, POWERMESH, MOSFET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN POWER, 7.5A, 250V, 50W, TO-218AA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, NPN, POWER, 400V, TO-3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, PCB MOUNT, 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, SWITCHING REGULATOR, 110 KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR, TO-220 PACKAGE, 700V, 100 KHZ, 150 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL POWER MOSFET, 1 N-CHANNEL, 1 P-CHANNEL, 30V,7A, 30V 4A, 8 PIN SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| GENERIC Semiconductors 2SC3324GR | |
| GENERIC Semiconductors PMD12K80 | |
| GENERIC Semiconductors T2N3859A | |
| GENERIC Semiconductors TIR6000 | |
| HITACHI Semiconductors T2SB649A | |
| HYBRID VOLTAGE REGULATOR, 5-LEAD SIP . FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP 3PIN 400MA 60V P-CHANNEL SILICON - DPAK. FREE 2 YEAR RADWELL WARRANTY | |
| IC, VOLTAGE REGULATOR, FIXED, POSITIVE, 29V, 25MA, 79DB, 120HZ, TO-252-3, DPAK. FREE 2 YEAR RADWELL WARRANTY | |
| IC. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT SINGLE TRANSISTOR, 20 A, 2.5 V, 65 W, 600 V, TO-220, 3 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, 600V, 15A, TO-220; DC COLLECTOR CURRENT:15A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.2V; POWER DISSIPATION PD:65W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150¦C ROHS COMPLIANT: YES. FREE 2... | |
| IGBT, 650V, 80A, 175DEG C, 283W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| IGBT, SINGLE, 600V, 60A, TO-247; DC COLLECTOR CURRENT:60A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):600V; POWER DISSIPATION PD:260W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.55V; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:175C ROHS COMPLIANT: YES. FREE... | |
| INSULATED GATE BIPOLAR TRANSISTOR, 120A I(C), 650V V(BR)CES, N-CHANNEL, TO-247, MARKING: G75M65DF2. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 25A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 35A, 600V, N-CHANNEL, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| INSULATED GATE BIPOLAR TRANSISTOR, 40A, 600V, N-CHANNEL, VERY FAST TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, N CHANNEL MOSFET, THROUGH HOLE, 1KV, 3.5A, 10V. FREE 2 YEAR RADWELL WARRANTY | |
| IR EMITTER, 830NM, T-1 3/4, THROUGH HOLE; VIEWING ANGLE:10 ; DIODE CASE STYLE:T-1 3/4 (5MM); FORWARD CURRENT IF(AV):100MA; FORWARD VOLTAGE VF MAX:1.5V; RISE TIME:20NS; FALL TIME TF:13NS; OPERATING TEMPERATURE MIN:-40... | |
| IR RECEIVER, 35M, 950NM, SIP; CARRIER FREQUENCY:38KHZ; TRANSMISSION RANGE:45M; DIRECTIVITY:45¦; SUPPLY VOLTAGE MAX:5.5V; SUPPLY VOLTAGE MIN:2.5V; OPERATING TEMPERATURE MIN:-25¦C; OPERATING TEMPERATURE MAX:85¦C; SUPPLY CURRENT:450¦A ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| IR RECEIVER, 45M, 950NM, SIP; CARRIER FREQUENCY:38KHZ; TRANSMISSION RANGE:45M; DIRECTIVITY:45ª; SUPPLY VOLTAGE MAX:5.5V; SUPPLY VOLTAGE MIN:2.7V; OPERATING TEMPERATURE MIN:-25ªC; OPERATING TEMPERATURE MAX:85ªC; SUPPLY CURRENT:450ªA ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| METAL CAN TRANSITOR . FREE 2 YEAR RADWELL WARRANTY | |
| MIN ORDER 1000 TRANSISTOR; TRANSISTOR TYPE:IGBT; TRANSISTOR POLARITY:N CHANNEL; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET N-CH 100V 50A TO220AB . FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET N-CH 500V 12A TO-220SIS. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET N-CH 500V TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET N-CH 600 VOLT 6 AMP, 3PIN THROUGH HOLE, TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 20 A, 550 V, 250 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 26 AMP, 60 V, 28 MOHM, 10 V, 3 V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 30 A, 500 V, 120 MOHM, 10 V, 4 V ROHS COMPLIANT: NO, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 4 A, 1.5 KV, 5 OHM, 30 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 4 A, 950 V, 3 OHM, 10 V, 4 V ROHS COMPLIANT: YES, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 45 A, 550 V, 100 MOHM, 10 V, 4 V ROHS COMPLIANT: YES, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 5 A, 600 V, 1.2 OHM, 10 V, 3.75 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 5.25 A, 800 V, 650 MOHM, 10 V, 3.75 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 60 A, 60 V, 16 MOHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 60 AMP, 100 V, 9 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 80 A, 40 V, 0.0054 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N CHANNEL, 80 A, 55 V, 8 MOHM, 10 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, N-CHANNEL POLARITY, 6.5A CONTINUOUS DRAIN CURRENT, 1KV DRAIN SOURCE VOLTAGE, 1.6OHM DRAIN SOURCE RESISTANCE, 40W POWER DISSIPATION, TO-220 CASE STYLE, 3 PIN, -55/150C OPERATING TEMP, ROHS COMPLIANT, THROUGH... | |
| MOSFET TRANSISTOR, N-CHANNEL, 55 VOLT, 80 AMP, (TC) 300 WATT, (TC) THROUGH HOLE TO-22, VGS (MAX): 20V, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, P CHANNEL, -34 A, -30 V, 0.0037 OHM, -10 V, -800 MV. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET TRANSISTOR, P CHANNEL, 53 A, -60 V, 19.5 MOHM, -10 V, -1 V ROHS COMPLIANT: YES, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, 1 N-CHANNEL, 950 V (VDS), 7 AMP, 1.38 OHMS, +/- 30 V GATE SOURCE VOLTAGE, 160 W, ENHANCEMENT CHANNEL MODE, THROUGH HOLE MOUNTING, TO-247-3. FREE 2 YEAR RADWELL WARRANTY... | |
| MOSFET, 60V, 34A, 32W, 16NC, 5X0.95MM. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, 900 VOLT, 5.8 AMP, TO-220, N CHANNEL, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CHANNEL, 1.5KV, 2.5A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAGE VDS:1.5KV; ON RESISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CHANNEL, 1500V, 2.5A, 6OHM, THROUGH HOLE, TO-247-3. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CHANNEL, 200V, 75A, TO-247, N CHANNEL, CONTINUOUS DRAIN CURRENT ID: 37A, ON RESISTANCE RDS(ON): 0.028OHM, THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS: 10V, ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| MOSFET, N CHANNEL, 250V, 52A, TO-247; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:250V; CONTINUOUS DRAIN CURRENT ID:26A; ON RESISTANCE RDS(ON):0.033OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N CHANNEL, 35 A, 100 V, THROUGH HOLE, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CHANNEL, 500V, 7.2A, TO-220FP-3; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:7.2A; ON RESISTANCE RDS(ON):0.72OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N CHANNEL, 600V, 20A, TO220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:20A; ON RESISTANCE RDS(ON):0.19OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT:... | |
| MOSFET, N CHANNEL, 8.3A 1KV, 230W, 1.38 OHM, 10V, 3.75V, TO-247, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N CHANNEL, 900V, 5.8A, TO-247; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:2.9A; ON RESISTANCE RDS(ON):1.56OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N CHANNEL, 900V, 8A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:3.6A; ON RESISTANCE RDS(ON):1.1OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| MOSFET, N CHANNEL, THROUGH HOLE, 550 V, 12 AMP, 0.35 OHM. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:25A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):30MOHM; RDS(ON). FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:400V; CONTINUOUS DRAIN CURRENT ID:9A; ON RESISTANCE RDS(ON):0.55OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; POWER DISSIPATION PD:110WROHS COMPLIANT: YES. FREE... | |
| MOSFET, N, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:4A; ON RESISTANCE RDS(ON):2OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.75V ROHS COMPLIANT: YES. | |
| MOSFET, N, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:10.5A; ON RESISTANCE RDS(ON):0.75OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; NO. OF PINS:3PINS ROHS COMPLIANT: YES. | |
| MOSFET, N, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:5.2A; ON RESISTANCE RDS(ON):1.8OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; NO. OF PINS:3PINS; MSL:-ROHS COMPLIANT: YES. | |
| MOSFET, N, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:10A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):520MOHM; RDS. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:4A; ON RESISTANCE RDS(ON):2OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; POWER DISSIPATION PD:25W ROHS COMPLIANT: YES. | |
| MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:9A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):900MOHM; RDS(ON. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N-CH, 1.2KV, 12A, 150DEG C, 250W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N-CH, 1.2KV, 6A, 150DEG C, 130W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N-CH, 100V, 45A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:45A; ON RESISTANCE RDS(ON):0.0145OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE... | |
| MOSFET, N-CH, 600V, 18A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:18A; ON RESISTANCE RDS(ON):0.168OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE... | |
| MOSFET, N-CH, 600V, 5A, 150DEG C, 60W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:5A; ON RESISTANCE RDS(ON):0.86OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:... | |
| MOSFET, N-CH, 60V, 12A, TO-252-3 (IPAK). FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N-CH, 650V, 35A, 150DEG C, 210W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:650V; CONTINUOUS DRAIN CURRENT ID:35A; ON RESISTANCE RDS(ON):0.067OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:... | |
| MOSFET, N-CH, 800V, 14A, 190W, TO-263. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N-CH, 800V, 14A, TO-220AB; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:14A; ON RESISTANCE RDS(ON):0.3OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE... | |
| MOSFET, N-CH, 900V, 18.5A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:900V; CONTINUOUS DRAIN CURRENT ID:18.5A; ON RESISTANCE RDS(ON):0.25OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE... | |
| MOSFET, N-CHANNEL, 120V, 60A, THROUGH HOLE, TO-220 . FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, N-CHANNEL, 600V, 60W, 4.5A. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, P CHANNEL, -100V, -38A, TO-252-3; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-38A; DRAIN SOURCE VOLTAGE VDS:-100V; ON RESISTANCE RDS(ON):0.036OHM; RDS(ON) TEST VOLTAGE VGS:-10V; THRESHOLD VOLTAGE VGS:-3V ROHS COMPLIANT: YES. | |
| MOSFET, P CHANNEL, DUAL 20 V, 4 A, 8-SOIC, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:2 A, DRAIN SOURCE VOLTAGE VDS:20 V, ON RESISTANCE RDS(ON):70M. FREE 2 YEAR RADWELL WARRANTY... | |
| MOSFET, P-CH, 60V, 50A, 175DEG C, 136W; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:60V; CONTINUOUS DRAIN CURRENT ID:50A; ON RESISTANCE RDS(ON):0.012OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:... | |
| MOSFET, P-CHANNEL, 1 CHANNEL, 30V, 34A, 14W, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, SMD, TO-252-3, 1 CHANNEL, 900 V, 3 AMP, 4.8 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, TO-220, N CHANNEL, 6A, 600V, 1.2OHM, RDS(ON). FREE 2 YEAR RADWELL WARRANTY | |
| MOSFET, TRANSISTOR POLARITY: N CHANNEL, DRAIN SOURCE VOLTAGE VDS:800V, CONTINUOUS DRAIN CURRENT ID:2.5A, ON RESISTANCE RDS(ON):4.5OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, POWER DISSIPATION PD:70W, ROHS COMPLIANT: YES. FREE... | |
| MOSFET; TRANSISTOR TYPE:MOSFET; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| MOSPEC INTERNATIONAL Semiconductors BUX48A | |
| N - CHANNEL 400V - 0.48? - 10.7A - TO-220/TO-220FP TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 100V, 110A TO-263; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:110A; ON RESISTANCE RDS(ON):0.0095OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| N CHANNEL MOSFET, 100V, 50A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.025OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 150V, 75A, TO-263; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:75A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 30V, 25A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:25A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON):. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 30V, 70A, TO-263 TRANSISTOR POLARITYN CHANNEL CONTINUOUS DRAIN CURRENT ID70A DRAIN SOURCE VOLTAGE VDS30V ON RESISTANCE RDSON15MOHM R. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 30V, 80A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:80A; DRAIN SOURCE VOLTAGE VDS:30V; ON RESISTANCE RDS(ON. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 400V, 5.4A TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:400V; CONTINUOUS DRAIN CURRENT ID:5.4A; ON RESISTANCE RDS(ON):1OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 500V, 22A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:22A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 500V, 4.4A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:500V; CONTINUOUS DRAIN CURRENT ID:4.4A; ON RESISTANCE RDS(ON):1.22OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| N CHANNEL MOSFET, 500V, 60A, MAX247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:60A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY | |
| N CHANNEL MOSFET, 550V, 12A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:550V; ON RESISTANCE RDS(ON):350MOHM; RDS(ON) TEST VOLTAGE VGS:30V; THRESHOLD VOLTAGE VGS:4V; MSL:- ;ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 600V, 10A, TO-247; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:600V; CONTINUOUS DRAIN CURRENT ID:10A; ON RESISTANCE RDS(ON):0.65OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 60V, 12A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:12A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.08OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:3PINSROHS... | |
| N CHANNEL MOSFET, 60V, 50A, TO-252; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.0074OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V ROHS COMPLIANT: YES. | |
| N CHANNEL MOSFET, 650V, 11A, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:650V; CONTINUOUS DRAIN CURRENT ID:11A; ON RESISTANCE RDS(ON):0.45OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 800V, 4.3A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:4.3A; ON RESISTANCE RDS(ON):1.9OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. | |
| N CHANNEL MOSFET, 800V, 5.2A, TO-220FP; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.2A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):1.5OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3.75V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, 800V, 9A TO-220FP; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:9A; ON RESISTANCE RDS(ON):0.78OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT:... | |
| N CHANNEL MOSFET, TO-220, CONTINUOUS DRAIN CURRENT ID: 40 AMP, DRAIN SOURCE VOLTAGE VDS: 100V, ON RESISTANCE RDS(ON): 0.028OHM, RDS(ON) TEST VOLTAGE VGS: 10V, THRESHOLD VOLTAGE VGS: 1.7V, THROUGH HOLE,... | |
| N-CHANNEL 30-V (D-S) MOSFET. FREE 2 YEAR RADWELL WARRANTY | |
| N-CHANNEL 900 V, 0.60 TYP., 8 A MDMESH K5 POWER MOSFET IN A TO-220FP PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| NAND GATE BASED MOSFET DRIVER, 2A, BIMOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| NBR Semiconductors A68063 | |
| NELL SEMICONDUCTOR Semiconductors D92-02 | |
| OFF-LINE, QUASI-RESONANT FLYBACK, SWITCHING REGULATORS. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATIONAL AMPLIFIER, 2 FUNC, 20000UV OFFSET-MAX, BIPOLAR, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| OPTEK TECHNOLOGY Semiconductors OPB701Z | |
| OPTEK TECHNOLOGY Semiconductors OPB841W55Z | |
| OPTICAL SENSOR TRANSMISSIVE / SLOTTED INTERRUPTER; SENSOR OUTPUT:PHOTOTRANSIST OR; SENSOR MOUNTING:THROUGH HOLE; GAP WIDTH:3.1MM; APERTURE WIDTH:0.5MM; FORWARD CURRENT IF:60MA; REVERSE VOLTAGE VR:6V; FORWARD VOLTAGE:1.25V ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| OPTOCOUPLER TRANSISTOR 7500VRMS 6PIN DIP. FREE 2 YEAR RADWELL WARRANTY | |
| OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS, NO. OF CHANNELS:4 CHANNEL, OPTOCOUPLER CASE STYLE:DIP, NO. OF PINS:16PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5.3KV, CTR MIN:20%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:35V ROHS COMPLIANT: YES. FREE 2... | |
| OPTOISOLATOR TRANSISTOR OUTPUT 5000VRMS 1 CHANNEL 6-SO, 4 LEAD, 80 V, 50 MA, SURFACE MOUNT, . FREE 2 YEAR RADWELL WARRANTY | |
| OPTOISOLATOR, TRANSISTOR OUTPUT, 3750VRMS ISOLATION, 80V (50MA) MAX COLLECTOR, 1 CHANNEL, 100% CURRENT TRANSFER RATIO, 4 PIN, SOIC CASE STYLE, 2US RISE TIME, 3US FALL TIME, -55/125C OPERATING TEMP, SURFACE... | |
| P CHANNEL MOSFET, -40V, 50A TRANSISTOR POLARITYP CHANNEL CONTINUOUS DRAIN CURRENT ID50A DRAIN SOURCE VOLTAGE VDS-40V ON RESISTANCE RDSON23MOHM RDSON T. FREE 2 YEAR RADWELL WARRANTY | |
| P CHANNEL MOSFET, -60V, 10A, TO-252; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT, ID:-10A; DRAIN SOURCE VOLTAGE, VDS:-60V; ON RESISTANCE,. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, MS-001BB, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 0.5A I(C), 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 1.75A I(C), 35V V(BR)CEO, 4-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 1.75A I(C), 50V V(BR)CEO, 4-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 16 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 10A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 10A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP SOT-93/TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 12A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 1A I(C), 400V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 1A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 25A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 3 PIN TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 2A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 250V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-218, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 300V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-218, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 3A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 40V V(BR)CEO, 4-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, 14-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 6A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 6A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 6A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BIPOLAR TRANSISTOR, 8A I(C), 100V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK TRANSISTOR MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 1.85A I(D), 1000V, 8.5OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 600V, 0.75OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 11A, 900V, .88OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 60V, 0.1OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 600V, 0.55OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.34OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 500V, 0.38OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 650V, 0.24OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, POWERFLAT (5X6). FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 900V, 0.55OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 15A I(D), N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET, SC-65. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 16A I(D), 600V, 0.22OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 17A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 18A I(D), 200V, 0.125OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 2.5A I(D), 1500V, 9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3PF, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.25OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 600V, 0.29OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 25A I(D), 100V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA DPAK-3/2. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 29A I(D), 1-ELEMENT, N-CHANNEL, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 3.5A I(D), 1000V, 3.7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 40A I(D), 100V, 0.035OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 45A I(D), 30V, 0.004OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOP-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 45A I(D), 60V, 0.0164OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 60V, 0.065OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 6.5A, 1000V, 1.85OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 60A I(D), 60V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 75A I(D), 60V, 0.014OHM, 1-ELEMENT, N-CHANNEL, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 7A I(D), 1000V, 1.7OHM, 1-ELEMENT, N-CHANNEL, SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 7A I(D), 600V, 0.95OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, D2PAK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 100V, 0.008OHM, 1-ELEMENT, N-CHANNEL, SILICON, MOSFET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 100V, 0.015OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 30V, 0.004OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB, D2PAK, MARKING: 155N3LH6. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 30V, 0.0065OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252 DPAK-3. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 8A I(D), 60V, 0.13OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET. FREE 2 YEAR RADWELL WARRANTY | |
| POWER FIELD-EFFECT TRANSISTOR, 9.2A I(D), 900V, 0.98OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, 33A, 100V, .06OHM TO220AB. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, N CHANNEL, 13 AMP, 1 KV, 700 MOHM, 10 V, 3.75 V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, N CHANNEL, 20 A, 600 V, 0.135 OHM, 10 V, 3 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER MOSFET, N CHANNEL, 21 A, 600 V, 0.13 OHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SWITCH, 1 CHANNEL, 500MA, DIP-8; POWER LOAD SWITCH TYPE:-; INPUT VOLTAGE:50MV; CURRENT LIMIT:1.3A; ON STATE RESISTANCE:-; DISTRIBUTION SWITCH CASE STYLE:DIP; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; NO. OF OUTPUTS:1OUTPUTS ROHS... | |
| POWER TRANSISTOR 0.15AMP 50V 1CHANNEL SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| POWER TRANSISTOR, NPN, 100V; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY FT:-; POWER DISSIPATION PD:30W; DC COLLECTOR CURRENT:1A; DC CURRENT GAIN HFE:75HFE; NO. OF PINS:3PINS; MSL:- ROHS COMPLIANT: YES. | |
| RECTIFIER DIODE, DUAL COMMON CATHODE, 400 V, 100 A, 1.75 V, 50 NS, 350 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 12A I(T)RMS, 12000MA I(T), 50V V(DRM), 50V, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON CONTROLLED RECTIFIER, 6A I(T)RMS, 6000MA I(T), 600V V(DRM), 600V V(RRM), 1 ELEMENT TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| SILICON PNP POWER TRANSISTOR, 80V, 6A IN 3-PIN TO-220 PACKAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.2A I(C), 35V V(BR)CEO, 7-ELEMENT, NPN, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5 AMP I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| ST MICRO Semiconductors STW4N150 | |
| ST MICRO Semiconductors ULN2803A | |
| STEPPER MOTOR CONTROLLER, -40 TO 125 DEG C, ROHS, SOP-20. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING CONTROLLERS 1A CURRENT, PWM W/48%, DUTY CYCLE MAX, 1 OUTPUT, 500 KHZ, SOIC-14. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCHING REGULATOR, VOLTAGE-MODE, 100KHZ SWITCHING FREQ-MAX, CMOS, TO-220 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TEXAS INSTRUMENTS SEMI , TIP36C , BIPOLAR TRANSISTOR , PNP , 100V. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR BLOCK 1400V 66AMP. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR MODULES, MEDIUM POWER, 400/800V, 25A. FREE 2 YEAR RADWELL WARRANTY | |
| THYRISTOR, 60 MM POWER BLOCK 1800 V, 500 AMP MODULE FOR SRC PHASE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| TO-39, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TOSHIBA Semiconductors TD62004AP | |
| TOSHIBA Semiconductors TD62083AP | |
| TOSHIBA Semiconductors TLP732 | |
| TRANS GP BJT PNP 80V 1A 1000MW 3-PIN TO-226AE BULK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTER SMALL SIGNAL 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 12PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 2.5AMP 100V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 24V 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN 85-132VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 4.3AMP 1000V 4.4OHM N-CHAN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 400V 8AMP RMS TRAIC 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 4NPN DARL 60V 1A 10SIP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 5PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR 7A 70V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR ARRAY, 2.5- 25 V, OUTPUT: 50 V, 500 MA, POWER DISSIPATION: 1.47 W, TURN-OFF DELAY TIME: 0.8-0.4 US, 8 OUTPUT, 8 DRIVER, SSOP-18, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY... | |
| TRANSISTOR ARRAY, NPN, 100V, 25A, TO-247; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY FT:3HZ; POWER DISSIPATION PD:125W; DC COLLECTOR CURRENT:25A; DC CURRENT GAIN HFE:25HFE; TRANSISTOR CASE ROHS COMPLIANT: YES. | |
| TRANSISTOR MOSFET 3PIN 4.7AMP 2.4OH 30 GATE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MOSFET N-CH 900V 9A TO-3PN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR MOSFET, N CHANNEL, 60V, 35A, DPAK TO-252-3, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN SILICON 60V IC=10AMP TO-247 CASE GENERAL PURPOSE POWER AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN SILICON DARLINGTON BVCEO=100V IC=5A TO-220 CASE WITH BASE-EMITTER SHUNT RESISTORS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR NPN-SI 3PIN 7AMP 90V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5000V ISOLATION, ROHS COMPLIANT, PLASTIC, DIP-6. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR OUTPUT OPTOCOUPLER, 1-ELEMENT, 5300V ISOLATION, DIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PHOTOCOUPLER TRANS-OUT 6-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PNP SILICON BVCEO=80V IC=1A TO-220 CASEGENERAL PURPOSE AMPLIFIER AND SWITCH, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR PNP SILICON BVCEO=80V IC=6A TO-220 CASEFOR GENERAL PURPOSE POWER AMPLIFIER AND SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V; TRANSITION FREQUENCY FT:3MHZ; POWER DISSIPATION PD:80W; DC COLLECTOR CURRENT:10A; DC CURRENT GAIN HFE:20HFE; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150¦C; MSL:- ROHS COMPLIANT: YES. FREE... | |
| TRANSISTOR, 14-DIP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 3 PIN, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 5.6AMP, 900V, 2.5OHM, N-CHANNEL, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 500MA, 300V, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, 600V, 15A, N CHANNEL, MOSFET, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, BIPOL, NPN, 60V, TO-218-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V, TRANSITION FREQUENCY FT:-, POWER DISSIPATION PD:125W, DC COLLECTOR CURRENT:10A, DC CURRENT GAIN HFE:500HFE, TRANSISTOR CASE ROHS COMPLIANT: YES. FREE... | |
| TRANSISTOR, DARLINGTON NPN, BIPOLAR (BJT), 100V, 5 AMP, 2W, TO-220, THROUGH HOLE, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, DARLINGTON, NPN, BIPOLAR, 100V, 2A, 2W, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, DARLINGTON, PNP, 10 AMP, 100 V, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, ENHANCMENT, MOSFET, N CHANNEL, 600V, 17A, 140W, TO-247-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, ENHANCMENT, N-CHANNEL, MOSFET, 1 CHANNEL, 500V, 8A, 40W, TO-220-3 FULL PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, IGBT, 600V, 10A, 25W, THROUGH HOLE, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, IGBT, 9A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, 15AMP, 500V, TO-3PN. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N CHANNEL, 4 A, 1.5 KV, 5 OHM, 10 V, 4 V, TO-3PF PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N CHANNEL, 40 AMP, 100 V, TO-220-3, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N CHANNEL, 60V, 30A, 20V VGS, TO-220FP-3,. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 120 V, 72 A, 45 W, TO-220-3 FULL PACK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 18V, 30A, 70W, TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 20VGS, 40V, 700MA, 740MW, TO-92-3. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 30VGS, 7.5A, 35W, 700V, TO-22FP. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 55V, 80A, 300W, TO-263-3, DPAK. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, N-CHANNEL, 80AMP, 55V, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET, TO-247, 10 V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, MOSFET; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:85A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.012OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; POWER DISSIPATION PD:250W; ROHS COMPLIANT: YES. FREE... | |
| TRANSISTOR, N CHANNEL, MOSFET, 800V, 3A, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, N CHANNEL, POWER MOSFET, 1000 V, 1.85 AMP, TO-220. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, N-CHANNEL, HIGH SPEED SWITCHING, 1000 V, 1.75 OHM, 3.7 AMP, TO-218. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT OPTOCOUPLER, SMD, DIP-4, 1 CHANNEL, 16 MA, 8 V, 5000 VRMS, 240 MW. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, OUTPUT OPTOCOUPLERS, 1 CHANNEL, 70 V, 50 MA, SMD/SMT MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 1500V, 7OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SILICON PNP, 100W HIGH FIDELITY AUDIO FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, SILICON, P-CHANNEL MOS, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, T03P-5, 35V. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, THROUGH HOLE, 25A, 1200V, 150MA, TO-3P. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, TO-220, 3 PIN, ROHS COMPLIANT - YES. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, TO-220, 5A, 800V, 1 ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, TO-220AC, 600V, 8A. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, TO-220F, N-CHANNEL, MOS TYPE, JEITA SC-67. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR, ZIP-14P, LEAD FREE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TRIAC, 31A, 800V, DPAK, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY | |
| TRIGGER OUTPUT SSR, 1-CHANNEL, 2500V ISOLATION DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| TT ELECTRONICS Semiconductors OPB-806 |
| << Prev | Next >> |