STMicroelectronics, Inc. 60V 35A DPAK MOSFET Transistor STD35NF06LT4

Description
N-Ch MOSFET 60V 35A 17mR DPAK Power Transistor Product overview: STD35NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35NF06LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 60V 35A 17mR DPAK Power Transistor Product overview: STD35NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35NF06LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 35A DPAK MOSFET Transistor
278-STD35NF06LT4
60V 35A DPAK MOSFET Transistor 278-STD35NF06LT4
N-Ch MOSFET 60V 35A 17mR DPAK Power Transistor Product overview: STD35NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35NF06LT4 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 60V 35A 17mR DPAK Power Transistor Product overview: STD35NF06LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD35NF06LT4 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 9206604 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206604
MOSFETs 9206604
MOSFET N-Ch 60V 35A UltraFET II TO252

MOSFET N-Ch 60V 35A UltraFET II TO252

Supplier's Site
MOSFETs - 6875103P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875103P
MOSFETs 6875103P
MOSFET N-Ch 60V 35A UltraFET II TO252

MOSFET N-Ch 60V 35A UltraFET II TO252

Supplier's Site
Single FETs, MOSFETs - 497-7965-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7965-1-ND
Single FETs, MOSFETs 497-7965-1-ND
N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7965-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7965-2-ND
Single FETs, MOSFETs 497-7965-2-ND
N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 497-7965-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7965-6-ND
Single FETs, MOSFETs 497-7965-6-ND
N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

N-Channel 60V 35A (Tc) 80W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF06LT4 - 031134-STD35NF06LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF06LT4
031134-STD35NF06LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF06LT4 031134-STD35NF06LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031134-STD35NF06LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 17 mOhm @ 17.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031134-STD35NF06LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 17 mOhm @ 17.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N Channel, 60V, 35A, Dpak; Channel Type Stmicroelectronics - 33R1160 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 35A, Dpak; Channel Type Stmicroelectronics
33R1160
Mosfet, N Channel, 60V, 35A, Dpak; Channel Type Stmicroelectronics 33R1160
MOSFET, N CHANNEL, 60V, 35A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 35A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STD35NF06LT4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD35NF06LT4
Single FETs, MOSFETs STD35NF06LT4
MOSFET N-CH 60V 35A DPAK

MOSFET N-CH 60V 35A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD35NF06LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD35NF06LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD35NF06LT4
MOSFET N-CH 60V 35A DPAK

MOSFET N-CH 60V 35A DPAK

Supplier's Site
Transistor - 38972665 - Radwell International
Willingboro, NJ, United States
Transistor
38972665
Transistor 38972665
TRANSISTOR MOSFET, N CHANNEL, 60V, 35A, DPAK TO-252-3, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR MOSFET, N CHANNEL, 60V, 35A, DPAK TO-252-3, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 35 Amp

MOSFET N-Ch 60 Volt 35 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STD35NF06LT4 9206604 6875103P 497-7965-1-ND 031134-STD35NF06LT4 33R1160 STD35NF06LT4 STD35NF06LT4 38972665 STD35NF06LT4
Product Name 60V 35A DPAK MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD35NF06LT4 Mosfet, N Channel, 60V, 35A, Dpak; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 80000 milliwatts 80000 milliwatts 80000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data