Radwell International Datasheets for Pinch Valves
Pinch valves include any valve with a flexible elastomer body that can be pinched closed, cutting off flow, using a mechanism or fluid pressure.
Pinch Valves: Learn more
| Product Name | Notes |
|---|---|
| 2-WAY N.C. PINCH VALVE, 1.250" DIA., 1/16" ID-3/16" OD TUBING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PINCH VALVE, 50 MM NOMINAL DIAMETER, 6.00 BAR MAX OPERATING, G-1/4 INCH INTERNAL THREAD, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID OPERATED PINCH VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PINCH VALVE, 12 VDC, 30 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PINCH VALVE, VERSAGRIP. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE PINCH VALVE, FITS TUBE O.D. SIZES FROM 4.0MM TO 13.00MM OR 5/32" TO 1/2" O.D., ADJUSTABLE, NO FLUID TO VALVE CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 284, MINIATURE PINCH VALVE, 24 VDC COIL, 2/2 NO, 13 W, ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY | |
| TAKASAGO, PK-4805-N0, PK4805N0, PINCH VALVES PK SERIES, 24VDC. FREE 2 YEAR RADWELL WARRANTY |