Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 032189-TIP42C
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP42CTU; TIP42C-BP; TIP42C-BP-HF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Audio, Signal Processing, Power Management
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 6A I(C), 100V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | TIP42C-ND | 032189-TIP42C | 67790433 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP42C | Transistor |
| Polarity | PNP | PNP; PNP |