Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1324438-TK30A06N1,S4
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 200µA
Power Dissipation (Max): 25W (Tc)
Supplier Device Package: TO-220SIS
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: TK30A06N1S4X,TK30A06
Base Product Number: TK30A06
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant
N-Channel 60V 30A (Tc) 25W (Tc) Through Hole TO-220SIS
MOSFET N-CH 60V 30A TO220SIS Product overview: TK30A06N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK30A06N1,S4X can be used for catalog matching and distributor lookup.
TRANSISTOR, MOSFET, N CHANNEL, 60V, 30A, 20V VGS, TO-220FP-3,. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 60V 30A TO220SIS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 1324438-TK30A06N1,S4X | TK30A06N1S4X-ND | 278-TK30A06N1,S4X | 123820795 | TK30A06N1,S4X |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 60V 30A MOSFET Transistor | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 25000 milliwatts | 25 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |