Radwell International Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Page: 1 2 3
Product Name Notes
(PRICE/TC) TRANSCEIVER, NON-INVERTING, SOIC-24, LOGIC FAMILY / BASE NUMBER 74LVC424, LOGIC DEVICE TYPE TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE SOIC, NO. OF PINS 24PINS, SUPPLY VOLTAGE MIN 1.5V, SUPPLY VOLTAGE...
4G LTE MODEM, SINGLE SIM LTE, MICRO-USB 5V. FREE 2 YEAR RADWELL WARRANTY
5FE UNMANAGED ETHERNET SWITCH, FLEXIBLE MOUNTING, 0-60 DEGREES CELSIUS, SUPPORTS MDI/MDI-X AUTO CROSSOVER, SUPPORTS FULL/HALF DUPLEX FLOW CONTROL, 5 EHTERNET PORTS, 10/100 MBPS, DIN RAIL MOUNTING, 3W, 10-30VDC, 2 PIN...
751-36, 75136, FACTORY AREA NETWORK COMPONENT. FREE 2 YEAR RADWELL WARRANTY
8 PORT UNMANAGED GIGABIT SWITCH 4 POE PORTS IP20 METAL. FREE 2 YEAR RADWELL WARRANTY
8 PORT UNMANAGED GIGABIT SWITCH 8 POE PORTS IP20 METAL. FREE 2 YEAR RADWELL WARRANTY
9 PIN 232 FO MODEM W/HANDSHAKE. FREE 2 YEAR RADWELL WARRANTY
ACCESS POINT 2MBPS,CORE UNIT ONLY NO PS & ANTENNAS. FREE 2 YEAR RADWELL WARRANTY
ACCESS POINT, INDUSTRIAL IEEE, 802.11B/G/N, WIRELESS (WI-FI), LAN ACCESS, POINT/BRIDGE/CLIENT/ REPEATER. FREE 2 YEAR RADWELL WARRANTY
ACCESS POINT, WIRELESS LAN ACCESS POINT, CLEANAIR TECHNOLOGY, DUAL BAND, CONTROLLER BASED, INDOOR ENVIRONMENTS, W/ INTERNAL ANTENNAS, 802.11N. FREE 2 YEAR RADWELL WARRANTY
ACROMAG Computer 4683-TTM-1F
ACTIVE SPLITTLER POWER OVER LAN 12V PD-AS-401/12. FREE 2 YEAR RADWELL WARRANTY
ADAVNTECH, WIRELESS DEVICE SERVER, INDUSTRIAL WLAN SDS, 1 PORT TO 802.11A/B. FREE 2 YEAR RADWELL WARRANTY
ADVANCED EDGE ROUTER, AER 3100, WITH VERIZON MULTI BAND INTEGRATED MODEM. FREE 2 YEAR RADWELL WARRANTY
AGM732F FIBER 1000BLX SFP. FREE 2 YEAR RADWELL WARRANTY
AIRVELOCITY-100C, B41, MODEL NAME AV100C, POWER RATING 12V, 3A. FREE 2 YEAR RADWELL WARRANTY
ALLEN BRADLEY Computer 1783-MS06T
ALLEN BRADLEY Computer 1783-NATR
ALLEN BRADLEY Computer 1783-US05T
ALLEN BRADLEY Computer 1783-US16T
ALLEN BRADLEY Computer 9300-RADES
ANYBUS WIRELESS BRIDGE II-WLAN AND BLUETOOTH, ACCESS POINT OR CLIENT. FREE 2 YEAR RADWELL WARRANTY
AP6532:802.11N INDEP 2-RADIO E XT ANT, US ONLY!. FREE 2 YEAR RADWELL WARRANTY
ASA 5520 SECURITY APPLIANCE WITH SW, HA, 4GE+1FE, 3DES/AES, CISCO ASA 5500 SERIES FIREWALL EDITION. FREE 2 YEAR RADWELL WARRANTY
AT&T PARADYNE, 3810-A1-001, MODEM, 14.4KBPS, DIAL-UP MODEM,. FREE 2 YEAR RADWELL WARRANTY
AUDIO TRANSCEIVER. FREE 2 YEAR RADWELL WARRANTY
AVB ETHERNET SWITCH, SPECS: (AVB PORTS: 6, ETHERNET PORTS: 6, OP BW: 10 / 100 / 1 GIGABIT, FRONT PANEL: 12X ACTIVITY LED, 8-18V DC 0.5A TIP POSITIVE), 0.5 A,...
B&B SMARTWORX Computer 232PTC
B&B SMARTWORX Computer BB-ESP904
BONDED ROUTER. FREE 2 YEAR RADWELL WARRANTY
BRANCH ROUTER, AER SERIES, 4 G, SPRINT LTE / EVDO, INTEGRATED MODEM. FREE 2 YEAR RADWELL WARRANTY
BREAKOUT BOX, ETHERNET, RJ-45 CONNECTOR, BLACK, FOR MODERO NXT-1200VG. FREE 2 YEAR RADWELL WARRANTY
BRIDGING CONVERTER, 100BASE-TX/100BASE-F X. FREE 2 YEAR RADWELL WARRANTY
BUS NODE, CUBE67, PROFIBUS DP, CUBE67+ BN-P, PROFIBUS 12 MBIT/S M12 B-CODED, 24 VDC, 120 MA, IP67. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER IC, 16-BIT BIDIRECTIONAL, TSSOP-48 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, ACT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOP-24 7.52 WIDE. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVER, LVC/LCX/Z SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, TSSOP-24. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVERS OCTAL BIDIRECTIONAL TRANSCEIVER QSOP20. FREE 2 YEAR RADWELL WARRANTY
BUS TRANSCEIVERS, OCTAL LATCHED, SOIC-24. FREE 2 YEAR RADWELL WARRANTY
CALAMP, 140-7230-110, 1407230110, VANGUARD 3000, CELLULAR ROUTER, MULTI-CARRIER. FREE 2 YEAR RADWELL WARRANTY
CANOPEN-ETHERNET/IP CONVERTER, 20KBPS, 1MBPS. FREE 2 YEAR RADWELL WARRANTY
CELL MODEM SIERRA WIRELESS, 9-36 VDC, 1000 MA, GX450 MODEL. FREE 2 YEAR RADWELL WARRANTY
CELLULAR BROADBAND ADAPTER, CBA850 WITH VERIZON MULTI-BAND 3G/4G INTEGRATED MODEM, 1.5 AMP, 12 V. FREE 2 YEAR RADWELL WARRANTY
CELLULAR MODEM INTERFACE, VERIZON FIRMWARE OVER THE AIR (FOTA) CAT M1, CAT 1 AND CAT 4 DEVICES, MULTICONNECT CELL MTC-LNA4 QUICK START, AT COMMANDS FOR LAT3, LVW3, LNA3, LNA4, AND...
CELLULAR MODEM, 100 SERIES, RS-232 SERIAL INTERFACE, 4G LTE CAT M1, ALUMINUM HOUSING, W/O ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
CHANNEL SERVICE UNIT, T1 NETWORK FACILITY INTERFACE, 3 PORTS, 12-48 VDC, 800 MA, USOC JACK TYPE RJ48C, CLASS A DIGITAL APPARATUS, WALL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION CARD 94V. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE ETHERNET GATEWAY MODBUS TCP/IP TO MODBUS MASTER/SLAVE. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION PROCESSOR, CP 1623, PCI EXPRESS X1, FOR CONNECTION TO INDUSTRIAL ETHERNET, 10/100/1000 MBIT/S, 2 PORT SWITCH, RJ45 SWITCH. FREE 2 YEAR RADWELL WARRANTY
CONNECT ASCII ETHERNET TCP/IP GATEWAY, 12-24VDC, 115K BAUD, ANODIZED ALUMINUM, DIN RAIL MOUNT, LED. FREE 2 YEAR RADWELL WARRANTY
CONTEXT GATEWAY, 2 WATTS AVERAGE, 10 WATTS PEAK, 100-240 VAC INPUT, 50/60 HZ INPUT, .6 AMPS INPUT, 12 VDC OUPUT, 1.5 AMPS OUTPUT, 5.5 MM OUTER, 2.1 MM CENTER POSITIVE...
CONTROL GATE DRIVER. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, 24 MHZ, 224 KB RAM, 256 KB FLASH MEMORY, 24 VAC, 12 UNIVERSAL INPUT, 4 ANALOG / ELECTRICALLY ISOLATED DIGITAL OUTPUT, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
COPPER MEDIA MODULE, FOR MACH102 & GRS103 SWITCHES, 8 X 10/100BASE-TX RJ45 PORTS, 943 970-001. FREE 2 YEAR RADWELL WARRANTY
CRADLEPOINT, CELLULAR BROADBAND ADAPTER, CBA850 WITH AT&T MULTI-BAND 3G/4G INTEGRATED MODEM. FREE 2 YEAR RADWELL WARRANTY
CRADLEPOINT, COMPACT M2M GATEWAY FOR KIOSKS, ATMS, DIGITAL SIGNAGE. FREE 2 YEAR RADWELL WARRANTY
CRADLEPOINT, M2M INTEGRATED BROADBAND ROUTER WITH EMBEDDED CAT 4 LTE MODEM AND WIFI. FREE 2 YEAR RADWELL WARRANTY
CRADLEPOINT, M2M INTEGRATED BROADBAND ROUTER WITH VZW MULTI-BAND EMBEDD MODEM WIFI. FREE 2 YEAR RADWELL WARRANTY
DEVELOPMENT PROGRAMMER. FREE 2 YEAR RADWELL WARRANTY
DEVICE SERVER DUAL SERIAL-ETHERNET 230/24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DIGI CONNECTPORT X4, ROUTING GATEWAY, 6-30VDC 1.25AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DIGI, ONE SP 1 PORT RS-232/422/485 DB-9 SERIAL TO ETHERNET DEVICE SERVER INCLUDES 12V/.5A WALL MOUNT POWER SUPPLY W/ US PLUG. FREE 2 YEAR RADWELL WARRANTY
DIGI, PORTSERVER TS MEI 4 PORT RS-232/422/485 RJ-45 SERIAL TO ETHERNET DEVICE SERVER, 9-30VDC INCLUDES 12V/.5A WALL MOUNT POWER SUPPLY W/ US PLUG, MOQ OF 10. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTUER, WIRELESS ETHERNET, 2.4GHZ, 300MW, 1000MA, 9-30V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/05/2020, NET SECURITY MODULE, ETHERNET SWITCH, SCALANCE S602, 0.5 AMP, 24 VDC, NEC CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 03/01/2016, ROUTER, CELLULAR BROADBAND ADAPTER, 3G/4G PASSTHROUGH FOR BACKUP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 03/17/20, ENTRY LEVEL SWITCH, UNMANAGED, 5X 10/100 MBIT/S, RJ45 PORTS, LED DIAGNOSTICS, 24 VDC, -40 TO +75 DEGREES C, IP30, REPLACED BY 6GK5005-0BA10-1CA3. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 05/04/2018, WIRELESS CONTROLLER, 5500 SERIES, SINGLE RACK UNIT, RACK MOUNT, W/ FRONT I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/22/2018, COMMUNICATIONS PROCESSOR, CP 1613 A2 PCI CARD, 32 BIT, 33-66 MHZ, RJ-45 CONNECTION, FOR CONNECTION TO INDUSTRIAL ETHERNET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 08/25/2015, MOBILE RADIO MODEM WITH RS-232 INTERFACE, FOR GSM SERVICES CSD/GPRS/SMS, GSM QAUDBAND, RS-232/PPI ADAPTOR, REPLACED BY 6NH9720-3AA01-0XX0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 1-07-2022, PLC EXPANSION MODULE, ETHERNET INPUT/OUTPUT, 24 VDC, 8 MB FLASH, 3 POLE, RJ45 PORT, 80 X 71.2 X 62 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10-01-2013, WIRELESS ACCESS PORT, 48VDC, 2 PORT, CONSOLE ETHERNET, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/01/2022, ELECTRICAL SWITCH MODULE, 8X RJ45 PORTS 10/100 MBIT/S, 8 DIGITAL INPUTS, REDUNDANT 24 VDC SUPPLY, SIGNALLING CONTACT, INTEGRATED REDUNDANCY MANAGER, WITH NETWORK MANAGEMENT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 10/01/2022, OPTICAL SWITCH MODULE, 24 VDC, 100 MBIT/S, 2X FOC PORTS, 6X ITP PORTS, INFEED SIGNALING CONTACT, INTEGRATED REDUNDANCY MANAGER W/ NETWORK MANAGEMENT MAX, 55 DEGREES C...
DISCONTINUED BY MANUFACTURER 10/31/2013, ROUTER, DYNASTAR 2000, 6 PORT, 24-48VDC, 4.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/1/2016, NETWORK ROUTER, 100-240VAC, 50/60HZ, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/13/2018, SWITCH / UNMANAGED, SCALANCE X005, IE ENTRY LEVEL, 5X 10/100 MBIT/S RJ45 PORTS, LED DIAGNOSTICS, IP30, 24 VDC POWER SUPPLY, PROFINET-COMPLIANT SECURING COLLARS, SUCCESSOR 6GK5005-0BA10-1AA3. FREE...
DISCONTINUED BY MANUFACTURER 9/30/2018, NETWORKING ROUTER, ADAPTIVE SECURITY APPLIANCE, ASA 5520 SERIES, 100-240VAC, 50/60HZ, 2.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 23/11/21, NETWORK MANAGEMENT CARD 2, AP9 SERIES, NETWORK PORT, CONSOLE PORT, BLACK, NOT RACK MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1 PORT ETH SERVER W POWER SUP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 12 PORT NETWORK REPEATER, 100-240 VAC, 50/60HZ, 0.6A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACCESS POINT, CISCO AIRONET, 1260 SERIES, STANDALONE WIRELESS, 48V INPUT,802.11N DUAL BAND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACCESS ROUTER, MODEL Q2200, 12 VDC 1.5 AMP, 4 PORT, RJ-45/RJ-48, 10/100 ETHERNET PORT SPEED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACCESS ROUTER, P841. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTIVE NETWORK CONNECTION BOX, C-BOX 200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER ONE ETHERNET TO SERIAL PORT,RS485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTIVE SECURITY APPLIANCE, ASA 5500 SERIES, SECURITY PLUS FIREWALL EDITION, 2 GIGABIT ETHERNET + 3 FAST ETHERNET INTERFACES, 250 IPSEC VPN PEERS, 2 SSL VPN PEERS, ACTIVE/STANDBY...
DISCONTINUED BY MANUFACTURER, AIRONET 1310 OUTDOOR AP-BR RP- TNC CONNECTORS, FCC CONFIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIRONET ACCESS POINT, 2600 SERIES, 802.11N DUAL BAND, 4 - FIN/ANTENNA THREADED CONNECTIONS, VOLTAGE RATING [DC]: 48V, CURRENT RATING: 350MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIRONET ACCESS POINT, 802.11 [AC] DUAL BAND, VOLTAGE RATING [DC]: 48V, CURRENT RATING: 350MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG MODEM 56KBPS W/CABLE AND POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CELLULAR MODEM, 10.5-20 V DC, 1 A, RS-232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CELLULAR ROUTER, LTE CAT 3, MULTICONNECT RCELL, 7-32VDC, 1A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CISCO, 2821, NETWORK ROUTER, 100-240 VAC, 50/60 HZ, 3 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION INTERFACE, 24VDC POWER INPUT, VGA MONITOR CONNECTION, 4 COM PORTS, PARALLEL PORT CONNECTION, 3.15A 20MM ANTI-SURGE FUSE, 2 SERIAL PORT CONNECTORS, 2 USB CONNECTIONS, MSE/KBD CONNECTIONS.
DISCONTINUED BY MANUFACTURER, CONTROLLER, 2 SERIAL PORTS, PROGRAMMABLE LOGIC, 8 MB FLASH DISK, 32-BIT MATH, PID CONTROL, ALARM LOGGING AND PAGING, BUILT-IN ANALOG/DISCRETE I/O, 4 UNIVERSAL (AI/DI) INPUT, 2 ANALOG...
DISCONTINUED BY MANUFACTURER, CONTROLLER, ETHERNET SECURITY CARD, 4 READERS, 6IN, 2DO, 10/100B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATA ACQUISITION SYSTEM, ETHERNET, GENERAL PURPOSE, 32 SINGLE-ENDED ANALOG INPUTS, 180000 SAMPLES/SECOND THROUGHPUT, 20 V MEASUREMENT RANGE, 14 BIT ANALOG TO DIGITAL CONVERSION, UP TO 50 KHZ.
DISCONTINUED BY MANUFACTURER, DIAL UP MODEM, DIN-RAIL MOUNTED, 12-24VDC, RTS,TXD,DCD,RXD LED INDICATORS, TWO 8-PIN PLUGGABLE TERMINAL STRIPS, 2400 MODEM SPEED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGIBOARD 16EM 232 CR2 120K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT/OUTPUT MODULE, 8 CHANNEL, 24VDC, 8 X M8, VOLTAGE RANGE FOR SIGNAL: 11-30VDC, COUNTERS: 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 31.10.2018, SCALANCE X104-2, UNMANAGED IE SWITCH, 4X 10/100 MBIT/S, RJ45 PORTS, 2X 100 MBIT/S MULTIMODE BFOC, LED DIAGNOSTICS, 24 V DC, REPLACED BY: 6GK5106-2BB00-2AC2. FREE...
DISCONTINUED BY MANUFACTURER, DUAL-BAND WI-FI ACCESS POINT, INDOOR, ACTIVE ARC CMS CLOUD, UAD OPERATING SYSTEM, POE POWER OVER ETHERNET 802.3AF(PD), 12V/1 AMP POWER SUPPLY, 400 MW/23DBM MAX TRANSMIT POWER, PLENUM...
DISCONTINUED BY MANUFACTURER, ENET MOD, DIN RAIL/WALL, RJ45/SC, 16PORT, ETHERNET SWITCH APPLICATION:INDUSTRI AL, ETHERNET SWITCH TYPE:FAST ETHERNET, ETHERNET SWITCH MOUNTING:DIN RAIL / WALL, PORT TYPES:RJ45 X 8, SC X 1,...
DISCONTINUED BY MANUFACTURER, ETHERLINK FAST XL PCI 10BASE-T/100BTX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET CONNECTOR, 24 VDC, 8 DIGITAL INPUTS, PROGRAMMABLE FIELDBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET GATEWAY - ETHERNET I/P TO MODBUS TCP/IP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET GTS POWER SWITCH, WITH POE, 4 GIGABIT ETHERNET EXPANSION SLOT, 1 X 48 GIGABIT ETHERNET UPLINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET HUB, 8 PORT, LED INDICATORS, 10-30 VDC, 1 AMP MAX, RJ45 PORTS, CONNECTION HUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET MANAGED SWITCH, 8 PORT, 4 MULTIMODE FIBRE PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET MEDIA CONVERTER, W/O POWER SUPPLY, 12VDC, 0.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET MICRO REPEATER, FIBER OPTIC, 2 PT BNC TO FO2 INT PS ST, .25AMP, 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET POE WEBSMART SWITCH, 24 PORT, 10/100, 150 W, 100 - 240 VAC, 50/60 HZ, WALL / RACK-MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, 10/100MBPS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, 16PORT, 18-30VAC, 9.6-60VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, 8 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, INDUSTRIAL, 9.6-60VDC, 18-30VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL SWITCH, RJ45X5, 10/100MBPS, 5 PORTS, INDUSTRIAL, UNMANAGED FAST ETHERNET, DIN RAIL, INPUT VOLTAGE TYPE:VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET RAIL TRANSCEIVER MEDIA CONVERTER, 10BASE-T/10BASE-FL, 18 TO 32 VDC, IP30, (943 633-001). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET REPEATER, 2 PT MICRO BNC, TO FO2 EXT PS ST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET ROUTER, 12VDC, 2 AMP, UP TO 4X 10/100 BASE T ETHERNET PORTS, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET ROUTER, DURABLE PLASTIC CASE, 5 PORT, 850 MHZ CPU, 64 MB RAM, CPU: QCA9531-BL3A-R, CPU CORE COUNT: 1, DIMS: 113 X 89 X 28 MM, STORAGE...
DISCONTINUED BY MANUFACTURER, ETHERNET SERIAL SERVER, 8-48VDC, 8-24VAC, ETHERNET PORT, SCREW TERMINALS, LED INDICATORS, DB9 MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH INDUSTRIAL, SCALANCE X304-2FE MANAGED IE SWITCH, 4 X 10/100 MBIT/S RJ45 PORTS, 2 X 100 MBIT/S SC PORT MULTIMODE, LED DIAGNOSTICS, ERROR SIGNALING CONTACT, WITH...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH MODULE, 24PORT,FANLESS,1.0AM P,100-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, .8 AMP, 100-240 VAC, 10 BASE, 8 PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 100MBPS, FIBER OPTIC, SC TYPE, CONFORMANCE COATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 24 PORTS FOR LAN ONLY, 100-240VAC 50/60HZ 45AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 48 PORT, 100-240 VAC, 50/60 HZ, 1.2 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 5 PORT, UNMANAGED, 24 VDC, ST CONNECTOR, SPIDER SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, 9.6-60 VDC, 0-60 DEGREES CELSIUS, CLASS 1, DIVISION 3 RATED, 8 GIGABIT EHTERNET SFP PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, FAST, INDUSTRIAL, IP20, UNMANAGED, 8 PORT, 6 X STANDARD 10/100 (RJ45) BASE TX, 2 X TOTAL 100 BASE, UPLINK / 100BASE-FX / MM-SC, DIN RAIL...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, FULLY MANAGED, INDUSTRIAL, 18 PORT / 16 10/100 BASETX / 2 SFP GIGABIT EXPANSION PORT, 10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, MODEL 5280-900, 2.4 AMP, +5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, NETWORK SWITCH CONNECTIVITY, INDUSTRIAL, UNMANAGED FAST ETHERNET, 24 V DC, 100 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, OCTOPUS OS20, MANAGED IP65/67 SWITCH, 11-PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, RAIL SWITCH, 5 PORT, UNMANAGED, STORE AND FORWARD SWITCHING, 4 X 10/100 MBIT/S RJ45, 1 X 100 MBIT/S MM SC, 9.6-32 VDC OPERATING VOLTAGE, DIN...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, RH SERIES, 10MBIT/S, 4X 10BASE-T, 24 VDC, TP CABLE, RJ45 SOCKETS, DIN RAIL MOUNT, (943639002). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED, 5 PORT, COPPER, 4 WATT, 6 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH, UNMANAGED, FAST, FANLESS DESIGN, 8 PORTS, RJ45, COMPACT, OPEN RAIL, 1 UPLINK, FOR DIN RAIL STORE-AND-FORWARD-SW ITCHING, 9.6-60 VDC, 50/60 HZ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ETHERNET SWITCH,10/100BASE-TX SWITCH, INPUT CONNECTION /OUTPUT CONNECTION, 8 PORTS, ROHS COMPLIANT: YES . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET TCP/IP FIELDBUS COUPLER, IP750 SERIES, DIGITAL AND ANALOG SIGNALS, 24VDC, 10/100 MBIT/S BAUD RATE, 55 DEGREES C MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET TO SERIAL BRIDGE, POWER WALL MOUNT 115 VAC SUPPLY, SERIAL PORT RS232 AND RS485, 10 TO 28 VDC, OPERATING TEMPERATURE -40 TO 167 F. FREE 2...
DISCONTINUED BY MANUFACTURER, ETHERNET TRANSCEIVER, TWISTED PAIR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ETHERNET/IP+MODBUSTC P GATEWAY, ASI-3 COMPATIBLE, GATEWAY, IP20, 1 ASI NETWORK, 1 ASI MASTER, ETHERNET FIELDBUS + RS 232, RECOGNITION OF DUPLICATE ASI ADDRESSES, PROGRAMMING IN C -...
DISCONTINUED BY MANUFACTURER, FAST ETHERNET SWITCH, 1AMP, 7.5V, 5-PORTS, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAX MODEM, LED INDICATORS, ON/OFF SWITCH, NO POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAX MODEM, V.90 56K X2 TECHNOLOGY COMPATIBLE, 2 X RG11 LINE PORTS, 8 PIN DIP SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIBER OPTIC MODEM, 110VAC, 50/60HZ, 12AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIELDBUS COUPLER ETHERNET, 8-CHANNEL, DIGITAL INPUT 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HARDENED EDGE SWITCH, 24 VDC, 18-36 V, 100 MB FIBER PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIRSCHMANN EAGLE 20 TX/TX INDUSTRIAL FIREWALL/ROUTER WITH VPN, SECURITY PORT: TW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HUB, ARCNET, ACTIVE, 8PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, ETHERNET RS485, I/O MODULE, MODBUS/TCP, 3500 COMMUNICATION, 241 X 24.4 X 99.1 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET GATEWAY, DEVICEMASTER DB9M, 8 SERIAL PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SECURITY APPLIANCE, MODBUS TCP FIREWALL, TWO ETHERNET PORTS, TWO USB PORTS, LED INDICATORS, 4 POSITION TERMINAL BLOCK, 9-32 VDC POWER SUPPLY. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 100 MBIT/S PORTS, 8 X 100 MBIT/S PORTS, 1 X SINGLEMODE SC (100 MBIT/S), 0 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, 16 PORTS, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH, UNMANAGED, 3 PORT, 10/100 MBIT/S RJ45, DIN RAIL MOUNT, 12-24 VDC SUPPLY, (943 899-001), (AKA: 3TX-TAP). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MODEM, PSTN, TD-33/V90 US, 12-36 VDC, 1.7 W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDUSTRIAL NETWORK ROUTER, SITEMANAGER SERIES, 4 DEVICE PORTS, 1 UPLINK PORT, 1 USB PORT, MICRO SD SLOT, 10-PIN TERMINAL BLOCK, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INDUSTRIAL SECURITY-ROUTER, CONFIGURABLE, TOTAL 10/100 (RJ45) PORTS: 2, TOTAL ETHERNET PORTS: 2, 12/24/48 VDC 24 VAC, 5 W, DIN RAIL MOUNT, IP20, (EAGLEONE-0200T1T1SD DUY0000HHE). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, KVM EXTENDER - LINDY EXTENDER JUNIOR, 180 MHZ MAX, 5 VDC, 1 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LTE CAT M1 CELLULAR MODEM, MULTICONNECT CELL 100 SERIES, RS-232 INTERFACE, MODEM TRANSMISSION DATA RATE: 37.50 KB/S, USB HOST INTERFACE, ALUMINUM HOUSING, REPLACED BY: MTC-MNA1-B01-US. FREE 2...
DISCONTINUED BY MANUFACTURER, MANAGED FAST/GIGABIT ETHERNET SWITCH, MACH 1030. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANAGED PLUS IE SWITCH, SCALANCE X308-2, LED DIAGNOSTICS, PROFINET IO DEVICE, NETWORK MANAGEMENT, INTEGRATED REDUNDANCY MANAGER, RJ45 PORTS, 24 VDC / 0.1 AMP DC OPERATING, REPLACED BY...
DISCONTINUED BY MANUFACTURER, MODEM CARD, PCI 56K INTERNAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM FAX, 56K, V.92 TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM MODULE, SERIES BELL-202/202T V.23, 900HZ SOFT-CARRIER TURNOFF, 12-160VDC, RS-232 INPUT CONNECTION, LED STATUS INDICATORS, PUSH-TO-TALK CIRCUIT, METAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, 1/2 AMP, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, ISOLATION, SHORT HAUL, TYPE M-41AR, 115 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, ISOLATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, RADIO, 24V, FREQUENCY HOPPING SPREAD SPECTRUM, BAUD RATE: 19200, DATA BITS: 8, PARITY: NONE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, STAND ALONE RADIO, 902-928 MHZ, 7-18 V SUPPLY VOLTAGE, 9.6K BPS DATA RATE, ISM APPLICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, USB MODEM, USB POWERED, 1 ETHERNET, 2 TOTAL PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEM, WIRELESS, LCD / POWER / XMIT / RCV / CON / STA / MAIL, ANALOG, 2 INPUT / 8 BIT ACCURACY, SINGLE PORT / DB-9 FEMALE...
DISCONTINUED BY MANUFACTURER, MODULAR CONNECTOR/ETHERNET CONNECTOR, 150V, 1.5A, 2 PORT 8/8 R/A, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE BASE, 2 PORT RJ45 X ETHERCAT, 1 PORT CAN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE, GSM/GPRS, QUAD BAND, UART, USB, B2B RF; NO. OF CHANNELS:4; SUPPLY VOLTAGE RANGE:3.3V TO 4.5V; FREQUENCY RF:1900MHZ; RF COAX TYPE:1.9 GHZ ;ROHS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, MULTI PROTOCOL EHTERNET, SERIAL, PROFIBUS INDUSTRIAL GATEWAY, APP-ESP-GTW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-PROTOCOL NETWORK GATEWAY, SUPPORTS: MODBUS RTU / METASYS N2, SIEMENS FLN, CONNECTS UP TO THREE DRIVES, REQUIRES ONE CAB00XX-0A CABLE PER DRIVE. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, NETWORK ACCESS POINT WIRELESS, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ADAPTOR, DEVICE UNILINK HOST. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK FIREWALL, 100 MBPS THROUGHPUT, PAN-OS, L2 / L3 / TAP / VIRTUAL WIRE (TRANSPARENT MODE), 250 POLICIES, 10 SECURITY ZONES, 25 SSL VPN USERS, 3 VIRTUAL...
DISCONTINUED BY MANUFACTURER, NETWORK GATEWAY, CONNECTPORT 4X, ZBEE TO ETHERNET AND CELLULAR, 6-30VDC 1.25AMP MAX, GPRS, RS-232 SERIAL PORT, RJ-45 ETHERNET, USB 1.1, 2.4GHZ, 16MB FLASH, 32MB RAM, SECONDARY CELL...
DISCONTINUED BY MANUFACTURER, NETWORK I/O RESOURCE JAVA PLATFORM JNIOR2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK MODULE, 5GHZ, 17DBI DIRECTIONAL ANTENNA, POE & US FIRMWARE, IP66 CASING, INCLUDES WALL OR POLE MOUNT BRACKET ASSEMBLY KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK ROUTER, ISDN 800 SERIES, 5 VDC, 4PORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK SWITCH , 24 RJ-45 PORT, 2 INTERFACE SLOT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK TERMINATOR FOR RS485, 1.5 / 120 / 470 OHM AVAILABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKED COMMUNICATIONS MODULE, LED STATUS INDICATORS, 9-PIN MALE D-SUB CONNECTORS, 25-PIN FEMALE D-SUB CONNECTOR, ETHERNET PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING DEVICE, LOCK 100, INTELLIGENT REMOTE ACCESS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING ROUTER HUB, SERIES BAYSTACK 101, 24PORT ETHERNET HUB, 10-0.5AMP, 100-240VAC, 47/63HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORKING ROUTER, 16 PORTS, 5-10 VDC, 1.0 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NODE MODULE, 100-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OLD STYLE, MODEM DATA/FAX, 9300-RADM1, REMOTE ACCESS DIAL-IN DATA/FAX MODEM, V.90 COMPATIBLE, EXTERNAL, WITH 1 X RS-232 INTERFACE, 24V DC POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OSM TP62, OPTICAL SWITCH MODULE, WITH TWO LWL PORTS, 100 MBIT/S, 6 RJ45 PORTS, 10/100 MBIT/S, WITH DIGITAL INPUTS REDUNDANT 24 V DC INFEED, SIGNALING CONTACT, INTEGRATED...
DISCONTINUED BY MANUFACTURER, OUTDOOR MESH ROUTER & WIRELESS BRIDGE, TROPOS 1410-HAZ SERIES (FCC), 11-50 VDC POE POWER, RS-232/RS-485, 10/100BASE-T ETHERNET, 802.11B/G/N, 2400-2483 MHZ, LED INDICATOR - OFF/FLASHING/ON, HAZARDOUS LOCATION APPROVED.
DISCONTINUED BY MANUFACTURER, OUTDOOR MESH ROUTER, WIRELESS NETOWRKING PLATFORM, TROPOS 7320 SERIES, DUAL BAND: 2.4 AND 5.0 GHZ, (3) 7.4 DBI + (1) 9.1DBI OMNI ANTENNAS, BRACKET, DC POWER/ 11-55...
DISCONTINUED BY MANUFACTURER, PCI NETWORK ADAPTER, ACCELEPORT XP, 8 X PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PORT SERVER, 9-30VDC, 525MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONVERTER, SPECTRUM 24 SERIES, 36-57 VDC, 0.38 AMP, 10/100 BASE, SINGLE PORT, 18-48 V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/01/2018, ROUTER, SCALANCE M875-0 UMTS, FOR WIRELESS IP COMMUNICATION, FROM ETHERNET- BASED AUTOMATION DEVICES, 1X DIGITAL INPUT, 1X DIGITAL OUTPUT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, PROFIBUS OLM/P12 V3.1, OPTICAL LINK MODULE, WITH 1 RS485 AND 2 PLASTIC FOC INTERFACES, (4 BFOC SOCKETS), WITH SIGNALING CONTACT AND TEST PORT, INCL. 4 BFOC CONNECTORS.
DISCONTINUED BY MANUFACTURER, PROFINET I/O SLAVE, CONVERTER, RJ-45 ETHERNET INTERFACE, 1 MBPS MAX, 24 V DC, OPERATING TEMPERATURE -25 UP TO 65 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMABLE INTERNET SERVER, SMART SERVER, CLASS B, 90/230 VAC, 50/60 HZ, 160/61 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RADIO MODEM, 900 MHZ SERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE ACCESS DIAL-IN DATA/FAX MODEM, V.90 COMPATIBLE, EXTERNAL, WITH 1 X RS-232 INTERFACE, 24 VDC POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE ACCESS ETHERNET MODEM, 4-PORT MANAGED ETHERNET SWITCH, 10/100 MBPS, 56K MODEM, RJ11C, 8-48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RM14K MODEM, 5 VOLTS, 0.8 A, RJ11 JACK FOR CONNECTION TO HANDSET OR TELEPHONE, LED INDICATORS FOR POWER, OFF HOOK, CARRIER DETECT, MODEM TRANSMIT, RING. FREE 2...
DISCONTINUED BY MANUFACTURER, ROUTER INTERFACE MODULE LONPOINT, LR-12, 16-36 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER, CLOUDGATE LTE, 3G/2G EDGE, GPRS, GSM, HSPA+, UMTS GATEWAY AT&T, T-MOBILE, VERIZON ETHERNET, FREQUENCY / 700MHZ / 850MHZ / 900MHZ / 1.7GHZ / 1.8GHZ / 1.9...
DISCONTINUED BY MANUFACTURER, ROUTER, DYNASTY 2000, PORT-6, 90-250-V, 1.0-A, 50-60HZ, NOT POLARIZED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER, ETHERNET RAIL SWITCH, INDUSTRIAL, CLASS 2, 0.6/0.4AMP / 18-30VAC / 50/60HZ, 1.0-0.2AMP / 9.6-60VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUTER, OPTION CLOUDGATE LTE GATEWAY, 4G/3G/2G LTE GATEWAY ETHERNET, RJ-45, FREQUENCY / 700 HZ / 800 HZ / 850 HZ / 900 HZ / 1.7GHZ / 1.8GHZ...
DISCONTINUED BY MANUFACTURER, RS20 RAIL SWITCH, ETHERNET, CLASS 2, 16 PORT, 1 USB PORT, 1 V.24 PORT, UIN 1.0-0.2 AMP / 9.5-60 VDC, UIN 0.6-0.4 AMP / 18-30 VAC /...
DISCONTINUED BY MANUFACTURER, SATELITE ROUTER / OUTDOOR, IDIRECT, X1 SERIES, CLASS B, FOR USE WITH IDIRECT X1 SERIES OUTDOOR SATELLITE POWER MODULE ONLY, REPLACED BY ASM1200-24. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SERIAL ETHERNET COMMUNICATION DEVICE, 9V TO 30V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVICE ROUTER, 7710 SR-C12, ALARM INDICATOR, CFM, CHASSIS W/ CONTROL MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHADOW TAP, NETWORK INTRUSION MONITOR, 10/100MBPS, INPUT 15VDC, 4 ETHERNET PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHORT HAUL MODEM, 25 PIN, FEMALE, LED INDICATION, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SHORT HAUL MODEM, FEMALE CONNECTOR, TWO WIRE GROUNDLESS, MODEL 203F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIMATIC NET, SCALANCE X202-2IRT, 24 VDC, 0.3 AMP, 2X 10/100 MBIT/S RJ45 PORTS, 2X 100 MBIT/S MULTIMODE BFOC, ERROR SIGNALLING CONTACT WITH SET BUTTOM, PROFINET IO DEVICE,...
DISCONTINUED BY MANUFACTURER, SMART SWITCH, JETSTREAM, 8-PORT, GIGABIT, 1 AMP, 12 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPECTRALINK 8000 TELEPHONY GATEWAY 16-PORT DIGITAL INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STAND ALONE MODEM, 0.1 AMP, 110 VAC, 50/60 HZ, 19.2K BAUD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH MODULE, ETHERNET TCP/IP SWITCH, CONNEXIUM, 4 PORTS FOR COPPER, 1 FOR FIBER OPTIC, REPLACED BY TCSESB083F2CU0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THE AVAYA S8500 MEDIA SERVER, 19 INCH RACK MOUNT, 1 U HIGH, 512 MB RAM, 40 GB HARD DRIVE, 2 USB PORTS. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, THIN CLIENT COMPUTER, 12 V, 2.5 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THIN CLIENT NETWORK COMPUTER, 1 GHZ, 128 MB FLASH STORAGE, 1920 X 1200 PIXELS, 512 MB RAM, 100-240 VAC, 50/60 HZ, 4.8 INCH DEPTH, 6.9 INCH WIDTH.
DISCONTINUED BY MANUFACTURER, TRANSCEIVER, TWISTED PAIR, FOR USE IN HAZARDOUS LOCATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL DEVICE SERVER, UDS1100, 9-30VDC, 9-24VAC, 1.5W MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL ROUTER, TWO CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNMANAGED INDUSTRIAL ETHERNET DIN RAIL MOUNT SWITCH, WITH EXTENDED TEMPERATURE RANGE, STORE AND FORWARD SWITCHING MODE, 4 X 10/100 MBIT/S RJ45, 1 X 100 MBIT/S MM SC.
DISCONTINUED BY MANUFACTURER, UNMANAGED SWITCH WITH EXTERNAL POWER SUPPLY, 8 PORT, 10/100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VPN ROUTER / INDUSTRIAL FIREWALL, IP20, 1X10/100BASE-TX TRUSTED PORT, TP CABLE, RJ45 SOCKET, AUTOCROSSING, AUTONEGOTIATION, AUTOPOLARITY, (EAGLE 20 TOFINO TX/TX). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, AIRONET 2600 SERIES ACESS POINT, WITH CLEANAIR, DUAL BAND, 48 VDC INPUT, 450 MBPS, ETHERNET PORT, CONSOLE PORT, STANDALONE MODE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, AIRONET, 48 VOLTS DC, 300 MBPS, 32 MB FLASH MEMORY, 2.4 GHZ/ 5 GHZ BAND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, AUTONOMOUS MODULE, W/ WIFI, STATUS/ERROR/ACTIVE STATUS INDICATION, 16 MB FLASH MEMORY, 32 MB RAM, 54 MBPS DATA TRANSFER RATE, 11 CHANNEL, 13 WATT, 2.4...
DISCONTINUED BY MANUFACTURER, WIRELESS ACCESS POINT, LAN 9144, 8 INCH DIAMETER, 1.82 INCH HEIGHT, DUAL RADIO, 3.47 GBPS MAX WI-FI BANDWIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS CONTROLLER, 2500 SERIES, WITH 25 CISCO ACCESS POINTS, 100 TO 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS ETHERNET RADIO, INDOOR, 2.4GH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WIRELESS MODBUS TCP TRANSCEIVE, 900MHZ, UP TO 16 CLIENTS, 12-24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, X-BEE ANALOG ADAPTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AIRONET POWER INJECTOR 2 FOR 1100 1200 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ETHERNE T SWITCH, 5 PORT, INDUSTRIAL, 10 - 30 VDC INPUT, DIN RAIL ENCLOSURE, AUTO SENSING CABLE SENSING, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FAX MODEM, 56K, V.92. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MODEM, PHANTOM II,FHSS IP, RF CABLE, BNC MALE TO BNC FEMALE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MODEM, REMOTE PLC, 12/30VDC POWER SUPPLY, LED INDICATORS . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,NETWORK ROUTER WIRELESS LAN MODULE, 2.4GHZ, 11MBPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,ROUTER, W/24VAC, SUPPLY OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER: 10/31/2018, UNMANAGED ETHERNET SWITCH, SCALANCE X108, 24 VDC, 10/100 MBIT TRANSFER RATE, 8 X RJ45 PORT, -20 TO 70 DEGREE, IP30, SUCCESSOR: 6GK5108-0BA00-2AC2 . FREE 2 YEAR...
EDGEWATER NETWORKS, 120-4550-01-B, 120455001B, NETWORKING ROUTER, 4550 SERIES. FREE 2 YEAR RADWELL WARRANTY
EDGEWATER NETWORKS, 120-4550-01-D, 120455001D, 4550 SERIES ENTERPRISE SESSION BOARD CONTROLLER, 3.33A 12VDC. FREE 2 YEAR RADWELL WARRANTY
ENET MOD, DIN RAIL/WALL, ETHERNET SWITCH APPLICATION: INDUSTRIAL, FAST ETHERNET, DIN RAIL / WALL, RJ45 X 8, NETWORK SPEEDS:10MBPS / 100MBPS, ROHS COMPLIANT: YES, REPLACES SPIDER 8TX EEC. FREE 2...
ENET MOD, DIN RAIL/WALL, RJ45, 5PORT, NO. OF PORTS:5PORTS, ETHERNET SWITCH APPLICATION:INDUSTRI AL, ETHERNET SWITCH TYPE:FAST ETHERNET, ETHERNET SWITCH MOUNTING:DIN RAIL / WALL, PORT TYPES:RJ45 X 5, NETWORK SPEEDS:10MBPS, 100MBPS...
ENET MOD, DIN RAIL/WALL, RJ45/SFP, 9PORT, NO. OF PORTS:9PORTS, ETHERNET SWITCH APPLICATION:INDUSTRI AL, ETHERNET SWITCH TYPE:FAST ETHERNET, ETHERNET SWITCH MOUNTING:DIN RAIL / WALL, PORT TYPES:RJ45 X 6, SFP X 3,...
ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; NO. OF PORTS:6PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED POE FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL; PORT TYPES:RJ45 X 6; INPUT VOLTAGE TYPE:VDC...
ETH SERVER, W POWER SUPPLY, 2 PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET DISPLAY NETWORKING ROUTER. FREE 2 YEAR RADWELL WARRANTY
ETHERNET HUB, INDUSTRIAL, 8-PORT (LAYER 2), 10/100 MBBIT / SEC, AUTONEGOTIATION, AUTO MDIX, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
ETHERNET I/P GATEWAY, DUAL PORT, ASCII SERIAL BAR CODE TO PLC, RFID SLAVE DATA TO TWO PIN TERMINAL BLOCK, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET IP DRIVE, 24-72 VDC, 25 AMP, 72 V, (C1250-IP-XC-0S-000) . FREE 2 YEAR RADWELL WARRANTY
ETHERNET IP SLAVE FIELDBUS GATEWAY ANYBUS-X. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MEDIA CONVERTER, 10BASE-T TO 10BASE-FL, MULTI-MODE FIBER, 12-20VAC, 500MA. FREE 2 YEAR RADWELL WARRANTY
ETHERNET MODULE, INDUSTRIAL, 8PORT, 8X10/100/1000BASE-T( X), 24VDC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH 9.6-60VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH MULTIMODE 6X RJ45 2X SC PORTS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH, 0.2-0.6AMP, 9.6-32VDC, 8PORT, 10/100MBIT/S. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH, 9.6 VDC TO 60 VDC OR 18 VAC TO 30 VAC,50/60 HZ, 7.7 W, 8 PORT IN TOTAL 6 X STANDARD 10/100 BASE TX, RJ45, UPLINK 1...
ETHERNET RAIL SWITCH, RJ45X5, 10/100MBPS/1GBPS, 5PORTS, SWITCH TYPE:UNMANAGED, DIN RAIL, PORT TYPES:RJ45 X 5, 24V DC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH,4 PORT,10/100MBIT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET RAIL SWITCH,RS20,9.6-60VD C,18-30VAC/50-60HZ,4 PORT,FAST,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET ROUTER , REX 100 WAN, 3 X LAN (SWITCH)/1 X WAN INTERFACE, INCLUDES QUICK START GUIDE. FREE 2 YEAR RADWELL WARRANTY
ETHERNET ROUTING SWITCH,100-240VAC, 47/63HZ, 6.5A, 24PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 100-240VAC .3-1A. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 24PORT 1000BT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 24PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH 3100-AV 10 PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH MODULE, MANAGED IE SW, SCALANCE, XF208, FLAT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 18-PORT GIGABIT POE/POE+ SWITCH SFP PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 19 IN. RACK MOUNT, 8 PORTS 10/100BASETX, 2 COMBO PORTS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 24 VDC SUPPLY VOLTAGE, 5 PORT, 4 PIN, IP67 ENCLOSURE PROTECTION, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 3100-A, 10 PORT, POWER=24VDC/200MA. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 4 PORT, .5 AMP , 10-30 VDC, 10/100 BASE TX , DIN-RAIL. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 4 PORT, MULTIMODE FIBER, MTRJ SOCKET. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 5 PORT, UNMANAGED, 24 VDC, SPIDER SERIES. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 5-PORT, FAST ETHERNET, DIN RAIL / STACK / WALL MOUNT, RJ45, 10MBPS, 100MBPS. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 8 PORT, 24 VDC, 10 / 100 BASE TX + 2, DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 8 PORT, UNMANAGED, 24 VDC, 1 FIBER SC, SPIDER SERIES. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, 8-PORT, MANAGED, 10/100 BASE-TX. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, COMPACT, RS30 SERIES, FOR USE W/ RS30, RS34 MODULES, 8 X RJ45 PORTS, 2 GIGABIT ETHERNET PORTS, 0 - +60 DEGREE C, 943434031. FREE 2 YEAR RADWELL WARRANTY...
ETHERNET SWITCH, FAST, INDUSTRIAL, 6-PORT, POE+, 30 WATT, UN-MANAGED, SCADA,44-56 VDC, 4 X 10/100 MBPS TX PORTS, 2 X 10/100 SC FIBER, DIN-RAIL OR SHELF MOUNT. FREE 2 YEAR RADWELL...
ETHERNET SWITCH, FOR 10/100 MBIT/S, UNMANAGED SCALANCE, XB005, LED DIAGNOSTICS, 24VAC/DC, 5X 10/100 MBIT/S TWISTED PAIR PORTS WITH RJ45 SOCKETS, IP20. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, INDUSTRIAL, 16 PORT / 14 10/100BASETX, 2 100BASEFX / FIBER UPLINK, FULLY MANAGED, MULTIMODE, ST STYLE CONNECTOR 2 KM, 10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
ETHERNET SWITCH, INDUSTRIAL, 8 PORT, 10/100BASETX, 0.5 AMP, 10-30 VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, INDUSTRIAL, FOR PROCESS CONTROL, 10/100 BASE TX RJ-45 PORTS, 8 PORTS, 1.0 AMP, 10-30 VDC INPUTS, UP TO 2.6 GB/S, BI-COLOR LEDS, W/ ADVANCED FIRMWARE OPTION. FREE 2...
ETHERNET SWITCH, INDUSTRIAL, MODEL NO SPIDER-SL-20-05T1999 999SY9HHHH, 5 X 10/100BASE-TX, RJ45, IP30 HOUSING, 9.6-32VDC. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, MANAGED INDUSTRIAL,ETHERNET SWITCH, MANAGED INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, MANAGED IP65/IP67, 8 PORT, STORE-AND-FORWARD-SW ITCHING, FAST ETHERNET, M12 PORT TYPE, 24 VDC INPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, POE+, 140 W, 8-PORT, GIGABIT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, RUGGEDCOM RSG2100, INDUSTRIALLY HARDENED, FULLY MANAGED, 128 BIT, 0-3 GB PORT / 16 ETHERNET PORT / 2 PORT MODULE / COPPER AND OR FIBER, NON-BLOCKING, STORE AND FORWARD...
ETHERNET SWITCH, SCALANCE XP208, LED INDICATION, 8-PORT. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH, STANDARD LINE, 12-24 VDC, 10-100 MBPS NETWORK SPEED, 8 X TWISTED-PAIR, RJ45 PORTS, 0 TO +60 DEGREES C, STANDARD CUSTOMIZATION, DIN RAIL MOUNT, SPIDER-SL-20-08T1999 999SY9HHHH. FREE 2 YEAR...
ETHERNET SWITCH, STRATIX 8300, 10 PORT, LAYER 3, 8 COPPER PORT, 10/100 M, 2 COMBINATION COPPER OR SFP PORT, 10/100/1000 M. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCHES, 6 PORT, RJ-45, 44-56 VDC, POE+, 30 W. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCHES, MANAGED INDUSTRIAL DIN RAIL,RS20-0400M2M2SD HEHHXX.X.. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCHES, MANAGED INDUSTRIAL DIN RAIL,RS20-0400S2S2SD AEHHXX.X.. FREE 2 YEAR RADWELL WARRANTY
ETHERNET TO SERIAL ADAPTER, 1 PORT RS422/485, CONVERT FROM:ETHERNET, CONVERT TO:SERIAL DEVICE, PRODUCT RANGE:- ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ETHERNET TRANSCEIVER, PDIP20. FREE 2 YEAR RADWELL WARRANTY
ETHRNET MODULE SWITCH, DIN RAIL/WALL MOUNT, RJ45, 8 PORT. FREE 2 YEAR RADWELL WARRANTY
EXTENDER SWITCH LOCAL UNIT, SERVSWITCH, DVI/VGA. FREE 2 YEAR RADWELL WARRANTY
FAST-ETHERNET SWITCH, 8 PORTS, MANAGED, SOFTWARE LAYER 2 ENHANCED, FANLESS, DIN RAIL MOUNT, 18-30 VAC, 9.6-60 VDC, 50/60 HZ, 100 MBPS. FREE 2 YEAR RADWELL WARRANTY
FAX MODEM KIT,33.6, SPORTSER EXTERNAL. FREE 2 YEAR RADWELL WARRANTY
FAX MODEM, V.92, 56K,. FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC TRANSCEIVER MODULE, LC PORT, 10 V SUPPLY, 1GBPS MAXIMUM DATA RATE, FIBRE OPTIC APPLICATIONS:GIGABIT ETHERNET, IP20, (M-SFP-LX/LC). FREE 2 YEAR RADWELL WARRANTY
FIBER OPTIC XCVR, STRATIX, SFP, MOD., FIBER OPTIC, XCVR, STRATIX SFP. FREE 2 YEAR RADWELL WARRANTY
FIELD BUS SYSTEM, PRO, 6 POLE, 4/8 AMP, 24 VDC, M12 CONNECTION, CUBE671, 12 MBIT/S, 2 HOLE SCREW MOUNTING, IP67. FREE 2 YEAR RADWELL WARRANTY
FIREWALL MODULE, ASA 5505 APPLIANCE W' SW, 50 USERS, 8 PORTS, 3DES'AES. FREE 2 YEAR RADWELL WARRANTY
FIREWALL MODULE, ASA 5505 APPLIANCE WITH SW, 10 USERS, 8 PORTS, DES. FREE 2 YEAR RADWELL WARRANTY
FIREWALL, CLOUD MANAGED, 1X USB 2.0 PORT, 1X INTERNET PORT, 4X LAN PORTS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
FIXED UNIFIED ACCESS POINT, DUAL-BAND, 802.11 N NETWORK, INTEGRATED ANTENNA, INTERFACES:, 10/100/1000BASE-T AUTOSENSING/RJ-45, MANAGEMENT CONCOLE PORT/RJ-45, STATUS LED INDICATORS, 48 VDC AP1040 INPUT, POWER SUPPY/INJECTOR: 100-240 VAC, 50/60 HZ, 350...
GATEWAY MODULE, 24 VDC, 3W (TYPICAL), 8W (MAX.), 536 MHZ, 70MBPS, 2 PORT USB, DIN RAIL MOUNT, (30209). FREE 2 YEAR RADWELL WARRANTY
GATEWAY ROUTER, SERIES CLOUDGATE, 2G/3G CELLULAR, GENERAL PURPOSE, CDMA/EDGE/GSM/HSDPA/ HSPA/UMTS, IOT GATEWAY, EXPANSION SLOT, LED STATUS INDICATORS, 1.2AMP, 9-33V. FREE 2 YEAR RADWELL WARRANTY
GATEWAY, CONNECTS PLC(S) AND MODBUS, TCP/IP SERVER(S), DIN RAIL MOUNT, 3' POWER CABLE, W/FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
GIGABIT ETHERNET TRANSCEIVER, SM, FIBEROPTIC, EXTENDED TEMPERATURE RANGE, 943897001. FREE 2 YEAR RADWELL WARRANTY
GIGABIT NETWORK DESKTOP SWITCH, 5-PORT 10/100/1000MBPS, SWITCHING CAPACITY: 10 GBPS (NON-BLOCKING), JUMBO FRAME: 16 KB, FANLESS. FREE 2 YEAR RADWELL WARRANTY
HDMI SWITCHER, FIVE HDMI INPUTS, 4K/UHD CAPABALITY@60 HZ, 4:2:0 CHROMA SUBSAMPLING, MIRRORED HDBASET & HDMI OUTPUT, AUTO INPUT SELECTION, AUTO DISPLAY CTRL, TCP-IP/RS-232/IR CTRL, EDID & HDCP MGMNT, FRONT PANEL...
HIGH-SPEED CMOS 8-BIT TRANSCEIVER QUARTER SIZE SMALL OUTLINE PACKAGE. FREE 2 YEAR RADWELL WARRANTY
HMS ANYBUS, WIRELESS BOLT WLAN,BLUETOOTH ACCESS ,POINT CLIENT, RANGE UP TO 100 METERS, 2.4 GHZ AND5 GHZ, 10/100BASE-TX RJ45 CONNECTION, MACHINEMOUNT, IP67 & C1D2 RATED, 19-36 VDC POWERED OR. FREE...
HYBRID HUB, FOR CT-NET NETWORK, 4 W, 4 VA, 8-24 VAC, 10-36 VDC INPUT, 47-63 HZ, AI3-485X-CT. FREE 2 YEAR RADWELL WARRANTY
IC CHIP, HIGH SPEED, RS-232 TRANSCEIVERS, 28 PIN, SMD. FREE 2 YEAR RADWELL WARRANTY
IC, RS485 TRX, 10MBPS, 3.3V, 14NSOIC; DEVICE TYPE:RS485 TRANSCEIVER; IC INTERFACE TYPE:RS422, RS485; NO. OF DRIVERS:1DRIVERS; NO. OF RECEIVERS:1RECEIVERS ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.465V; DRIVER CASE STYLE:NSOIC; NO.ROHS...
IC, TRANSCEIVER FULL 2/2, 16SSOP. FREE 2 YEAR RADWELL WARRANTY
IE SWITCH, SIMATIC, ROUTER, NETWORK, SCALANCE, X224, MANAGED, RJ45 PORTS, PROFIBUS DEVICE. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL ETHERNET MEDIA CONVERTER, 1 X RJ-45, 10 MBIT/S OR 100 MBIT/S, 1 X FIBRE PORT USING SINGLEMODE FIBRE WITH LC CONNECTORS, 100 MBIT/S. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL ETHERNET MODULE, FOR MICE SWITCH MS4128/MS30XX, 2 W, LED STATUS, -40 TO +70 DEGREE C, BACKPLATE MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL ETHERNET SWITCH, 100 MBIT/S PORTS, 8 X 100 MBIT/S PORTS, 1 X SINGLEMODE SC (100 MBIT/S), -40 C TO +70 C, HIRSCHMANN STANDARD CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY...
INDUSTRIAL ETHERNET SWITCH, SCALANCE X212-2, MANAGED, PROFINET I/O,12 X 10/100 MBITS (RJ45 PORTS), 2X 100 MBITS MULTIMODE BFOC, LED INDICATORS, W/ SET PUSHBUTTON, -40 TO +70 DEGREES C, IP30. FREE...
INDUSTRIAL ETHERNET TAP, SCALANCE TAP104 TEXT ACCESS PORT TO TELEGRAM CABLE, 2 X RJ45 PORTS, 10/100MBIT. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL FIBER MEDIA CONVERTER, COMPACT, GIGABIT ETHERNET TO SFP SLOT, 60VDC, IP30, RJ-45, 100/1000BASE-X. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL MODEM, DIAL UP, 12-36VDC, 1.7W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL MODULE, ETHERNET SWITCH, LED INDICATORS, DIN RAIL MOUNT, 133 MM HEIGHT, 140 MM WIDTH, 100 MM DEPTH, IP20, MS30-1602SAAEHHXX.X. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL NETWORK ROUTER, 12 - 24 VDC, 100 AGENTS, 4 ETHERNET PORT, 1 USB, DIN MOUNT . FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL SECURITY-ROUTER, CONFIGURABLE, TOTAL 10/100 (RJ45) PORTS: 2, TOTAL ETHERNET PORTS: 2, 12/24/48 VDC 24 VAC, 5 W, DIN RAIL MOUNT, IP20, (942 103-001). FREE 2 YEAR RADWELL WARRANTY
INDUTSTRIAL INTERNET APPLIANCE 9-30VDC. FREE 2 YEAR RADWELL WARRANTY
IP ROUTER 4PORT. FREE 2 YEAR RADWELL WARRANTY
IP ROUTER, UHF, VIPER SC 400, 406.1-470 MHZ, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
IP ROUTER, WIRED/WIRELESS, WEB PAGE CONFIGURATION, 10/100 MBPS WAN PORT, USB PORT FOR WIRELESS CONNECTIVITY, 24 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
IWLAN ETHERNET CLIENT MODULE, 1RADIO INTERFACE, 24VDC,. FREE 2 YEAR RADWELL WARRANTY
KVM AUDIO SWITCH, 4PORT, 1920X1200 AUDIO RESOLUTION, 100-240VAC, 0.5AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
KVM SWITCH, AVOCENT, AV100 SERIES, BASIC, 8 PORT, WITH OSD. FREE 2 YEAR RADWELL WARRANTY
LEAN MANAGED SWITCH, 8 PORTS, 1000 BASE-T, 48 VDC, 10 WATTS, 8 KV/15 KV. FREE 2 YEAR RADWELL WARRANTY
LIN TRANSCEIVER, 5.5V, SSOP-24; OUTPUT VOLTAGE:-; OUTPUT CURRENT:-; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; BAUD RATE:20KBAUD; INTERFACE CAS. FREE 2 YEAR RADWELL WARRANTY
LINE TRANSCEIVER, 1 FUNC, 1 DRIVER, 1 RCVR, BICMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
LTE CAT.3, 3G/HSPA+, GPRS/EDGE, NAM, 2X SIM, LTE B2, B4, B5, B13, B17, POWERFUL CPU AND MEMORY, HOSTING OF SW IOT APPLICATIONS, DIN RAIL MOUNTING, SLEEP MODE, 2X ETH, WIFI...
M2M INTEGRATED BROADBAND ROUTER WITH VZW MULTI-BAND EMBEDD MODEM WIFI. FREE 2 YEAR RADWELL WARRANTY
MANAGED ETHERNET SWITCH, 10/100 MBPS, 8 PORTS FAST ETHERNET, TWISTED PAIR RJ45, TWISTED PAIR RJ45, 0C UP TO + 60 C, RAIL 12/24V / 48 VDC (9.6-60V), 24 VAC (18-30V),...
MANAGED FAST-ETHERNET-SWITCH , FOR DIN RAIL STORE-AND-FORWARD-SW ITCHING, FANLESS DESIGN, SOFTWARE LAYER 2 ENHANCED, 8 PORTS IN, TOTAL: 6 X STANDARD 10/100 BASE TX, RJ45, UPLINK 1: 1 X 10/100BASE-TX,...
MANAGED HARDENED FAST ETHERNET SWITCH, 16 NETWORK PORTS, 16 X FAST ETHERNET NETWORK, 2 X GIGABIT ETHERNET EXPANSION SLOT, 2 X GIGABIT ETHERNET NETWORK, 10/100/1000BASE-TX TECHNOLOGY, WALL AND RAIL MOUNTABLE.
MANAGED IE SWITCH, SCALANCE X204-2, 4X 10/100 MBIT/S RJ45 PORTS, 2X 100 MBIT/S MULTIMODE BFOC, LED DIAGNOSTICS, ERROR SIGNALING CONTACT WITH SET BUTTON, REDUNDANT POWER SUPPLY, PROFINET IO DEVICE. FREE...
MANAGED IP67 ETHERNET SWITCH, 24 CONNECTORS, 4 PRONGS PER CONNECTOR, 9.6 - 60 VDC POWERED,. FREE 2 YEAR RADWELL WARRANTY
MANAGED PLUS IE SWITCH, SCALANCE X308-2, 2X 1000 MBIT/S MM SC 1X 10/100/1000 MBIT/S AND 7X 10/100 MBIT/S RJ45 PORTS, LED DIAGNOSTICS, ERROR SIGNALING CONTACT WITH SELECT/SET PUSHBUTTON, PROFINET IO...
MEDIA CONVERTER, 10/100BASETX TO 100BASEFX, MULTIMODE, SC STYLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
MEDIA MODULE, MM SERIES, 2X 100 MBPS, 2 X 100BASE-FX, MULTIMODE FIBER, SC SOCKETS/PORT, 0 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
MICE MEDIA MODULE, 2 X 100BASE-FX, MULTIMODE FIBER, MTRJ AND 2 X 10/100BASE-TX, RJ45, 0 TO 60 DEG C, CLASS 1 DIV. II RATED. FREE 2 YEAR RADWELL WARRANTY
MICE MEDIA MODULE, 4X100 BASE-FX, CLASS A. FREE 2 YEAR RADWELL WARRANTY
MIDSPAN INJECTOR, CNGE1IPSXXAC SERIES, INDUSTRIAL, 95 WATT POWER OVER ETHERNET, WIDE-TEMP, POWER PINS 4 & 5(+), 7 & 8 (-), 3 & 6 (+), 1 & 2 (-), INPUT 100-240...
MODBUS RS485 ADAPTER, NDIN RAIL CLIP & STRAP. FREE 2 YEAR RADWELL WARRANTY
MODEM 14400 PLUS FAX 144. FREE 2 YEAR RADWELL WARRANTY
MODEM DATA .25AMP 100-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
MODEM DATA/FAX DESKPORTE 28.8S INTNL 28800BPS V.34. FREE 2 YEAR RADWELL WARRANTY
MODEM DSU 24VAC. FREE 2 YEAR RADWELL WARRANTY
MODEM INTERFACE UNIT, 48V TO 220V AC/DC POWERED. FREE 2 YEAR RADWELL WARRANTY
MODEM KIT. FREE 2 YEAR RADWELL WARRANTY
MODEM, DATA RATE: 200 MB/S, INTERFACE TYPE: USB, 5 V, OPERATING TEMPERATURE: -30 TO 70 C. FREE 2 YEAR RADWELL WARRANTY
MODEM, DIAL UP, UP TO 115.2 KBPS, 1 RS232 SERIAL PORT. FREE 2 YEAR RADWELL WARRANTY
MODEM, WIRELESS, LCD / POWER / XMIT / RCV / CON / STA / MAIL, ANALOG, 2 INPUT / 8 BIT ACCURACY, SINGLE PORT / DB-9 FEMALE RADIO USB TYPE...
MODEM, WIRELESS, MOD-PAC, 12VDC. FREE 2 YEAR RADWELL WARRANTY
MODULAR CASSETTE, 360G2 CARTRIDGE, SINGLEMODE FIBER, 12 LC, TERASPEED, PIGTAILS, IPATCH READY, BLUE ADAPTER, 12-LC-SM-BL-PIGTAILS . FREE 2 YEAR RADWELL WARRANTY
MOTOROLA SOLUTIONS Computer AP065060020US
MOUNT SWITCH, UNMANAGED ETHERNET, DIN RAIL, W/ EXTENDED TEMPERATURE RANGE, STORE AND FORWARD SWITCHING MODE, 8 X 10/100 MBIT/S RJ45 2 X 100 MBIT/S MM SC. FREE 2 YEAR RADWELL...
MULTICONNECT CELL, 100 SERIES, LTE, 700/850 MHZ, 1.7/1.9 GHZ, USB, 150 MBPS, 5 V. FREE 2 YEAR RADWELL WARRANTY
MULTICONNECT RCELL, 1AMP, FREQUENCY: 700 MHZ, 850 MHZ, 1.7 GHZ, 1.9 GHZ, OPERATING SUPPLY VOLTAGE: 7 V TO 32 V, DATA RATE: 150 MB/S. FREE 2 YEAR RADWELL WARRANTY
NETLINK TELEPHONY GATEWAY 16 (ROHS) ** EOL 2/1/2015**. FREE 2 YEAR RADWELL WARRANTY
NETWORK ADAPTER. FREE 2 YEAR RADWELL WARRANTY
NETWORK INDUSTRIAL SECURITY FIREWALL ROUTER, MULTIPORT INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY
NETWORK INTERFACE UNIT, 110/220V, 3/1.6AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
NETWORK MANAGEMENT CARD,UPS ACCESSORY, APC. FREE 2 YEAR RADWELL WARRANTY
NETWORK REPEATER, 4683 SERIES, RS485 TO RS485, W/ LED INDICATORS, 115 VAC POWER, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
NETWORK ROUTER, 10 WATTS PEAK, 100-240 VAC, 50/60 HZ, .48 AMPS, 12 VDC, 1.6 AMPS OUTPUT, 16-24 AWG, 3 SCREW TERMINAL, UP TO 6 UNITS FOR XW PRO, INSIGHT HOME...
NETWORK SERVER 4MB 1.58/.85A 100-240V60/50HZ. FREE 2 YEAR RADWELL WARRANTY
NETWORK SWITCH, EIS SERIES, WIRELESS, 4-PORT, 10/100MBPS, 2-PORT MM, SC-FIBER, UL-864. FREE 2 YEAR RADWELL WARRANTY
NETWORKING ROUTER WIRELESS ACCESS POINT. FREE 2 YEAR RADWELL WARRANTY
NETWORKING ROUTER, SCALANCE, XC216, MANAGABLE LAYER, IE SWITCH. FREE 2 YEAR RADWELL WARRANTY
NETWORKING SWITCH, 12VDC, 3AMP, . FREE 2 YEAR RADWELL WARRANTY
OPTICAL SWITCH MODULE, SIMATIC NET OSM TP22, 2 X 100 MBIT/S FIBER OPTIC (FO) PORTS, 2 X 10/100 MBIT/S RJ45 PORTS, 4 X DIGITAL INPUTS, REDUNDANT 24V DC POWER SUPPLY,...
OUTDOOR ACCESS POINT, LIGHTWEIGHT, 802.11 A/B/G, 4.9 PUBLIC SAFETY. FREE 2 YEAR RADWELL WARRANTY
POE AND ADAPTER, MOUNTING PLATE, FOUR SCREWS, ONLY WORKS WITH POE AND EERO 2ND GENERATION. FREE 2 YEAR RADWELL WARRANTY
POE ETHERNET EXTENDER, FOR DISTANCE UP TO 328 FEET, OR SHIELD CAT5 OR HIGHER, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY
PROCURVE SWITCH, 408 8-PORT 10/100 MBPS, RACKMOUNTABLE EAST ETHERNET NETWORK SWITCH. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS MODEM, V4.0 OPTICAL LINK, DIMS: 5.551X7.047X1.85, TEMP RANGE: -20+60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
PROFINET I/O SLAVE, X-GATEWAY SERIES, TO INTERBUS SLAVE, 24 V, 200 MA, ETHERNET, DATA RATE: 100 MB/S, USB, 1 X RJ45, IP20. FREE 2 YEAR RADWELL WARRANTY
RADIO ACCESS POINT, WIRELESS AIRONET 1232, 16MB RAM. FREE 2 YEAR RADWELL WARRANTY
RAIL ETHERNET SWITCH 9.6-60VDC 18-30VAC 50HZ/60HZ 24/PORT. FREE 2 YEAR RADWELL WARRANTY
RAIL SWITCH, 16 PORT, 18-30 VAC, 9.6-60 VDC. FREE 2 YEAR RADWELL WARRANTY
RAIL SWITCH, FAST ETHERNET, 8 ETHERNET PORTS, 2 MULTIMODE ST UPLINK PORT, 1 TWISTED PAIR RJ45, 60-250 VDV, 110-230 VAC . FREE 2 YEAR RADWELL WARRANTY
RAIL SWITCH, FAST ETHERNET, 8 ETHERNET PORTS, 2 MULTIMODE ST UPLINK PORT, 1 TWISTED PAIR RJ45, 60-250 VDV, 110-230 VAC, 60-250 VDC. FREE 2 YEAR RADWELL WARRANTY
RAIL SWITCH, INDUSTRIAL ETHERNET, 60VDC,30VAC, 50/60HZ, 2-100BASE-FX MM-ST, 6 STANDARD 10/100 BASE TX, RJ45. FREE 2 YEAR RADWELL WARRANTY
REGISTERED BUS TRANSCEIVER, FCT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, QSOP-24 3MM WIDE. FREE 2 YEAR RADWELL WARRANTY
ROUTER / MEDIA MODULE, FAST ETHERNET, MODULAR, IP20, FOR MICE SWITCHES (MS), 4 X 10/100 BASE-TX, RJ45, BACKPLANE MOUNT. FREE 2 YEAR RADWELL WARRANTY
ROUTER / MEDIA MODULE, FAST ETHERNET, MSM2 SERIES, 4 X SM-SC, FOR POWERMICE SWITCHES (MSP). FREE 2 YEAR RADWELL WARRANTY
ROUTER BAS, NETWORK , BACNET/IP TO MS/TP TO ETHERNET, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ROUTER MODULE 2CHANNEL 1.25MBPS. FREE 2 YEAR RADWELL WARRANTY
ROUTER, 100 MA, 9/36VDC, MIL-SPEC 810-F, IP64 RATED. FREE 2 YEAR RADWELL WARRANTY
ROUTER, CELLULAR BROADBRAND ADAPTER, WITH POE. FREE 2 YEAR RADWELL WARRANTY
ROUTER, CLOUDGATE, GATEWAY / 3G CDMA / EDGE/ EV-DO/ GPRS/ GSM/ HSDPA/ HSPA+/ HSUPA/ UMTS, RJ-45 ETHERNET, DOES NOT INCLUDE / GOBI MODULE / ANTENNA PORT, V2 HARDWARE / POWER...
ROUTER, INDUSTRIAL ETHERNET COMMUNICATION MODULE, COMMUNICATION PROCESSOR CP 243-1 FOR CONNECTION OF SIMATIC S7-22X TO INDUSTRIAL ETHERNET. FREE 2 YEAR RADWELL WARRANTY
ROUTER, INTEGRATED BROADBAND, COMPACT, 3G/4G/LTE MULTI-BAND, RUGGED, ENTERPRISE-CLASS, MOBILE, FOR VERIZON. FREE 2 YEAR RADWELL WARRANTY
ROUTER, M2M INTEGRATED BROADBAND, WITH AT&T MULTI-BAND EMBEDD MODEM WIFI. FREE 2 YEAR RADWELL WARRANTY
ROUTER, MOBILE, BROADBAND, MBR1400 BUSINESS SERIES, INTEGRATED, DUAL MODE, WIRELESS WAN CONNECTIVITY, 4G LTE / HSPA+ / EVDO, FOR T-MOBILE / CANADA / (802.11 A/B/G/N WIFI). FREE 2 YEAR RADWELL...
ROUTER, NETWORK ADDRESS TRANSLATION, 1:1 NAT, UP TO 32 TRANSLATION MAPPINGS, LINEAR OR DEVICE LEVEL RING (DLR), WEB PAGE / EDS AOP CONFIGURABLE, SD CARD. FREE 2 YEAR RADWELL WARRANTY...
ROUTER, NETWORK, ISDN. FREE 2 YEAR RADWELL WARRANTY
ROUTER, SCALANCE M876-3 3G, ETHERNET-BASED CONTROLLER, ANTENNA DIVERSITY, 1X DIGITAL INPUT, 1X DIGITAL OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SAS BACKPLANE RISER BOARD, 3.5 X 6 IN, POWEREDGE 2950. FREE 2 YEAR RADWELL WARRANTY
SCALANCE W786-2RR, ONLY FOR USE IN USA, IEEE 802.11B/G/A/H, RAPID ROAMING, 2.4 / 5GHZ, UP TO 54 MBITS, 48 VDC, IP65, 2 RADIO INTERFACES, POE. FREE 2 YEAR RADWELL WARRANTY...
SCALANCE X ACCESSORY, MEDIA MODULE MM991-2, 2X 100 MBIT/S BFOC PORTS, OPTICAL, MULTIMODE OPTICAL UP TO MAX. 5 KM.. FREE 2 YEAR RADWELL WARRANTY
SCALANCE X ACCESSORY; MEDIA MODULE MM992-2; 2X 1000 MBIT/S SC-PORTS, OPTICAL; MULTIMODE OPTICAL UP TO MAX. 750 M.. FREE 2 YEAR RADWELL WARRANTY
SCALANCE X ACCESSORY; MEDIA MODULE MM992-2CUC; 2X 10/100/1000 MBIT/S RJ45 PORTS, ELECTRICAL; WITH SECURING COLLAR.. FREE 2 YEAR RADWELL WARRANTY
SCALANCE X005, 24 V DC POWER SUPPLY, EXTENDED TEMPERATURE RANGE -40 C...+75 C. FREE 2 YEAR RADWELL WARRANTY
SCALANCE X320-3LDFE MANAGED IE SWITCH, 20X 10/100 MBIT/S RJ45 PORTS, 1X 100 MBIT/S SC PORT MM 2X 100 MBIT/S SC PORT SM LED DIAGNOSTICS, ERROR SIGNALING CONTACT WITH SELECT/SET PUSHBUTTON,...
SCALANCE XB004-1, UNMANAGED INDUSTRIAL ETHERNET SWITCH, FOR 10/100 MBIT/S, FOR SETTING UP SMALL STAR AND LINE TOPOLOGIES, LED DIAGNOSTICS, IP20, 24V AC/DC POWER SUPPLY, WITH 4 X 10/100 MBIT/S TWISTED...
SCALANCE XB008, IE SWITCH, 24 VAC/DC, 8X ELECTRICAL PORTS, RJ45, 10/100 BIT/S, IP20, REPLACES: 6GK5008-0BA00-1AB2. FREE 2 YEAR RADWELL WARRANTY
SCALANCE XB216 MANAGED LAYER 2 IE SWITCH, 16X 10/100 MBIT/S RJ45 PORTS, 1X CONSOLE PORT, DIAGNOSTICS LED RED REDUNDANT POWER SUPPLY; IEC 62443-4-2 CERTIFIED; TEMPERATURE RANGE 0 TO +60 °C...
SERIAL DEVICE SERVER, 1 PORT, RS-232/422/485, 10-30 VDC, -10 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SERIAL DEVICE SERVER, 2 X DB9 M RS-232/422/485, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SERIAL DEVICE SERVER, 2-PORT, RS-232/422/485, 10-30 VDC, 10/100 MBPS. FREE 2 YEAR RADWELL WARRANTY
SERIAL HUB, 2PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SERIAL LEASED LINE MODEM, 24/48VDC, DATA COMMUNICATION OVER 2-WIRE OR 4-WIRE LEASED LINES OR DRY COPPER LINES, DATA RATES UP TO 33.6 KBPS. FREE 2 YEAR RADWELL WARRANTY
SERIAL MODEM, REMOTE ACCESS, WITH CABLE, FOR CONTROLLOGIX - SLC - MICROLOGIX - PLC-5. FREE 2 YEAR RADWELL WARRANTY
SERIAL SERVER, INDUSTRIAL ETHERNET, DB9 M X 4, VLINX BB-ESRX SERIES, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SERVICE RADIO MODEM, 460KBPS, 2.4GHZ, 9-30VDC, 1AMP, . FREE 2 YEAR RADWELL WARRANTY
SFP TRANSCEIVER MODULE, MINI-GBIC, 1000BASE. FREE 2 YEAR RADWELL WARRANTY
SFP+ TRANSCEIVER MODULE, 850 NM WAVELENGTH, 10 GIGE, LC MULTI-MODE, UP TO 984 FT, 10GBASE-SR. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Computer 6GK5005-0BA00-1AB2
SIEMENS Computer 6GK5008-0BA00-1AB2
SIEMENS Computer 6GK5008-0BA10-1AB2
SIEMENS Computer 6GK5208-0GA00-2AC2
SIEMENS Computer 6GK5615-0AA00-2AA2
SIEMENS, 6GK5-623-0BA10-2AA3, 6GK56230BA102AA3, SIMATIC NET SECURITY MODULE, 24V, 0.5A,. FREE 2 YEAR RADWELL WARRANTY
SIMATIC NET, SCALANCE X212-2LD. FREE 2 YEAR RADWELL WARRANTY
SIMATIC NET, SCALANCE X310FE, 24VDC, 0.4A, 10PORT. FREE 2 YEAR RADWELL WARRANTY
SKORPION POE MID-SPAN SPLITTER, 10BASE-T/100BASE-TX, DIN-RAIL MOUNTING, RUGGED METAL ENCLOSURE, DIAGNOSTIC LEDS. FREE 2 YEAR RADWELL WARRANTY
SLIDE IN MODULE WITH SIX 10/100BASETX COPPER PORTS FOR THE 9000 SERIES CHASSIS. FREE 2 YEAR RADWELL WARRANTY
SMARTMODEM OPTIMA 288 V.34/V FC+FAX EXTERNAL MODEM. FREE 2 YEAR RADWELL WARRANTY
SNIFFERBOOK NETWORKING ROUTER, 3.8AMP, 19V. FREE 2 YEAR RADWELL WARRANTY
STAND ALONE MODEM, 220V, AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SIEMENS 6GK5816-1AA00-2AA2, ETHERNET ROUTER , REX 100 WAN, 3 X LAN (SWITCH)/1 X WAN INTERFACE. FREE 2 YEAR RADWELL WARRANTY
SUPERSTACK 3, SWITCH 4400 PWR, POE 24 PORT,100-240V 50/60HZ 2.5AMP. FREE 2 YEAR RADWELL WARRANTY
SWITCH, BOBCAT SERIES, 12-24 VDC, 0.5-0.3 AMP, 8 X RJ45 PORTS, 1 TYPE C PORT, 10/100 MBPS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, ETHERNET - DIGITAL, 8 I/P, 8 O/P; CURRENT RATING:1A; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2019); EXTERNAL DEPTH:102MM; EXTERNAL WIDTH:22.6MM; LENGTH:128MM; VOLTAGE RATING:30VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
SWITCH, ETHERNET, STRATIX 8000, 6 COPPER PORTS, 2 DUAL PURPOSE PORTS, SFP SLOTS, LAYER 2 SWITCH, 2 AMPS, 18-60 VDC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SWITCH, SPIDER II 8TX/2FX-ST EEC. FREE 2 YEAR RADWELL WARRANTY
TELEBYTE TECHNOLOGY , 72AF , SHORT HAUL MODEM , MODEL 72A-OPTICALLY-ISOLAT ED LINE DRIVER , FEMAL CONNECTOR , DC TO 19.2 KPS , OPTICALLY ISOLATED , TD AND RD LEDS...
TERMINAL BUS PROFI 12MB 1.5 M/CBL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL SERVER 16PORTS 2MB FLASH CARD 120-240V. FREE 2 YEAR RADWELL WARRANTY
THIN CLIENT NETWORK COMPUTER, 1 GHZ, 0.5 GB, 100-240 V, 50-60 HZ, 4 USB 2.0 PORTS, 1 RJ-45 PORT, 2 PS/2 PRTS, 1 DVI-1 PORT, BLACK. FREE 2 YEAR RADWELL...
TOSIBOX LOCK 150, REMOTE ACCESS AND NETWORKING DEVICE FOR SECURE ACCESS OF HMIS, PLCS, PCS AND OTHER DEVICES OR SYSTEMS OVER THE INTERNET. NAT AND FIREWALL FRIENDLY, VPN THROUGHPUT 6...
TP-LINK TL-SF1024D UNMANAGED 10/100 SWITCH TP-SF1024D. FREE 2 YEAR RADWELL WARRANTY
TP-LINK, 16-PORT, UNMANAGED 10/100MBPS DESKTOP SWITCH. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER FRIENDLY NET ADAPTER ETHERNET 10BASE-2. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER HIGH PERFORMANCE 5DRIVER 3RECEIVER 5V. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER IC; TRANSCEIVER TYPE:TRANSMITTER/REC EIVER; DATA RATE MAX:120KBPS; SUPPLY CURRENT:15MA; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5V; TER. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MICRO12V 10MBPS 200MA. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MODULE, DATA TRANSFER RATE: 10 GBPS, SUPPORTS 10 GBASE ETHERNET LX4, DISTANCE: 300 M MMF, WAVELENGTH: 1310 NM. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER MODULE, GLC-SX-MMD,1GBPS,SMA LL FORM-FACTOR PLUGGABLE . FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER UNIT ETHERNET W/LANVIEW. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, 1270NM MIN, 1380NM MAX, 155MBPS(TX), 155MBPS(RX), SC CONNECTOR, SIP THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, 4/4, 24DIP. FREE 2 YEAR RADWELL WARRANTY
TRANSCEIVER, NON-INVERTING, 1 ELEMENT, 8 BIT PER ELEMENT, 3-STATE OUTPUT, 20-TSSOP. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER DATA MODEM. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED ETHERNET SWITCH, SCALANCE XC108, 0.1 AMP, 24 VDC, 10/100 MBIT TRANSFER RATE, 8 X RJ45 PORT, -20 TO 70 DEGREE C, IP30, SUCCESSOR FOR: 6GK5108-0BA00-2AA3. FREE 2 YEAR RADWELL...
UNMANAGED IE SWITCH, SCALANCE XC116, 16X 10/100 MBIT/S RJ45 PORTS, LED DIAGNOSTICS, ERROR-SIGNALING CONTACT WITH SET BUTTON, REDUNDANT POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED SWITCH, 6 PORTS, TREETREE 6TX ECO, 30 VDC, 10/100 MBIT/S, POSSIBLE REPLACEMENT # 58811. FREE 2 YEAR RADWELL WARRANTY
UNMANAGED SWITCH, STRATIX 2000, 24 VAC, 50/60 HZ, 16 10/100 MBPS RJ45 COPPER PORTS, IP20. FREE 2 YEAR RADWELL WARRANTY
US ROBOTICS Computer 839
VIDEO BALUN, CCTV COAX TO ETHERNET, VIDEO TRANSCEIVER, . FREE 2 YEAR RADWELL WARRANTY
WAGO Computer 750-341
WIENET IP SWITCH, 6 TP-RJ45-PORTS, TRANSFER RATE 10/100 MBIT/S, UNMANAGE D SWITCH, AUTONEGOTIATION, AUTOSENSING, AUTOCROSSING-FUNCTIO N, REDUNDANT POWER SUPPLY, SUPPLY VOLTAGE: 9-30 V, VERTICAL MOUNT, PLASTIC HOUSING, UMS 6L. FREE...
WIFI SERIAL DEVICE SERVER, METAL CASE, PANEL MOUNTING, SERIAL PORTS: RS-232/422/485, INDUSTRIAL, 1 ETHERNET PORT, 2 SERIAL PORTS, 5-36VDC. FREE 2 YEAR RADWELL WARRANTY
WIRELESS ACCESS POINT, AIRONET 3802I, 2 WIFI DUAL BAND, 802.11AC W2 AP W'CA, 4X4 MIMO WITH 3 SPATIAL STREAMS, MOD, INTERNAL ANTENNA. FREE 2 YEAR RADWELL WARRANTY
WIRELESS ACCESS POINT, AIRONET, 48VDC, 300MBPS. FREE 2 YEAR RADWELL WARRANTY
WIRELESS MESH NODES, OUTDOOR, 7020 FIPS, DUAL RADIO TRIBAND. FREE 2 YEAR RADWELL WARRANTY
WIRELESS ROUTER BASE STATION, VIPER SC 100+ IP ROUTER SERIES, VHF - BROADBAND FREQ BAND, 132-174 MHZ, 1-10 WATT TRANSMIT POWER, 10-30 VDC POWER SUPPLY, 19 IN RACK MOUNTABLE, SPEEDS...
WIRELESS ROUTER, AIRLINK GX450, MOBILE 4G XLTE GATEWAY, WITH ETHERNET/SERIAL/USB/ GPS, LTE BANDS 2 / 4 /13, 100 MB LAN, RS-232, 1 RJ-45 PORT, 2.40 GHZ, 9-36 VDC. FREE 2...

Next >>