STMicroelectronics, Inc. Single FETs, MOSFETs STFW3N150

Description
N-Channel 1500V 2.5A (Tc) 63W (Tc) Through Hole TO-3PF
Request a Quote Datasheet
Description
N-Channel 1500V 2.5A (Tc) 63W (Tc) Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10005-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10005-5-ND
Single FETs, MOSFETs 497-10005-5-ND
N-Channel 1500V 2.5A (Tc) 63W (Tc) Through Hole TO-3PF

N-Channel 1500V 2.5A (Tc) 63W (Tc) Through Hole TO-3PF

Buy Now Datasheet
MOSFETs - 7610493 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610493
MOSFETs 7610493
MOSFET N-Channel 1.5KV 2.5A TO-3PF

MOSFET N-Channel 1.5KV 2.5A TO-3PF

Supplier's Site
MOSFETs - 7610493P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610493P
MOSFETs 7610493P
MOSFET N-Channel 1.5KV 2.5A TO-3PF

MOSFET N-Channel 1.5KV 2.5A TO-3PF

Supplier's Site
MOSFETs - 1687544 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687544
MOSFETs 1687544
MOSFET N-Channel 1.5KV 2.5A TO-3PF

MOSFET N-Channel 1.5KV 2.5A TO-3PF

Supplier's Site
Singapore, Singapore
N-Channel 1.5kV 2.5A 9 Ohm MOSFET Transistor
278-STFW3N150
N-Channel 1.5kV 2.5A 9 Ohm MOSFET Transistor 278-STFW3N150
N-Channel MOSFET 1.5kV 2.5A 9 Ohm PowerMESH TO-3PF Product overview: STFW3N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5kV, 2.5A, 9 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 2.5A, 9 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW3N150 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 1.5kV 2.5A 9 Ohm PowerMESH TO-3PF Product overview: STFW3N150 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.5kV, 2.5A, 9 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5kV, 2.5A, 9 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW3N150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW3N150 - 089526-STFW3N150 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW3N150
089526-STFW3N150
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW3N150 089526-STFW3N150
Manufacturer: STMicroelectronics Win Source Part Number: 089526-STFW3N150 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Family Name: STW3N150 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Dimension: TO-3P-3 Full Pack Drain-Source Breakdown Voltage: 1500V (1.5kV) Continuous Drain Current at 25°C: 2.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 29.3nC @ 10V Max Input Capacitance: 939pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V Alternative Parts (Cross-Reference): 2SK3747-E; 2SK3747-MG8; 2SK2225-80-E#T2; Introduction Date: January 12, 2007 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 089526-STFW3N150
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Family Name: STW3N150
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Dimension: TO-3P-3 Full Pack
Drain-Source Breakdown Voltage: 1500V (1.5kV)
Continuous Drain Current at 25°C: 2.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 29.3nC @ 10V
Max Input Capacitance: 939pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 9 Ohm @ 1.3A, 10V
Alternative Parts (Cross-Reference): 2SK3747-E; 2SK3747-MG8; 2SK2225-80-E#T2;
Introduction Date: January 12, 2007
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STFW3N150
Triode/MOS Tube/Transistor >> MOSFETs STFW3N150
1.5kV 2.5A 63W 9Ω@10V,1.3A 5V@250uA N Channel TO-3PF MOSFETs ROHS

1.5kV 2.5A 63W 9Ω@10V,1.3A 5V@250uA N Channel TO-3PF MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFW3N150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFW3N150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFW3N150
N-channel 1500 V, 6 Ohm typ., 2.

N-channel 1500 V, 6 Ohm typ., 2.

Supplier's Site
Single FETs, MOSFETs - STFW3N150 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STFW3N150
Single FETs, MOSFETs STFW3N150
MOSFET N-CH 1500V 2.5A ISOWATT

MOSFET N-CH 1500V 2.5A ISOWATT

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 2.5 A, 1.5 Kv, 6 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics - 94T3364 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.5 A, 1.5 Kv, 6 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics
94T3364
Mosfet Transistor, N Channel, 2.5 A, 1.5 Kv, 6 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics 94T3364
MOSFET Transistor, N Channel, 2.5 A, 1.5 kV, 6 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.5 A, 1.5 kV, 6 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 38965114 - Radwell International
Willingboro, NJ, United States
Transistor
38965114
Transistor 38965114
POWER FIELD-EFFECT TRANSISTOR, 2.5A I(D), 1500V, 9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3PF, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 2.5A I(D), 1500V, 9OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3PF, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 1500 V 2.5 A PowerMESH

MOSFET N-channel 1500 V 2.5 A PowerMESH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-10005-5-ND 7610493 7610493P 278-STFW3N150 089526-STFW3N150 STFW3N150 STFW3N150 STFW3N150 94T3364 38965114 STFW3N150
Product Name Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 1.5kV 2.5A 9 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STFW3N150 Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 2.5 A, 1.5 Kv, 6 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics Transistor MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-3; TO-3P-3 Full Pack To-3pf TO-3PF TO-3; SOT3; TO-3PF TO-3 TO-3P-3 Full Pack TO-3; TO-3P-3 Full Pack TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 63000 milliwatts 63000 milliwatts 63000 milliwatts 63000 milliwatts
Unlock Full Specs
to access all available technical data