N-Channel 650V 28A (Tc) 210W (Tc) Surface Mount D²PAK
N-Channel 650V 28A (Tc) 210W (Tc) Surface Mount D²PAK
N-Channel 650V 28A (Tc) 210W (Tc) Surface Mount D²PAK
N-channel 650 V, 0.093 Ohm typ., 32 A MDmesh DM2 Power MOSFET in a D2PAK package Product overview: STB35N65DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.093 Ohm, 32 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.093 Ohm, 32 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB35N65DM2 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: MDmesh™ M2
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
(PRICE/EACH), BOARD & REF DESIGN. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 650V 28A D2PAK
MOSFET N-channel 650 V, 0.094 Ohm typ., 28 A MDmesh DM2 Power MOSFETs in TO-247 package
MOSFET N-CH 650V 28A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-18244-1-ND | 278-STB35N65DM2 | 110240749 | STB35N65DM2 | STB35N65DM2 | STB35N65DM2 | |
| Product Name | Single FETs, MOSFETs | N-Channel 650 V 0.093 Ohm 32 A MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |