STMicroelectronics, Inc. 800V 5.2A 1.8 Ohm TO-220 MOSFET Transistor STP7NK80Z

Description
800V N-CH MOSFET, 5.2A, 1.8 Ohm, TO-220 Product overview: STP7NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.2A, 1.8 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.2A, 1.8 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V N-CH MOSFET, 5.2A, 1.8 Ohm, TO-220 Product overview: STP7NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.2A, 1.8 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.2A, 1.8 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK80Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 5.2A 1.8 Ohm TO-220 MOSFET Transistor
278-STP7NK80Z
800V 5.2A 1.8 Ohm TO-220 MOSFET Transistor 278-STP7NK80Z
800V N-CH MOSFET, 5.2A, 1.8 Ohm, TO-220 Product overview: STP7NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.2A, 1.8 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.2A, 1.8 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK80Z can be used for catalog matching and distributor lookup.

800V N-CH MOSFET, 5.2A, 1.8 Ohm, TO-220 Product overview: STP7NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.2A, 1.8 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.2A, 1.8 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK80Z can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6875346 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875346
MOSFETs 6875346
MOSFET N-Ch 800V 5.2A SuperMESH TO220

MOSFET N-Ch 800V 5.2A SuperMESH TO220

Supplier's Site
MOSFETs - 9206626 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206626
MOSFETs 9206626
MOSFET N-Ch 800V 5.2A SuperMESH TO220

MOSFET N-Ch 800V 5.2A SuperMESH TO220

Supplier's Site
MOSFETs - 6875346P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6875346P
MOSFETs 6875346P
MOSFET N-Ch 800V 5.2A SuperMESH TO220

MOSFET N-Ch 800V 5.2A SuperMESH TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK80Z - 092369-STP7NK80Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK80Z
092369-STP7NK80Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK80Z 092369-STP7NK80Z
Manufacturer: STMicroelectronics Win Source Part Number: 092369-STP7NK80Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 5.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 1138pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 2.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092369-STP7NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 5.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1138pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 2.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-15684-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15684-5-ND
Single FETs, MOSFETs 497-15684-5-ND
N-Channel 800V 5.2A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 800V 5.2A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
Mosfet, N, To-220; Channel Type Stmicroelectronics - 26M3708 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, To-220; Channel Type Stmicroelectronics
26M3708
Mosfet, N, To-220; Channel Type Stmicroelectronics 26M3708
MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:125W RoHS Compliant: Yes

MOSFET, N, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP7NK80Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP7NK80Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP7NK80Z
MOSFET N-CH 800V 5.2A TO220AB

MOSFET N-CH 800V 5.2A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800 Volt 5.2 A Zener SuperMESH

MOSFET N-Ch 800 Volt 5.2 A Zener SuperMESH

Buy Now Datasheet
Transistor - 38985369 - Radwell International
Willingboro, NJ, United States
Transistor
38985369
Transistor 38985369
MOSFET, N, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:5.2A; ON RESISTANCE RDS(ON):1.8OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; NO. OF PINS:3PINS; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:800V; CONTINUOUS DRAIN CURRENT ID:5.2A; ON RESISTANCE RDS(ON):1.8OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; NO. OF PINS:3PINS; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STP7NK80Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP7NK80Z
Single FETs, MOSFETs STP7NK80Z
MOSFET N-CH 800V 5.2A TO220AB

MOSFET N-CH 800V 5.2A TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP7NK80Z 6875346 6875346P 092369-STP7NK80Z 497-15684-5-ND 26M3708 STP7NK80Z STP7NK80Z 38985369 STP7NK80Z
Product Name 800V 5.2A 1.8 Ohm TO-220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK80Z Single FETs, MOSFETs Mosfet, N, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 125000 milliwatts 30000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220FP TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data