Radwell International Datasheets for Ultrasonic Proximity Sensors
Ultrasonic proximity sensors use reflected or transmitted ultrasonic waves to detect the presence or absence of a target component.
Ultrasonic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| (50126787) ULTRASONIC FORKED SENSOR,PRINCIPLE OF PHYSICS: ULTRASONICS; APPLICATION: SPLICE INSPECTIONS; MEDIUM: TRANSPARENT; SPECIAL DESIGN: WARNING OUTPUT, TEACH INPUT; SUPPLY VOLTAGE: 12 ... 30 V, DC; DIGITAL SWITCHING OUTPUTS: 1 PIECE(S); | |
| (6049679) ULTRASONIC SLOT SENSOR, PNP, M8 4PIN CONNECTOR, 3MM WIDTH, STATIC TEACH IN,UFN3-70P415 ULTRA SONIC, UFN3-70P415 FORK S. FREE 2 YEAR RADWELL WARRANTY | |
| (6054709) UC4-13347 ULTRASONIC, UC4-13347. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/EA) SENSOR, MOTION, ULTRASONIC, 120V; DETECTOR TYPE:ULTRASONIC; SENSING RANGE MAX:2000SQ. FT; BEAM ANGLE:360 ; PRODUCT RANGE:-; COLOUR:WHITE; S. FREE 2 YEAR RADWELL WARRANTY | |
| 50040192, ULTRASONIC FORKED SENSOR, LABEL WIDTH: 10 MM, LABEL GAP: 2 MM, MEDIUM: TRANSPARENT AND NOT TRANSPARENT, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHING... | |
| 73150 - WORLD-BEAM QS18U: ULTRASONIC TEACH MODE; RANGE: 50-500 MM; INPUT: 12-30 V DC; OUTPUT: NPN; 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING Sensors & Switches QS18UPAQ5 | |
| DISCONTINUED BY MANUFACTURER 6/30/14, PROXIMITY SENSOR ULTRASONIC, DC M18 600MM 4-20MA, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, ULTRASONIC SWITCH, 3M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 5-50 VDC LOAD, 250 MA LOAD, 12 VDC INPUT, ULTRASONIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, ULTRASONIC, INDUCTIVE, CABLE STYLE, UNSHIELDED, 14-24 VDC INPUT, 20 MA, 25 TURN SENSITIVITY ADJUSTMENT, LED NOTIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, ULTRASONIC, MODEL PLE, 24VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, ULTRASONIC DISTANCE SENSOR, 18 MM DIAMETER, STAINLESS STEEL, 24 VDC, 6 FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, ULTRASONIC SENSOR, SELEPROX SENSORS, 10-35VDC, PNP: NO, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC FORKED SENSOR, 12-30VDC, MAX 280 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC PROXIMITY SENSOR, 24 VDC INPUT, 5-50 VDC LOAD, 250 MA MAX, AGASTAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC PROXIMITY SWITCH, 30 V, 300 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC PROXIMITY, SONAR-BERO, 20-30VDC, 1000CM, 4-20MA, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR NPN NO 10-30PWR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, UC12, PROXIMITY SWITCH, PNP, RANGE 500 KHZ, 55-350 MM LIMITING RANGE, 10-30 VDC, OUT < 500 MA, 6029832. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC THRU BEAM SET 12-24VDC1 2IN RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| FORK SENSOR, ULTRASONIC DETECTION PRINCIPLE, 2 MM MINIMUM DETECTABLE OBJECT, 10-30 VDC, 40 MA, 1.5 KHZ, PNP / NPN SWITCHING OUTPUT, M8 MALE CONNECTOR, 4-PIN. FREE 2 YEAR RADWELL WARRANTY... | |
| GENERAL PURPOSE ULTRASONIC SENSORS, 4-20 MA OUTPUT, 0-10 VDC OUTPUT, 6 WIRE CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LABEL SENSOR, ULTRASONIC TECHNOLOGY, 425 MICRO-SECOND RESPONSE TIME, 12-24 VDC POWER INPUT, NPN/PNP OPEN COLLECTOR OUTPUTS, WIDE FORK (3 MM), WITH BAR GRAPH DISPLAY, WITH LRD MOUNTING ADAPTER BRACKET. FREE... | |
| LABEL SENSOR, ULTRASONIC, CLEAR, M8 4-PIN CONNECTOR, NPN / PNP OUTPUT, ADVANCED TIMER, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MD MICRO DETECTORS Sensors & Switches UK6A-DP-0E | |
| MICRO DETECTORS ULTRASONIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 60.4MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, PNP, N.O./N.C. SELECTABLE OUTPUT, 40-300MM SENSING DISTANCE, 12 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE... | |
| MICRO DETECTORS ULTRASONIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 91.6MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, 4-20 MA ANALOG OUTPUT, 80-900MM SENSING DISTANCE, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY... | |
| MICRO DETECTORS ULTRASONIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 91.6MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, NPN, N.O./N.C. SELECTABLE OUTPUT, 50-400MM SENSING DISTANCE, 10 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE... | |
| MICRO DETECTORS ULTRASONIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 91.6MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, PNP, 0-10 VDC ANALOG OUTPUT, N.O./N.C. SELECTABLE OUTPUT, 150-1600MM SENSING DISTANCE, 3 HZ SWITCHING FREQUENCY, IP67,... | |
| MICRO DETECTORS ULTRASONIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 91.6MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, PNP, N.O./N.C. SELECTABLE OUTPUT, 200-2200MM SENSING DISTANCE, 2 HZ SWITCHING FREQUENCY, IP67, 4-PIN M12 QUICK-DISCONNECT.. FREE... | |
| PHOTOELECTRIC SENSOR, Q45U SERIES, ULTRASONIC, 100 MM TO 1.4 M SENSING DISTANCE, 5-PIN MINI-STYLE M12 CONNECTION, BIPOLAR, 12-24 VDC, IP67, (44129). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, WORLD-BEAM QS18U SERIES, ULTRASONIC TEACH MODE, RANGE: 50-500 MM, INPUT: 12-30 VDC, OUTPUT: PNP, EURO 150 MM (6 IN) QUICK-DISCONNECT, (73158). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, ULTRASONIC TYPE, PLASTIC MATERIAL, DISCRETE OUTUT SIGNAL, FIXED SENSING WINDOW, PNP/NPN, 4 PIN M8 MALE CONNECTION, 1 N.O CONTACT, 4 WIRE, 50.8 MM SENSING RANGE, 12-24 VDC SUPERPROX... | |
| PROXIMITY SENSOR, ULTRASONIC, 18 MM DIAMETER, 230 KHZ, 12-30 VDC, 3/5 INCH SENSING RANGE, (38511). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, ULTRASONIC, TUBULAR, 30 MM DIAMETER X 124 MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, 0-10 VDC ANALOG OUTPUT, 300-2500 MM SENSING DISTANCE, IP67, 4-PIN, M12, QUICK-DISCONNECT. FREE 2 YEAR RADWELL... | |
| PROXIMITY ULTRASONIC THRU BEAM SENSOR RECEIVER, 12-24VDC, 50MA. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE ULTRASONIC SENSOR, Q45UR U-GAGE, DISCRETE SERIES: CONTROLLER, RANGE: 50 - 250 MM, INPUT: 12 - 24 VDC, OUTPUT: BIPOLAR: 1 NPN/1 PNP, 5-PIN MINI-STYLE QUICK-DISCONNECT, 53010. FREE 2 YEAR... | |
| SENIX CORP Sensors & Switches TS30S1IV | |
| SENSOR, ULTRASONIC, CLEAR LABEL, M12 5-PIN CONNECTOR, ADVANCED TIMER, 12/30 V DC, POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| SICK Sensors & Switches UFN3-70B413 | |
| SICK Sensors & Switches UFN3-70P415 | |
| SUPERPROX ULTRASONIC PROXIMITY SENSOR, SERIES SM650. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERPROX ULTRASONIC PROXIMITY SENSOR,12-24VDC,60MA ,77MM SENSING DISTANCE,PNP/NPN,M18 X1,4 WIRE,3M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERPROX ULTRASONIC PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| THRU-BEAM RECEIVER, ULTRASONIC,12-24V. FREE 2 YEAR RADWELL WARRANTY | |
| TRI-TRONICS Sensors & Switches CLSC-1 | |
| ULTRASONIC PROXIMITY SENSOR, DUAL MOUNT, ADJUSTABLE LIMITS 20IN, 12-24VDC, M12, QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC PROXIMITY SENSOR, FLAT FORM MINIATURE, 4.00 IN NOM SENSING DISTANCE, 12-24 VDC SUPPLY, 3M CABLE, 4 WIRE / 1 NO, PNP/NPN OUTPUT, COMPLEMENTARY:, 500 KHZ, 0.25-4.0 IN SENSING DISTANCE,... | |
| ULTRASONIC PROXIMITY SENSOR, RANGE 100 - 1000MM, PUSH-PULL, CONNECTOR M12, -25 65 C, IP 67. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 83.6MM BODY, POLYBUTYLENE TEREPHTHALATE HOUSING, PNP, N.O./N.C. SELECTABLE OUTPUT, 150-1600MM SENSING DISTANCE, 10 HZ SWITCHING FREQUENCY, IP67, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY... | |
| ULTRASONIC PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, (6036921), ANALOG OUTPUT(4..20 MA, 0.10 V),1 PNP, 30.350 MM RANGE, M12 5-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, FLAT PROFILE, 12 - 24 VDC, 60 MA. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, PROXIMITY SENSING MODE, 300 MM SENSING DISTANCE, 5 PIN, M30 BARREL THREAD, 96 MS RESPONSE TIME, 12-24 VDC INPUT, PNP DISCRETE OUTPUT, 4-20 MA ANALOG, M12 QD CONNECTION. | |
| ULTRASONIC SENSOR, RECEIVER, T18U SERIES, RANGE: 300 - 600 MM, INPUT: 12-30 VDC, OUTPUT: COMPLEMENTARY NPN, 2 M (6.5 FT), (38512). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, T18U SERIES, 300-600 MM, 12-30 VDC, 2 M, (38269). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, VERSATILE, PROXIMITY MODE, DISCRETE Q45U SERIES, 250 MM-3 METER RANGE, 12-24 VDC INPUT, BIPOLAR OUTPUT: 1 NPN/1 PNP, EURO-STYLE, QUICK-DISCONNECT CONNECTOR, 46363. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, WITH ANALOG OUTPUT, 18MM BARREL DIAMETER, 30-30MM SENSING RANGE, 5-PIN EURO STYLE QD, 10-30VDC, 4...20MA OUTPUT, STRAIGHT HOUSING CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR,NORMALLY OPEN - PNP OUTPUT, CYLINDRICAL 30 MM, NON-PROGRAMMABLE, PNP SINGLE NO, 30 MM DIAMETER, 300 MM TO 1000 MM SENSING DISTANCE, 2 METER (6.5 FT) PVC CABLE. FREE... | |
| ULTRASONIC, (092733). FREE 2 YEAR RADWELL WARRANTY |