Bipolar (BJT) Transistor PNP - Darlington 60V 2A 2W Through Hole TO-220
Trans Darlington PNP 60V 2A TO220
Trans Darlington PNP 60V 2A TO220
Manufacturer: STMicroelectronics
Win Source Part Number: 032177-TIP115
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Tube
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 2A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 2.5V @ 8mA, 2A
Current - Collector Cutoff (Max): 2mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
TRANS PNP DARL 60V 2A TO220
Darlington Transistors PNP Power Darlington
BIPOLAR (BJT) SINGLE TRANSISTOR, PNP, - VOLTAGE - COLLECTOR EMITTER BREAKDOWN (MAX): 60 VOLT, - CURRENT - COLLECTOR (IC) (MAX): 2 AMP, POWER MAX: 2 W, TO-220. FREE 2 YEAR RADWELL WARRANTY
Bipolar (BJT) Single Transistor, Darlington, PNP, -60 V, 2 W, 5 A, 1000 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 497-2619-5-ND | 4859654 | 032177-TIP115 | TIP115 | TIP115 | 16478253 | 26M4128 |
| Product Name | Single Bipolar Transistors | Darlington Pairs | Discrete Semiconductor Products | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | Transistor | Bipolar (Bjt) Single Transistor, Darlington, Pnp, -60 V, 2 W, 5 A, 1000 Rohs Compliant Stmicroelectronics |
| Polarity | PNP | PNP | PNP | PNP | |||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | TO-220; SOT3 | TO-3 | |||
| Number of units in IC | 1 |