Manufacturer: STMicroelectronics
Win Source Part Number: 083650-STB18NF25
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: STB18NF25
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29.5nC @ 10V
Max Input Capacitance: 1000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 165 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): 2SK3740-ZK-AZ; H5N2501LS-E; IRFW654BTM; 2SK3294-ZJ-E2;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
N-Channel 250V 17A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 250V 17A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 250V 17A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
250V 17A N-CH Power MOSFET, D2PAK SMT Product overview: STB18NF25 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STB18NF25 can be used for catalog matching and distributor lookup.
MOSFET, AEC-Q101, N-CH, 250V, 17A, 110W ROHS COMPLIANT: YES
(PRICE/TC) MOSFET, AEC-Q101, N-CH, 250V, 17A, 110W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 250V 17A D2PAK
MOSFET N-Ch 250 V .14 ohm 17A STripFET II
MOSFET N-CH 250V 17A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 083650-STB18NF25 | 497-10296-2-ND | 278-STB18NF25 | 69AH2670 | 49043315 | STB18NF25 | STB18NF25 | STB18NF25 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STB18NF25 | Single FETs, MOSFETs | 250V 17A MOSFET Transistor | Mosfet, Aec-Q101, N-Ch, 250V, 17A, 110W Rohs Compliant Stmicroelectronics | Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||||
| V(BR)DSS | 250 volts | 250 volts | 250 volts | |||||
| PD | 110000 milliwatts | 110000 milliwatts | 110000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package Type | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |