Radwell International Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
(PRICE/EACH), TVS DIODE, UNI-DIRECTIONAL, 2 PIN, MAX CLAMPING VOLTAGE: 27.2V, MIN BREAKDOWN VOLTAGE: 14.3V, MAX REVERSE STAND-OFF VOLTAGE: 12.8V, POWER DISSIPATION: 1500W, PEAK PULSE CURRENT: 368A, MAX OPERATING TEMP: 175°C.
(PRICE/TC),TVS DIODE, 1.5KW, 36V, DO-201AE, PRODUCT RANGE:1.5KE SERIES, TVS POLARITY:BIDIRECTION AL, REVERSE STAND-OFF VOLTAGE VRWM:30.8V, CLAMPING VOLTAGE VC MAX:49.9V, DIODE CASE STYLE:DO-201AE, NO. OF PINS:2PINS, BREAKDOWN VOLTAGE MIN:34.2V ROHS COMPLIA.
(PRICE/TC)TVS DIODE, 1.5KW, 24V, DO-201AE; PRODUCT RANGE:1.5KE SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:20.5V; CLAMPING VOL. FREE 2 YEAR RADWELL WARRANTY
10A, 100V, THROUGH HOLE, CASING BR*-4, 2.1LBS. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI Components 1SVR730700R0200
BRAKE RECTIFIER,1.0AMP, 500VAC, 6 POSTION. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 600V V(RRM), SILICON, 4 PIN THROUGH HOLE, 8MM WIDE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 4A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 6A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1.2 V, THROUGH-HOLE, TERMINAL POSITION SINGLE, . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1 PHASE, 600V, 2A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 1000V, 150A, SINGLE PHASE, THROUGH HOLE MOUNTING STYLE, DIMENSIONS 19.56 W X 7.6 H MM. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 25 AMP, 4 PIN, 200 V, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 35A, 1000V, 45 DIODE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 3PHASE, 35/01 . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 600V, 10A, SINGLE PHACE, THROUGH HOLE, KBJ. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, GBJ SERIES, SINGLE PHASE, 600 V, 10 AMPS, THROUGH-HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE , STANDARD 600 V THROUGH HOLE KBPC-W, 15 A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, THREE PHASE, URMAX: 0.8KV; IF: 175A; IIFSM 1.8KA. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, THREE-PHASE,1.6KV, 68A, 300A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS, VR=1000V, IO=10A, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFR. FREE 2 YEAR RADWELL WARRANTY
BRIDGE, RECTIFR, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
CR-P/M22, PLUGGABLE MODULE, POLARITY PROTECTION, 6-220VDC, A1+, A2-. FREE 2 YEAR RADWELL WARRANTY
CURRENT LIMITER, INRUSH, 8OHM, 4A, 20%, DIAMETER 15.50MM, LS 7.50MM. FREE 2 YEAR RADWELL WARRANTY
CURRENT REGULATOR DIODE, TEMPERATURE COMPENSATED ZENER (TCZ) , 6.4V , THROUGH HOLE, 1% TOLERANCE, 2.03 MM X 4.44MM. FREE 2 YEAR RADWELL WARRANTY
DIODE . FREE 2 YEAR RADWELL WARRANTY
DIODE 1000V 16AMP FWD STD ROHS. FREE 2 YEAR RADWELL WARRANTY
DIODE 62V. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRA,Y 1 PAIR, COMMON CATHODE, 40 V, SURFACE MOUNT, TO-252-3, DPAK (2 LEADS + TAB), SC-63.. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, 1 KV, 35 A, 1.8 V, DO-203AB, 2 PINS. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, 400 V, 40 A, 1.19 V, SINGLE, DO-5. FREE 2 YEAR RADWELL WARRANTY
DIODE MODULE, TRANSISTOR DIODE, INSULATED, 160 AMP, 1200 VAC, 3 PHASE, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER 150V 275AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER BRIDGE, SINGLE, 1KV, 50A, 4-PIN BR-50. FREE 2 YEAR RADWELL WARRANTY
DIODE SILICON EPITAXIAL PLANAR TYPE, ULTRA HIGH SPEED SWITCHING, FORWARD VOLTAGE, 0.92V, VF, TRR, 1.6NS, TIME REVERSE RECOVERY, CAPACITANCE, CT, 0.9PF, 85V, 100MA, SOT-143, 2.9X1.5MM. FREE 2 YEAR RADWELL WARRANTY...
DIODE SILICON RECTIFIER 3AMP 400V. FREE 2 YEAR RADWELL WARRANTY
DIODE TO-220. FREE 2 YEAR RADWELL WARRANTY
DIODE TRANSIENT SUPRESSOR 75V. FREE 2 YEAR RADWELL WARRANTY
DIODE UNIDIRECTIONAL 1500W. FREE 2 YEAR RADWELL WARRANTY
DIODE ZENNER SINGLE 9.1V 500MW 10PCT. FREE 2 YEAR RADWELL WARRANTY
DIODE, 10V, 5%, 1000MW, D0213-AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, 15V, 5W, ZENER, 5 %, 3 OHM, DO-214AB, SMC. FREE 2 YEAR RADWELL WARRANTY
DIODE, 500V, 15A, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DIODE, 600A, 1200V. FREE 2 YEAR RADWELL WARRANTY
DIODE, 8A, THROUGH HOLE, TO-220AC.. FREE 2 YEAR RADWELL WARRANTY
DIODE, ARRAY, 1 PAIR COMMON CATHODE, 150V, THROUGH HOLE, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, ARRAY, SCHTTKY, 100V, T0-220, 750 MV, 8 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DIODE, BRIDGE RECTIFIER, 25 AMP, 600 V, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
DIODE, DO-15, 400V, 2A. FREE 2 YEAR RADWELL WARRANTY
DIODE, DO-9 PACKAGE, 275 AMP, 300V, 3/4 IN STUD, 7 INCHES LONG, RECTIFIER FOR ENGINE DRIVEN WELDING GENERATOR. FREE 2 YEAR RADWELL WARRANTY
DIODE, DUAL, FAST RECOVERY, 200 V, 11.1 AMP, TO220-AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, FAST RECOVERY RECTIFIER, 150V, 3A, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DIODE, GEN PURP, 5UF, 200V, 2A, SMB. FREE 2 YEAR RADWELL WARRANTY
DIODE, NAME BRAND REPLACEMENTS SERIES, TO-220 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DIODE, NB SERIES, REPLACEMENT FOR RELIANCE. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, SCHOTTKY, SINGLE, 30A, 45V, STUD MOUNT, DO-4. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCH0TTKY, BARRIER, 65V, 10A, TO-220F. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY RECTIFIER, 30A, 100V, FTO-220. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 20V, 75MA, DO-35. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 25A, 100V, TO-247-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 45V, FAST RECOVERY, THROUGH HOLE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, THROUGH HOLE, 80 V, 200MA, STANDARD RECOVERY RECTIFIERS. FREE 2 YEAR RADWELL WARRANTY
DIODE, TRANS VOLTAGE SUPPRESSOR, 1500W, 26.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DIODE, TRANSIENT VOLTAGE SUPPRESSORS BIDIRECTIONAL, TVS DIODES, 39V, 1.5KW, THROUGH HOLE, 5.3 MM DIA. X 9 MM L. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 36V, 1.5KW, 5%, BI, SMC; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:30.8V; BREAKDOWN VOLTAGE RANGE:34.2V TO 37.8V; CLAMPIN. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 36V, 1KW, 5%, BI, SMB; PRODUCT RANGE:1KSMB SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:30.8V; DIODE CASE STYLE:DO-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, AXIAL, BIDIRECTIONAL, 343V WORKING, 548V CLAMPING, 380V BREAKDOWN, 1.5W PEAK, DO-201-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, ZENER, 53.9V, 1.5KW, AXIAL, DO-201, BIDIRECTIONAL, REVERSE STAND-OFF VOLTAGE VRWM: 33.3V, CLAMPING VOLTAGE VC MAX: 53.9V, 2 PINS, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE, TWO TERMINAL, 7.5V, 5%, AXIAL-D. FREE 2 YEAR RADWELL WARRANTY
DIODE, VERDURE, HIGH RELIABILITY WITH GLASS SEAL, HIGH REVERSE VOLTAGE: 250V. FREE 2 YEAR RADWELL WARRANTY
DIODE, WIDE VOLTAGE RANGE, VOLTAGE REGULATOR, 3.3 V TO 200 V, 1.5 WATT.. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER 27V 5W AXIAL. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER, 100V, 1W; ZENER VOLTAGE VZ TYP:95V; POWER DISSIPATION PD:1W; OPERATING TEMPERATURE RANGE:-55 C TO +150 C; DIODE CASE STYLE:DO-41; NO. OF. FREE 2 YEAR RADWELL WARRANTY
DIODE, ZENER, SINGLE, 4.7V, 19 OHMS, 500MW, 5%, DO-35. FREE 2 YEAR RADWELL WARRANTY
DIODE. FREE 2 YEAR RADWELL WARRANTY
DIODES INC Semiconductors 1N4001-T
DIODES INC Semiconductors 1N4004
DISCONTINUED BY MANUFACTURE TRANS VOLTAGE SUPPRESSOR DIODE, 6000W, 24V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/21/2012, BRIDGE RECTIFIER, KIT, SPARE PARTS, 20HP, 575V, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 5/17/2016, RECTIFIER STACK, 3 PHASE, 460 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 60V, 35A,TO220F CASE, N FET SWITCHING, REGULATOR, DC-DC REPLACED, BY TK40A06. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 10A, 600V V RRM, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 100V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 25A, 800V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 50A, 1600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 800V, 100A, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 35A, 800V V(RRM), 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 1.4KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 3 PHASE, 800V,100AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 4 STRAIGHT BLADES, SOCKET/BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, FAST RECOVERY 200NS, 6AMP, 200V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, THREE PHASE STANDARD DIODE, EF SERIES, SCREW TERMINALS,800V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER. 1.5AMP, 50-800V, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER: THREE-PHASE; URMAX: 1.6KV; IF: 24A; IFSM: 200A, FLAT PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT LIMITER, PB TRI PAC, 200 AMP WHEN USED WITH PB TRI PAC, 600-1600 AMP TRIP UNITS, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE, 40 AMP, 600 VOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 24 VAC, 5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 25.2V CLAMP IPP TVS DIODE, THROUGH HOLE, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 6-3/4 INCH LONG, 3-1/2 INCH METAL CORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, 68V, 5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, DO8, 150 AMP, 100 V, SILICON RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, GENERAL PURPOSE, 6AMP, 1000V, FAST RECOVERY 500NS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, 1 ELEMENT, 0.2A, 36V V(RRM)), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, AVALANCHE, 1 PHASE, 2 ELEMENT, 15A, 100V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SCR, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SILICON, 100AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SOT-323 SC-70, A6 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, STANDARD, 200V, 1A, FAST RECOVERY =< 500NS, > 200MA (IO), THROUGH HOLE, DO-204AL, DO-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, 18 V, 1 W, DO-214AC PACKAGE, -55 DEGREES C TO +150 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE,TRANSIENT VOLTAGE SUPPRESSOR (TVS), UNIDIRECTIONAL TVS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL I.S. BARRIER, MARSEN, - 20 - 60 C, 28 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DUAL I.S. BARRIER, MARSEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FAST RECTIFER, CMN CTHD, 16AMP, TO-220AB, DIODE TYPE: FAST RECOVERY, DIODE CONFIGURATION: DUAL COMMON CATHODE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, KIT,THERMISTOR,1336S TG,FRAME C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NTC THERMISTOR, 10 OHM, 20%, RADIAL, 13MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NTC THERMISTOR, 5 OHM, 8 MM DIAMETER, THROUGH HOLE, MARKING: SCK 053. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NTC THERMISTOR, 50 OHM, 11MM DIAMETER, RADIAL DISC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOCONDDUCTIVE CELL, DUEL LEAD, 1-1/2 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE, 230/460 VAC, 20-30 HP, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE, THREE PHASE, 35A, 800 VRRM, 800 VRSM, 28.5X28.5X22.1MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE 100V AT 275A, V(RRM) DO-9 ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.05A, 60V V(RRM), GERMANIUM, DO-7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.11A, 40V V(RRM), SILICON, DO-35. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.75A, 400V V(RRM), DO-12. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1.5A, 1000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 12.7A, 800V V(RRM), SILICON, TO-220AB, SAME AS D8020L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1000V V(RRM), SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 200V V(RRM), SILICON, SMA DO214AC, MARKING CODE: 63. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 20A, 200V V(RRM), TO-3PN 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 400V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 800V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 40A, 1000V V(RRM), SILICON, DO-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, P600 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 12AMP, 600V RRM, FAST RECOVERY, 200NS REVERSE RECOVERY, 700NS FORWARD RECOVERY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V, SILICON, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 200V V(RRM), SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 300V, SILICON, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 5A, 400V V(RRM), SILICON, SMD, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1800V, 5A, 2 PIN, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 2 ELEMENT, 0.1A, 85V V(RRM), SILICON, SC-70, 3 PIN, C3 MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, AVALANCHE FAST RECOVERY 250NS, 420V RMS MAX, 1.5AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, GENERAL PURPOSE, 100V, 1A, DO-15 AXIAL PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1.1A, 100V V(RRM), SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 100V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER PROCESS CONTROL, THYRATRON RECTIFIER, OUTLET DUAL, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER SCR, FLYING LEADS, THREADED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER STACK ASSEMBLY, TWO SYMMETRICAL HALVES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER STACK, POWER GATE COUPLER, 2 PCB WITH TWO SCR'SRECTIFIER/THYRI STOR STACK ASSY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 11 AMP, 1600 V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 1AMP, 200V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 30 KV, 700 MA, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 95VDC, 110VAC, 1NO CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, HYPERFAST POWER DIODE, 1200V, TO220-2L. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SELENIUM RECTIFIER, 75MA ONE DIRECTION, ORANGE, 2 STRAIGHT BLADES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SINGLE-PHASE, OVEREXCITATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIERS, DIODE, 600V, 1A, FAST, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RESISTOR, 500OHM, 40W, 5 PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER DIODE, 30 V, 220 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, 10 AMP, 45 V, 2 MA, 670 MV, 10.67 X 9.65 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCR, RECTIFIER DIODE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELENIUM RECTIFIER, 65-75 MA, 117-130 V, HI-DENSITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING DIODE, GLASS DO-34. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR ASSEMBLY, OUTDOOR SENSOR, AIR TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR KIT, FRAME B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR MOTOR PROTECTION RELAY, 4 AMPS, 220 - 240 VAC, 50 / 60 HZ, 24 VDC, 1 NO / 1 NC, 1 SENSOR CIRCUIT, SCREW TERMINALS, DIN...
DISCONTINUED BY MANUFACTURER, THERMISTOR RELAY, MOTOR PROTECTION, MONITORING RELAY, CM-MSS, SINGLE SENSOR CIRCUIT, 24-240 V AC/DC, 15-400 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR TEMPERATURE SENSOR, WATER TYPE, STRAP-ON TYPE, SUPPLIED WITH JUBILEE CLIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR, 10K@77F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR, 2.5 OHMS RESISTANCE, 5A, OPERATING TEMP -40-+170 C, RADIAL 5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR, C506.12, 2SPDT, 2 NO / 2 NC, 24-240 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 15000W, 77.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 12.1V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 128V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 12V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 18V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL 1.5KE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, CASE 41A, MARKED 1V5KE33CA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 39A MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 36.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMC, GDK MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 28V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 170V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-204AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 30V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, MKC MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 36V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, SMB, MPC MARKING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 36V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA, SMB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 40V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, MARKING CODE MR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 1500W, 12.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TVS DIODE, 1.5KW, 47V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:40.2V; CLAMPING VOLTAGE VC MAX:64, AXIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TVS DIODE, 1.5KW, 47V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:40.2V; CLAMPING VOLTAGE VC MAX:64. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TVS DIODE, 27V, 5W, DO-218. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V V(Z), 10%, 1W, SILICON, UNIDIRECTIONAL, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V, 10W, 5%, CHASSIS, STUD MOUNT, DO-213AA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 15V, SINGLE, 1 ELEMENT PER CHIP, THROUGH HOLE, 2 PIN, VOLTAGE REGULATOR, MAXIMUM POWER DISSIPATION 5 W, TEST CURRENT 75MA, MAX ZENER IMPEDANCE 2.5, MAX...
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 16V V(Z), 5%, 1.5W, SILICON, UNIDIRECTIONAL, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 200V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL, DO-201. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 24V V(Z), 10%, 1W, SILICON, UNIDIRECTIONAL, DO-13. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 30V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-41. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3W, 180V, DO-41, 5%, 2.7X5.2MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 100V ZENER VOLTAGE, 5% TOLERANCE, 2-PIN - AXIAL, DO-201 CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 14V ZENER VOLTAGE, TOLERANCE 5%, 2 PINS - AXIAL, 150 DEG. C MAX OPERATING TEMPERATURE, ROHS COMPLIANT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 6.2V ZENER VOLTAGE, 200 MA, 55-150 DEG. C OPERATING TEMPERATURE RANGE, 2 PINS - AXIAL, DO-201A CASE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 75V ZENER VOLTAGE, 2-PIN - AXIAL, DO-35 CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 5 WATT POWER DISSIPATION, 8.2V ZENER VOLTAGE, 55-150 DEG. C OPERATING TEMPERATURE RANGE, 2 PINS - AXIAL, DO-201A CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 500 MW POWER DISSIPATION, 110 ZENER VOLTAGE, 2 PINS - AXIAL, DO-35 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 6.2V V(Z), 10%, 5W, SILICON, UNIDIRECTIONAL, DO-15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 6.4V ZENER VOLTAGE, 500 MW MAX POWER, +/- 5% TOLERANCE, DO-35 CASE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 62V, 2-PIN, 10W, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, DO-41 GLASS CASE, SILICON PLANAR, 18V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,SAFETY BARRIER, UNIVERSAL, PROCESS CONT EQ, 24 V, 47 MA, 656 / 656 W/O FUSE, 676 / 676 W / FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCOUNTINUED BY MANUFACTURER, RECTIFIER COLUMN. FREE 2 YEAR RADWELL WARRANTY
DISCRETE DIODE, 45 V, 20A, THROUGH HOLE, TO-220-3 PACKAGE, . FREE 2 YEAR RADWELL WARRANTY
DISCRETE SEMICONDUCTOR, DIODE, 150 V, THROUGH HOLE, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
ER106 600 V, 1 A, SUPERFAST RECOVERY RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 100V, 600W, UNIDIRECTIONAL, SMD, DO-214AA-2. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS, TVS DIODES, 1.5KW, 400V, 5% UNI-DIRECTIONAL DIODE. FREE 2 YEAR RADWELL WARRANTY
FAIRCHILD SEMICONDUCTOR Semiconductors 1N4005
FAIRCHILD SEMICONDUCTOR Semiconductors 1N4007
FAIRCHILD SEMICONDUCTOR Semiconductors 1N4935
FAIRCHILD, 1N823A, ZENER DIODE 500MW 6.5V. FREE 2 YEAR RADWELL WARRANTY
FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
FILAMENT AND LOW VOLTAGE RECTIFIER, ECONOMICAL SINGLE PRIMARY,115 VAC, 60 HZ,OPEN STYLE, CHANNEL BRACKET, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
FULL WAVE RECTIFIER, 275 VIN MAX, 2.0 AMP @ 45C, 1.0 AMP @ 80C, AC OR DC SWITCHING, 450V MAX SWITCH OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC , 1N3212 ,RECTIFIER,, 15AMP, 400V, DO-5. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC, 1N4100, DIODE,. FREE 2 YEAR RADWELL WARRANTY
GOLD BONDED GERMANIUM DIODE 30V 500MA 80MW AXIAL GLASS DIODE 2.4X6.8MM. FREE 2 YEAR RADWELL WARRANTY
HIGH POWER 50W ZENER DIODE, TO-204AD, 3.9V TO 200V. FREE 2 YEAR RADWELL WARRANTY
HIGH POWER RECTIFIER, 500 VAC, 100 AMP. FREE 2 YEAR RADWELL WARRANTY
HYPERFAST POWER DIODE, 8A, 600V, TO-220AC, 52NS. FREE 2 YEAR RADWELL WARRANTY
INRUSH CURRENT LIMITER, 47 OHMS, 20% ,3A , 17.50MM . FREE 2 YEAR RADWELL WARRANTY
INTERNATIONAL RECTIFIER Semiconductors 1N3740R
IR EMITTING DIODE; PEAK EMISSION WAVELENGTH:955NM; POWER DISSIPATIONPD:170MW; FORWARD CURRENT:100MA; FORWARD VOLTAGE:1.7V; VIEWING ANGLE:8 ; PACKAGE/C. FREE 2 YEAR RADWELL WARRANTY
ISOLATION SCHOTTKY BARRIER RECTIFIERSVOLTAGE- 20 TO 100 VOLTS CURRENT - 10.0 AMPERE. FREE 2 YEAR RADWELL WARRANTY
KEB COMBIVERT DRIVES Semiconductors 02.91.020-CE07
KEB COMBIVERT DRIVES Semiconductors 04.91.010-CE07
KIT, RECTIFIER PROTECTION, XMT, 304. FREE 2 YEAR RADWELL WARRANTY
LED DIODE, PLUGGABLE MODULE, GREEN LED, 6-24 VAC/DC, FOR USE WITH CR-P/ CR-M SERIES SOCKETS, (CR-P/M 62V). FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Semiconductors 1.5KE120CA
LITTELFUSE Semiconductors 1.5KE51CA
MICROSEMI, 1N5281B, DIODE ZENER 200V 500MW DO35 THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 10 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 100 STANDARD RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 100 STANDARD RECOVERY RECTIFIER; PACKAGE/CASE:DO-5; CURRENT RATING:60A; MOUNTING TYPE:THROUGH HOLE; PEAK REFLOW COMPATIBLE (260 C):YES ROHS CO. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1000 FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1000 STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 1500 TVS DIODE; DIODE TYPE:UNIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MSC, 1N823A, DIODE, ZENER, 6.2V, 500MW 1%. FREE 2 YEAR RADWELL WARRANTY
MULTICOMP Semiconductors 1N5364B
NATIONAL ELECTRONICS , NL-C290PB, NLC290PB, RECTIFIER SILICON CONTROLLED. FREE 2 YEAR RADWELL WARRANTY
NATIONAL ELECTRONICS , NL-C290PBX, NLC290PBX, RECTIFIER, SILICON CONTROLLED. FREE 2 YEAR RADWELL WARRANTY
NORD Semiconductors 19141010
NTC THERMISTOR, 10 OHM, THROUGH HOLE MOUNT, 15MM DIAMETER RADIAL . FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, 16OHMS, 3AMPS, STRAIGHT LEAD. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, 5 OHM, RADIAL, 11MM. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, 5 OHMS, 4 AMPS, RADIAL, 13MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, 5OHMS, 15MM, RADIAL, . FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTORS, 5OHMS, 4AMPS, CLINCH LEAD, 11.5 X 15 MM. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTORS, D2 SERIES, 4.7OHMS, 5AMPS, 7.5 MM LEAD SPACING, STRAIGHT LEAD, 15% TOLERANCE, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
NTE Semiconductors 1N4005
ON SEMICONDUCTOR Semiconductors 1N4733A
ON SEMICONDUCTOR, IN5359B, DIODE ZENER THROUGH HOLE 198MA 0.5UA 3.5OHM 24V 5W. FREE 2 YEAR RADWELL WARRANTY
PHILLIPS, IN4615, DIODE, 2V. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE DIODE MODULE, 6-24V AC/DC, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE MODULE CR-P/M 62C. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE MODULE VARISTOR, WITHOUT LED, 115VAC, CR-P/M 72A. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE MODULE, CR-P/M 92CV, VARISTOR AND LED GREEN, 110-230VAC/110VDC.. FREE 2 YEAR RADWELL WARRANTY
POTENTIOMETER TRIMMING 100OHM 1/4IN W/EXTENSION. FREE 2 YEAR RADWELL WARRANTY
POWER BLOCK, DC, 3 SCREW. FREE 2 YEAR RADWELL WARRANTY
POWER RECTIFIER, DIODE, 12AMP, 400V, STUD TYPE. FREE 2 YEAR RADWELL WARRANTY
POWER SILICON RECTIFIER DIODE MODULE, 600V, 60A. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MIN PURCH= 2500) TVS DIODE, 600W, 160V, SMB; REVERSE STAND-OFF VOLTAGE VRWM:28.2V; BREAKDOWN VOLTAGE RANGE:178V TO 197V; CLAMPING VOLTAGE VC. FREE 2 YEAR RADWELL WARRANTY
PRICE/EA (MINBUY=3000) - TVS DIODE, 1.5KW, 56V, 41A; REVERSE STAND-OFF VOLTAGE VRWM:47.8V; BREAKDOWN VOLTAGE RANGE:53.2V TO 58.8V; CLAMPING VOLTAGE VC. FREE 2 YEAR RADWELL WARRANTY
R-800 PRV, 3A ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Semiconductors 19141010-SUB
RCA Semiconductors 1N3194
RECTIFER REVERSE POLARITY 35A 50-600V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 12A 1000V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 170AMP 1200V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 2 WIRE W/ENDS 1/4IN THREAD NUT. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 20AMP 400V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 35AMP 300V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER CATHODE CASE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 100V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 20AMP 200V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.2A, 100V V(RRM), GERMANIUM, DO-7. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 150A, 400V V(RRM), SILICON, DO-205AC, R= ANODE-TO-CASE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 150A, 400V V(RRM), SILICON, DO-205AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1600V V(RRM), SILICON, DO-214AB, SMC, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 500V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-263. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 600V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 0.001A, 20V V(RRM), SILICON, DO-41. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 4A, 40V V(RRM), SILICON, DO-214AB SMC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 30V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER POWER MODULE, DIODE MODULE, 160 AMP, 1600 V, HALF BRIDGE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER REVERSE POLARITY 600V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SCR. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SILICON 600V 275AMP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER STACK W/4GATE COUPLING BOARD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER STANDARD RECOVERY 1200V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 1 AMP, 200-480 VAC, 90-215 VDC, HALF-WAVE, GHE40L. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 1627, AJAX. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 3.0 BME, 42 - 150 VAC, ENCLOSURE IP 20. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 600 VDC, 10 AMPS, 50 NS RECOVERY TIME, 10 A @ 600 V, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 95 VDC-110VAC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, BRIDGE, SINGLE PHASE, GBPCW, GPP, 35A, 800V, L 28.8MM, H8.5MM . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, TYPE / GHE40L-GR, INPUT / 200-10%-480+10% VAC, OUTPUT / 90-215 VDC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, WITH 51/4 INCH CABLE, FOR USE WITH SCRS NBR SERIES, AVERAGE ON STATE CURRENT 55A. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER,FULL WAVE,2A AT 45 DEGREES C, 1A AT 80 DEGREES C,900V MAX SWITCH OFF VOLTAGE,500V VIN MAX. FREE 2 YEAR RADWELL WARRANTY
RECTRON Semiconductors 10A10
RESISTOR 500OHM 40W 5PERCENT TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY BARRIER DIODE, DUAL DIODES, CATHODE COMMON, FULLY MOLDED, LOW FORWARD VOLTAGE DROP, HIGH SURGE CAPABILITY, 40V, FULLY MOLDED, TO-220F CASE. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODE, 5A, 60V, SMC, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS SCHOTTKY; . FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
SCR POWER CONTROL 1400AMP 1200V. FREE 2 YEAR RADWELL WARRANTY
SILICON CONTROLLED RECTIFIER, 8000MA I(T), 50V V(DRM),. FREE 2 YEAR RADWELL WARRANTY
SILICON CURRENT LIMITING DIODE D0-35 / BULK. FREE 2 YEAR RADWELL WARRANTY
SILICON RECTIFIER, REVERSE POLARITY, 1000 V, 70 A,, D0-5. FREE 2 YEAR RADWELL WARRANTY
SILICON SINGLE-PHASE BRIDGE RECTIFIER, MAX VOLTAGE: 6 AMP, 600V, MAX RMS BRIDGE INPIUT VOLTAGE: 420V, MAX DC BLOCKING VOLTAGE: 600, (4) 1/4 INCH LEADS, (PRICE / EACH). FREE 2 YEAR...
SINGLE PHASE BRIDGE, THROUGH HOLE, FORWARD CURRENT 25 A, PEAK REVERSE VOLTAGE 400 V, 23.7X19.8X7 MM, KBU CELL 25A 400V RE CT. BRIDGE DIODE.. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE INC Semiconductors 1N2138A
SOLID STATE INC Semiconductors 1N3295
STAINLESS STEEL SHEATH SENSOR, 25FT LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY
STANDARD DIODE, 16A, 1.2KV, DO-4; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):16A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-4; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
STANDARD DIODE, 275A, 1KV, DO-9; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):275A; FORWARD VOLTAGE VF MAX:1.3V; DIODE MODULE CONFIGURATION:SINGLE ; PRODUCT RANGE:-; DIODE CASE STYLE:DO-9; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT:...
STANDARD DIODE, 40A, 100V, DO-5; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):40A; FORWARD VOLTAGE VF MAX:1.19V; DIODE MODULE CONFIGURATION:SINGLE ; PRODUCT RANGE:-; DIODE CASE STYLE:DO-5; NO. OF PINS:2PINS ROHS...
STANDARD DIODE, 40A, 600V. FREE 2 YEAR RADWELL WARRANTY
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
STUD RECTIFIER DIODE, REVERSE, 85/100A, 1000V. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR NORD 19141010, RECTIFIER, 1 AMP, 200-480 VAC, 90-215 VDC, HALF-WAVE. FREE 2 YEAR RADWELL WARRANTY
SURFACE MOUNT DIODE, 1A, 1800V, 3.6MM X 1.4MM. FREE 2 YEAR RADWELL WARRANTY
SURFACE MOUNTING DEVICE DIODE ARRAY,600V, 15A, SMD, TWIN-DI, OPERATION JUNCTION TEMPERATURE,150C, PEAK SURGE FORWARD CURRENT, 190. FREE 2 YEAR RADWELL WARRANTY
SWIRL RING, 100 AMP, COMPATIBLE WITH POWERMAX 1650. FREE 2 YEAR RADWELL WARRANTY
SWIRL RING, DURAMAX, 85 AMP - 105 AMP OPERATIONAL RANGE. FREE 2 YEAR RADWELL WARRANTY
TEMPERATURE COMPENSATED. FREE 2 YEAR RADWELL WARRANTY
THERMAL LIMITER, 3POLE, . FREE 2 YEAR RADWELL WARRANTY
THERMISTOR NTC THERMISTORS 2OHMS 5AMPS CLINCH LEAD. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR ST - D24, ROD 9IN LENGHT, W/ WIRE . FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, 10 KOHM, 1& LENGTH, 100 MM. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, 10KOHM, 2%, WIRE LENGTH 200MM, FREE HANGING, BEAD WITH TERMINAL. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, 15OHMS, 3AMPS, 15% TOLERANCE, STRAIGHT LEAD. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, 4OHMS, 8AMPS, STRAIGHT LEADS, TOLERANCE 15%, D 23 MM, L 26.5 MM, W 23 MM, LS 10 MM.. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, 5MM, 10KOHM +/-10%, THROUGH HOLE MOUNT, 5.3MM DIA X 3.8MM W.. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, CM-MSS SERIES, MOTOR PRETECTION RELAY, 24 VAC, 50/60 HZ, CM-MSS.22S. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, D2 SERIES, 5 OHM, RADIAL, 16.5 X 20 MM, 6 AMP. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, LOW RHO SERIES, RESETTABLE FUSE, 6 V MAX., 50 A MAX., 20 MOHMS, SMD/SMT, PCB MOUNT, 1210 (3225 METRIC) PACKAGE . FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, NTC, 10 OHMS, RADIAL, DIAMETER 15 MM, LEAD SPACE 7.5 MM. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, NTC, 4 OHMS, 8 AMPS, 15% RADIAL. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, RADIAL, 12 OHMS, 5 A, 15% TOLERANCE, D2 SERIES.. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR-NTC-CURRE NT LIMITER INRSH 120OHM 20%. FREE 2 YEAR RADWELL WARRANTY
THYRISTOR POWER 16AMP 85C 1.75V. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 111V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 111V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 171V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, 33C MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 39A MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 36.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, AXIAL. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 376V V RWM, UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, MARKING CODE 440A. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 376V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 5.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 53V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 62A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 94V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 1500W, 12.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, AXIAL, 1500W, 342V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201-2. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, MOSORB SERIES, UNIDIRECTIONAL, 15.3 V, AXIAL LEADED, 2, 17.1 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, MOSORB SERIES, UNIDIRECTIONAL, 28.2 V, DO-204AL, 2, 31.4 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL 1.5KE SERIES, BIDIRECTIONAL, 342 V, DO-201, 2, 380 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRIPPLE THERMISTOR W4839. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 120V, 1.5KE; PRODUCT RANGE:TRANSZORB 1.5KE SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:102V; CLAMPING VOLTAGE VC MAX:165V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE...
TVS DIODE, 1.5KW, 150V, DO-201; PRODUCT RANGE:1.5KE SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:128V; CLAMPING VOLTAGE VC MAX:207V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE MIN:143V ;ROHS COMPLIANT:...
TVS DIODE, 1.5KW, 15V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:15V; CLAMPING VOLTAGE VC MAX:25V;. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 20V, DO-201, REVERSE STAND-OFF VOLTAGE VRWM:17.1V, BREAKDOWN VOLTAGE RANGE:19V TO 21V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 27V, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:23.1V; CLAMPING VOLTAGE VC MAX:37. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 30V, DO-201, FULL REEL; PRODUCT RANGE:1.5KE SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:25.6V; CLAMPING VOLTAGE VC MAX:41.4V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS; PACKAGING:TAPE & REEL...
TVS DIODE, 1.5KW, 43V, 1.5KE; PRODUCT RANGE:TRANSZORB 1.5KE SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:36.8V; CLAMPING VOLTAGE VC MAX:59.3V; DIODE CASE STYLE:DO-201; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE:45.2VROHS COMPLIANT: YES.
TVS DIODE, 1.5KW, 53V, UNIDIRECTIONAL, 41A; PRODUCT RANGE:MOSORB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:53V; CLAMPING VOL. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 5V, UNIDIR, DO-214AB, PRODUCT RANGE:TRANSIL SERIES, TVS POLARITY:UNIDIRECTIO NAL, CLAMPING VOLTAGE VC MAX:8V, DIODE CASE STYLE:DO-201, NO. OF PINS:2PINS, BREAKDOWN VOLTAGE MIN:6V, ROHS COMPLIANT: YES. FREE 2...
TVS DIODE, 1.5KW, 8.55V, BIDIR, DO-201. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 91V, DO-201AE; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:77.8V; BREAKDOWN VOLTAGE RANGE:86.5V TO 95.5V; CLAMPING V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 24AMP, 40.2VWM, 64.8VC, DO-201, 175 TEMP. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 25.6V, 41.4V CLAMP, 1.5KE, DO-201AA, 1 UNIDIRECTIONAL CHANNEL, 2 PINS, AXIAL, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 11V, SMB, FULL REEL; PRODUCT RANGE:1SMB SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:11V; CLAMPING VOLTAGE VC M. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 15V, BI-DIRECTIONAL,SMB; PRODUCT RANGE:AEC-Q101 1SMB SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:15V; CLAMPING. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 28V, SMB; PRODUCT RANGE:AEC-Q101 1SMB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:28V; CLAMPING VOLTAGE VC MA. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 600W, 6.5V, SMB; PRODUCT RANGE:1SMB SERIES; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:6.5V; CLAMPING VOLTAGE VC MAX:11.2V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, BI-DIRECTIONAL, WORKING VOLTAGE 31.6V, 1.5KW, D5.4X7.5MM. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, BIDIR, 376V, 1.5KW, AXIAL; PRODUCT RANGE:TRANSIL 1.5KE SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:376V; CLAMPING VOLTAGE VC MAX:776V; DIODE CASE STYLE:AXIAL LEADED; NO. OF PINS:2PINS ROHS COMPLIANT:...
TVS DIODE, TRANSZORB, TRANSZORB 1.5KE SERIES, BIDIRECTIONAL, 12.8 V, 21.2 V, DO-201, 2 PINS. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, UNIDIRECTIONAL POLARITY, 376V WORKING VOLTAGE, 418V BREAKDOWN VOLTAGE, 603V CLAMPING VOLTAGE, 1.5KW PEAK PULSE POWER DISSIPATION, 3.5A PEAK PULSE CURRENT, DO-201 CASE STYLE, 2 PIN, -65/175C OPERATING TEMP,...
TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGEVRWM:128V; BREAKDOWN VOLTAGEVBR:143V; PACKAGE/CASE:DO-201A E; CLAMPING VOLTAGE MAXVC:207V; LE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGEVRWM:30.8V; BREAKDOWN VOLTAGEVBR:34.2V; PACKAGE/CASE:DO-201A E; CLAMPING VOLTAGE MAXVC:49.9V;. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; DIODE TYPE:UNIDIRECTIONAL TVS; STAND-OFF VOLTAGEVRWM:40.2V; BREAKDOWN VOLTAGEVBR:44.7V; PACKAGE/CASE:DO-201A E; CLAMPING VOLTAGE MAXVC:64.8V. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; PACKAGE/CASE:DO-201; LEADED PROCESS COMPATIBLE:YES; MOUNTING TYPE:THROUGH HOLE; POWER RATING:1500W; POLARIZATION:UNIPOLA R; TYPE:TVS-UNIDIRE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; STAND-OFF VOLTAGE VRWM:342V; PACKAGE/CASE:DO-201A E; CLAMPING VOLTAGE MAX VC:548V; LEADED PROCESS COMPATIBLE:YES; MOUNTING TYPE:THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TVS-DIODE, 1.5KW, 33.3V, BIDIRECTIONAL, DO-214AB; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:33.3V; BREAKDOWN VOLTAGE RANGE:37.1V TO 4. FREE 2 YEAR RADWELL WARRANTY
ULTRAFAST DIODE, 6A, 150V, G4; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):6A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:875MV; REVERSE RECOVERY TIME TRR MAX:15NS; FORWARD SURGE CURRENT IFSM MAX:125A...
VISHAY Semiconductors 1N1188
VISHAY Semiconductors 1N2138RA
VISHAY Semiconductors 1N4148WS-V-GS08
VISHAY, 1N1183R, POWER RECTIFIER; 35A, 50V, STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
WESTINGHOUSE Semiconductors 1N4045
ZEMER DOIDE, SK SERIES, 50 WATT, 830 MA, 15 V, 1.4OHM. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 160V 5% 5 WATT AXIAL LEAD. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 28V 5 PERCENT5 WATT AXIAL LEAD ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 2TERMINAL 56V DO-201. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 43V 5 PERCENT5 WATT AXIAL LEAD. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 6.4V 500MW ±5% DO-35. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 8.2V. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE 9.1V 0.5W 1000/BOX. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE TEMPERATURE COMPENSATED 5.9-6.5V, 1/2 WATT, DO-7 CASE 0.001 TC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 10W, 12V, DO-4; ZENER VOLTAGE VZ TYP:12V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 10W, 20V, DO-4; ZENER VOLTAGE VZ TYP:20V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 10W, 62V, DO-4; ZENER VOLTAGE VZ TYP:62V; POWER DISSIPATION PD:10W; DIODE CASE STYLE:DO-4; ZENER TOLERANCE ¦:5%; NO. OF PINS:2PINS; OPERATING TEMPERATURE MAX:175¦C; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:- ROHS...
ZENER DIODE, 12V V(Z), 5%, 0.48W, SILICON, UNIDIRECTIONAL, DO-35. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 180VZ, THROUGH HOLE, 500MW, 5% TOLERANCE, 2200OHMS, 0.68MA TEST CURRENT. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 2.15V V(Z), 6.98%, 0.3W, SILICON, UNIDIRECTIONAL, DO-204AH. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 20V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, SMB DO214AA. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 24V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL, DO-201-2. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 30V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 4.7V V(Z), 5%, 0.55W, SILICON, UNIDIRECTIONAL, SMB DO214AA, 917B MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5 WATT POWER CONSUMPTION, 15V ZENER VOLTAGE, 5% TOLERANCE, 150 DEG. C, 2 PIN - AXIAL, DO-201AE CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5.1VDC, 5%, 0.5W, 70MA, 17 OHM, SINGLE DO-35-2, AXIAL, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 500MW, 6.2V, DO-35; ZENER VOLTAGE VZ TYP:6.2V; POWER DISSIPATION PD:500MW; OPERATING TEMPERATURE RANGE:-55¦C TO +100¦C; DIODE CASE STYLE:. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5W, 24V, DO-201AE, ZENER VOLTAGE VZ TYP 24V, POWER DISSIPATION PD 5W, OPERATING TEMPERATURE RANGE -55 C TO +150 C, DO-20. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5W, 5.6V, DO-201AE; ZENER VOLTAGE VZ TYP:5.6V; POWER DISSIPATION PD:5W; OPERATING TEMPERATURE RANGE:-55 C TO +150 C; DIODE CASE STYLE:DO-. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 5W, 5.6V, ZENER VOLTAGE VZ TYP:5.6V, POWER DISSIPATION PD:5W, CASE STYLE:017AA, ZENER TOLERANCE 5%, 2 PINS, OPERATING TEMPERATURE MAX:200 C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
ZENER DIODE, 5W, 9.1V, DO-201AE; ZENER VOLTAGE VZ TYP:9.1V; POWER DISSIPATION PD:5W; OPERATING TEMPERATURE RANGE:-55 C TO +150 C; DIODE CASE STYLE:DO-. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 6.2V V(Z), 4.83%, 0.5W, SILICON, UNIDIRECTIONAL, DO-7. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 6.2V V(Z), 4.84%, 0.475W, SILICON, DO-204AH. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 6.2V, 4.84%, 0.5W, SILICON, DO-204AA. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 8.4V V(Z), 4.76%, 0.5W, SILICON, DO-204AA. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 82V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL, DO-201. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 91V ZENER VOLTAGE, 5% TOLERANCE, 5 WATT MAX, 2 PIN - AXIAL LEAD, T-18 PACKAGE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 9V V(Z), 5%, 0.5W, SILICON, DO-35. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, AXIAL, THROUGH HOLE, DO-35-2, 0.25 W, 200V. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, DO-201, 68V,. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, VOLTAGE REGULATION, SC-59 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,3.3 V, 1.5 W SILICON, PACKAGE DO-41-2, DIA. 2.16 MM, LENGTH 4.06 MM.. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE,SINGLE, TWO TERMINAL,6.4V V(Z),5%,DO-7. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE. FREE 2 YEAR RADWELL WARRANTY
ZENER SINGLE DIODE, 5.6 V, 5 W, T-18, 5 %, 2, 200 C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ZENER SINGLE DIODE, 6.2 V, 500 MW, DO-7, 2 PINS, 100 C, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Next >>