Radwell International Datasheets for Safety Relays

Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
Safety Relays: Learn more

Page: 1 2
Product Name Notes
(547958), SAFETY RELAY, 2 N.O/N.C CONTACTS, START/RESTART INTERLOCK (RES), CONTACTOR MONITORING (EDM), "ERROR" SIGNAL OUTPUT, "SAFETY ON" SIGNAL OUTPUT, RESTART: AUTOMATIC, MANUAL, TYPE: 2, IEC/EN 61496, PERFORMANCE LE, PNP, 20MS,...
(549901), SAFETY RELAY, FUNCTIONS: START/RESTART INTERLOCK (RES), SELECTABLE, "SYSTEM ERROR" SIGNAL OUTPUT, CROSS CIRCUIT MONITORING, DYNAMIC CONTACTOR MONITORING (EDM), PC DIAGNOSTICS INTERFACE, RELAY SWITCHING CYCLE COUNTER FOR PREVENTIVE MAINTENANCE, S.
(549941), SAFETY RELAY, FUNCTIONS: START/RESTART INTERLOCK (RES), AUTOMATIC START/RESTART, STATIC CONTACTOR MONITORING (EDM), STOP FUNCTION ACCORDING TO CATEGORY STOP 0, RESTART: AUTOMATIC, MANUAL, PERFORMANCE LEVEL (PL): UP TO AND INCLUDING...
085536, SAFETY SWITCH, EVALUATION MODULE, 24 VAC/DC, 2-30 READ HEADS MAX, 085536. FREE 2 YEAR RADWELL WARRANTY
098225, SAFETY RELAY SWITCH, 35 MM DIN MOUNT, IP 20, 24 V DC, 1.2 A, 4 RELAY OUTPUTS, 12 SEMICONDUCTOR OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
3A, 24V, DC-13, 3 SAFETY CONTACTS, 1 AUXILIARY CONTACT . FREE 2 YEAR RADWELL WARRANTY
547950, SAFETY RELAY, SIL: 3, IEC 61508, PERFORMANCE LEVEL (PL): E, EN ISO 13849-1, CATEGORY: 4, EN ISO 13849, STOP CATEGORY: 0, IEC/EN 60204-1, RESPONSE TIME: 10 MS, CONTACTS (NO...
549905, SAFETY RELAY, START/RESTART INTERLOCK (RES) FUNCTIONS, SELECTABLE, "MUTING" SIGNAL OUTPUT, "SYSTEM ERROR" SIGNAL OUTPUT, DEFECTIVE MUTING INDICATOR WARNING, DYNAMIC CONTACTOR MONITORING (EDM), MUTING TIME MONITORING (SELECTABLE/DESELECT ABLE), (549. FREE...
ALLEN BRADLEY Panel Accessories 700S-DCP220DZ24
ALLEN BRADLEY Panel Accessories 700S-DCP220Z24
ALLEN BRADLEY Safety Systems 100S-C09EJ14C
ALLEN BRADLEY Safety Systems 440R-C23205
ALLEN BRADLEY Safety Systems 700-HPSXZ24
ALLEN BRADLEY Safety Systems 700S-CF440DC
ALLEN BRADLEY Safety Systems 700S-CF440DJC
ALLEN BRADLEY Safety Systems 700S-CF440ZJC
ALLEN BRADLEY Safety Systems 700S-CF530EJC
ALLEN BRADLEY Safety Systems 700S-CF620DJC
ALLEN BRADLEY Safety Systems 700S-CF620EJBC
ALLEN BRADLEY Safety Systems 700S-CF620EJC
ALLEN BRADLEY Safety Systems 700S-DCP310Z24
ALLEN BRADLEY Safety Systems 700S-EF620QJC
ASEA BROWN BOVERI Safety Systems 2TLA010030R0000
ASEA BROWN BOVERI Safety Systems 2TLA050021R1200
ASI SAFETY OUTPUT MODULE, IP20, 1 RELEASE CIRCUIT, RELAY OUTPUTS, 1SRO / 1EDM. FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Safety Systems AT-FM-10K
BANNER ENGINEERING Safety Systems ES-FA-9AA
BANNER ENGINEERING Safety Systems ES-FL-2A
BANNER ENGINEERING Safety Systems ES-TN-1H2
BSR11 SAFETY RELAY, 4 NORMALLY OPEN, 24 VDC, NO TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
CONNECTION SOCKET, ISA ADAPTER, 2 INPUT, DIN SAFETY CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, SAFETY, 8 POLE, 3 NORMALLY OPEN, 1 NORMALLY CLOSED BASE, 24 VOLT DC, WITH ELECTRONIC COIL, FULL VOLTAGE, 3 PHASE, NON COMBINATION, IEC, OPEN STYLE, DIN RAIL MOUNTABLE.
DISCONTINUED BY MANUFACTURE 12/31/2012, SAFETY CONTACTOR, NON REVERSING, 100S-C SERIES, 16 AMP, LINE SIDE, 24 VDC (W/ELEC. COIL), 4 N.O., 3 N.O. 1 N.C., FULL VOLTAGE, 3 PHASE, NON COMBINATION,...
DISCONTINUED BY MANUFACTURER (12/31/2012), SAFETY CONTROL RELAY, IEC, 8 POLE, MECHANICALLY LINKED CONTACTS, 4 N/O, 4 N/C, SCREW TERMINALS, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/28/2022, SAFETY RELAY, MSR330P GROUP 2, REMOVABLE, 22.5 MM HOUSING WIDTH, CONTROL VOLTAGE 24VDC, 3 SAFETY OUTPUTS, 1 N.C. AUX. RELAY OUTPUT, CAT 4 RATED, DIN RAIL...
DISCONTINUED BY MANUFACTURER 04/07/2021, SAFETY CONTROL RELAY, INDUSTRIAL IEC, MECHANICALLY LINKED CONTACTS, 5 N.O., 3 N.C., 4 STANDARD / 4 GOLD-PLATED BIFURCATED, SCREW TERMINALS, 220-230 V AC, 50/60 HZ. FREE...
DISCONTINUED BY MANUFACTURER 05/01/2012, SAFETY RELAY, NEMA, 600 VAC MAX, AC COIL, 8 NOC & 4 NCC, 120 VAC 60 HZ COIL, OPEN TYPE RELAY RAIL MOUNTING, SAFETY CONTROL RELAY.
DISCONTINUED BY MANUFACTURER 06/30/2021, SAFETY CONTROL RELAY, INDUSTRIAL IEC, MECHANICALLY LINKED CONTACTS, 4 N.O., 4 N.C., SCREW TERMINALS, 24 VAC @ 60 HZ, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE...
DISCONTINUED BY MANUFACTURER 10.01.2020, SIRIUS SAFETY RELAY, WITH RELAY ENABLING CIRCUITS (EC), 24 V DC, 45 MM OVERALL WIDTH SCREW TERMINAL, EC INSTANTANEOUS: 2 NO, EC DELAYED: 2NO, 0.5-30 S,...
DISCONTINUED BY MANUFACTURER 10/01/2020, SAFETY RELAY, SIRIUS, 24 VAC/DC, 3 N/O OUTPUTS, 1 N/C OUTPUT, AUTOMATIC/MANUAL START, FINGER-SAFE, RELAY ENABLING CIRCUITS, 22.5 MM WIDTH, SCREW TERMINALS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 12/30/2012, SAFETY INDUSTRIAL RELAY, 24 VDC WITH INTEGRATED DIODE, 3 NO, 1 NC, BIFURCATED CONTACT, STANDARD CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2012, SAFETY CONTROL RELAY, INDUSTRIAL IEC, MECHANICALLY LINKED CONTACTS, 4 STANDARD / 4 GOLD-PLATED, 4 N.O., 4 N.C., SCREW TERMINALS, DC COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 12/31/2012, SAFETY INDUSTRIAL RELAY,24V DC WITH INTEGRATED DIODE,1 NO, 3 NC,BIFURCATED CONTACT,STANDARD CONTACT, 8 POLE, 4NO/4NC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2017, ENGINEERING REPLACEMENT, SAFETY RELAY, 24VDC, 2W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2017, SAFETY RELAY, 2/4/6 AMP, 15-250 VAC, 13-24 VDC, 50/60 HZ 3 WATT, 115 VAC, 55 DEGREE AMB TEMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2-10-2011, SAFETY RELAY, TYPE 2, CAT 2 FOR PHOTO BARRIERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2010-06-23, SAFETY RELAY, TIMER, 24VDC, MONITORING, SINGLE-FUNCTION, RELAYS, SAFETY PRODUCTS, GUARDMASTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2012-12-30, SAFETY CONTROL RELAY, 20AMP, 4POLE, 690V, 24VDC COIL, WITH INTEGRATED DIODE, IEC, STANDARD CONTACT, BIFURCATED CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2015, AS-INTERFACE SAFETY MONITOR, 2 OUTPUT, 2 NO + 2 NO, SOLID STATE, 24 V DC, 200 MA, DISCONTINUED WITHOUT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2016-03-29, SAFETY RELAY, SINGLE CHANNEL INPUT, MINOTAUR, MSR8T, 24 VAC/DC, 3NO + 2NC, 45 MM CASE, REPLACEMENT: 440R-S13R2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2017-12-30, SAFETY RELAY, 440 R SINGLE FUNCTION RELAY, MSR144RTP, 24 VAC/DC, 45MM HOUSING, 2 NC INPUT, 2 PNP SOLID STATE OUTPUTS, CLASS 2. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 2017-12-30, SAFETY RELAY,MSR121RT,115VA C,AUTOMATIC/MANUAL MONITORED,FIXED, 55MM HOUSING WIDTH,INFINITE,ONE 2 N.C. INPUT,1 SAFETY MAT INPUT,3 SAFETY OUTPUT,1 N.C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2019-12-30, SAFETY RELAY, SUPPLY: 24 VAC/DC 50/60HZ 4 WATTS, OUTPUT: AC15 250V 6 AMP DC13 24V 3 AMP, 3 NO / 1 NC, SINGLE FUNCTION, SAME AS:...
DISCONTINUED BY MANUFACTURER 30.03.2016, SAFETY RELAY, MSR11R, 24 V AC/DC, MANUAL MONITORED, FIXED, 45MM, 0.5 SEC, ONE 2 N.C. INPUT, NO 1 N.O AND 1 N.C. INPUT, NO SAFETY MAT...
DISCONTINUED BY MANUFACTURER SINCE: 01/10.2020, SAFETY RELAY, 3TK28 SERIES, 24 V AC/DC, 4NO, 5 OUTPUTS, DIN RAIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 10/01/2020, SIRIUS SAFETY RELAY, WITH RELAY ENABLING CIRCUITS (EC), 115V AC, 22.5 MM SPRING-TYPE TERMINAL, EC INSTANTANEOUS: 2 NO, EC DELAYED: 0 NO, SC: 0 NC.
DISCONTINUED BY MANUFACTURER, (7022918), POWER SUPPLY MODULE, GUARD-ONLY SAFETY INTERFACE, MANUAL/AUTOMATIC RESET, 24 VDC / 2A, 120/220 VAC POWER REQUIRED, NON-SAFETY SECONDARY OUTPUT (NORMALLY CLOSED). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, (7023563), GUARD-ONLY SAFETY INTERFACE, MANUAL/AUTOMATIC RESET, 24 VDC / 2 AMP, 120/220 VAC POWER REQUIRED, NON-SAFETY SECONDARY OUTPUT (NORMALLY CLOSED). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOARD ASSEMBLY, SAFETY RELAY, MRC PENDANT ENABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED DATE: 12/31/2017, SAFETY RELAY, 24 VDC, INPUT: 1NC, 2NC, TEMPERATURE RATING: -5 TO 55 C, MSR221P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 12/31/2017, SAFETY RELAY, 24 VDC SUPPLY, 2.5 WATT, 250 VAC / 24 VDC OUTPUTS, 5 / 3 AMP, PNP OUTPUT AT 30 VDC. FREE 2...
DISCONTINUED BY MANUFACTURER, EMERGENCY SAFETY RELAY, 24VDC, AC, 6A, SINGLE, DUAL CHANNEL, REPLACED BY AR.9613.2010 SAFE 4.1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EMERGENCY STOP RELAY, SAFETY GATE MONITORS, PNOZ 3, ORDER NR.: 474833, 110 VAC, 50/60 HZ, 9 VA, 5 SAFETY CONTACTS (N/O), 1 AUXILIARY CONTACT (N/C), 1 FLEETING...
DISCONTINUED BY MANUFACTURER, EMERGENCY STOP RELAY, SAFETY GATE MONITORS, PNOZ3, ORDER NR.: 474894, 24 VDC 4.5W, AC15: 230V 5A DC13: 24V 7A, AC1: 240V 8A/400V 5A, 5 SAFETY CONTACTS (N/O),...
DISCONTINUED BY MANUFACTURER, EMERGENCY STOP, SAFETY GATE, LIGHT GRIDS, 120VAC, 9VAMP, 50-60HZ, 250VAC 4AMP, 1000VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, GROUP 2, TIME DELAY OUTPUT, GUARDMASTER, MSR338P, 3 NO SAFETY OUTPUTS, 1 NC AUX OUTPUT, 24 VDC FROM BASE UNIT, DIN RAIL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, EXPANSION SAFETY RELAY, INPUT: 1 NC OR 2 NC, OUTPUT: 6 NO SAFETY, 2 NC AUXILIARY, 24 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLAME RELAY, 15 SEC, SAFETY SWITCH, TIMING, 120 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LARCO, SAFETY RELAY,101131999, 101049650, FAIL SAFE, 4 LED, 2 NC, 24VDC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR SAFETY RELAY, MSR210P, 2 INDEPENDENT INPUTS, 2 N.O SAFETY OUTPUTS, 1 N.C AUX OUTPUTS, 2 PNP SOLID STATE OUTPUTS, AUTO/MANUAL OR MONITORED MANUAL RESET, 24 VDC,...
DISCONTINUED BY MANUFACTURER, MONITORING SAFETY RELAY, MSR220P, MINOTAUR, 2 INPUT CIRCUITS, 1 NC / 2 NC / 3 NC / SAFETY MAT, 24 VDC SUPPLY, REMOVABLE TERMINALS, DIN RAIL MOUNT,...
DISCONTINUED BY MANUFACTURER, MONITORING SAFETY RELAY, MSR320P, 1 NC / 2 NC / 3 NC / SAFETY MAT / LIGHT CURTAIN INPUT, 2 PNP AUX OUTPUTS, REMOVABLE TERMINALS, 24 VDC...
DISCONTINUED BY MANUFACTURER, MONITORING SAFETY RELAY, STANDSTILL, 24VDC, 2 SENSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OMRON, G9S-2002-DC24,G9S200 2DC24, SAFETY RELAY UNIT, DPST-NO, 5 A,240VAC, 50/60HZ,1200VA, 2 CHANNEL INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 12/31/2012, SAFETY CONTROL RELAY, 8 POLE, 3 N.O. / 1 N.C. BASE, 2 N.O. / 2 N.C. AUXILIARY, 24 VDC, W/ INTEGRATED DIODE.
DISCONTINUED BY MANUFACTURER, RELAY SAFETY MULTISAFE MULTIMODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY SAFETY, DUAL CHANNEL MONITORING, 110 VAC, SR11, REPLACED BY G9SA-301 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SAFETY RELAY, 3PST-NO/NC, PLUG-IN TYPE, 24 VDC, 3 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SAFETY RELAY, TWO HAND CONTROL, 110 VAC, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, SAFETY, 24 VAC/DC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER RELAY, 110/220VAC, 50/60HZ, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER RELAY, SU8PPLY: 24/48 VAC, DUAL CHANNEL, RELAY OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 12V, 95MA, TEMP MIN/MAX= -20C/+60C REV.B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, 100S-C SERIES, 3 POLE, 23 AMP, 24 VDC COIL WITH INTEGRATED DIODE, 4 NC / 1 NO, W/ INTEGRATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTACTOR, NON REVERSING, 600 VAC MAX, 50/60 HZ, 30 AMP MAX, 3 POLE, OPEN STYLE, IEC, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROL RELAY, 600VAC MAX, 10AMP MAX, 8 POLE, 3 N.O. / 1 N.C. BASE, 3 N.O. / 1 N.C. AUXILIARY, 24V DC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SAFETY CONTROL RELAY, 7 N.O.+ 1 N.C, 24 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROL RELAY, 8 POLE, 3 NO / 1 NC, 24 VDC, 4 NO / 4 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROL RELAY, DPST-NC, 5 AMP MAX, 2 POLE, 250 VAC, 30 VDC, RELAY MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROL RELAY, EMERGENCY STOP, 6 AMP, 115 VAC/12-24 VDC, DIN RAIL MOUNT, 4 WIRE INPUT, 4 N.O. 6 AMP OUTPUT, 1 N.C. 5 AMP AUX OUTPUT,...
DISCONTINUED BY MANUFACTURER, SAFETY CONTROL RELAY, FRONT-MOUNT AUXILIARY CONTACTS, 8 POLE, 6 N.O., 2 N.C., 24 VDC COIL, DIODE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROL UNIT, 24 VDC CONTROL, 1NO/2NC, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY CONTROL UNIT, DIN RAIL MOUNT, AUX OUTPUT, 2AMP, 250V, SAFETY CONTACT, 6AMP, 250V, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY EDGE CONTROLLER, SINGLE CHANNEL, 120 VAC/24VDC, EXTERNAL DEVICE MONITORING, DELAYED AUX OUTPUT, REPLACED BY SCC-1224A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY EMERGENCY STOP RELAY, SR3D, AC 230V 50-60HZ, IE: 8AMP, AC-15: 3A AC 250V, DC-13: 3A DC 24V, DIN RAIL MOUNT, FIXED SCREW TERMINALS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY EXPANSION RELAY, 6 A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY EXPANSION RELAY, 6 AMP, 24 VDC, 250 VAC, 150 W, 1 SECOND. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY EXPANSION RELAY, TIME DELAY, 6 AMP, 4 N/O, 24 VDC, 250 VAC, 150 WATT, AKA: 2TLA010030R0000, REPLACED BY 2TLA010041R0600. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY EXPANSION RELAY, TIME DELAY, 6 AMP, 4 N/O, 24 VDC, 250 VAC, 150 WATT,AKA: E1T-0S-24DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY GATE MONITOR, E-STOP RELAY, 24VAC/DC, 787314. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY INTERFACE MODULE, BY 0.4 OR 0.8, SINGLE-ENDED-TO-DIFF ERENTIAL CONVERSION, POWER DISSIPATION ON A SINGLE 5 V SUPPLY IS ONLY 16 MW. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY MODULE, 110 V AC, 50/60 HZ, 2 NO + 1 NC, 4-WIRE, 45 MM CASE, DIN RAIL MOUNTING, IP20/IP40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MODULE, 2 INCREMENTAL ENCODER INPUTS, RJ-45 CONNECTION, 4 SWITCH INPUTS, 10-30 VDC SIGNAL, 5 VDC SUPPLY, 773816. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MONITORING MODULE, 24 VDC, 6 AMP/AC, 3 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY MONITORING RELAY, 110/220 VAC, SINGLE CHANNEL N.C INPUT, 3 N.O OUTPUTS, 2 N.C AUX, LED INDICATORS, SR08A110/220, SR105E02 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY COMBINATION, 3TK28 SERIES, 24VDC, 5 NO+1 NC, 3 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY EXPANSION MODULE, 10 KBIT/S - 1 MBIT/SM REPLACED BY 773712. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MODULE, 24 V AC/DC, 1800 VA / 180 VA, DIN RAIL MOUNT, <20 MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY MONITORING, 2 CHANNEL, 24 VAC/DC, 2 NC / 3 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY TIMER, 8 AMP, 110/250 VAC, 40/60 HZ, 1100 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY UNIT, 24 VDC, 720 VA, 3 AMP, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY UNIT, 24 VDC/AC, 3 POLE, SPST-NO, 240/250 VAC, 50/60 HZ, 6 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY UNIT, 3PST-NO, 3 AMP, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, (774004), 115 VAC, 6VA, 50-60 HZ, AC15: 230V 5A, DC13: 24V 7A, AC1: 240V 8A / 400V 5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 0.04-10 SECONDS, 230 VAC, 50/60 HZ, 3.5 VA, (485810) . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 10 AMP, 24 VDC, 8 W, 3 N/O, 1 NO/NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 110VAC, 6NO, 4NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 110VAC, 6VA, 50/60HZ, 3NO/1NC, (475630). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 120 VAC , 24 VDC, 5 VA, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 120 VAC, 50/60 HZ, 24 VDC, 2 NO, 50 MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 120V, 50/60HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 125 VDC, PANEL MOUNT, SCREW TERMINALS, REPLACED BY LJ12SBN-60. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 14-PIN RELAY, 3PST-NO CONTACTS, 3PST-NC CONTACTS, 3A, 24 VOLTS, CLASS A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 1CHANNEL, 110/230VAC, 3NO/2NC, MINOTAUR MSR8T. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 1SEC, 220-250V, 3.5VA, 5AMP, 40-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 2 AMP, 24 VDC, 2NO / 2NC, SCREW TERMINALS, LED INDICATORS, (474390). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 2 CHANNEL, 24 VDC, 30 SEC, (474790), SUGGESTED REPLACEMENT IS 774790. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 2 VA / 24 VAC, 2 W / 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 220 VAC, 40-60 HZ3.5 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 230-240 V, 5-8A, 24 VDC, 5W, (774709). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 230VAC, 24VDC, 50/60HZ, 3NO/1NC, 1SO, WIDTH 45MM, 1-/2-CHANNEL, INTEGRAL SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 AMP, 110 VAC, 50/60 HZ, 774003. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 V AC/DC, 0.5 A, SCREW TERMINALS, REPLACED BY XPSAK311144P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 V AC/DC, 110 VAC, 90 MM CASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 V AC/DC, OUTPUT A300 AC15 250 V 4 AMPS, OUTPUT N300 DC13 24 V 2 AMPS, SR05A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 V DC, 1.5 S, 2 DELAYED OUTPUTS, 5 SAFETY CONTACTS, SCREW TERMINALS, 4 NO / 1 NC, (RT7A), NO DIRECT REPLACEMENT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC SUPPLY, B300 AC15 250V 3A, P300 DC13 24V 2.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 3 VA, 50/60 HZ, 2 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 35 MM DIN RAIL, 2 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 5 W, 474789. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24 VDC, 500 V, C6701. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24V DC, 3NO, 3.1 W, 5 AMP, W/INDICATION LIGHT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24VDC, 230VAC, 3AMP, LIGHT INDICATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24VDC, 250VAC, 100WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 24VDC, 4.5W, 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 28V, 55 DEG CELSIUS MAX AMBIENT TEMP.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 3 AMP, 250 VAC, 24 VDC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 3 NO / 1 NC RELAY OUTPUTS, TEST/START INPUT, 6 AMP @ 260 VAC, 22.5 MM WIDTH, DIN RAIL MOUNT, 24 VAC/DC SUPPLY, (SAME AS:...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 3 NO / 1 NC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 3 POSITION, 5 AMP, 24 AC/DC, REPLACES 44510-0740. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 3-4 AMP, 24 V AC/DC, 50/60 HZ, 250 V AC SWITCHING CAPACTIY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 3N/O + 1N/C, 24 VDC, 3.5 W, DIN RAIL MOUNT, (474696). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 3N/O - 1N/C, 24 VAC, 5.0VA, 50/60 HZ, [774731]. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 3P, 1 SECOND DELAY, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 4 CONTACTS, 10 PIN, 24V, DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 4 NO CONTACTS, 2 NC CONTACTS, 6 A/250 VAC, PLUG-IN TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 4-6 AMP, 3 NO / 1 NC, 24 VAC/DC, 230-240 VAC, 777305. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 4.5 W, 8 AMP, 250/400 VAC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 400-480 VAC INPUT, 20 MA NOMINAL INPUT, 400-480 VAC CONTROL, LED INDICATOR, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 400-480 VAC INPUT, 50/60 HZ, 30 MA NOMINAL INPUT, 250 VAC / 5 AMP CONTROL, LED INDICATOR, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 4AMP, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 5 AMP, 230 VAC, 24 VDC COIL, 3.5 W, (475695). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 5 CONTACTS, 6A, 19VDC, SWITCHING AND PERMANENT CURRENT, MONOSTABLE (DC), -25 TO +75 DEGREES C, FAULT-TOLERANT, FORCIBLY GUIDED CONTACTS ACCORDING TO DIN EN 61810-1, UL...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 5-8AMP, 230VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 5AMP, 110VAC, 24VDC, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 5AMP, 230VAC, 24VAC COIL, 3N/O, 1N/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 6 AMP, 115 VAC, 150 WATT, LED DUAL CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 6 AMP, 24 VDC, 2.5 W, 2NO, (474590). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 6.3 AMP, 230 VAC, 50/60HZ, 6VA, 3N/O, 1N/C, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -10 TO +55 DEGREES C, IP20/40/54, (475650). FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 6AMP, 24VDC, 230/240V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 6AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8 AMP, 110 VAC, 50/60 HZ, 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8 AMP, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8 AMP, 24VAC/DC, 120 VAC, 50/60 HZ, 5 MONITORED SAFETY CIRCUITS, 2 AUXILIARY (DATA) CIRCUITS, 5 MONITORED, 2 AUX CIRCUIT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8 AMP, 3P, 24 V DC, 3N/O, 1N/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, 8AMP, 240VAC OUT: 24VDC 4.5W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, A-B 440R-D23201, GUARDMASTER MODEL# MSR35H, SUPPLY: 24 VDC 2 WATT, OUTPUT: 2 SS 24 VDC 2X2A, 1 SS 24VDC 50MA AUX.. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, ADAM,0-10MM,M12,5 PIN,MALE,CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, AUXILIARY, 24 VDC, AC15: 5 AMP 230 VAC / AC1: 8 AMP 240 VAC, DC13: 7 AMP 24 VDC / DC1: 8 AMP 24 VDC,...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, CONTROL VOLTAGE 24VDC, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, DPDT, MOMENTARY, 0.029A (COIL), 38.4VDC (COIL), 700MW (COIL), 8A (CONTACT), 250VDC (CONTACT), DC INPUT, RANDOM, AC/DC OUTPUT, THROUGH HOLE-STRAIGHT MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, DRIVEGUARD, 24 VDC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, DUAL CHANNEL, 110 VAC, 3 NO CONTACTS, 1 NC AUX, RED, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, E-STOP, 115 V AC, 50/60 HZ, SCREW CLAMP TERMINALS, GREEN LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, E-STOP, 5 AMP, 250 V, 24 VAC/DC, 50/60 HZ, AMBIENT TEMP 55 DEGREE C, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, E-STOP, PNOZ X SERIES, 5.5 WATT, 24 VDC, 6 NORMALLY OPEN, 4 NORMALLY CLOSED, 3 LED, FIXED TERMINAL, SCREW, (774709). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EMERGENCY STOP SWITCHING DEVICE, 8 AMP, 230/400 VAC, 24 VDC, 3 N/O, 1 N/C, SCREW TYPE TERMINAL, DIN RAIL MOUNT, (774790). FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EMERGENCY STOP, 2 SAFETY CONTACTS, 24V AC/DC, 50/60HZ, (SNO 4062K). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EMERGENCY STOP, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EXELTRONIC A, 24VAC/DC, RED LED FLASHES AFTER DELAY TIME OUT, UNTIL MODULE IS RESET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EXTENSION MODULE, 6 NO SAFETY CONTACTS, 2 NC AUXILIARY CONTACTS, 24 VAC/VDC, 250 VAC 4 AMP, 24 VDC 2 AMP. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EXTENSION MODULE, 7NO/1NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, FIXED DELAY, 0.5 SECOND DELAY, 24 VDC, TWO CHANNEL, SCREW CLAMP TERMINALS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, FOR E-STOP/ROPE PULL/INTERLOCK, 24 V AC/DC SUPPLY, 1 DUAL CHANNEL SAFETY INPUT, 3 NO SAFETY OUTPUTS, 4 AMP, 1 NC AUX OUTPUT, 0.5 AMP, FIXED...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, G7SA, WITH FORCIBLY GUIDED CONTACTS, 4PST-NO CONTACT POLES, DPST-NC CONTACT POLES, 24 VDC COIL, REPLACED BY G7SA-4A2B DC24 BY OMZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, G7SA, WITH FORCIBLY GUIDED CONTACTS, 4PST-NO CONTACT POLES, DPST-NC CONTACT POLES, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, G7SA, WITH FORCIBLY GUIDED CONTACTS, 5PST-NO CONTACT POLES, SPST-NC CONTACT POLES, 24 VDC COIL, REPLACED BY G7SA-5A1B DC24 BY OMZ. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, IEC, 24 VDC WITH INTEGRATED DIODE, SCREW TERMINALS, GOLD PLATED BIFURCATED CONTA CTS, 4 NO 4 NC, IEC, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, INPUT: 24 VAC/VDC 50/60HZ, 13 - 14 SAFETY CINTACTS NO 6AMP 250V, 23 - 24 SAFETY CONTACTS NO 6AMP 250V. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, INTERFACE FOR SAFETY LIGHT CURTAINS, 24VDC, DISCONTINUED 9-19-2012. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, ISOLATION, 24 VDC, 3.5 VA, 250/400 VAC, 8/5 AMP, 2000 VA, (474695), (17753). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, JSBRT11 SERIES, 7 NORMALLY OPEN, 2 NORMALLY CLOSED, DIN-RAIL MOUNT, SCREW TERMINALS, 115 VAC, (2TLA010025R0400). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, JSBRT11 SERIES, 7 NORMALLY OPEN, 2 NORMALLY CLOSED, DIN-RAIL MOUNT, SCREW TERMINALS, 24 VDC, (2TLA010025R0000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MASTER ON DEVICE, WITH DIAGNOSTIC FUNCTION, 8 CONTACTS, NORMALLY OPEN, 24 VDC RATED, 10 VA MAX POWER CONSUMPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MINOTAUR, MSR14T, DUAL CHANNEL, 24 VDC, 2 NO / 1 NC, 22.5MM, 2 SAFETY, 1 AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MODULE, 5AMP, 250VAC, 24VAC/DC, 3 NO SAFETY CONTACTS, 1 NC AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MONITORING, 3 POLE, DUAL CHANNEL,120-240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MOTOR PROTECTOR, MODEL 100, 3 PHASE, 208 VAC, 60 HZ, CONTACT RATING / 480 VA AT 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MSR18T, 24V AC/DC 230V AC, AUTOMATIC/MANUAL MONITORED, FIXED, 90MM HOUSING WIDTH, 0.5SEC, ONE 2 N.C. INPUT, 1 N.O & 1 NC, REPLACEMENT: 440R-S13R2. FREE 2...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MSR19E, SAFETY EXPANDER, DUAL CHANNEL INPUT, 8 N/O SAFETY OUTPUTS, 2 N/C AUXILIARY OUTPUTS, 24 VAC/DC, SELECTABLE 120/240 VAC POWER, 90 MM, DIN RAIL MOUNT,...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MSR6R/T, DUAL CHANNEL, 24 VAC/DC, 3 NO / 1 NC, AUXILIARY, (ENGINEERING REPLACEMENT: 440R-S13R2). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, MULTIMODUL, 20MA, 92-138VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, PNOZ SERIES, GATE MONITOR, 24 V DC, 1-/2 CHANNEL WIRING, DUAL SAFETY OUTPUTS, MONITORING E-STOP, LED INDICATORS, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, POWER SUPPLY 24VAC/DC, 3NO, 1NC 8AMP/250V, 3 PHASED MOTOR, PLUG-IN TERMINAL, TIMING ADJUSTABLE FROM 2-7 SCDES TO OPEN INTERLOCKS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, PREVENTA, CLASS 8932, 120 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, PREVENTA, TYPE GSKA, 24 V AC/DC, REPLACES 8932GSKA24VACDC, REPLACED BY XPSAR311144P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, RT7A, SINGLE OR DUAL CHANNEL, 115 VAC, 5 SAFETY, 2 DELAYED OUTPUTS OF 1.5 SECONDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, SAFE 2.2 SERIES, 24 V AC/DC, 50/60 HZ, DUAL CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, SIRIUS, DUAL CHANNEL, 3 SAFETY CONTACTS, 2 AUXILIARY CONTACTS, 4 KV, 6 AMP, 230 VAC, 24 VDC, REPLACED BY 3SK1111-1AB30. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, TIMETRON SERIES, 24 VAC/DC, 50/60 HZ, MAX 400 VOLTS, 4 AMPS, SWITCHING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, TWO HAND, 24 VDC, 2 NORMALLY OPEN, CONTACT: 230 V 5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, TYPE GEK, PREVENTA, MONITORING DEVICE FOR 2 POSITION SWITCHES, 24 VDC, REPLACED BY XPSFB5111. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, VITAL1, 6 AMP, 24 VDC, 200 MA, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, WITH SYNCHRONISED DUAL INPUT CHANNELS, RELAY OUTPUTS, 3 NO/1 NC, 24 VDC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY RELAY,TWO-HAND OPERATION, JSBR4 SERIES, SUPPLY VOLTAGE 24VAC, 3 NO, 1 NC AUX CONTACT, DIN RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH AND CONTROL UNIT, SUPPLY VOLTAGE 24 VAC/DC, AUX CONTACT, 2 X SAFETY SWITCH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, METAL HOUSING, SEPARATE ACTUATOR, SLOW-ACTION SWITCHING CONTACT 2NC, WITHOUT LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, MF SERIES, 2 NO/1 NC, 110/240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIRIUS SAFETY RELAY, WITH RELAY ENABLING CIRCUITS (EC), 24 VDC, 22.5 MM SCREW TERMINAL, EC INSTANTANEOUS: 2 NO, EC DELAYED: 0 NO, SC: 0 NC. FREE 2...
DISCONTINUED BY MANUFACTURER, TIME DELAY SAFETY RELAY, 120/230 VAC, 50/60 HZ, 24/60 VDC, 5 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIME DELAY, SAFETY RELAY, 24 VDC, 0.5-5 SECONDS, 3 NO, 1 NC, SPST, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMING RELAY, SAFETY TIMER, .2-1 SECOND, TWO CHANNELS, OUTPUT RATING: 250 V/ 4 AMPS/ 1000VA/ 100W, 24 VDC, RELAY OUTPUTS: 1NO + 1NO, TIME BYPASSING/INCHING. FREE 2...
DISCONTINUED BY MANUFACTURER, ZERO SPEED CONTROLLER, 24 VAC, 50/60 HZ, A1/A2, ENTREE NUMBER 1: T11/T12, ENTREE NUMBER 2: T21/T22, RESET: T33/T34, TEST LOOP: T33/T34, SAFETY CONTACTS: 23/24 (NO), CLIP-ON 35...
DISCONTINUED BY MANUFACTURER,SAFETY RELAY,MFU,24 VDC,DUAL CHANNEL,2 SAFETY CONTACTS,1 AUXILARY CONTACT,LIGHT INDICATION,DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DOLD SAFETY RELAY EXTENSION MODULE, 24 VAC/VDC, (5) N.O. SAFETY OUTPUT(S), (1) N.C. MONITORING OUTPUT(S), FIXED SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
DOLD SAFETY RELAY, EMERGENCY STOP AND SAFETY GATES, 2-CHANNEL, 110 VAC, (3) N.O. SAFETY OUTPUT(S), (1) N.C. MONITORING OUTPUT(S), FIXED SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
DOLD SAFETY RELAY, EMERGENCY STOP, 1-CHANNEL, 24 VDC, 2 N.O. SAFETY OUTPUTS, FIXED SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DOLD SAFETY RELAY, MOTOR STANDSTILL MONITORING, 20-400 MV, 2-CHANNEL, 24 VDC, (3) N.O. AND (1) N.C. SAFETY OUTPUT(S), FIXED SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
DOLD Safety Systems BD5980N.02
DOLD Safety Systems BG5933-22-61-24
DOLD Safety Systems LG5924-48-61-24
DOLD Safety Systems LG5925-48-61-24
DOLD Safety Systems LG5925-48-900-61
DOLD, BD5935.48/61-AC115, BD59354861AC115, SAFETY RELAY 115VAC , 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTROMECHANIC RELAY, MAGNETIC SAFETY SWITCH, 2 N/O, 4-PIN M8 CONNECTOR, SQUARE DESIGN, IP67, OPERATING DISTANCE: 10MM, SENSOR WITH ACTUATOR, (PSEN MA1.4P-50/PSEN MA1.4-10MM/ 1UNIT). FREE 2 YEAR RADWELL WARRANTY
EUCHNER Safety Systems ESM-BA301
EXPANSION MODULE, GROUP 1, TIME DELAY OUTPUT, GUARDMASTER, MODULAR MSR338DP, 3 N.O. SAFETY OUTPUTS, 1 N.C. AUXILIARY OUTPUT, 24 VDC FROM BASE UNIT, RED, OPEN STYLE, MOUNTABLE. FREE 2 YEAR...
EXPANSION MODULE, GUARDMASTER, GSR EM, MONITORING SAFETY RELAY, 1 SINGLE WIRE SAFE INPUT, 1 NC SOLID STATE AUX OUTPUT, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
EXTENDED SAFETY MONITOR, ASISAFE, 2 F-RO, 2 ENABLING CIRCUITS, SAFE OUTPUT RELAY, RESPONSE TIME MAX. 40 MS, WITH SCREW-TYPE TERMINALS (REMOVABLE), IP20. FREE 2 YEAR RADWELL WARRANTY
FLAME RELAY,3SEC,FFRT,15SE C.SAFETY SWITCH TIMING,120VAC,50/60H Z. FREE 2 YEAR RADWELL WARRANTY
FLEXIBLE SAFETY RELAY UNIT, 0.8 AMP, 24 VDC, 15 S, W/ SPRING-CAGE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
FLEXIBLE SAFETY UNIT, G9SX SERIES, 0-15 M/SECOND, 4 W MAX, 24 VDC, 2 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
FURNAS ELECTRIC CO Safety Systems 3TK2824-1BB40
FURNAS ELECTRIC CO Safety Systems 3TK2825-1BB40
FURNAS ELECTRIC CO Safety Systems 3TK2830-1CB30
GUARD-LOCK, SAFETY, DOOR SWITCH, 2NC + 1NC. FREE 2 YEAR RADWELL WARRANTY
GUARDMASTER LTD Safety Systems 440N-S32013
GUARDMASTER LTD Safety Systems 440R-B23020
GUARDMASTER LTD Safety Systems 440R-C23017
GUARDMASTER LTD Safety Systems 440R-C23139
GUARDMASTER LTD Safety Systems 440R-D22R2
GUARDMASTER LTD Safety Systems 440R-D23171
GUARDMASTER LTD Safety Systems 440R-E23191
GUARDMASTER LTD Safety Systems 440R-EM4R2
GUARDMASTER LTD Safety Systems 440R-EM4R2D
GUARDMASTER LTD Safety Systems 440R-H23180
GUARDMASTER LTD Safety Systems 440R-M23092
GUARDMASTER LTD Safety Systems 440R-M23147
GUARDMASTER LTD Safety Systems 440R-N23126
GUARDMASTER LTD Safety Systems 440R-N23132
GUARDMASTER LTD Safety Systems 440R-N23132S
GUARDMASTER LTD Safety Systems 440R-N23135
GUARDMASTER LTD Safety Systems 440R-S12R2
GUARDMASTER LTD Safety Systems 440R-S13R2
GUARDMASTER LTD Safety Systems 440R-W23218
GUARDMASTER LTD Safety Systems 440R-W23221
GUARDMASTER LTD Safety Systems 440R-ZBR520AZ1
GUARDMASTER LTD Safety Systems MSR138.1DP
GUARDMASTER, SAFETY RELAY, ACCESSORY, BLACK, PLASCIC, MONTABLE. FREE 2 YEAR RADWELL WARRANTY
INTERFACE RELAY, OPTOCOUPLER, LOGICAL SOCKET, WITH SAFETY ISOLATION, SUITABLE FOR CR-P RELAYS WITH 1 OR 2 C/O (SPDT) OUTPUT CONTACTS, 250 VAC, 10 AMPS. FREE 2 YEAR RADWELL WARRANTY
INTRINSIC SAFETY MODULE, DIGITAL OUTPUT VOLTAGE SAFETY MODULE, 24V, 240OHM POSITIVE. FREE 2 YEAR RADWELL WARRANTY
INTRINSIC SAFETY MODULE, LOW IMPEDANCE TRANSMITTER BARRIER, 22.2V, 240OHM POSITIVE. FREE 2 YEAR RADWELL WARRANTY
INTRINSIC SAFETY MODULE, SHUNT DIODE SAFTEY BARRIER, 26V, 342 OHM POSITIVE . FREE 2 YEAR RADWELL WARRANTY
JOKAB SAFETY Safety Systems 2TLA020052R1000
JOKAB SAFETY Safety Systems JSBT5 24VAC/DC
LEUZE Safety Systems MSI-TR1B-01
MACHINE SAFETY CONTROLLER, GENERAL PURPOSE, 24 VDC SUPPLY, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
MASTER CONTROL SAFETY RELAY, 4 NOC & 4 NCC, 24V DC, OPEN TYPE RELAY RAIL MOUNTING, SAFETY CONTROL RELAY, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
MONITORING RELAY, DUAL-CHANNEL, DUAL-DEVICE, SAFETY, SR230DD00. FREE 2 YEAR RADWELL WARRANTY
MONITORING SAFETY RELAY FUSE, 500MA. FREE 2 YEAR RADWELL WARRANTY
MONITORING SAFETY RELAY MODULE, SUPPLY: 24VAC/24VDC 50/60HZ 3W, INPUTS: 1NC., 2NC OR LIGHT CURTAIN, SAFETY OUTPUTS: 5NO, AUXILIARY OUTPUTS: 1NC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
MONITORING SAFETY RELAY, 115 VAC, INPUT: 1 NC/2NC, OUTPUT: 2 NO SAFETY, 3 NO DELAYED SAFETY. FREE 2 YEAR RADWELL WARRANTY
MONITORING SAFETY RELAY, GSR CI, LEGACY COMPATIBLE INPUT, 1 DUAL CHANNEL UNIVERSAL INPUT, 3 NO IMMEDIATE SAFETY OUTPUTS, 1 NC IMMEDIATE AUX OUTPUT, 1 SINGLE WIRE SAFE OUTPUT, AUTOMATIC/MANUAL OR...
MONITORING SAFETY RELAY, GUARDMASTER, DUAL INPUT (DI), 1 N.C. SOLID STATE AUXILIARY OUTPUT, UNIVERSAL INPUTS, 2 CHANNEL, 1 N/C, SOLID STATE, 24 VDC, 2.5 WATTS. FREE 2 YEAR RADWELL WARRANTY...
MONITORING SAFETY RELAY,GUARDMASTER,MS R127,SAFETY INPUTS, 1 N.C. AUXILIARY OUTPUT, 24VAC/DC AUTOMATIC RESET. FREE 2 YEAR RADWELL WARRANTY
OMRON Panel Accessories G7SA-3A1B DC24
OMRON Panel Accessories G7SA-3A3B DC24
OMRON Panel Accessories G7SA-4A2B DC24
OMRON Safety Systems G7S-4A2B DC24
OMRON Safety Systems G7S-4A2B-E DC24
OMRON Safety Systems G7SA-2A2B DC24
OMRON Safety Systems G7SA-3A1B DC21
OMRON Safety Systems G7SA-5A1B DC24
OMRON Safety Systems G9SA-321-T075 AC/DC24
OMRON Safety Systems G9SA-501
PILZ Safety Systems PNOZ E1VP 10/24VDC 1SO 1SO T
PILZ Safety Systems PNOZ M1P BASE UNIT
PILZ Safety Systems PNOZ S3 C 24VDC 2N/O
PILZ Safety Systems PNOZ S4 C 24VDC 3N/O 1N/C
PILZ Safety Systems PNOZ S5 24VDC 2N/O 2N/O T
PILZ Safety Systems PNOZ X2 24VAC/DC 2N/O
PILZ Safety Systems PNOZ X2.8P 24VACDC 3N/O 1N/C
PILZ Safety Systems PNOZ X3 120VAC/24VAC/DC 3N/O 1N/C 1SO
PILZ Safety Systems PNOZ X3 230VAC 24VDC 3N/O 1N/C 1SO
PILZ Safety Systems PNOZ X3P 24VDC 24VAC 3N/O 1N/C 1SO
PILZ Safety Systems PNOZ-1-24VAC-3S/1O
PILZ Safety Systems PNOZ-S4-24VDC-3N/O-1 N/C
PILZ Safety Systems PNOZ-S7-24VDC-4N/O-1 N/C
PILZ Safety Systems PNOZ-S7.1
PILZ Safety Systems PNOZ-S7.2-24VDC-4N/O -1N/C-EXPAND
PILZ Safety Systems PNOZ-S9-24VDC-3N/O-1 N/CT
PILZ Safety Systems PNOZ-X1-24VAC/DC-3N/ O-1N/C
PILZ Safety Systems PNOZ-X1P-24VDC
PILZ Safety Systems PNOZ-X2.1-24VAC/DC-2 N/O
PILZ Safety Systems PNOZ-X3-110VAC-24VDC -3N/O-1N/C-1SO
PILZ Safety Systems PNOZ-X3-24VAC-24VDC- 3N/O-1N/C-1SO
PNOZSIGMA SAFETY RELAY (STANDALONE), INPUTS: 1/2-CHANNEL WIRING WITH/WITHOUT DETECTION OF SHORTS ACROSS CONTACTS, OUTPUTS: 3 N/O,1 N/C, 1 SC, UB 48 - 240 V AC/DC, WIDTH: 22.5 MM, PLUG-IN SCREW...
RELAY, 6A, 8 PINS, 24V, PCB SAFETY RELAY, 730OHM. FREE 2 YEAR RADWELL WARRANTY
RELAY, C-H SAFETY RELAY, SINGLE-CHANNEL, 24 VAC/DC, 50-60HZ, M3 SCREW TERMINAL, TO-HAT RAIL, IP20, (118701). FREE 2 YEAR RADWELL WARRANTY
RELAY, SAFETY CONTROL, DPDT, 8 A CONTACT RATING, PLUG-IN PIN-STYLE TERMINALS, 5 MM PINNING, 24 VDC, GOLD-PLATED, MECHANICALLY LINKED CONTACTS, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
RELAY, SAFETY RELAY, STAND ALONE, 1-/2- CHANNEL, 3 NORMALLY OPEN CONTACTS, 1 NORMALLY CLOSED AUXILIARY CONTACT, 24 VDC SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RELAY, SAFETY, DPDT, 250VAC, 24VDC, 5A, COIL VOLTAGE:264VAC, CONTACT CONFIGURATION:DPDT, PRODUCT RANGE:FLARE CONTROL I-1-A SERIES, RELAY MOUNTING:DIN RAIL, CONTACT CURRENT:5A, RELAY TERMINALS:SCREW, CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES. FREE...
RELAY, SAFETY, OA5699 SERIES, 24VDC, DPDT, 8 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RELAY, SAFETY, PROTECTIVE, WASH TIGHT, 3NO/1NC, 24VDC, .2UM AU GOLD FLASH, REPLACEMENT FOR 468-1032. FREE 2 YEAR RADWELL WARRANTY
SAFEDGE CONTROLLER, POLYCARBONATE PLASTIC, GUARDMASTER, EDGE, 24V AC/DC 110/230V AC, AUTOMATIC/MANUAL, FIXED, 130 MM HOUSING WIDTH, ONE SAFE EDGE INPUT, 2 SAFETY OUTPUT, 1 N.C. AUX. RELAY OUTPUT, CAT 3...
SAFETY BARRIER,SOLENOID DRIVER,LOOP POWERED,18-30VDC,DIN RAIL,TYPE 2/915. FREE 2 YEAR RADWELL WARRANTY
SAFETY BLOCK, EXPANSION MODULE, 5 OUTPUTS, 24VDC, 750167. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTACTOR RELAY, EX9RC, STANDARD, FVNR, DC, 24V, 6NO,2NC, 8 POLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTACTOR, 9 AMP, 110 VAC 50 HZ / 120 VAC 60 HZ., 3 NORMALLY OPEN POWER POLES, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, STANDARD CONTACT, IEC,...
SAFETY CONTACTOR, 9 AMP, 24 VDC, 3 NORMALLY OPEN POWER POLES, 1 NOC & 4 NCC, B LINE SIDE COIL TERMINATION, STANDARD CONTACT. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTACTOR, GUARDMASTER, 20 AMP, 24 VDC, ELECTRONIC, WITH DIODE, 8 POLE, 6 NORMALLY OPEN, 2 NORMALLY CLOSED, MAIN STANDARD CONTACTS, FRONT GOLD-PLATED BIFURCATED. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, 10 AMP, OPEN TYPE, DIN RAIL MOUNT, 12 POLE, 10 NORMALLY OPEN, 2 NORMALLY CLOSED, 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, 20 AMP, OPEN TYPE, DIN RAIL MOUNT, 12 POLE, 10 NORMALLY OPEN, 2 NORMALLY CLOSED, 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, 24 V, MCS-EF CONTROL RELAY, 3 N.O. 1 N.C., FASTER DROP OUT TIME THAN EJ COIL, NON REVERSING, NON COMBINATION, FULL VOLTAGE, IEC, OPEN STYLE, DIN RAIL...
SAFETY CONTROL RELAY, 5 AMP, 24 VDC, 3 NO/1 NC, NEMA, 600 VAC MAX, 3 NOC & 1 NCC, 24V DC, OPEN TYPE, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL...
SAFETY CONTROL RELAY, 8 POLE, 24 V, 50-60 HZ, 6 NORMALLY OPEN, 2 NORMALLY CLOSED, LOW CONSUMPTION, PERMANENTLY FIXED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, 8 POLE, 7 N.O. / 1 N.C., 24V DC, MASTER CONTROL, OPEN TYPE RELAY RAIL MOUNTING, SAFETY CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, BULLETIN 700S-P, MECHANICALLY LINKED CONTACTS, SCREW TERMINATION, 10 NORMALLY OPEN CONTACTS, 2 NORMALLY CLOSED CONTACTS, 115-120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, BULLETIN 700S-P, MECHANICALLY LINKED CONTACTS, SCREW TERMINATION, 2 NORMALLY OPEN CONTACTS, 2 NORMALLY CLOSED CONTACTS, 115-120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, BULLETIN 700S-P, MECHANICALLY LINKED CONTACTS, SCREW TERMINATION, 3 NORMALLY OPEN CONTACTS, 1 NORMALLY CLOSED CONTACT, 115-120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, BULLETIN 700S-P, MECHANICALLY LINKED CONTACTS, SCREW TERMINATION, 3 NORMALLY OPEN CONTACTS, 1 NORMALLY CLOSED CONTACT, 460-480 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, BULLETIN 700S-P, MECHANICALLY LINKED CONTACTS, SCREW TERMINATION, 6 NORMALLY OPEN CONTACTS, 2 NORMALLY CLOSED CONTACTS, 115-120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, BULLETIN 700S-P, MECHANICALLY LINKED CONTACTS, SCREW TERMINATION, 7 NORMALLY OPEN CONTACTS, 1 NORMALLY CLOSED CONTACT, 115-120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, COMPACT, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, INDUSTRIAL IEC, MECHANICALLY LINKED CONTACTS, 4 STANDARD / 4 GOLD-PLATED, 4 N.O., 4 N.C., SCREW TERMINALS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, INDUSTRIAL IEC, MECHANICALLY LINKED CONTACTS, 4 STANDARD / 4 GOLD-PLATED, 4 N.O., 4 N.C., SCREW TERMINALS, 440/480 VAC @ 50/60 HZ, OPEN STYLE, DIN RAIL MOUNTABLE. FREE...
SAFETY CONTROL RELAY, INDUSTRIAL IEC, MECHANICALLY LINKED CONTACTS, 5 N.O., 3 N.C., SCREW TERMINALS, 24 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, INDUSTRIAL IEC, MECHANICALLY LINKED CONTACTS, 5 N.O., 3 N.C., SCREW TERMINALS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, MASTER CONTROL, BULLETIN 700S-P, MECHANICALLY LINKED CONTACTS, SCREW TERMINATION, 10 NORMALLY OPEN CONTACTS, 2 NORMALLY CLOSED CONTACTS, 115-120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SAFETY CONTROL RELAY, MASTER CONTROL, BULLETIN 700S-P, MECHANICALLY LINKED CONTACTS, SCREW TERMINATION, 7 NORMALLY OPEN CONTACTS, 1 NORMALLY CLOSED CONTACTS, 115-120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY...
SAFETY CONTROL RELAY, TYPE SCR-3, 24 V AC/DC, 3 AMP AT 24 V DC, 8 AMP AT 250 V AC. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, VOLTAGE: 42 VOLT FREQUENCY: 50 HZ, VOLTAGE: 48 VOLT FREQUUENCY:60 HZ, 6 NORMALLY OPEN 2 NORMALLY CLOSE. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, WITH FRONT-MOUNT AUXILIARY CONTACTS, 8-POLE, 6 N.O., 2 N.C., 24VAC COIL, 50/60HZ, GOLD-PLATED. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROL RELAY, WITH FRONT-MOUNT AUXILIARY CONTACTS, 8-POLE, 6 N/O, 2 N/C., 24 VDC COIL, ELECTRONIC WITH, DIODE, GOLD PLATED, BIFURCATED, ALL, CONTACTS. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROLLER, 14 SAFETY INPUTS, 9 SAFETY OUTPUTS, ES4P SERIES, 24 VDC, 6A. FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROLLER, FLEXI SOFT / CPU MAIN MODULE, FOR PROGRAMMING WITH EFI (ENHANCED FUNCTIONAL INTERFACE), RS232 CONNECTION (M8 FEMALE 4-PIN), 24 VDC, IP20, 2.5 W, (1043784). FREE 2 YEAR RADWELL...
SAFETY EXPANSION RELAY, 24 VDC, TWO CHANNELS, E1T 1S 24DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY GATE MONITOR, INSTANTANEOUS E-STOP MONITORING, LIMIT SWITCH, SINGLE-CHANNEL, AUTOMATIC / MANUAL RESET, FIXED TERMINAL STYLE, SCREW TERMINAL, 24 V AC/DC, 3 NO / 1 NC, (774300). FREE 2 YEAR...
SAFETY INDUSTRIAL RELAY, 120 VAC @ 60HZ, 2 NO, 2 NC, BIFURCATED CONTACT, STANDARD CONTACT, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY INDUSTRIAL RELAY, 4 POLE, 20 AMP, 120 VAC, 3 NO / 1 NC BASE, OPEN STYLE, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY MODULE, PNOZ MULTI BASE UNIT, 20 SAFE DIGITAL INPUTS, 4 SAFE SEMICONDUCTOR OUTPUTS, 2 SAFE RELAY OUTPUTS, 24 VDC SUPPLY, MAX 8 EXPANSION MODULES, RS-232 INTERFACE, SCREW / SPRING-LOADED...
SAFETY MODULE, TYPE BI6910, RADIO CONTROLLED, 24V DC 100MA, 3 N.O. CONTACTS, DIN RAIL MOUNT, LED STATUS INDICATORS, . FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING MODULE, DIN RAIL MOUNT, LIGHT INDICATION, AC-15 250V/6A AC, DC-13 24V/3A DC, 110VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY MONITORING RELAY, EMERGENCY STOP, 3PST-NO SAFETY OUTPUT, SPST-NC AUX OUTPUT, 1-/2-CHANNEL INPUT, NO OFF-DELAY TIME, 5 AMP @ 250 VAC / 30 VDC RATED, 24 VAC/DC SUPPLY. FREE 2...
SAFETY MONITORING RELAY, MINOTAUR MSR5T, 24 VAC/DC, AUTOMATIC/MANUAL, FIXED, 22.5 MM WIDTH, 0.5 SEC, (1) 2 NC INPUT, 3 SAFETY OUTPUTS, 1 NC RELAY OUTPUT, CAT3 RATED. FREE 2 YEAR...
SAFETY MONITORING RELAY, MODEL SR103AM01, DUAL-CHANNEL, 2 N/C INPUTS, 3 N/O OUTPUTS, 1 N/C AUX OUTPUT, 24 VAC/DC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY OUTPUT EXPANSION UNIT, MOSAIC MO2, 24VDC OPERATING VOLTAGE, 400MA OSSD MAX. FREE 2 YEAR RADWELL WARRANTY
SAFETY PCB RELAY, 24VDC, 2C/O CONTACTS, 5A RATED, *****INCOMPLETE P/N. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY .75ADC 125VDC DPDT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 1 CHANNEL 3NO OUT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 110VAC 0.04-10SEC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 110VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 120VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 12V 6AMP 10PIN. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 230VAC 2NC 4LEDS DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 240VAC 24VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 24V 30MA 220V 1A 4CHANNEL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 24VAC 6NO 4NC 3LED. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 24VAC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY 24VDC 3.5W. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY COMBINATION, SERIES SCR, 24 V AC/DC, SCREW TERMINAL, IP20, (SCR 4-W22-3.5-D). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY CONTROLLER, VITAL SERIES, INPUT; 24 VDC, OUTPUT: 24 VDC, 0-200 MA, 2 NO RELAY OUTPUTS, SINGLE CHANNEL INPUT, LED INDICATOR, DIN RAIL MOUNT, IP40, (20-052-10). FREE 2 YEAR...
SAFETY RELAY DC COIL, NEMA, 600 VAC MAX, 7 NOC & 1 NCC, 24V DC, OPEN TYPE DIN RAIL MOUNTING, SAFETY CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY MODULE FOR E-STOP/R, OPE PULL/INTERLOCK, SUPPLY VOLTAGE: 24 VAC/DC, SAFETY INPUT: 1 DUAL/SINGLE CHANNEL, SAFETY OUTPUT: 3 NO, 6 AMP, AUX OUTPUT: NONE, REMOVABLE TERMINAL BLOCK, WIDTH: 22.5MM,...
SAFETY RELAY MODULE FOR INTERLOCKS, SUPPLY VOLTAGE: 24VDC/24VAC, SAFETY INPUT: INTERLOCKS WITH COMPLEMENTARY CONTACTS; SAFETY OUTPUT:2 NO, 6 AMP, AUX OUTPUT: NONE, TERMINAL BLOCK: REMOVABLE, WIDTH: 22.5MM, SELF-CHECKING CIRCUITRY, AUTO/MANUAL...
SAFETY RELAY MODULE, 200 MA, 6 AMP, 250 VAC, 12/30 VDC, RESPONSE 35 MS MAX, (60698). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY MODULE. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY MUTING MODULE; SUPPLY VOLTAGE: 24 V DC OR 24 V AC; MUTEABLE SAFETY INPUT: 1 DUAL CHANNEL; NON-MUTEABLE SAFETY INPUT: 1 DUAL CHANNEL; SAFETY OUTPUT: 2 NO, 6...
SAFETY RELAY TRUE POWER MONITOR. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY TRUE POWER MONITORING 415VAC 5A. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY TYPE SUW1001 230V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY UNIT, 24VDC, 2 SAFETY 5A, AUX. OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY UNIT, 3PST NO CATEGORY 4, SPST NC AUX, 5 A, 24 V AC/DC, 2 CHANNEL INPUT, MANUAL RESET, EMERGENCY STOP. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY UNIT, DUAL-CHANNEL, 4 SAFETY CONTACTS, AUXILIARY OUTPUT, 5 AMP, 24 VDC, 4 SAFETY OUTPUTS, 4 W MAX, EMERGENCY STOP, SCREW TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, (750105), STANDALONE, 1-/2-CHANNEL WIRING, 2 N/O SAFETY CONTACTS (INSTANTANEOUS), 2 N/O SAFETY CONTACTS (DELAYED), 0-300S TIMER RANGE, 1 SEMICONDUCTOR OUTPUT, 24 VDC, 22.5 MM WIDTH, PLUG-IN SCREW TERMINALS.
SAFETY RELAY, (751103), STANDALONE, 1-/2-CHANNEL WIRING, MANUAL/AUTOMATIC START, 2 NO OUTPUTS, 1 SC OUTPUT, 24 VDC, 17.5 MM WIDTH, PLUG-IN SPRING-LOADED TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, (774318), STANDALONE, 1-/2-CHANNEL WIRING, 3 NO OUTPUTS, 1 NC OUTPUT, 1 SEMICONDUCTOR OUTPUT, AUTOMATIC/MONITORED START, 230 VAC / 24 VDC SUPPLY, 45 MM WIDTH, INTEGRAL SCREW TERMINALS. FREE...
SAFETY RELAY, 0.5-2AMP, 24VDC, 2WATT, 774130. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 1-CHANNEL, 24VDC, 3 N/O, 1 N/C, 750109. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 1/2 CHANNEL WIRING, 24 VDC, 2 SAFETY OUTPUTS, 1 AUXILIARY OUTPUT, 0.5-2 AMP, 2 W, SELECTABLE TIMES, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -10 TO + 55 DEGREES...
SAFETY RELAY, 1/2-CHANNEL WIRING, 0.5-2 AMP, 24 VDC, 5 MA, 2 NO, PLUG-IN, SCREW TERMINAL, -10 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 10 CHANNEL, 250V, AC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 110-120 VAC, 7 VA, 24 VDC, 4 WATT, 7 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 115 VAC, 9 VA, 50/60 HZ, (STANDALONE), INPUTS: 1-CHANNEL WIRING, OUTPUTS: 2 N/O, AUTOMATIC AND MANUAL START,. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 120 VAC COIL, 4PDT, GP SERIES, SOCKET, 10 AMP, QUICK CONNECT, 1423156-1. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 120VAC, 3N/O, 1N/C, 24V, 7A, 50-80HZ, 774736. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2 CHANNEL 3 NO / 1 NC, 6 VA, 120 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2 CHANNEL EMERGENCY STOP AND SAFETY GATES, CONTROL VOLTAGE 230 VAC 50/60HZ, 3 NO AND 1 NC CONTACT, OVERVOLTAGE AND SHORT CIRCUOIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, 2 FORM C, DPDT, MOMENTARY, 0.029A (COIL), 36VDC (COIL), 700MW (COIL), 8A (CONTACT), 30VDC (CONTACT), DC INPUT, RANDOM, AC/DC OUTPUT, CLASS B, THROUGH HOLE. FREE 2 YEAR RADWELL...
SAFETY RELAY, 2-HAND, 110-230 V AC, 24 V DC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2.5-5 AMP, 230/240 VAC, 24VDC, 2.5 WATT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2/3 AMP, 24 VAC/DC, 3 N/O 1 N/C, 2-CHANNEL E-STOP/GATE, DIN RAIL MOUNT, MANUAL OR AUTOMATIC RESTART. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 20 AMP, 24 VDC, 8 POLE, 6 NORMALLY OPEN, 2 NORMALLY CLOSED, MAIN, FRONT GOLD PLATED BIFURCATED. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 230 VAC, 24 VDC, INPUTS: 1/2-CHANNEL WIRING WITH/WITHOUT DETECTION OF SHORTS ACROSS CONTACTS, OUTPUTS: 3 NO/1 NC, SCREW TERMINALS, MONITORING OF E-STOP, DIN RAIL MOUNT, (774309). FREE 2...
SAFETY RELAY, 230 VAC, AUTOMATIC/MANUAL, FIXED, 22.5 MM HOUSING WIDTH, INFINITE, ONE 2 N.C. INPUT, ONE LC INPUT, 3 SAFETY OUTPUT, 1 N.C. AUX. RELAY OUTPUT, CAT 4 RATED. FREE...
SAFETY RELAY, 24 VAC/DC, 50/60 HZ, 5-6 AMP, 2 INPUT, 3 NO + 1 NC OUTPUTS, 5.5 VA POWER CONSUMPTION (AC), 2.5 WATT POWER CONSUMPTION (DC), 1/2 CHANNEL WIRING, PLUG...
SAFETY RELAY, 24 VAC/DC, 50/60HZ, 3 N/O. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC COIL, 10-20 AMP, 600 VAC, NEMA, 4 POLE, 2 NO / 2 NC, DIN RAIL MOUNT, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC SUPPLY, 6 AMP MAX CURRENT, 4-NORMALLY OPEN CONTACTS, 1-NORMALLY CLOSED CONTACTS, CONTACT EXPANSION, PLUG-IN SCREW TERMINALS, (750177). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC, 0.5-5 SECONDS, 230 VAC, 1-3 AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC, 2 N/O, 0.5/2.0 AMP, 130 W, (774130). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24 VDC, 6 AMP, COIL VOLTAGE 24V, COIL RESISTANCE: 800 OHM, CONTACT CURRENT MAX: 6 AMP, CONTACT VOLTAGE AC: 240V. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24V DC, 6A. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24V, A1+/A2. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VDC, 1.5W, 3NO, 1NC, (777100). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VDC, 1.5W, SINGLE CHANNEL, VOLTAGE TOLERANCE -15 %/+10 %, POWER CONSUMPTION AT UB DC 1.5 W, 3 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VDC, 2.5W, 2NO/1NC, DIN RAIL MOUNT, LED INDICATOR, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VDC,110 VAC, 50/60 HZ, 2.5 W, 5.0 VA, 3 NO, 1 NC DIN-RAIL MOUNT, (774314). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 24VDC/VAC, 2CHANNEL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2AMP, 120V. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 3 NO CONTACTS, 1 NC CONTACT, 6 A/250 VAC, PLUG-IN TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 3 NO/ 1 NC, 24 V AC/DC, 5 VA, 2.5 W, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 3/6 AMP, 24-240 VAC/DC, 50/60 HZ, 3 NORMALLY OPEN / 1 NORMALLY CLOSED, (777302). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 3NO/1NC/2SO, 120VAC, 50/60HZ, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 3PST-NO, 5AMP, 24VAC/DC, DUAL CHANNEL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 3SK SERIES, SIRIUS, 24 VDC, 0 INPUTS, 6 OUTPUTS, 4NO/1NC, DIN RAIL MOUNT, SCREW CONTACT TERMINATION, IP20. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 4 NO, 2 NC, 250V AC, 6AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 4-NORMALLY OPEN / 1-NORMALLY CLOSED CONTACTS, 5-6 AMP, 230-240 VAC, 24 VDC, 2 WATT, (750107). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 474899, 4.5 W, 5/8 AMP, 24 VDC, SINGLE OR DUAL CHANNEL INPUT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5 AMP, 230 VAC, 24 VAC/DC COIL, 2.5 WATT, 774310. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5 AMP, 230 VAC, 7 AMP, 24 VDC, 4 WATT, 7 N/O, 1 N/C, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5 AMP, 240 VAC, 24 VDC, 5.5 W, 6 N/O, 4 N/C, 6 LED, SCREW TERMINAL, DIN RAIL MOUNT, (774749). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5 INTRINSICALLY-SAFE CHANNEL, 120 VAC, 50/60 HZ, 5 WATT, 7 AMP, 4 NORMALLLY OPEN OUPUT RELAY, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5-8 AMP, 230 VAC, 24 VDC, 4.5 WATT, 6 N/O, 4 N/C, DIN RAIL MOUNT, (774009). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5-8 AMP, 24 VAC/DC, INPUTS: 1/2 CHANNEL WIRING, POWER CONSUMPTION: 9 VA, OUTPUTS: 7 N/O, 1 N/C, 1 SC, AUTOMATIC/MANUAL/MON ITORED START, SCREW TERMINALS INTEGRATED, MONITORING OF E-STOP,...
SAFETY RELAY, 5/7AMP, 110-120VAC, 3.5W, 24VDC, 9VA, 7N/O, 1N/C, PN 774085. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5/7AMP, 24VDC, 5W, 0-30S, 1-/2 CHANNELS, (774790). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5/8AMP, 24VAC/DC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 5AMP, 2POLE, 24V AC/DC, DPST. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 6 AMP, 230 VAC, 24 VAC/DC, 50/60 HZ, 2 NO, DPST, INTEGRAL SCREW TERMINALS, MONITORING E-STOP, DIN RAIL MOUNTABLE, -10 TO +55 DEGREES C, (774303). FREE 2 YEAR...
SAFETY RELAY, 7 N.O. CONTACTS, 1 N.C. CONTACT, DIN RAIL MOUNT, TIMED RELEASE, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 8 AMP ,24 VDC, 5.5 W, 2 INPITS, PLUG-IN SCREW TERMINAL, DIN RAAIL MOUNT, -10 TO +55 DEGREE C, 777750. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 8 AMP, 240 VAC, 24 VDC, 2 INPUTS/OUTPUTS, 3 N/O, 1 N/C, 1/2-CHANNEL WIRING, SCREW TERMINALS, - 10 TO +55 DEGREES C, 774086. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, ACTUATOR; EXTERNAL DEPTH:40.5MM; EXTERNAL LENGTH / HEIGHT:131MM; OPERATING TEMPERATURE MAX:55C; OPERATING TEMPERATURE MIN:-0C. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, AUTO/MANUAL RESET TYPE, 24 V AC/DC SUPPLY, 50/60 HZ, AC15, 250 V, 5 AMP, OR DC13, 24 V, 3 AMP, 3 NO 1 NC, REMOVABLE SCREW, MSR127TP. FREE...
SAFETY RELAY, AUTOMATIC/MANUAL MONITORED, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, BASE MODULE, 0.4-0.5 AMP 24 VDC, CONTROL MODULE, GUARDMASTER, GUARDSHIELD, MICRO 400 LIGHT CURTAIN, ON/OFF, 2 PNP SOLID STATE, 400 MA, OSSD OUTPUTS. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, BN3081 SERIES, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CATEGORY: UP TO 4 (DEPENDING ON THE CATEGORY OF THE UPSTREAM PROTECTIVE DEVICE), EN ISO 13849, CONTACTS (NO CONTACT/NC CONTACT): 2 NO CONTACTS / 1 NC CONTACT, NUMBER...
SAFETY RELAY, CONTACT CURRENT RATING 6AMP, 6P, 24VDC CONTROL VOLTAGE, 250 VAC VOLTAGE RATING, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CONTACT EXPANSION, 1 CHANNEL WIRING INPUT, 4 NORMALLY OPEN OUTPUTS, 24 VDC, SCREW TERMINALS, 2 SEC RELEASE TIME. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CONTROL VALTAGE 110VAC/24VDC, 3 NO/1 NC CONTACTS, INTEGRAL SCREW TERMINALS, MONITORING E-STOP, SAFETY GATES. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CU3, 110 VAC, AUTOMATIC/MANUAL, FIXED, 45 MM HOUSING WIDTH, 2 SAFETY OUTPUT, 1 N.C. AUX. RELAY OUTPUT, CAT 1 RATED. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, CU4, 24V AC/DC, AUTOMATIC/MANUAL, FIXED, 22.5MM HOUSING WIDTH, 0.15 TO 3 SECONDS DELAY, INFINITE, ONE 2 N.C. INPUT, 0 SAFETY OUTPUT, 2 N.O. RELAY DELAY OUTPUT, CAT 3...
SAFETY RELAY, CU4, 24V AC/DC, AUTOMATIC/MANUAL, FIXED, 22.5MM HOUSING WIDTH, 0.5 TO 10 SECONDS DELAY, INFINITE, ONE 2 N.C. INPUT, 0 SAFETY OUTPUT, 2 N.O. RELAY DELAY OUTPUT, CAT 3...
SAFETY RELAY, DC COIL, 3 NOC & 1 NCC, 24 VDC, OPEN TYPE RELAY RAIL MOUNTING, SAFETY CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, DC COIL, 600V, 2NO/2NC, RAIL MOUNTING, SAFETY CONTROL, 24VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, DIN RAIL, 250VAC, 30VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, DUAL-CHANNEL, EMERGENCY STOP, 24V, AC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, DUEL CHANNEL, W/ 2 SAFETY CONTACTS, 24 VDC, OUTPUT DELAY: 0.1-30 SEC, REMOVABLE TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EMERGENCY STOP, 1-CHANNEL, 24 VDC, (3) N.O. SAFETY OUTPUT(S), (1) N.C. MONITORING OUTPUT(S), FIXED SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EMERGENCY STOP, 230VAC, 2NO, 3AMP, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EMERGENCY STOP, AWAX26, WITH AUTO RESET, 3NO 1NC, 24 VAC/DC, 2 W, 5 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, ESM, NON-TIME-DELAYED CATEGORY 4, 3 NO + 1 NC OUTPUT, AC/DC 24 V, SCREW TERMINALS, (085613). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EVALUATION UNIT, STATUS LED INDICATORS, 2 SAFETY CONTACTS, PLUG-IN SCREW TERMINALS, READY DELAY MAX. 3 S, SWITCHING FREQUENCY MAX. 1 HZ, DIN RAIL MOUNTING, IP20, (083513). FREE 2...
SAFETY RELAY, EXPANSION MODULE, 3X N/O, 1 X N/C, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, EXTENTION MODULE, 2-3 AMP, 24 VAC/VDC, 22.5 X 84 X 121 MM, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, FLEXISOFT MOTION MODULE, DRIVE MONITOR, ETHERNET/IPTM CIP, UP TO 6 SAFETY LASER SCANNERS, (1062344). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, FLIPPAK SERIES, SOLID STATE, SPST-NO, 100-130VAC, 5AMP, MOUNTING TAB TERMINATION. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, FUNCTIONS: PERIODIC FUNCTION TEST, START/RESTART INTERLOCK (RES), SELECTABLE, CONTACTOR MONITORING (EDM), SELECTABLE, "ERROR" SIGNAL OUTPUT, "SAFETY ON" SIGNAL OUTPUT, RESTART: AUTOMATIC, MANUAL, TYPE 2, IEC/EN 61496, PERFORMANCE, 547960.
SAFETY RELAY, G7SA, FORCIBLY GUIDED CONTACTS, 3PST NORMALLY OPEN, SPST NORMALLY CLOSED, 24 VDC COIL, 6 AMP, 10-PIN, PC PIN PLUG-IN, SOCKETABLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, G7SA, WITH FORCIBLY GUIDED CONTACTS, 3PST-NO CONTACT POLES, 3PST-NC CONTACT POLES, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, G7SA, WITH FORCIBLY GUIDED CONTACTS, 3PST-NO CONTACT POLES, SPST-NC CONTACT POLES, 21 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, G7SA, WITH FORCIBLY GUIDED CONTACTS, 4PST-NO CONTACT POLES, DPST-NC CONTACT POLES, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, G7SA, WITH FORCIBLY GUIDED CONTACTS, DPST-NO CONTACT POLES, DPST-NC CONTACT POLES, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, GUARDMASTER, 24V AC/DC, FIXED, 22.5MM HOUSING WIDTH, 0.5 SECONDS (FIXED) DELAY, INFINITE, ONE 2 N.C. INPUT, 4 SAFETY OUTPUT, 2 N.C. RELAY OUTPUT, RED, OPEN STYLE, MOUNTABLE. FREE...
SAFETY RELAY, GUARDMASTER, EMD, EXPANSION MODULE TIME DELAYED, 1 SINGLE-WIRE SAFETY INPUT, 4 N/O RELAY SAFETY OUTPUTS, 1 SOLID-STATE AUXILIARY OUTPUT, 24V SUPPLY. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, GUARDMASTER, MSR330P, GROUP 1, MODULAR MONITORING SAFETY, NO INPUTS, 3NO/1NC AUXILIARY, 24 VDC, 1.5 W, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, GUARDMASTER, SINGLE INPUT, 1 DUAL CHANNEL UNIVERSAL INPUT, 1 N.C. SOLID STATE AUXILIARY OUTPUTS, 24 VDC 2.5 W SUPPLY, AC15 250V / 1.5 AMP, DC13 24V / 2...
SAFETY RELAY, INTERLOCK, 2 NC, 1 NO, COMPACT NPT, MKEY1. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, LED INDICATION, QUICK RELEASE, UNIVERSAL, 2 CHANNEL,16 POINTS, 2 INPUT, 3 NO, 1 NC, 24 VDC, (SAFETY RELAY, LED INDICATION, QUICK RELEASE, UNIVERSAL, 2 CHANNEL,16 POINTS, 2 INPUT,...
SAFETY RELAY, LIGHT CURTAIN CONTROL, 2 CHANNEL, 24 VDC, N.O./N.O. OUTPUTS, FIXED SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, LIGHT CURTAIN CONTROLLER, 2 CHANNEL, 24 VDC, 3 N.O. SAFETY OUTPUT, 1 N.C. MONITORING OUTPUT, FIXED SCREW TERMINAL, 0063278. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING RELAY, TYPE SR101A01, SINGLE CHANNEL, 2 OUTPUTS, VOLTAGE INPUT, ELECTROMECHANICAL OUTPUT, 24 V AC/DC, AC-15 4 AMP 250 V, DC-13 2 AMP 24 V, 1 NC, 2...
SAFETY RELAY, MONITORING, 1/5 AMP, 240/250 VAC, 24/30 VDC, 50/60 HZ, 1250 VA, DIMENSIONS: 4" X 5" X2", 11054-0002, REPLACES 44510-0170. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, 24 VDC, 600 OHM, 5 AMP, 3PST-NO, (91 X 111 X 76) MM, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, 5 AMP, 250 VAC, 50/60 HZ, MOUNTING: DIN RAIL ,TERMINATION STYLE: SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, 5-AMP, 250 VAC, 30 VDC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, 5PST-NO, 5 AMP, SCREW TERMINAL, DIN RAIL MOUNT, 30 MS OPERATE TIME, 10 MS RELEASE TIME, 40 MA COIL CURRENT, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, MONITORING, DUAL CHANNEL, 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MONITORING, EXPANSION UNIT, 1/5 AMP, 250 VAC, 30 VDC, REPLACES 44510-0170. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, MSR117T, 24V AC/DC, AUTOMATIC/MANUAL MONITORED, FIXED, 22.5 MM HOUSING WIDTH, 3 SAFETY OUTPUT, 1 N.C. AUX. RELAY OUTPUT, 3 N.O. RELAY DELAY OUTPUT, CAT 4 RATED, RED, OPEN...
SAFETY RELAY, MSR125HP, 115 VAC, REMOVABLE, 22.5 MM HOUSING WIDTH, 0.5 SEC, 2 SAFETY OUTPUT, CAT 4 RATED, 2 WATT, 3/6 AMP, 115/250 VAC SUPPLY, 24V DC, 50/60 HZ. FREE...
SAFETY RELAY, MSR125HP, MINOTAUR, 24 VDC SUPPLY, 22.5 MM HOUSING WIDTH, 0.5 SEC, TWO HAND CONTROL, 2 N.O. IMMEDIATE SAFETY OUTPUTS, AUTOMATIC / MANUAL RESET, REMOVABLE TERMINALS, DIN RAIL MOUNT,...
SAFETY RELAY, MSR127RP, 24 V AC/DC, RESET: MANUAL MONITORED, REMOVABLE SPRING CLAMPS, 22.5 MM WIDE, INPUTS: 1 N.C. OR 2 N.C. OR LIGHT CURTAIN, SAFETY OUTPUTS: 3 N.O., AUX. OUTPUT:...
SAFETY RELAY, MSR131RTP, 1 NC / 2 NC / LIGHT CURTAIN / SAFETY MAT INPUT, 3 N.O. SAFETY OUTPUTS, 2 N.C. / 2 PNP SOLID STATE AUX OUTPUTS, 45 MM...
SAFETY RELAY, MSR132E, 1 OR 2 NC INPUTS, 3 NO SAFETY OUTPUTS, 2 NC AUXILIARY OUTPUTS, 0 SEC TIME DELAY, FIXED TERMINALS, AUTOMATIC RESET, 24V AC/DC SUPPLY. FREE 2 YEAR...
SAFETY RELAY, MSR132EP, 24 VAC/DC, REMOVABLE TERMINAL BLOCKS, 22.5 MM HOUSING WIDTH, 0 SEC (FIXED) DELAY, 4 N.O SAFETY OUTPUTS, 2 N.C AUX OUTPUTS, CAT 4 RATED. FREE 2 YEAR...
SAFETY RELAY, MSR138.1DP, 24 VAC/DC, AUTOMATIC/MANUAL MONITORED, 45MM WIDTH, 1.5-30 SEC DELAY, ONE 2 N.C. INPUT, ONE LC INPUT, 2 SAFETY OUTPUT, 2 N.O. RELAY DELAY OUTPUT, 1 N.C. RELAY...
SAFETY RELAY, MSR138DP, 24 VAC/DC, AUTOMATIC/MANUAL MONITORED, REMOVABLE TERMINAL BLOCKS, 45 MM HOUSING WIDTH, 1.5-30 SEC DELAY, 2 N.O SAFETY OUTPUTS, 3 N.O. DELAYED SAFETY OUTPUTS, CAT 4 RATED. FREE...
SAFETY RELAY, MSR138DP, CONTROL VOLTAGE 115VAC, AUTOMATIC/MANUAL MONITORED, 45MM HOUSING WIDTH, 0.5 TO 10 SECONDS DELAY, 2 N.C. INPUT, ONE LC INPUT, 2 SAFETY OUTPUT, 3 N.O. RELAY DELAY OUTPUT,...
SAFETY RELAY, MSR138DP, SINGLE FUNCTION, 1 N.C. / 2 N.C. / LIGHT CURTAIN INPUT, 2 N.O. SAFETY OUTPUTS, 3 N.O. DELAYED SAFETY OUTPUTS, 0.5-10 SEC DELAY, AUTO/MANUAL MONITORED RESET, 24...
SAFETY RELAY, MSR22LM, 24 VDC, SPECIAL, REMOVABLE, 45 MM HOUSING WIDTH, 0.5 SEC, (3) 2 NC INPUTS, THREE LC INPUTS, 2 SAFETY OUTPUT, 1 N.C. AUX. RELAY OUTPUT, CAT 4...
SAFETY RELAY, MULTI FUNCTION UNIT (MFU), 24 VDC, 120 MA + LC, 2 AMP CONTACT RATING, 250 VAC CONTACT RATING, 3 INPUT / 1 OUTPUT, IP40, DIN RAIL MOUNT. FREE...
SAFETY RELAY, NEMA MASTER CONTROL, 3 NO / 1 NC, 24 VDC COIL, 600V DC MAX, 5 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, NEMA, 600 VAC, DC COIL, 7 NOC & 1 NCC, 24V DC, OPEN TYPE RELAY, RAIL MOUNTING, SAFETY CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, NEMA, 600V, DC COIL, 24V DC, 10 NOC & 2 NCC, OPEN TYPE, DIN RAIL MOUNTING, SAFETY CONTROL RELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, NST-3.2CL SAFETY RELAY 24 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, PNOZ SERIES, 1/2 CHANNEL, 6 AMP, 24 VAC/DC, 2 W, 2 NO, AUTO/MANUAL START, SCREW, 774306. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, PNOZ X SERIES, 2-CHANNEL, 2X INPUTS, 24 VAC/DC, 6 AMP, 2~4.5 W, (774303). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, PNOZ X SERIES, SINGLE / DUAL CHANNEL, SAFETY GATE MONITORING, E-STOP MONITORING LIMIT SWITCH MONITORING, PRESSURE SENSATIVE EDGE MONITORING, PRESSURE SENSITIVE MAT MONITORNG, 110VAC / 24VDC SUPPLY. FREE...
SAFETY RELAY, PNOZ X, 5 AMP, 24 VDC, 3 N/O, 1 N/C, SCREW TYPE TERMINAL, DIN RAIL MOUNT, (774340). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, PNOZSIGMA CONTACT EXPANSION, SINGLE INPUT, 240 VAC, 24 VDC, 4NO/1NC, 17.5MM WIDTH, PLUG-IN, DIN RAIL MOUNT, SPRING-LOADED TERMINAL, - 10 TO +55 DEGREE C. FREE 2 YEAR RADWELL...
SAFETY RELAY, RELAY OUTPUTS, 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SAFEMASTER RANGE, 6 AMP, 24 VDC, 2 NO CONTACTS, 2 CHANNELS, SCREW TERMINAL, DIN RAIL MOUNT, IP20/40. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SAFETY INTERFACE, FOR SAFETY LIGHT CURTAINS, WITH INTEGRATED SAFETY FUNCTIONS, 24 VDC, 2 NO + 1 NC CONTACTS, TERMINAL BLOCK, DIN RAIL, IP2X. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, SENTRY, SSR10 24VDC, 24 VOLT DC - 3 NO + 1 NC, NO TIME DELAY. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SINGLE FUNCTION, DUAL CHANNEL, 24 VAC/DC, 2 NO, FIXED, MONITORED MANUAL RESET, SCREW CONNECTION, MSR126. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SINGLE FUNCTION, SUPPLY 4W 115VAC 50/60HZ, OUTPUT AC15 250V 6AMP, OUTPUT DC13 24V 3AMP, SCREW CLAMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SINGLE/DUAL CHANNEL 3 SAFETY CONTACTS N/O, 1 AUXILARY CONTACT N/C, 24-240 VAC/DC, 50/60 HZ, SWITCH/INTERLOCK FUNCTION, DIN RAIL MOUNT, 787301. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SIRIUS, ADVANCED INPUT EXPANSION, FOR AN ADDITIONAL 2-CHANNEL OR TWO 1-CHANNEL SENSORS, 24 VDC, SCREW TERMINAL, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SIRIUS, BASIC UNIT, ADVANCED SERIES, RELAY ENABLING CIRCUITS, 3 NO CONTACTS, PLUS RELAY SIGNALING CIRCUIT, 1 NC, 24 V DC SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SIRIUS, BASIC UNIT, STANDARD SERIES, RELAY ENABLING CIRCUITS, 3 NO CONTACTS PLUS RELAY SIGNALING CIRCUIT, 1 NC CONTACT, 24 VAC/DC, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR...
SAFETY RELAY, SIRIUS, SINGLE CHANNEL, 4 SAFETY CONTACTS, 12 AMP, 24 VAC/DC, 50/60 HZ, 3 N/O, 1 N/C, FINGER SAFE, SCREW TYPE TERMINAL, -25 TO +60 DEGREES C, IP20. FREE...
SAFETY RELAY, STANDALONE INPUTS, 1-/2-CHANNEL WIRING, WITH / WITHOUT DETECTION OF SHORTS ACROSS CONTACTS OUTPUTS, 3 N/O, 1 N/C, 1 SEMICONDUCTOR. AUTOMATIC/MONITORED START UB 24 - 240 V AC/DC, WIDTH:...
SAFETY RELAY, STANDALONE, 2-CHANNEL INPUT, 24 VDC SUPPLY, 3 NORMALLY OPEN/1 NORMALLY CLOSED / 1 SEMICONDUCTOR OUTPUT, SPRING-LOADED TERMINALS, INSTANTANEOUS E-STOP MONITORING, DIN-RAIL MOUNT, 750104. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, STANDALONE, 2-CHANNEL INPUT, 24 VDC SUPPLY, 3 NORMALLY OPEN/1 NORMALLY CLOSED, 1 SEMICONDUCTOR OUTPUT, SPRING-LOADED TERMINALS, INSTANTANEOUS E-STOP MONITORING, DIN-RAIL MOUNT, 751104. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, STANDALONE, 2.5 WATT, 1N/O--1N/C INPUT, 3N/O--1N/C--2S.O--24 VDC OUTPUT, 45MM WIDTH, SCREW TERMINALS INTEGRATED, TWO-HAND CONTROL, LED INDICATOR, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, STANDSTILL VARIMETER MONITORING, DOUBLE POLE SINGLE THROW, 2NO 2NC CONTACTS, 24-230VAC 50/60HZ AUX RATING, GREEN-RED LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SUPPLY- 24VAC/DC, 50/60HZ, 4 WATTS, OUTPUT- AC15, 250 VOLT, 6 AMP, DC13, 24 VOLT, 3 AMP, (440R-M23088). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, SWITCH, 3 PIN, READ HEAD. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, TWO HAND CONTROL, 2 NORMALLY OPEN SAFETY OUTPUTS, 24 VDC, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, TWO HANDED CONTROL, 2 CHANNEL, 24VDC, (2) N.O SAFTEY CONTACTS, (1) N.C MONTORING CONTROL, FIXED SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, TWO-HAND OPERATION, 24VAC, PLUG-IN,(777354). FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, TYPE MSR126R, MONITORED MANUAL RESET, 24 AC/DC SUPPLY, 50/60HZ, 4W, OUTPUT AC15, 250V, 6AMP, DC13, 24V, 3AMP, 2NO. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, TYPE MSR126T, AUTOMATIC/MANUAL RESET, 24 VAC/DC SUPPLY, 50/60 HZ, 4 WATT, OUTPUT AC15, 250V, 6 AMP, DC13, 24V, 3 AMP, 2NO. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, TYPE MSR127RP, 24 VAC/DC, MONITORED MANUAL RESET, REMOVABLE TERMINALS, 22.5 MM HOUSING WIDTH, 3 NO IMMEDIATE SAFETY OUTPUTS, 1 NC IMMEDIATE AUX OUTPUT. FREE 2 YEAR RADWELL WARRANTY...
SAFETY RELAY, TYPE MSR127T, AUTOMATIC/MANUAL RESET, 24 VAC/DC SUPPLY, 50/60 HZ, OUTPUT AC15, 250 V, 5 AMP, DC13, 24V, 3 AMP, 3 N/O & 1 N/C. FREE 2 YEAR RADWELL...
SAFETY START LOGIC BLOCK, TYPE III A, SUB-BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH 600V 10AMP. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH INPUT MODULE, INTRINSIC SAFETY ISOLATOR, FAIL-SAFE SWITCH / PROXIMITY DETECTOR INTERFACE, 1 CHANNEL, SIL3, LINE FAULT DETECTION, 20-35 VDC SUPPLY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
SAFETY SWITCH, PSEN CS4.2 M12/8-0.15M 1SWITCH. RFID SAFETY SWITCH 2 SAFE SEMICONDUCTOR OUTPUTS, 8-PIN M12 CONNECTOR, CAN BE CONNECTED IN SERIES IP67. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Safety Systems 3SK1111-1AB30
SIEMENS Safety Systems 3SK1111-2AB30
SIEMENS Safety Systems 3TK2821-1CB30
SIEMENS, 3UN6-044, 3UN6044, SAFETY RELAY, 5AMP, 250VAC/DC, 40-60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SINCE 01.10.2022, SAFETY MONITOR RELAY, 300V, 4 KV, WITH REMOVEABLE SCREW TERMINALS, 40 MS MAXIUMUM RESPONSE TIME, IP20. FREE 2 YEAR RADWELL WARRANTY
SIPHA CONTROL UNIT, 24V AC/DC, AUTOMATIC/MANUAL, 22.5MM HOUSING WIDTH, 0 3SEC, ONE SIPHA INPUT, 1 SAFETY OUTPUT, 1 N.C. AUX. SOLID STATE OUT, CAT 3 RATED. FREE 2 YEAR RADWELL...
SIRIUS SAFETY RELAY OUTPUT EXPANSION 3RO POWER, WITH RELAY ENABLING CIRCUITS 3 NO CONTACTS PLUS RELAY SIGNALING CIRCUIT 1 NC CONTACT US = 24 V DC SCREW TERMINAL. FREE 2...
SIRIUS SAFETY RELAY, SAFETY-ORIENTED SPEED MONITORING, 24 V DC, 45 MM OVERALL WIDTH SCREW TERMINAL, EC INSTANTANEOUS: 2 NO, EC DELAYED: 0, SC: 2. FREE 2 YEAR RADWELL WARRANTY
SIRIUS SAFETY RELAY, SAFETY-ORIENTED SPEED MONITORING, 24 V DC, 45 MM OVERALL WIDTH SPRING-TYPE TERMINAL, EC INSTANTANEOUS: 2 NO, EC DELAYED: 0, SC: 2. FREE 2 YEAR RADWELL WARRANTY
SIRIUS SAFETY RELAY, WITH RELAY ENABLING CIRCUITS (EC), 230 V AC, 22.5 MM SCREW TERMINAL, EC INSTANTANEOUS: 2 NO, EC DELAYED: 0 NO, SC: 0 NC . FREE 2 YEAR...
SPECIALTY SAFETY RELAY, SPEED MONITORING, 5 X 1 N.C., 2.N.C., LC, 1 N.O. + 1 N.C. INPUTS, 4 N.O. SOLID STATE AUXILIARY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
SPEED MONITOR, SAFETY RELAY, SELECTABLE SPEED LIMIT: 0.5 TO 99HZ, SPRING TERMINAL, 24 VDC SUPPLY, DIN RAIL MOUNT, IP20 TERMINALS / IP40 HOUSING, (6034248). FREE 2 YEAR RADWELL WARRANTY
SR6B6K24, RELAY, SAFETY, 4NO, DPST-NC, 250VAC, 8A, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
STI Safety Systems 44510-1031
STI Safety Systems G9SA-301 AC/DC24
SYMCOM Safety Systems ISS-105
TIME DELAY RELAY, SAFETY TIMER, 24 VDC, 110 VAC, 3-30 SECS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TWO HAND SAFETY MODULE, 1/8 THREAD, SIZE G1/8, MAXIMUM FLOW RATE: 100 NL/MIN, TEMPERATURE RANGE: -10C +60C, WORKING PRESSURE: 3 8 BAR, DELAY BETWEEN TWO ACTUATING SIGNALS: < 0.5 S.

Next >>