STMicroelectronics, Inc. N-Channel 5.2A 900V 2.5ohm MOSFET Transistor STW6NC90Z

Description
5.2A, 900V, 2.5ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247 Product overview: STW6NC90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.2A, 900V, 2.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.2A, 900V, 2.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW6NC90Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
5.2A, 900V, 2.5ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247 Product overview: STW6NC90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.2A, 900V, 2.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.2A, 900V, 2.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW6NC90Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 5.2A 900V 2.5ohm MOSFET Transistor
278-STW6NC90Z
N-Channel 5.2A 900V 2.5ohm MOSFET Transistor 278-STW6NC90Z
5.2A, 900V, 2.5ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247 Product overview: STW6NC90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.2A, 900V, 2.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.2A, 900V, 2.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW6NC90Z can be used for catalog matching and distributor lookup.

5.2A, 900V, 2.5ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247 Product overview: STW6NC90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5.2A, 900V, 2.5ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.2A, 900V, 2.5ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW6NC90Z can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 66075338 - Radwell International
Willingboro, NJ, United States
Transistor
66075338
Transistor 66075338
DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, 2.5 OHM, 5.2 AMP, 1-CHANNEL, TO-247-3 CASE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, MOSFET, 2.5 OHM, 5.2 AMP, 1-CHANNEL, TO-247-3 CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW6NC90Z 66075338
Product Name N-Channel 5.2A 900V 2.5ohm MOSFET Transistor Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers