STMicroelectronics, Inc. FET, MOSFET Arrays STS4DNF60L

Description
Mosfet Array 2 N-Channel (Dual) 60V 4A 2W Surface Mount 8-SOIC
Request a Quote
Description
Mosfet Array 2 N-Channel (Dual) 60V 4A 2W Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dual N-Channel MOSFET, part number STS4DNF60L, is designed for switching applications with a maximum drain-source voltage of 60V and a continuous drain current rating of 4A. It features a low on-resistance of 0.045 ohms, which contributes to efficient performance in power management tasks. The device is housed in a standard SO-8 package, facilitating easy automated surface mount assembly. It is capable of handling pulsed currents up to 16A and has a total power dissipation of 2W at a case temperature of 25°C. The MOSFET operates within a temperature range of -55°C to 150°C, making it suitable for various environmental conditions. This component is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Dual N-Channel MOSFET, part number STS4DNF60L, is designed for switching applications with a maximum drain-source voltage of 60V and a continuous drain current rating of 4A. It features a low on-resistance of 0.045 ohms, which contributes to efficient performance in power management tasks. The device is housed in a standard SO-8 package, facilitating easy automated surface mount assembly. It is capable of handling pulsed currents up to 16A and has a total power dissipation of 2W at a case temperature of 25°C. The MOSFET operates within a temperature range of -55°C to 150°C, making it suitable for various environmental conditions. This component is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-3226-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-3226-2-ND
FET, MOSFET Arrays 497-3226-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 497-3226-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-3226-1-ND
FET, MOSFET Arrays 497-3226-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 497-3226-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-3226-6-ND
FET, MOSFET Arrays 497-3226-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
60V 4A SOIC MOSFET Transistor
289-STS4DNF60L
60V 4A SOIC MOSFET Transistor 289-STS4DNF60L
60V 4A N-Ch MOSFET SOIC 55mR RdsOn Product overview: STS4DNF60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS4DNF60L can be used for catalog matching and distributor lookup.

60V 4A N-Ch MOSFET SOIC 55mR RdsOn Product overview: STS4DNF60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS4DNF60L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNF60L - 027849-STS4DNF60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNF60L
027849-STS4DNF60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNF60L 027849-STS4DNF60L
Manufacturer: STMicroelectronics Win Source Part Number: 027849-STS4DNF60L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: STS4DNF60 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1030pF @ 25V Maximum Rds On at Id,Vgs: 55 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): SI4946BEY-T1-E3; SI4946BEY-T1-GE3; SP8K33TB; Introduction Date: December 07, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 027849-STS4DNF60L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: STS4DNF60
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1030pF @ 25V
Maximum Rds On at Id,Vgs: 55 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): SI4946BEY-T1-E3; SI4946BEY-T1-GE3; SP8K33TB;
Introduction Date: December 07, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 4858358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4858358
MOSFETs 4858358
MOSFET Dual N-Ch 60V 4A STripFET SOIC8

MOSFET Dual N-Ch 60V 4A STripFET SOIC8

Supplier's Site
MOSFETs - 4858358P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4858358P
MOSFETs 4858358P
MOSFET Dual N-Ch 60V 4A STripFET SOIC8

MOSFET Dual N-Ch 60V 4A STripFET SOIC8

Supplier's Site
MOSFETs - 9206557 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206557
MOSFETs 9206557
MOSFET Dual N-Ch 60V 4A STripFET SOIC8

MOSFET Dual N-Ch 60V 4A STripFET SOIC8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS4DNF60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS4DNF60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS4DNF60L
MOSFET 2N-CH 60V 4A 8SOIC

MOSFET 2N-CH 60V 4A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60 Volt 4 Amp

MOSFET N-Ch 60 Volt 4 Amp

Buy Now Datasheet
FET, MOSFET Arrays - STS4DNF60L - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STS4DNF60L
FET, MOSFET Arrays STS4DNF60L
MOSFET 2N-CH 60V 4A 8-SOIC

MOSFET 2N-CH 60V 4A 8-SOIC

Supplier's Site Datasheet
Transistor - 16485803 - Radwell International
Willingboro, NJ, United States
Transistor
16485803
Transistor 16485803
POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 60V, 0.065OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 4A I(D), 60V, 0.065OHM, 2-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dual Mosfet, N-Ch, 60V, 4A, Soic; Transistor Polarity Stmicroelectronics - 26M3734 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 60V, 4A, Soic; Transistor Polarity Stmicroelectronics
26M3734
Dual Mosfet, N-Ch, 60V, 4A, Soic; Transistor Polarity Stmicroelectronics 26M3734
DUAL MOSFET, N-CH, 60V, 4A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL MOSFET, N-CH, 60V, 4A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Stmicroelectronics - 54M6333 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Stmicroelectronics
54M6333
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Stmicroelectronics 54M6333
DUAL N CHANNEL MOSFET, 60V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.045ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-3226-2-ND 289-STS4DNF60L 027849-STS4DNF60L 4858358 4858358P STS4DNF60L STS4DNF60L STS4DNF60L 16485803 26M3734 54M6333
Product Name FET, MOSFET Arrays 60V 4A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNF60L MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Transistor Dual Mosfet, N-Ch, 60V, 4A, Soic; Transistor Polarity Stmicroelectronics Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Stmicroelectronics
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Soic SOIC 8-SOIC (0.154", 3.90mm Width) TO-3 TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
PD 2000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products