STMicroelectronics, Inc. 400V 5.4A 1 Ohm TO-220 MOSFET Transistor STP7NK40Z

Description
400V N-CH MOSFET, 5.4A, 1 Ohm, TO-220 Product overview: STP7NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK40Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
400V N-CH MOSFET, 5.4A, 1 Ohm, TO-220 Product overview: STP7NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK40Z can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N Channel MOSFET STP7NK40Z from STMicroelectronics features a maximum drain-source voltage of 400V and a continuous drain current rating of 5.4A. It is housed in a TO-220 package, making it suitable for through-hole mounting applications. The device has a typical on-resistance (RDS(on)) of 0.85 ohms when tested at a gate-source voltage of 10V. It is designed for high-speed switching applications and is ideal for use in off-line power supplies, adapters, and power factor correction (PFC) circuits. The MOSFET includes built-in gate-source Zener diodes for enhanced ESD protection and transient voltage absorption, eliminating the need for external components. The device is also 100% avalanche tested, ensuring reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The N Channel MOSFET STP7NK40Z from STMicroelectronics features a maximum drain-source voltage of 400V and a continuous drain current rating of 5.4A. It is housed in a TO-220 package, making it suitable for through-hole mounting applications. The device has a typical on-resistance (RDS(on)) of 0.85 ohms when tested at a gate-source voltage of 10V. It is designed for high-speed switching applications and is ideal for use in off-line power supplies, adapters, and power factor correction (PFC) circuits. The MOSFET includes built-in gate-source Zener diodes for enhanced ESD protection and transient voltage absorption, eliminating the need for external components. The device is also 100% avalanche tested, ensuring reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 5.4A 1 Ohm TO-220 MOSFET Transistor
278-STP7NK40Z
400V 5.4A 1 Ohm TO-220 MOSFET Transistor 278-STP7NK40Z
400V N-CH MOSFET, 5.4A, 1 Ohm, TO-220 Product overview: STP7NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK40Z can be used for catalog matching and distributor lookup.

400V N-CH MOSFET, 5.4A, 1 Ohm, TO-220 Product overview: STP7NK40Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, 1 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, 1 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP7NK40Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK40Z - 120040-STP7NK40Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK40Z
120040-STP7NK40Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK40Z 120040-STP7NK40Z
Manufacturer: STMicroelectronics Win Source Part Number: 120040-STP7NK40Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 535pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 120040-STP7NK40Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 535pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-3200-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3200-5-ND
Single FETs, MOSFETs 497-3200-5-ND
N-Channel 400V 5.4A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 400V 5.4A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH

MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH

Buy Now Datasheet
Transistor - 16485234 - Radwell International
Willingboro, NJ, United States
Transistor
16485234
Transistor 16485234
N CHANNEL MOSFET, 400V, 5.4A TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:400V; CONTINUOUS DRAIN CURRENT ID:5.4A; ON RESISTANCE RDS(ON):1OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 400V, 5.4A TO-220; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:400V; CONTINUOUS DRAIN CURRENT ID:5.4A; ON RESISTANCE RDS(ON):1OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - STP7NK40Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP7NK40Z
Single FETs, MOSFETs STP7NK40Z
MOSFET N-CH 400V 5.4A TO220AB

MOSFET N-CH 400V 5.4A TO220AB

Supplier's Site Datasheet
MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH - 761-STP7NK40Z - Utmel Electronic Limited
Hong Kong, China
MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH
761-STP7NK40Z
MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH 761-STP7NK40Z
MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH

MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH

Supplier's Site
N Channel Mosfet, 400V, 5.4A To-220; Channel Type Stmicroelectronics - 26M3707 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 5.4A To-220; Channel Type Stmicroelectronics
26M3707
N Channel Mosfet, 400V, 5.4A To-220; Channel Type Stmicroelectronics 26M3707
N CHANNEL MOSFET, 400V, 5.4A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 5.4A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP7NK40Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP7NK40Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP7NK40Z
MOSFET N-CH 400V 5.4A TO220AB

MOSFET N-CH 400V 5.4A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP7NK40Z 120040-STP7NK40Z 497-3200-5-ND STP7NK40Z 16485234 STP7NK40Z 761-STP7NK40Z 26M3707 STP7NK40Z
Product Name 400V 5.4A 1 Ohm TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP7NK40Z Single FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs MOSFET N-Ch 400 Volt 5.4 A Zener SuperMESH N Channel Mosfet, 400V, 5.4A To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts 400 volts
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data