STMicroelectronics, Inc. Single FETs, MOSFETs STD85N3LH5

Description
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7976-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7976-2-ND
Single FETs, MOSFETs 497-7976-2-ND
N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

N-Channel 30V 80A (Tc) 70W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N3LH5 - 098853-STD85N3LH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N3LH5
098853-STD85N3LH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N3LH5 098853-STD85N3LH5
Manufacturer: STMicroelectronics Win Source Part Number: 098853-STD85N3LH5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 098853-STD85N3LH5
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1850pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
80A 30V DPAK MOSFET Transistor
278-STD85N3LH5
80A 30V DPAK MOSFET Transistor 278-STD85N3LH5
80A 30V 5mR N-CH MOSFET DPAK Power Transistor Product overview: STD85N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 30V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD85N3LH5 can be used for catalog matching and distributor lookup.

80A 30V 5mR N-CH MOSFET DPAK Power Transistor Product overview: STD85N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 30V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 30V, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STD85N3LH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STD85N3LH5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STD85N3LH5
Single FETs, MOSFETs STD85N3LH5
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STD85N3LH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STD85N3LH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STD85N3LH5
MOSFET N-CH 30V 80A DPAK

MOSFET N-CH 30V 80A DPAK

Supplier's Site
Transistor - 38972809 - Radwell International
Willingboro, NJ, United States
Transistor
38972809
Transistor 38972809
POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 30V, 0.0065OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252 DPAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 30V, 0.0065OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252 DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 497-7976-2-ND 098853-STD85N3LH5 278-STD85N3LH5 STD85N3LH5 STD85N3LH5 38972809
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STD85N3LH5 80A 30V DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 30 volts 30 volts
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data