Radwell International Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| () PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1071045), TERMINAL BLOCK, PCB. FREE 2 YEAR RADWELL WARRANTY | |
| (1700008) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1700053) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1703034) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1704033) PCB TERMINAL BLOCK, NOM CURRENT: 76 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 10 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1704059) PCB TERMINAL BLOCK, NOM CURRENT: 76 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 10 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1706196) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1707218) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1708026) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1708042) PCB TERMINAL BLOCK, 8A, 200V, 3.81MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| (1708068) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1711084) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1711123) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 12, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1712193) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1712724) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1712737) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1713037) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1714735) PCB TERMINAL BLOCK, 24A, 3POS. FREE 2 YEAR RADWELL WARRANTY | |
| (1715747) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1715750) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 5, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1717033) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1717091) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1717732) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1718401) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 1000 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1720033) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1720046) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1721029) PCB TERMINAL BLOCK, NOM CURRENT: 22 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 2, NUMBER OF POSITIONS... | |
| (1721032) PCB TERMINAL BLOCK, NOM CURRENT: 22 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF ROWS: 2, NUMBER OF POSITIONS PER ROW: 3, PRODUCT... | |
| (1721731) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1724013) PCB TERMINAL BLOCK, NOMINAL CURRENT 15 AMP, RATED VOLTAGE III/2, 400 V, 5.08 MM PITCH, 2 POS. SCREW CONNECTION, W/ TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1725041) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 2, NUMBER OF POSITIONS... | |
| (1725669) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1725708) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1726053) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1726066) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 2, NUMBER OF POSITIONS... | |
| (1727010) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1727049) PCB TERMINAL BLOCK, 5 POSITION, 3.81 MM PITCH, 1 ROW, 160V, 13.5A, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| (1727065) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1727078) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1727081) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 9, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1727094) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 10, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1728336) PCB TERMINAL BLOCK, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 7, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1729063) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1729092) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1729102) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 11, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1729131) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1729144) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1729186) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1729199) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 9, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1730049) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1730159) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1730450) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1731022) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1731721) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1732140) PCB TERMINAL BLOCK, NOM CURRENT: 22 A, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE:... | |
| (1732733) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1733677) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 12, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1740000) PCB TERMINAL BLOCK, NOM CURRENT: 26 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751109) PCB TERMINAL BLOCK, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751112) PCB TERMINAL BLOCK, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751170) PCB TERMINAL BLOCK, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 10, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751248) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751251) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751264) PCB TERMINAL BLOCK, 13.5A, 200V, 1 ROW, 4 POSITION, 3.5 MM PITCH, 16-30 AWG, THROUGH HOLE, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| (1751280) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751303) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751387) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 16, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1752227) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1752256) PCB TERMINAL BLOCK, NOM CURRENT: 9 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1755648) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1755651) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1757002) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 1000 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1764086) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GRAY, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1773976) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1774137) PCB TERMINAL BLOCK, NOM CURRENT: 76 A, RATED VOLTAGE (III/2): 1000 V, NOMINAL CROSS SECTION: 16 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1777778) PCB CONNECTOR, FEMALE, GREEN, 41 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (1790335) PCB TERMINAL BLOCK, 5.08 PITCH, ROWS 1, POSITIONS 1. FREE 2 YEAR RADWELL WARRANTY | |
| (1790490) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1790513) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1792511) PCB TERMINAL BLOCK, NOM CURRENT: 6 A, RATED VOLTAGE (III/2): 160 V, NOMINAL CROSS SECTION: 0.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1804962) PCB CONNECTOR, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1804988) PCB CONNECTOR, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1868076) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1869101) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1869253) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1869279) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1871047) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1929533) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935187) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935239) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935297) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935352) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935365) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1984837) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1985108) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1985991) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1990070) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (2854092) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (2909413) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (3208128) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3208129) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3208582) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3208747) PCB TERMINAL BLOCK, 57 A,1000 V, PUSH IN CONNECTION, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| (3208773) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3209515) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210157) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210193) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210224) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210308) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210541) PCB TERMINAL BLOCK, 500V, 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (3210604) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3211485) PCB TERMINAL BLOCK, 1000V, 41A, PUSH IN CONNECTION, . FREE 2 YEAR RADWELL WARRANTY | |
| (3211498) PCB TERMINAL BLOCK, 3CONNECTIONS, 8KV, 6MM CROSS SECTION, GREEN/YELLOW, . FREE 2 YEAR RADWELL WARRANTY | |
| (3211758) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3211762) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3211778) PCB TERMINAL BLOCK, 4MM SQUARED, 800V, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| (3212142) PCB TERMINAL BLOCK, 1000V, 16MM SQUARED. FREE 2 YEAR RADWELL WARRANTY | |
| (3212145) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212146), PCB TERMINAL BLOCK, FEED THROUGH, 76 AMP NOMINAL CURRENT, 1000 VAC NOMINAL VOLTAGE, PUSH-IN CONNECTION, RED. FREE 2 YEAR RADWELL WARRANTY | |
| (3212358) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213601) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213604) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213768) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3214016) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3214547) PCB TERMINAL BLOCK, GRAY, 500V, 1.5MM SQUARED. FREE 2 YEAR RADWELL WARRANTY | |
| (5442905) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| 1700121 PCB TERMINAL BLOCK, 3 POSITION, 5 MM, THROUGH HOLE, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| 1706170, PCB TERMINAL BLOCK, 2 POSITION, GREN / ORANGE, DISPLACEMENT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1709025 PCB TERMINAL BLOCK, NOMINAL CURRENT: 24 A, RATED VOLTAGE: 630 V, NOMINAL CROSS SECTION: 2.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| 1711725, PCB TERMINAL BLOCK, 2POSITION, SIDE ENTRY, 24AMP, 250V, 5.08MM PITCH, GREEN, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1713736, TERMINAL BLOCK, GREEN, 3 POSITION, 5.08MM PITCH, 24 AMP, 400V, 35 DEGREE ANGLE, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| 1714984 PCB TERMINAL BLOCK, 32A, 1000V, 3 POSITIONS, 9.52MM PITCH, 5MM SOLDER PIN, 1.3MM HOLE DIAMETER, SCREW CONNECTION WITH TENSION SLEEVE, LINEAR PINNING. FREE 2 YEAR RADWELL WARRANTY | |
| 1715080 PCB TERMINAL BLOCK, 8 POSITION, HORIZONTAL TO BOARD, 5MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1725107 PCB TERMINAL BLOCK, 2 POS, 3.5MM PITCH, PLUG, 24-16AWG, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| 1727272 PCB TERMINAL BLOCK, 6 POS, SIDE ENTRY, 3.81MM, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| 1729173 PCB TERMINAL BLOCK, 7 POSITION, 5.08 MM, SIDE ENTRY, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1789618 PCB TERMINAL BLOCK, 2 PPS, 120V, 4A, 2.54MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1902547, PCB TERMINAL BLOCK, GREEN, 2 POSITION, 32AMP, 1 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| 1904150 PCB TERMINAL BLOCK, 3 POSITION, HORIZONTAL WITH BOARD 0.375" (9.53MM) THROUGH HOLE, SIDE ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| 1904150 PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 1000 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| 1935200 PCB TERMINAL BLOCK, 6 POSITION WIRE TO BOARD TERMINAL BLOCK HORIZONTAL WITH BOARD, 5 MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1935268 PCB TERMINAL BLOCK, 12 POSITION, SIDE ENTRY, 5 MM LEADSPACING, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1989476 PCB TERMINAL BLOCK, 5 POSITION, SCREW, 5MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 2-CONDUCTOR PCB TERMINAL BLOCK, 10 MM², PIN SPACING 7.5 MM, 2-POLE, PUSH-IN CAGE CLAMP®, 10,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| 3211274, PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BARRIER TERMINAL BLOCKS, (P/N 72505), .375 PCB, 5 POLE, PC TERMINAL STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, PCB TERMINAL BLOCK, 4 POSITION, 7.62 MM PITCH, 32 A, 500 V. FREE 2 YEAR RADWELL WARRANTY | |
| DIN MOUNT TERMINAL BLOCK, POLYCARBONATE, FOR PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB CONNECTOR BARRIER TERMINAL BLOCK, 7 POSITIONS, 300 VOLTS, 25 AMPERES, 22-12AWG, 10KG/CM, STRAIGHT PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB HEADER CONNECTOR, 10 POSITION, 2.5 MM CROSS SECTION, 5.08 MM PITCH, 10 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB TERMINAL CARD, 230-460 V, F7, SPARE PART. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, PCB MOUNT, 30A, 9.52MM, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL OPTION CARD, SCREW TERMINAL, 5/ PCB CABLE CONNECTIONS, 8/ 2POSITION PCB OPTION SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-DECK PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 2 X 24-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-DECK PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 2 X 8-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 76 A, NUMBER OF CONNECTIONS: 3, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 16 MM2(3208760) PCB TERMINAL BLOCK. FREE 2 YEAR... | |
| FIXED TERMINAL BLOCKS, 4 POSITION, 5.08 MM PITCH, SCREW CONNECTION METHOD, 17.5 A, 250 V, PCB MOUNT, HEIGHT: 17.3 MM, LENGTH: 9.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| I/O RACK, CURRENT RATING:-, PRODUCT RANGE:-, FOR USE WITH:SYSTEM 50 STYLE CONTROLLERS, PCB TYPE:24 CHANNEL I/O RACK, SIZE:7.5 X 6.25 IN, THICKNESS:3.38 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY... | |
| INTERFACE MODULE, PLUGGABLE CONNECTOR PER DIN 41651, 50-POLE, PCB TERMINAL BLOCKS, DOUBLE-ROW, IN MOUNTING CARRIER, 2.50 MM,. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, NOMINAL CROSS SECTION: 1.5 MM, NUMBER OF POSITIONS: 5, PITCH: 3.81 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE,... | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 12 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION, L SLOTTED SCREW HEAD, 1.5MM^2 NOMINAL CROSS SECTION, 160V, 8A, (1827224). FREE 2 YEAR RADWELL WARRANTY... | |
| PCB HEADER, 8A, 160V, 4 POSITION, 1 ROW, 3.81MM PITCH, TIN CONTACT SURFACE, MALE, LINEAR PINNING, COMBICON, GREEN, (1803442). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL 8190 / 2. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, (3211799), 800 V, 24 A, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, (3211896), 800V, 24 A, 3 CONNECTIONS, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 1 POSITION, 57 AMP, 250 V, 10 MM PITCH, LINEAR PINNING, SCREW CONNECTION, GREEN, -40 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 1.5 MM², PIN SPACING 3.5 MM, 6-POLE, CAGE CLAMP®, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 1.5 MM², PIN SPACING 3.5 MM, 8-POLE, CAGE CLAMP®, 1,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 12 POLE, 24 AMP, 630 VAC, 4 KV, CAGE CLAMP, 28-12 AWG, POLYAMIDE MATERIAL, GRAY, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 15 AMP, 300 V, 2 POSITION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 16 MM², PIN SPACING 10 MM, 2-POLE, CAGE CLAMP®, COMMONING OPTION, 16,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 17.5 AMP NOMINAL, 400 V, 2 ROW, 3 POSITIONS, 6 POTENTIALS, (1725025). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 17.5 AMP, SCREW CONNECTION, LINEAR PINNING, 6 POTENTIALS, 3 ROWS, 2 PER ROW, WAVE SOLDER MOUNTING, (1723014). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 17.5A NOMINAL CURRENT, 400VAC RATED VOLTAGE, 2POS, SCREW CONNECTION, W/ TENSION SLEEVE, GREEN, 1715721. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 6-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 9-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5/5.08 MM, 10-POLE, CAGE CLAMP®, COMMONING OPTION, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5/5.08 MM, 2-POLE, CAGE CLAMP®, COMMONING OPTION, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5/5.08 MM, 8-POLE, SUITABLE FOR EX-E APPLICATIONS, CAGE CLAMP®, COMMONING OPTION, 2,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 2.5 MM, PIN SPACING 5.08 MM, 16-POLE, CAGE CLAMP, COMMONING OPTION, 2 ROWS, 50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 2.5 MM, PIN SPACING 5/5.08 MM, 4 POLE, CAGE CLAMP, COMMONING OPTION, 2.50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 3 PIN, 500VAC, 630 V, NOMINAL CROSS SECTION: 4 MM2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 3, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 3 POTENTIALS, SINGLE ROW, 3 POSITIONS, RATED 630 VOLTS, 24 AMPS, 7.62 MM PITCH, 300V 10 AMP, SCREW TERMINALS, 2.5 MM 2 CROSS SECTION, (1731734). FREE 2... | |
| PCB TERMINAL BLOCK, 32 AMP NOMINAL CURRENT, RATED VOLTAGE: 630V, 4MM SQUARED CROSS SECTION, PRODUCT RANGE: MKDS 5, 1 ROW, 2 POSITIONS, SCREW CONNECTION WITH TENSION SLEEVE, LINEAR PINNING, GREEN. | |
| PCB TERMINAL BLOCK, 4 MM², PIN SPACING 5 MM, 2-POLE, CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 4 MM², PIN SPACING 5 MM, 2-POLE, CAGE CLAMP®, COMMONING OPTION, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 4 POLE, 24 AMP, 630 V, 4 CONNECTION POINTS, CAGE CLAMP, 28-12 AWG, POLYAMIDE MATERIAL, GRAY, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 41 AMP, 1000 VOLT, 4 POS, 6.35 MM PITCH, SCREW TERMINALS, PCB MOUNT, GREEN, 1777561. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 630V, 12AMP, 3 POSTIONS, SCREW CONNECTION WITH TENSION SLEVE, WAVE SOLDERING, GREEN, LINEAR PINNING, M3 SCREW THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 90 DEGREE ANGLE, 3 POSITIONS, 6.35MM CONTACTS PITCH, SCREW TERMINAL, TIN PLATED BRASS CONTACTS, 24 AMPERES CURRENT RATING, 450 VOLTS, SINGLE ROW. FREE 2 YEAR RADWELL WARRANTY... | |
| PCB TERMINAL BLOCK, 9A, PITCH 5MM, 320V, 24-16AWG. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, DIN RAIL MOUNT, 2 WAYS, 26 AWG, 12 AWG, 4 MM, PUSH IN, 28 A, (3209536). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, DOUBLE DECK, 250V, 36POS, PRICE PER STRIP. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, FUSE TYPE: GLASS/CERAMICS, AWG:20-8 NOMINAL CURRENT, 10A, NOMINAL VOLTAGE: 24V. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, GREY, (3210442). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, LEVER, 16 MM², PIN SPACING 10 MM, 2-POLE, CAGE CLAMP®, 16,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, LEVER, 16 MM², PIN SPACING 15 MM, 2-POLE, CAGE CLAMP®, 16,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, LEVER, 6 MM², PIN SPACING 7.5 MM, 2-POLE, CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, LOCKING SLIDES, 0.5 MM², PIN SPACING 2.54 MM, 8-POLE, CAGE CLAMP®, 0,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, NOM CURRENT: 13.5 AMP, RATED VOLTAGE (III/2): 200 VAC, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER... | |
| PCB TERMINAL BLOCK, NOM CURRENT: 15 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT, 15 AMP, III/2, 400 V, 5.08 MM PITCH, 3 POS, SCREW CONNECTION WITH TENSION SLEEVE, GREEN, 1724026. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 125 A, NOM. VOLTAGE: 1000 V, PITCH: 15 MM, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE. FREE 2 YEAR RADWELL WARRANTY... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 13.5 AMP, RATED VOLTAGE (III/2): 400 VAC, NOMINAL CROSS SECTION: 1.5 MM2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW:... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 17.5 AMP, RATED VOLTAGE (III/2): 400 VAC, NOMINAL CROSS SECTION: 1.5 MM2, NUMBER OF POTENTIALS: 10, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW:... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 17.5 AMP, RATED VOLTAGE (III/2): 400 VAC, NOMINAL CROSS SECTION: 1.5 MM2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW:... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM², PITCH: 5 MM, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW CONNECTION WITH TENSION... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 24 AMP, RATED VOLTAGE (III/2): 400 VAC, NOMINAL CROSS SECTION: 2.5 MM2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW:... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 6 A, 160 V, NOMINAL CROSS SECTION: 0.5 MM2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 6. FREE 2... | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 0.5 MM², PIN SPACING 2.5 MM, 6-POLE, CAGE CLAMP®, 0,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 0.5 MM², PIN SPACING 2.54 MM, 12-POLE, CAGE CLAMP®, 0,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 0.5 MM², PIN SPACING 2.54 MM, 2-POLE, CAGE CLAMP®, 0,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 0.5 MM², PIN SPACING 2.54 MM, 4-POLE, CAGE CLAMP®, 0,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 0.5 MM², PIN SPACING 2.54 MM, 6-POLE, CAGE CLAMP®, 0,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 0.5 MM, PIN SPACING 2.54 MM, 5-POLE, CAGE CLAMP, 50 MM, ORANGE, PRICED (EACH). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 0.5MM, PIN SPACING 2.54MM, 7POLE, CAGE CLAMP, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 2.5 MM², PIN SPACING 10/10.16 MM, 3-POLE, CAGE CLAMP®, COMMONING OPTION, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, PUSH-BUTTON, 2.5 MM, PIN SPACING 5MM, 4POLE, CAGE CLAMP, 2.50MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL, FRONT WIRE, 6 POLE, 7.00MM, AK550/06DS-7.0-V, 6A, 300V, VERTICAL, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT Panel Accessories PT 2,5-DIO/L-R | |
| POWER BLOCK, 15 VDC, 5 WATT, ENCAPSULATED, PCB, DIP MOUNT, OPERATING TEMP: -25 TO +70C W. DERATE, NO. OF OUTPUTS: 1, FREQUENCY RANGE: 47-63HZ, INPUT VOLTAGE RANGE: 90-264. FREE 2... | |
| POWER DISTRIBUTION PCB, SIMILAR TO "P" UMK-PVB 2/24/ZFKDS (2302366). 2-POLES X 2-POS 30 AMP INPUT TO 2-POLES X 12-POS OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| QUADRUPLE-DECK PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5 MM, 4 X 24-POLE, CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| QUADRUPLE-DECK PCB TERMINAL BLOCK, 2.5 MM², PIN SPACING 5.08 MM, 4 X 8-POLE, CAGE CLAMP®, 2,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| SNAP-IN SCREW TERMINAL, 11.5 MM, 6-32, 4 PIN, PCB RA. FREE 2 YEAR RADWELL WARRANTY | |
| TERMI-BLOK PCB MOUNT 11P.5 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK BARRIER 2POS 7.62MM PCB MT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS... | |
| TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS... | |
| TERMINAL BLOCK STRIP 3P SCREW TYPE PCB MT 100/PCK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2WAY; CONNECTOR TYPE:TERMINAL BLOCK, BARRIER; CONNECTOR MOUNTING:PCB; PITCH SPACING:11.13MM; NO. OF CONTACTS:2; CONTACT PLATING:TIN; C. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, CONTACT PCB, (1929520) , 22 MM L, 10.16 MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THROUGH, PCB, 3211813. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GREEN, 3POLE, 5.08MM PITCH, PCB MOUNT, 24AMP, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PCB MOUNT, 30 AMP, 600 V, HORIZONTAL, THROUGH HOLE, 6.35 MM PITCH, 5 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PCB TERMINAL BLOCK, FEED THROUGH, NOMINAL VOLTAGE 500 V, NOMINAL CURRENT 17.5 AMPS, PUSH IN CONNECTION, 3 CONNECT POINTS, CROSS SECTION, 0.14 MM2 TO 1.5 MM2, (3208155). FREE... | |
| TERMINAL BLOCK, PCB, FINGER OPERATED LEVERS, 2.5 MM, PITCH 5/5.08 MM, 5 POSITION, 15A, 300V, 12-28AWG, CAGE CLAMP, COMMONING OPTION, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CONNECTOR FOR PCB, 8 POSITION, 5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, WITH COMMONING OPTION, 2.5 MM, PIN SPACING 5 MM, 1-POLE, CAGE CLAMP, 2,50 MM, GREEN-YELLOW, BLUE, GRAY, STACKABLE, 2-CONDUCTOR PCB. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL, FIXED TERMINAL BLOCKS 5.0MM PCB MOUNT 3P. FREE 2 YEAR RADWELL WARRANTY | |
| THT FEMALE HEADER, 0.6 X 1.0MM SOLDER PIN, STRAIGHT, PIN SPACING 7.5 MM, 11-POLE, GRAY, TOUCH-PROOF PCB OUTPUTS. FREE 2 YEAR RADWELL WARRANTY |