NPN Darlington Transistor 100V 2A TO-220AB Product overview: TIP112G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP112G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 212837-TIP112G
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 2.5V @ 8mA, 2A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 2W Through Hole TO-220
Darlington Transistors 2A 100V Bipolar Power NPN
TRANSISTOR, DARLINGTON, NPN, BIPOLAR, 100V, 2A, 2W, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN DARL 100V 2A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP112G | 212837-TIP112G | TIP112GOS-ND | 598-TIP112G | 18731528 | TIP112G |
| Product Name | 100V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP112G | Single Bipolar Transistors | Darlington Transistors 2A 100V Bipolar Power NPN | Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN; NPN | ||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | |||
| VCBO | 100 volts | |||||
| PD | 50000 milliwatts | 2000 milliwatts |