Radwell International Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
(PRICE/EA) BOBBINS TRANSFORMER; POWER RATING:12VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V, 1 X 230V; SECONDARY VOLTAGES:2 X 8V; CURRENT RATIN. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) BOBBINS TRANSFORMER; POWER RATING:3.78VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V; SECONDARY VOLTAGES:6.3V; CURRENT RATING:600MA; P. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) BOBBINS TRANSFORMER; POWER RATING:3VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V; SECONDARY VOLTAGES:10V; CURRENT RATING:300MA; PLUG. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) TRANSFORMER - TUBE GUITAR AMP - OUTPUT. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) TRANSFORMER, 6.3V, 25.2VA, 4A; POWER RATING:25.2VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V; SECONDARY VOLTAGES:6.3V; CURRENT RATIN. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) TRANSFORMER, AUTO, 1.5KVA, 230VAC; OUTPUT VOLTAGE:230VAC; POWER RATING:1.5KVA; OUTPUT CURRENT:-; PRODUCT RANGE:-; TRANSFORMER MOUNTING:PANE. FREE 2 YEAR RADWELL WARRANTY
1 LAMP, 120-277 VOLT, 4 PIN TWIN, QUAD, TRIPLE TWIN TUBE, CIRCLINE, LONG COMPACT FLUORESCENT EMERGENCY BALLAST 0 TO 39, 40 TO 79 WATT, UP TO 1250 LUMENS, 90 MIN...
1 OR 2 LAMP, 120-277 VOLT, T5, T5HO, T8, 4 PIN TWIN AND QUAD COMPACT FLUORESCENT EMERGENCY BALLAST 0 TO 39, 40 TO 79, 80 TO 119, 120 TO 159,...
110 VARIABLE ALTERNATING CURRENT,10.5VAC, TRANSFORMER KIT. FREE 2 YEAR RADWELL WARRANTY
120 X 240 INPUT VOLT, 12/24 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
120 X 240 INPUT VOLT, 16/32 OUTPUT VOLT, 60 HZ, 3R NEMA RATED, BUCK BOOST TRANSFORMER 1 PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
216-1141 BUCK BOOST TRANSFORMER, TYPE 3R, OUTDOOR, 60HZ, .75KVA. FREE 2 YEAR RADWELL WARRANTY
25636-101-02-,256361 0102,TRANSFORMER,CON TROL CIRCUIT,208V PRIMARY,120V SECONDARY,.075KVA,60 HZ,TYPE SN. FREE 2 YEAR RADWELL WARRANTY
50\60 HZ, LAMINATED TRANSFO. FREE 2 YEAR RADWELL WARRANTY
ALLANSON Lighting 1092-F
ALLANSON Lighting 1092-S
ALLANSON Transformers 1092-NA
ALLEN BRADLEY Transformers 1497-B-BASX-0-N
ALLEN BRADLEY Transformers 1497-B-BASX-3-N
ALLEN BRADLEY Transformers 1497-D-BASX-3-N
ALLEN BRADLEY Transformers 1497-E-BASX-3-N
ALLEN BRADLEY Transformers 1497-F-BASX-3-N
AMANA HAC Transformers 0130M00138S
AMPLIFIER MODULE F-AMP ADEPTSIX 600 MOTORS 1 AND 4. FREE 2 YEAR RADWELL WARRANTY
ATLANTIC ULTRAVIOLET Lighting 10-0137
AUDIO TRANSFORMERS, SIGNAL TRANSFORMERS, PLC TRANSF PTH SMD 1.2MH 1.68:1. FREE 2 YEAR RADWELL WARRANTY
BALLAST FOR 175W LAMP 120/208/240/277V. FREE 2 YEAR RADWELL WARRANTY
BALLAST KIT, 175W, FIVE-TAP, METAL HALIDE, 120/208/240/277/480V AC 60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST KIT, 250W, FIVE-TAP, METAL HALIDE. FREE 2 YEAR RADWELL WARRANTY
BALLAST POWER SUPPLY BLOCK EUC 120D P/31. FREE 2 YEAR RADWELL WARRANTY
BALLAST TRANSFORMER 1.9/.8A 120/277V 17.5MFD/240V. FREE 2 YEAR RADWELL WARRANTY
BALLAST TUBE, CURRENT REGULATOR, IRON IN HYDROGEN . FREE 2 YEAR RADWELL WARRANTY
BALLAST TUBE, VACUUM, 02142600. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 120VAC, 60HZ, 50/75/80W, 1.41/2.34/2.56AMP. FREE 2 YEAR RADWELL WARRANTY
BALLAST, 347V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
BALLAST, COLD-PAK, 2 LAMP, 925 LUMENS, 15 WATTS, 120/277 VAC, 60 HZ, 300 MA, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY
BALLAST, ELECTRONIC, FLUORESCENT, INSTANT START, 64 WATT, 120 VAC, 50/60 HZ, NO DIMMING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
BALLAST, FLOURESCENT LAMP, ELECTRONIC, 120-277V. FREE 2 YEAR RADWELL WARRANTY
BALLAST, LAMP CONNECTION SERIES, 0.73 AMP, INPUT VOLTAGE 120 VOLTS AC. FREE 2 YEAR RADWELL WARRANTY
BALLAST, RL70, 120-277 VAC, 36 WATT, 50/60 HZ, FOR T5 CFL. FREE 2 YEAR RADWELL WARRANTY
BALLAST-PROGRAMMED START, 1.92A/120V, 0.82A/277V. FREE 2 YEAR RADWELL WARRANTY
BALLASTS, FLUORESCENT BALLASTS, 1 LITE F20T12, CLASS B, NPF, ELECTRONIC BALLAST INPUT VOLTAGE 120 BALLAST, AMPS 0.167, VOLTS 120, WATTS 20, BASE. FREE 2 YEAR RADWELL WARRANTY
BALLASTS, FLUORESCENT BALLASTS, 2 LITE F40T12 OR F34T12, HPF, ELECTRONIC BALLAST INPUT VOLTAGE 120, BASE. FREE 2 YEAR RADWELL WARRANTY
BALLEST, 120/277 V, 50/60 HZ, 3 LAMPS. FREE 2 YEAR RADWELL WARRANTY
BLOCK Transformers VC 16/2/24
BOBBINS TRANSFORMER, POWER RATING:175VA, ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V/2 X 230V, SECONDARY VOLTAGES:2 X 12V. FREE 2 YEAR RADWELL WARRANTY
BUCK-BOOST DRY TYPE TRANSFORMER, 0.75KVA, 50/60HZ, 115 DEG C TEMP RISE, TYPE FB, 1 PHASE, 120/240VAC, LEADS ON H1 AND H4. FREE 2 YEAR RADWELL WARRANTY
BUCK-BOOST TRANSFORMER, POWER RATING 1.KVA, CONSTRUCTION ENCAPSULATED, PRIMARY VOLTAGE 120 X 240 V, SECONDARY VOLTAGE 12/24 V, 60HZ, FOUR SEPARATE WINDINGS, DESIGNED FOR USE AS INSULATING TRANSFORMER OR AUTOTRANSFORMER. FREE...
BUCK-BOOST TRANSFORMER, TYPE QB, 1PH, 0.250KVA, 60HZ, 40C AMB, 115C RISE, CLASS180, PRIMARY LINES ON H1-H4, VOLTS CONNECT 240 H1-H3/ H2-H4, 480 H2-H3, SECONDARY LINES ON X1-X4, VOLTS CONNECT 24...
BUSBAR PASSING MEASURING CONTROL TRANSFORMER, 2500/5A RATIO, 0.72-3 KV, 50/60 HZ, CL.0.5 35 VA, CL.1 40 VA,. FREE 2 YEAR RADWELL WARRANTY
BUSBAR PASSING MEASURING CT, 2500/1 RATIO, 0.72-3 KV, 50/60HZ, CL.0.5 35 VA, CL.1 40 VA,. FREE 2 YEAR RADWELL WARRANTY
CHROMALOX Transformers 315-304252-001
COMMON MODE CHOKES / FILTERS, SMD, LAN CHOKE, 7.5UH, .2OHMS. FREE 2 YEAR RADWELL WARRANTY
CONTROL CIRCUIT TRANSFORMER, 130 VA, 220/240 VAC @ 50/60 HZ, 24/26 VAC @ 50/60 HZ, 0 PRI - 0 SEC, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
CONTROL CIRCUIT TRANSFORMER, 208V 60HZ PRIM., 120V 60HZ SEC., 500 VA. FREE 2 YEAR RADWELL WARRANTY
CONTROL CIRCUIT TRANSFORMER, 250 VA, 240/480 VAC PRIMARY, 110/120 VAC SECONDARY, 50/60 HZ, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
CONTROL CIRCUIT TRANSFORMER, 350VA, PRI: 380/400/415-SEC, 115V/230V 50HZ SECONDARY, 0 PRI - 0 SEC FUSE BLOCKS, NO COVER/ NO SEC. FUSE. FREE 2 YEAR RADWELL WARRANTY
CONTROL CIRCUIT TRANSFORMER, 500 CONTINUOUS VA, 208 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTROL CIRCUIT TRANSFORMER, 80 VA, 600V (60HZ) / 550V (50HZ), 110V (50HZ) / 120V (60HZ), 2 PRI-1 SEC. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER 6WIRE. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER ASSEMBLY 7701. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 100 VA,120-24 VDC. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 100VA, 60HZ, TEMP CL 105 DGREE C. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 100VA, PRIMARY 240 X 480 VAC, SECONDARY 120VAC. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 200 KVA, 50/60 HZ, 95 - 416 V, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 200/230/460/575V, 115V, 45VA, 3 PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 200VA, 400V PRIMARY, 230V SECONDARY. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 350 VA, PRIMARY 550-600 VAC, 50/60 HZ, SECONDARY 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 50 VA PRIMARY 208 V, SECONDARY 120 V. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 500 KVA PRIMARY 230-460 VAC, SECONDARY 115-230. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 50VA, 1-PHASE, 50/60HZ, 277-120. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, 50VA, 120V, 240/480. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER, SCT SERIES, 20 AMP, 0.333 VAC, 1 INPUT, SPLIT-CORE, PASSIVE. FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSORS WAVEPRO 4000AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 150:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 200 5 SOLIDCORE1.25INDIA. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 60A - .6A DONUT TYPE 18" LEADS. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER MODULE, 5 CIRCUIT, FOR USE WITH NGC-30 ADVANCED HEAT-TRACING CONTROL SYSTEM, NGC-30-CTM. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 300:5A RATIO, TYPE 5RBT. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 50-400HZ, 200:5, 600V, MODEL 2 SERIES. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 50:5, 600VAC, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SOLID CORE, 600:5 RATIO, 600 VAC, 50-400 HZ, FOOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER?AE-0642, RATIO 2000:5 A, 50-400HZ, 600V, 10KV BIL. FREE 2 YEAR RADWELL WARRANTY
CURRENT/VOLTAGE TRANSDUCER 150A AC IN,10 V DC OUT. FREE 2 YEAR RADWELL WARRANTY
CYLINDRICAL VIBRATION ISOLATOR, FEMALE THREADS BOTH ENDS, 2 IN CYLINDER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DATACOM TRANSFORMER, 10/100 BASE-T APPLICATION(S), 1CT:1CT; 1CT:1CT, SMD16. FREE 2 YEAR RADWELL WARRANTY
DATACOM TRANSFORMER, 10/100 BASE-T; ETHERNET APPLICATION(S), 1CT:1CT; 1CT:1CT, SMD-16. FREE 2 YEAR RADWELL WARRANTY
DIMMABLE LED, 4T T8, EXTERNAL DRIVER, 1 OR 2 LAMP, 120-277V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANAUFACTURER, HEVI-DUTY TRANSFORMER, KVA .500, TYPE SMT, INSULATION CLASS 180, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURE, TRANSFORMER, 208V / 230V / 460V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/31/2022, D.C. CHOKE, 44 AMP, 840 UH, WIRE CONNECTION, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/31/2022, DC CHOKE, TRANSFORMER, 34 AMP, TRANSFORMER, 1100UH, MOUNTABLE, SAME AS: SP-21803-018-04. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 03/01/2003, TRANSFORMER, PRI 240V/480VAC, SEC 120/110VAC, 50/60HZ, CCT, 80VA, 240/480V 60HZ PRIMARY, 120V 60HZ SECONDARY, 220/440V 50HZ PRIMARY, 110V 50HZ SECONDARY, 500 NEMA. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 03/27/2023, BALLAST CAPACITORS, ULT 005-3160-BH 24MFD 360V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 03/31/2022, INDUCTOR, 1336STG SERIES, 7.5 HP AT 230 VAC, 15 HP AT 460 V, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/05/2022, TRANSFORMER, 50 VA, PRIMARY / 480 V, SECONDARY / 24 V, WITH 2 AMP CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 120 / 277 VOLT, INSTANT START, PARALLEL CIRCUIT TYPE, 2 LAMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 120 / 277 VOLT, RAPID START, NORMALLY OPEN, BALLAST TYPE, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 690V PRIMARY, 230V SECONDARY, 500VA, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ARW TRANSFORMERS RE4/T97724-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUTO TRANSFORMER, ELECTRIC COIL, PHASE-3, HERTZ-60, INSULATION - 200RISE, VOLTS - 190/480, K.V.Z - 12, TYPE-AUTO, SECONDARY VOLTS-380. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUTOTRANSFORMER BALLAST, LAMP: 400 WATTS, TYPE: M59/H33, PRI. VOLTAGE: 120/208/240/277, 60 HZ, PRI.OPER.AMPS: 4.0/2.3/2.0/1.75 AMP, 320 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUTOTRANSFORMER, 1 PHASE, PRI: 0.78AMP 400-440-460-480-500V , SEC: 1.3AMP 230V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST ASSEMBLY, SCARAB, 35MH W, 0.82 AMP / 120 V, 0.48 AMP / 208 V, 0.42 AMP / 240 V, 0.36 AMP / 277 V, 60 HZ,...
DISCONTINUED BY MANUFACTURER, BALLAST FLUORESCENT 120/277V 280MA 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST IGNITOR, 450W, 25FT MAX DISTANCE TO BULB, 1-3/8 IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST KIT, 480 VAC, 60 HZ, 250 WATT, CWA CIRCUIT TYPE, 185 OPEN CIRCUIT VOLTAGE, 260 DROP OUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST KIT, HPS, CWA, 250W, 120/277 VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST KIT, SODIUM, 100W, S54, 120/208/240/277VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST REPAIR KIT, 400W, 120/208/240/277V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST REPALCEMENT KIT, 1X 175W MH M57 LAMP, 120/208/240/277/480V , 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST REPLACEMENT KIT, 1000W, 120/208/240/277 VOLTS, 3.9-9.0A, 60 HZ, MAGNETIC, METAL HALIDE LAMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST REPLACEMENT KIT, HIGH-INTENSITY DISCHARGE (HID), HI-PRESSURE SODIUM LAMP/ANSI CODE S50, 480 VAC, 60 HZ, 250 WATT, INCLUDES:, COIL, CORE, IGNITOR/STARTER LEADS, CAPACITOR, BRACKETS/HARDWARE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, BALLAST STARTER, HIGH PRESSURE SODIUM LAMP, 3 PIN PLUG IN, 50-150 W, 120-480 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST TUBE, AUTOMATIC REGULATOR OF CURRENT AND VOLTAGE, 105/125V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST TUBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, (63027), 3 OR 4 LAMPS, TEMP. RANGE: -22 - 194 F, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, 0.6 AMPS, 120 VAC, 50/60 HZ, TYPE 1 OUTDORR, CLASS P, 1 OR 2 LAMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, 120-277 V, 50-60 HZ, 0.71-0.31 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, 3 PRONG, OCV 200,ALSO KNOWN AS: 623960365776, COO220C173G05, COOPER LIGHTING SOLUTIONS, 220C173G05. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, 425 MA, UV LAMPS, 1.45 AMP, 120 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, MAGNETIC BALLAST, 60 HZ, 120/277 VAC, 400 W, 2.76-3.36 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE, 250 W, 120/277/347 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE, 400 WATT, 120/208/240/277 V, 4/2.3/2/1.7 AMP, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, METAL HALIDE, CONSTANT WATTAGE, 400 W, 120/347 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALLAST-LAMP KIT, 150 W, 120/208/240/277 VAC, PULSE START. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASIC MODULE, WELDING TRANSFORMER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BOOSTER TRANSFORMER, 120 V, 60 HZ . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUCK BOOST TRANSFORMER, OUTDOOR TYPE, 60HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUCK-BOOST TRANSFORMER, QB TYPE, 0.150 KVA, 1 PHASE, 40C AMB, 240-480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 22.5MFD, 330VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CCT, 63 VA, 240/480V 60HZ PRIMARY, 120V 60HZ SECONDARY; 220/440V 50HZ PRIMARY, 110V 50HZ SECONDARY, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CHOKE TRANSFORMER, 40AMP, 50VDC,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONSTANT CURRENT LED DRIVER, 347 - 480 VOLTS, 50\60 HZ, DIMMABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT TRANSFORMER 208/120V 60HZ, CCT, 63 VA, 208 VAC 60HZ PRIMARY, 120 VAC 60HZ SECONDARY, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT TRANSFORMER, .5 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT TRANSFORMER, 350 VA, 208 VAC PRIMARY, 120 VAC SECONDARY, 60 HZ, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT TRANSFORMER, PRIMARY: 220/240/240/480V-50/ 60HZ, SECONDARY: 110/120V-50/60HZ, 200VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL CIRCUIT TRANSFORMER,TRANSFOR MER .05KVA 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL CIRCURT TRANSFORMER, 240/480 VAC, 1.5KVA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER 75VA 110/120VAC 50/60HZ,CCT, 80VA, 600V 60HZ PRIMARY, 120V 60HZ SECONDARY; 550V 50HZ PRIMARY, 110V 50HZ SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 1 PHASE, 240-480 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 230-400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 230/460/575VAC PRIMARY, 105/110/115 VAC SECONDARY, 60HZ, 0.34/0.86/1.73 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 240/480 VAC, PRI 110/220 VAC SEC, CCT, 63 VA, 208 V 60 HZ PRIMARY, 120 V 60 HZ SECONDARY, 100 IEC. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 250VA, PRI 460VAC, SEC 120/240VAC, 50/60HZ . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 320VA, 230/460/575VAC PRIMARY, 105/110/115VAC SECONDARY, 60HZ, 0.55/1.39/2.78 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 480 VAC PRIMARY, 120 VAC SECONDARY, 60 HZ, 0.2 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 500 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, INDUSTRIAL, 55C RISE, .350 KVA, 115/230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, PRIMARY 600V, 60 HZ,SECONDARY 24V,50VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER100 VA50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 100:5A, 1.0VA, 10KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 2000/1A, VA5, 7.6OHM, CL5P10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 200:1, 25 VA, 2 1/2" WINDOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50/400HZ, 600/5A, 5.0VA, 0.6/10KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 5AMP, 100RATIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 600 VAC, 50-400 HZ, 500:5 AMP, 10KV BIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT CURRENT:100A, TURNS RATIO:100:5, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:PANEL, MOUNTING TYPE:CHASSIS, WINDING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, SPLIT-CORE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DATACOM TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIMMABLE LED DRIVER, CONSTANT CURRENT, 347 - 480 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONNECT TRANSFORMER, 3000VA, PRIMARY 480V, SECONDARY 120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED 2/28/2003, CONTROL TRANSFORMER, .050 KVA, PRIMARY 240/480 VAC 60 HZ / 220/440 VAC 50 HZ, SECONDARY 120 VAC 60 HZ / 110 VAC 50 HZ, 50...
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, ULT 005-1418-BH 20MFD 300V BAL/CAP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DRY TRANSFORMER, SCREW TERMINALS, 4 BLADE STYLE TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENCLOSED TRANSFORMER, 100VA, 460VAC, 50/60HZ, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EUROELETTRO TRANSFORMER, 2 KVA, 50/60 HZ, 460 VOLTS, 4.6/2.3/7.7 AMPS, 110/220/330 + -10% VOLTS, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EUROELETTRO TRANSFORMER, 50/60 HZ, 1 PHASE, 170/460 VOLTS, 4.35/ 11.76 AMPS, 2 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FADAL TRANSFORMER JEC T-816. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLEXARC IGNITOR MODULE, 600 W MAX POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLUORESCENT EMERGENCY BALLAST, 120/177 VAC, 280 MA, 3.5 W, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FMX CONTROL TRANSFORMER, 350VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FT-X1 COMMUNICATION TRANSFORMER, GENERAL PURPOSE APPLICATIONS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GUNTHER JUNG ELEKTROGERATEBAUTRAN SFORMER, .750 VA, 460 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GUNTHER JUNG, TRANSFORMER, 3.000 VA, 50/60 HZ, 460 VOLTS, 6.521/7.228 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HAMMOND IRON DRY REACOTR TRANSFORMER, 800 VOLTS, 340 CURRENT, TYPE GR, 120 DEGREES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIDFIXER REPLACEMENT KIT, FOR ONE 150W HPS LAMP, AUTO TRANSFORMER, 120/208/240/277 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HPS BALLAST, HIGH PRESSURE, SODIUM, 400 WATT, 120-240V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER, 230VAC, POLE IGN, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER, TYPE 001, INTERCHANGEABLE, PRIMRY / 150 VA / 120 V / 60 HZ, SECONDARY / 20 MA / 5,000 V / ONE END GROUNDED. FREE...
DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTROL TRANSFORMER, 300VA, 50/60HZ, 55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION TRANFORMER, PRIMARY: 440/575 VAC 3.25-2.49 AMP, SECONDARY: 115 V 11.7 AMP, 50/60 HZ, 1345/3687 VA, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION TRANSFORMER, 400VA, 3 OUTLETS, 105-130VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATION TRANSFORMER, 440 VOLTS, 400 KVA, 10 K HZ, 1.1 GPM PRIMARY OUTLET, 0.8 GPM SECONDARY OUTLET, 3 GPM CORE OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATOR TRANSFORMER LINEAR, LENGTH: 4-1/15", WIDTH: 3-3/8", HEIGHT: 1-5/8". FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP BALLAST, 50WATT, 120/277 VOLTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP BALLAST, POWER SUPPLY BLOCK, 132 W, 340 MM LEAD, EUC 132D P/31. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED LIGHT DRIVER, 43 W, 120-277 VAC, 31-41 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHT MODULE, 130V, 20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHTING BALLAST, 120/347 VAC, 1.40/4 AMP, 400 W, METAL HALIDE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIGHTING BALLAST, 120VAC, 50/60HZ, 0.48AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LYNCH COMMUNICATION SYSTEMS TYPE K230A INSULATING TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETEK, BALLAST REPAIR KIT, 120/208/240/277 VOLTS AC, 60HZ, FOR 1 250WATT H37 MERCURY LAMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MERCURY REPLACEMENT BALLAST, CWA TYPE, FOR ONE 100W H-38 LAMP 480V 60HZ, PREWIRED, WITH CAPACITOR, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANEL MOUNT TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC BOARD TRANSFORMER 230VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONTROL TRANSFORMER, 0.06KVA, SINGLE PHASE, PRI 240/480V, SEC 120/240V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER PACK, 120 VAC, 50/60 HZ, 20 AMP BALLAST, 2400 WATT, UNENCO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PREHEAT LAMP BALLAST 32WATT 118VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE TRANSFORMER, LAN; 10/100 BASE-T APPLICATION(S), 1CT:1CT; 1CT:1CT, SMD-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROUND IGNITOR, 35 - 150 WATT, FOR USE WITH SPECIFIED HPS (35W - 150W) LAMP BALLASTS, MAX. CASE TEMP. 105C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SEPARATING TRANSFORMER, SINGLE PHASE, SCREW TERMINALS, 0.80KVA POWER RATING, 480-240V 1.79-3.33A RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP DOWN TRANSFORMER, INPUT 120 VAC, 50/60HZ, OUTPUT 36 VAC-2.5A, 30 VAC C.T.-0.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STEP-DOWN TORODIAL TRANSFORMER, PRI 230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUENN LIANG SP-TBSM TRANSFORMER, 6 KVA, 1 PHASE, 50/60 HZ, 480 VOLTS, IP 20, 10.87 - 29.17 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TECNOCABLAGGI TRANSFORMER, 230 VOLTS OUTPUT, 400 VOLTS INPUT, 50/60 HZ, 1000 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER , FOR MODUTROL IV MOTORS, 24VAC, 40VA, INTERNAL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER ,15 KVA ,240/380/415/480 VAC ,50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER .130 KVA, 240/480 VAC PRIMARY, 120 VAC SECONDARY 50/60HZ, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER .2KVA 550/600V PRI 110/120V SEC,CCT, 200VA, 600V 60HZ PRIMARY, 120V 60HZ SECONDARY; 550V 50HZ PRIMARY, 110V 50HZ SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER BLOCK ASSEMBLY KIT, 115VAC, 50/60HZ, 14A-56-36 (LR51265), FOR 8712C/U/H MAGNETIC FLOWMETER TRANSMITTERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER DISCONNECT, 1 KVA TOTAL, SINGLE PHASE, 480 VAC PRIMARY, 120 VAC SECONDARY, 60 HZ FREQUENCY, 40 DEG. C MAX AMBIENT TEMPERATURE, TYPE 1 ENCLOSURE, NEMA1. FREE...
DISCONTINUED BY MANUFACTURER, TRANSFORMER PRIM: 480/440/400V-230V 17AMP SEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER PRIMARY, 120VAC, SEC., 24VAC, 40VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER TYPE 9731 / 531736 / 1022. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, .075KVA, 240/480V, PRI, 120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, .200 KVA, PRIMARY : 480 VAC ,SECONDARY: 120 VAC @ 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.3 AMP , 373 VA , 50/60 HZ , 15/15 SEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.35 KVA, 220/440 VAC PRIMARY, 110/120 VAC SECONDARY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.42AMP, 120V, 50/60HZ, 24VAC, 40VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.5KVA, PRIM 240/480VAC, SEC 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.5KVA, PRIMARY 208/230V, SECONDARY 120V, 60HZ, INSULATION CLASS 180. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.75/0.82 AMP PRIMARY, 380/460 VAC PRIMARY, 50/60 HZ, 20 AMP SECONDARY, 24 VDC SECONDARY, 480 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.75KVA, 220/480V PRIMARY, 110/120V SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 KVA, 240/480 VAC PRIMARY, 120 VAC SECONDARY, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PHASE, 0.15 KVA, 240/480 VAC PRIMARY, 120 VAC SECONDARY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PHASE, 1 KVA, 120 TO 240 VAC, 50 TO 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PHASE, 1KVA, PRI 240-460 / 115-120VAC, SEC 230 / 115VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 PHASE, 50/60HZ, 200-220V PRIMARY, 100-110V SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1.10 KVA, 380/480 VAC, MAC 60, DEG C, 3 PHASE, REACTOR, OPEN STYLE, MOUNTABLE, SIEMENS SM-689A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 10 KVA ,240/480, 3 PHASE, PRI: 120 VAC ,SEC: 35.5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 100 VA, 50/60 HZ, 460 VOLTS, .87 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1000 VA, 6.2 / 3.1 AMP, 190-260 / 380-520 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 100VA, 50/60HZ, 200-240VAC PRIMARY, 100-115VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120/575 VAC, 100 VA, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 13.9/6.96 AMP, 200-500 VAC PRIMARY, 50/60 HZ, 115/230 VAC SECONDARY, 1.6/4.5 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 155-230 VAC, 2.8 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 190/208/220V, 50/60HZ, .180KVA, TYPE SBE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1KVA, 1PH, 60HZ, 240-480V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1PH, 500VA, 50/60HZ, 575V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 200-220 VOLTS, 50/60 HERTZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 200/208/220/230/240 VOLTS PRIMARY, 100/110/115/120 VOLTS SECONDARY, 3 AMPS, 50/60 HZ, 360 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 200/220 VOLTS PRIMARY, 100 VOLTS SECONDARY, 3 AMPS, 300 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 200/220 VOLTS PRIMARY, 115 VOLTS SECONDARY, 5 AMPS, 575 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 200/220/240 VOLTS PRIMARY, 100/110/115 VOLTS SECONDARY, 575 VA, 50/60 HZ, 5 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 200KVA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 208-460 V, .100 KVA, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 210A RMS, 350A PEAK, 700 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230/690V, 500VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230V / 460V, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3 PHASE, 230/400 V, 50/60HZ, 190 VA, (85.841.3015.51). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3 PHASE, 3 KVA, 60 HZ, 460 VOLTS PRIMARY, 100 VOLTS DELTA @ 1.5 KVA SECONDARY, 208/120 VOLTS WYE @ 1.5 KVA. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3 PHASE, 3KVA, 50 HZ, 380 VOLTS DELTA, 20/120 VOLTS WYE @ 15 KVA 100 VOLTS DELTA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3 X 2.5 MH, 50/60 HZ, 7 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 380V / 460V, 30VA, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3KVA, 208-120VAC, HOSPITAL ISOLATION TRANSFORMER, REPLACED BY 33-050-HLK-U. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 400 V, 9.0 AMP, 47.5-63 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 400VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 440/460/490 V, 50/60 HZ, 6 WIRESM 75 VA, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 5 KVA, 240/480 VAC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 50/60 HZ, 3 PHASE INDUCTOR, 43 A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 50/60HZ, 65°C, CLASS B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 500 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 600 V 60 HZ PRIMARY, 24 V 25 VA 1 PHASE SECONDARY, CLASS B. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 750 VA, 50/60 HZ, PRIMARY VOLTAGE (208/277), SECONDARY VOLTAGE (120). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 750VA, 400V, 115/115V, 3.26/A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 750VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 750VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 900 VA, 50/60 HZ, 1-PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 95/130/175/190/235/2 60/380/520 PRIMARY VOLTAGE, 120/240 VAC SECONDARY VOLTAGE, VERTICALLY MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, AUDIO TYPE, 120/240V , 60HZ, 17-08VA, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, BLK, 120V, 50/60HZ, 96VA, (REPLACEMENT: AS-XFR010-1). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, BOTTOM MOUNT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CHOKE COIL, 6 AMP, 2.6 MH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CLASS 2, 120V/60HZ, 24V/95VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CLASS 2, 480 V, 50/60 HZ, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CLASS H, 180 DEGREE CELSIUS, 30 VAC, 10-11 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, COIL-TRAN, 288 AMPS, 300/360HZ, 550/414UH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL CIRCUIT, 250 VA, 220/440-240/480 VAC PRIMARY, 50/60 HZ, 100/120 VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CONTROL, 120/24 V, 100 KVA, 1 PHASE, 50/60 HZ, TYPE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CURRENT/VOLTAGE TRANSFORMER, 2-WIRE, 2 BOLT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, DISCONNECT W/PILOT LIGHT, 5000 VA, 50/60 HZ, 200 KA SCCR SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, DRY TYPE, 200-240 VAC PRIMARY VOLTAGE, 100-120 VAC SECONDARY VOLTAGE, 240 VA CAPACITY, IP00 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, DRY, 1 PHASE, 500 VA - 50/60HZ, 80 DEGREE C RISE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, ENCLOSED, 2.5 AMP, 120 VAC PRIMARY, 24VAC, 60VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, EXTERNAL, 5 PIN, 115 VAC @ 50/60 HZ, 28 VCT @ 0.20 AMP, 6 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, FOR CHIMES AND INTERCOMS, 16-120 VAC, 10 WATTS, 50/60 HZ, WITH GROUND WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, FOR H1 INSULATION SYSTEM, 115-575 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, FOR MOD4 MOTOR, 120/208/240VAC, 50/60HZ, ALTERNATIVE (CHECK COMPATABILITY): 50017460-001. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, FOR PART 36B605538BAG02, COIL-TRAN, 10 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, IGNITION, ELECTRIC, 12000 VOLT, CENTER TAP GROUNDED, 250 VA JEFFERSON ELEC. CO. CAT. NO. 638-221. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, INTERPHASE, 460 V, 200 AMP, 10 AMP UNBALANCE, .091 MH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, MTC 200VA, 240X480/230X 460/220X440 PRI, 120/115/110 SEC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, PC BOARD MOUNT, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, PCB MOUNT, PRI: 230VAC 50/60HZ, SEC 1: 12VAC 20.8MA, SEC 2: 12VAC 20.8MA, 6 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, POWER TRANSFORMER, 3FD SERIES, LAMINATED CORE, PRIMARY VOLTAGE: 115-230 VOLTS, 20 VOLTS AT .3 AMPS OR 10 VOLTS AT .6 AMPS, DUAL WINDING, 50/60 HZ, TERMINATION...
DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRIMARY 208V, SECONDARY 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, RETREAD MACHINE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, SINGLE PHASE, 50/60 HZ, 190/208/230 VOLTS PIRMARY, 100/110 VOLTS SECONDARY, 180 INSULATED CLASS, 6 AMPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, SOLENOID, 240V, 60CY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, STEP DOWN, VOLTS:PRI 230/460 V, 115 SEC, 50/60 HZ, 150 KVA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, TYPE MTW, 4:1 STEP DOWN, 480 VAC PRIMARY, 120 VAC SECONDARY, 50/60 HZ, 50 VA POWER RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, VARIABLE, 2.25AMP, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRENCO TRANSFORMER, 60 HZ, 3 KVA, 578/380 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UV BALLAST, TANK MASTER SERIES, MODEL TM13, .42 AMP, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE TRANSFORMER, 120 VAC, 2.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIABLE TRANSFORMER, POWER CONTROLLER, PHASE ANGLE SCR, 10 AMP, SINGLE PHBASE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE TRANSFORMER, 95-130 VAC INPUT, 120 VAC OUTPUT, 60 HZ, 15 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TRANSFO RMER, 20/40A, 0.5MH, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TRANSFO RMER, CONSTANT VOLTAGE, 1-P, 500 VA, 60 HZ, CVS SERIES ,DEPTH: 7" (177.8MM),HEIGHT: 13" (330.2MM),WIDTH:9" (228.6MM) . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURING, CONTROL TRANSFORMER, 750VA, 120/240-460VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MAUFACTURER, BALLAST, SINGLE OUTPUT, 6 W, 24 VDC ONLY, FOR USE WITH F6T5 LAMP ONLY. FREE 2 YEAR RADWELL WARRANTY
DRY TRANSFORMER 115VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DRY TRANSFORMER PANAL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DRY TRANSFORMER, 0.750KVA 180INSUL CLASS, 240/480V PRIMARY 120V SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DRY TRANSFORMER, 10 KVA, 240-480 V AC PRIMARY VOLTAGE, 120-240 V AC SECONDARY VOLTAGE, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
DRY TRANSFORMER, 120 X 240 INPUT VOLTAGE, 16/32 OUTPUT VOLTAGE, 60 HZ, 3R NEMA RATED, BUCK BOOST, SINGLE PHASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DRY TRANSFORMER, 120-277V. FREE 2 YEAR RADWELL WARRANTY
DRY TRANSFORMER, 15 KVA 60 HZ, SINGLE PHASE, 3 R ENCLOSURE, NEMA ANN. FREE 2 YEAR RADWELL WARRANTY
DRY TRANSFORMER, PRIMARY 117V, SECONDARY 12.6VCT. FREE 2 YEAR RADWELL WARRANTY
DRY TYPE TRANSFORMER, KVA 1.5, 480 V, 60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DUPLEXER, 17MHZ(TX), 17MHZ(RX), AUDIO. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 120 V, 60 HZ, 0.33 A, TYPE 1 OUTDOOR, . FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 2 BULB, T8, 120-277 INPUT VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 2X24W LFL T5, 127V. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, 60 HZ, 120-277 VAC, 0.50-1.16 AMP, CLASS P, TYPE 1 OUTDOOR, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC BALLAST, RAPID START TYPE, CLASS P, UNIVERSAL 120-277 V, 50/60 HZ, THERMALLY PROTECTED, SOUND RATING A, MINIMUM STARTING TEMP: 0 F, USE W/ LAMPS: F40T12/F34T12/F30T12 , THD: <10%/O.C.V./300V, (80205).
ELECTRONIC BALLAST, TYPE 1 OUTDOOR, 120 VAC, 3 LAMP, INSTANT START, . FREE 2 YEAR RADWELL WARRANTY
EMERGENCY BALLAST PACK, FLUORESCENT. FREE 2 YEAR RADWELL WARRANTY
EMERGENCY BALLAST, 1 LAMP, 120-277 VOLT, T5, T5HO, T8, 4 PIN LONG COMPACT FLUORESCENT, 0 TO 39, 40 TO 79 WATT, 600 TO 1325 LUMENS, 90 MIN RUN TIME, 2...
EMERGENCY BALLAST, COMPACT, LINEAR FLUORESCENT, 1 LAMP, 120-277 VAC, 60 HZ, 280 MA, 350-450 LUMENS, 90 MIN RUN TIME. FREE 2 YEAR RADWELL WARRANTY
EMERGENCY LIGHTING BALLAST, 90 MIN ILUMINATION TIME, 500-600 LUMENS, 120/277 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
EMERGENCY LIGHTING BALLAST, ELECTRONIC, 300 TO 750 LUMENS (INITIAL), 90 MIN - ILLUMINATION TIME, 120-277 VOLT (DUAL INPUT), 60 HZ, 18-42 WATT 4-PIN COMPACT LAMPS, W/OUT INTEGRAL STARTERS, 1 LAMP...
ENCAPSULATED DRY TYPE TRANSFORMER, OUTDOOR TYPE, 1PHASE 0.500KVA, 60HZ 240X480HIGH VOLTAGE AND 120/240LOW VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
FEDERAL PACIFIC, 1 PHASE, 100VA KVA INDUSTRIAL CONTROL POWER DRY TYPE TRANSFORMER., 480/240V PRIMARY, 240/120V SECONDARY. FREE 2 YEAR RADWELL WARRANTY
FLOURESCENT EMERGENCY BALLAST, 300MA, 120/277VAC. FREE 2 YEAR RADWELL WARRANTY
FLUORESCENT EMERGENCY BALLAST, 1 LAMP, 120-277 VOLT, 4 PIN LONG COMPACT 0 TO 39, 40 TO 79, 80 TO 119, 120 TO 159, 160 TO 199, 200+ WATT, 600 TO...
GAS BURNER IGNITION TRANSFORMER, 120 VAC PRIMARY, 6000 VOLT SECONDARY, 50/60 HZ, 25/20 MA, SPARK IGNITION TYPE, SLOTTED PLATE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
GATE DRIVE TRANSFORMER, 6600 / 7200 V, 500 AMP, MVC PLUS SPARE PARTS. FREE 2 YEAR RADWELL WARRANTY
GATE DRIVE TRANSFORMER, SMD, 1:1.2 . FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC, 15G6439W18, HIDFIXER REPLACEMENT KIT, CW AUTO TRANSFORMER, 60HZ, 120/208/240/277VAC, 400W. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE TRANSFORMER, 1 PHASE, 240 X 480 VOLT INPUT, 120/240 VOLT OUTPUT, 0.1 KVA, 3R NEMA RATING, 131F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE TRANSFORMER, 3R, NEMA RATING, 239F TEMP RISE, INDOOR, OUTDOOR. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE TRANSFORMER, SINGLE PHASE, .100KVA, PRIMARY 240X480VAC, SECONDARY 120/240VAC. FREE 2 YEAR RADWELL WARRANTY
HAMMOND POWER SOLUTIONS Transformers 143838
HAMMOND, 166M16, BOBBIN TRANSFORMER, POWER RATING 48VA, ISOLATION TRANSFORMER PRIMARY VOLTAGES:1 X 115V, SECONDARY VOLTAGES 16V, CURRENT RATING 3A,. FREE 2 YEAR RADWELL WARRANTY
HID BALLAST KIT, METAL HALIDE, PROBE, 400 WATT, 120/208/240/277/480 VAC, 60 HZ, CLASS H INSULATION. FREE 2 YEAR RADWELL WARRANTY
HIGH SODIUM BALLAST, 200 W S-66 LAMP, 480V, 60HZ, OCV185, 0.56A. FREE 2 YEAR RADWELL WARRANTY
HPS IGNITOR, REPLACEMENT COMPONENT FOR 1,OOO WATT MAGNETIC BALLASTS. FREE 2 YEAR RADWELL WARRANTY
IGNITION TRANSFORMER, 120 VOLT, 50/60 HZ, 6000 VOLT SECONDARY, 25/20 MA, ONE END GROUND. FREE 2 YEAR RADWELL WARRANTY
IGNITION TRANSFORMER, RAY BURNER,120/6000, REPLACES WCC-WA7323C7. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL CONTROL TRANSFORMER, 0.04 KVA, 460 / 230 V, 115 V SECONDARY, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
IRON CORE DRY TYPE REACTOR, 3 PHASE, 1250VAC, 60HZ, 180 AMP, ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER, INPUT 0..10V, OUTPUT 0...10V, AUXILIARY ENERGY 24VDC, CUTOFF FREQUENCY 2KHZ. FREE 2 YEAR RADWELL WARRANTY
KTR1-1011 TRANSFORMER BLOCK, 110-127VAC (KTR1-1011). FREE 2 YEAR RADWELL WARRANTY
LED DRIVER, DIMMABLE, 60 WATT, 1450MA OUTPUT CURRENT, 120-277V INPUT, 24-42V OUTPUT. FREE 2 YEAR RADWELL WARRANTY
LIGHTING BALLAST,FIXTURE,1000 W,120V,9A,60HZ. FREE 2 YEAR RADWELL WARRANTY
LOOP ISOLATOR, 4/20 MA INPUT/OUTPUT (STANDARD), TIN PLATED STEEL ENCLOSURE (STANDARD), SNAPTRACK MOUNTING BRACKET (INCLUDED), RFI PROTECTED. FREE 2 YEAR RADWELL WARRANTY
LOW VOLTAGE PC BOARD MOUNT TRANSFORMER, 50/60 HZ, 8 PIN CONNECTION, 115/230V PRIMARY, 24 VA, 24 V C.T. @ 1A SEC. FREE 2 YEAR RADWELL WARRANTY
LOW VOLTAGE TRANSFORMER; POWER RATING:56VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V; SECONDARY VOLTAGES:2 X 12V; CURRENT RATING:4.6. FREE 2 YEAR RADWELL WARRANTY
LOW VOLTAGE TRANSFORMER; POWER RATING:56VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 115V; SECONDARY VOLTAGES:2 X 8V; CURRENT RATING:7A;. FREE 2 YEAR RADWELL WARRANTY
LUTRON Lighting RSPCU-4827-120/2
MAGNETIC BALLAST, 118VAC, 60HZ, 15W, 0.3AMP. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC BALLST, 0.35AMP, 120V, 60HZ, 16-20W LAMP. FREE 2 YEAR RADWELL WARRANTY
PORTABLE TOOL TRANSFORMER, 1.65KVA CONTINUOUS RATING, 3.3KVA INTERMITTENT RATING, 230V-TO-110V CTE CONVERT RATING, CENTER TAP EARTHED, GLASS REINFORCED POLYESTER, IP44 PROTECTION RATING, 2/ 3POS INDUSTRIAL OUTPUT SOCKETS, 2M INPUT CABLE...
POTENTIAL TRANSFORMER FUSE, 0.5A, 15.5KV, CAV SERIES, 500MA, 41.4MM X 326.9MM. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER PRI:120/208/240V SEC:24VAC 40VA. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER, SINGLE PRIMARY, 24V, 48VA, POWER RATING:48VA, ISOLATION TRANSFORMER, PRIMARY VOLTAGES:1 X 115V, SECONDARY VOLTAGES:24V. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER,LOW VOLT, PCB MOUNT, 115/230V PRIMARY, 4.4VA, 20V C.T. @ 220MA SEC. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMERS 50\60 HZ, LAMINATED TRANSFORMER, 30VA. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMERS, 50\60 HZ, LAMINATED TRANSFORMER, 115 VAC, 230 VAC. FREE 2 YEAR RADWELL WARRANTY
RF TRANSFORMER, 0.015MHZ MIN, 300MHZ MAX. FREE 2 YEAR RADWELL WARRANTY
SIEMENS Transformers 24-213-101-001
SIGNAL TRANSFORMER Transformers 14A-10R-20
SIGNAL TRANSFORMER Transformers 241-3-20
SIGNAL TRANSFORMER Transformers 241-4-24
SIGNAL TRANSFORMER Transformers 241-5-10
SIGNAL TRANSFORMER Transformers 241-8-28
SINGLE PORT, 10/100, BASE T, DISCRETE MAGNETIC TRANSFORMER, LP1198NL. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE ELECTRONIC BALLAST, 210VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Transformers 2S1F
SQUARE D Transformers 3090SCCT164
STEP DOWN AUTO TRANSFORME. FREE 2 YEAR RADWELL WARRANTY
STEP DOWN AUTO TRANSFORMER, 120VA, 230-115V, 50/60HZ . FREE 2 YEAR RADWELL WARRANTY
STEP DOWN TRANSFORMER, 1000 VA, 440-400-360 VAC, 60 HZ, 2,5 AMP. FREE 2 YEAR RADWELL WARRANTY
STEP-DOWN REGULATOR, 8-DIP; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:3.5V; INPUT VOLTAGE MAX:35V; DC / DC CONVERTER IC CASE:DIP; NO. OF PINS:8PINS; OUTPUT CURRENT:1A; SWITCHING FREQUENCY:120KHZ; OPERATING TEMPERATURE MAX:125¦C ROHS COMPLIANT:...
SUPERIOR ELECTRIC Transformers 21
T12 FLUORESCENT PROGRAM STARTER BALLAST, 120V/277V, 1-2 LAMPS,DB-240-RS-MV. FREE 2 YEAR RADWELL WARRANTY
TAMURA Transformers 318A2138
TELECOM TRANSFORMER 1:1 0.3OHM PRIM. DCR 16TERM. GULL WING SMD . FREE 2 YEAR RADWELL WARRANTY
TOROIDAL TRANSFORMER, 2.5 KV, 50-60 HZ, 35 MM,. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER - LOW VOLTAGE, CHASSIS. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 1.5KVA 480X240V PRI 120/240V SEC 1PH. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 10K OHM. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 110VA 28V PRI 5.3V SEV1PHASE 400HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 115V 50/60HZ 0.8VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 120V -> 24V 40VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 12V LAMINATED. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 1PH 250VA 50HZ 3AH. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 240/480V 1PH 240/480VAC. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 277VAC PRI. 24V SEC. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 4 PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 6WIRE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER ASSEMBLY 80VA NO FUSE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER ASSEMBLY WITH CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER ASSEMBLY, 80VA, W/ FUSE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER BOARD. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER BOX ASSEMBLY, CLASS 2 DRY, CLASS 3 WET, 1.05 AMP, 115/230 VAC, 24 VDC, 50/60 HZ, POWER SUPPLY FOR PUMP NOT POWERED BY A VALCO CONTROL. FREE 2 YEAR...
TRANSFORMER CLASS 2 INHERENTLY LIMITED 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER COVER MOUNTED 120-240VAC PRIMARY. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER DISCONNECT, 1000 VA, 480 V PRIMARY, 2.3 AMP PRIMARY, 120 V SECONDARY, 8.3 AMP SECONDARY, 1 PHASE, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER DRY , 1PH .15KVA 240X480V-120/240V. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER FOR PC BOARD. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER MODULE 10/100BASE-T SINGLE PORT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER MODULE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER PC BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER POWER CONTROL 117V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER PRI 416V SEC 3000/2750/2450/2250V . FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER PRI:460/480/500V SEC:100V 100VA 1PHASE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER PRIM120/208/240/480V SEC 24V 50VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER VARIABLE 120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 1 PHASE, 0.15 KVA, BUCKBOOST, DRY TYPE, 120X240V PRIMARY, 12/24V SECONDARY. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 1 PHASE, DRY TYPE, 480/240V PRIMARY, 240/120V SECONDARY, 50/60 HZ, 50 VA POWER RATING, INDUSTRIAL CONTROL POWER. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 10/100 BASE-TX, ISOLATION, WITH FILTERS. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 100 VA, 120V PRIMARY, 12-24 V SECONDARY. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 100V. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 110VAC, 50/60HZ, 1 PHASE, INDUSTRIAL CONTROL TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 115 VAC, 230 VAC, 24 V CT/12 V, 10 VA, 420 MA/840 MA, 50 HZ/60 HZ, THROUGH HOLE, SOLDER. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 115/230 V, 50/60 HZ INPUT, 24 V AT 3.125 A OUTPUT, CLASS 2, 75 VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 120 VAC SUPPLY VOLTAGE, 6000 VAC SECONDARY VOLTAGE, 150 VA, CONSTANT DUTY GAS IGNITION TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 120/208/240V-24V, 40VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 1KVA DDTX 1PH 240X480V - 120/240V. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 2.0KVA, 480-120V, 1PH, 60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 208/215/240/440/460/ 480/575 VAC PRIMARY, 215 VAC SECONDARY, 50/60 HZ, 1000 VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 230/460 VAC PRIMARY VOLTAGE, 24 VAC SECONDARY VOLTAGE, 50/60 HZ, 20 VA POWER. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 230/460V PRIMARY, 115V SECONDARY. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 230/460V, ROHS COMPLIANT, 400VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 2SCREW MOUNT, 2.8AMP, 36V FULL LOAD, 115-230V PRIMARY. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 380/230 VOLTS 50/60HZ, 500VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 380/415 VOLTS, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 4 LEADS, 460 VOLTS, 3 PHASES, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 4BOLT MOUNT, 115 DEGREES C TEMP RISE, 3PH, 5000VA, 480W, 60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 50 AMP,120 VAC PRIMARY, 24 VAC SECONDARY, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 50VA. PRIMARY VOLTAGE (V): 120. SECONDARY VOLTAGE (V): 24. CAPACITY (VA): 50. FREQUENCY (HZ): 60. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 5KVA, 480V PRI, 120/240V SEC, 1PHASE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 5PIN. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 75 VA, 220/230 V PRI, 24 V SEC, WIRE LEADS, (BE27357002). FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, AC0-200-210-220, 50/60 HZ, CAP 500VA, SINGLE-PHASE/DOUBLE- WINDING. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, CONSTANT VOLTAGE, SINGLE OR DUAL PRIMARY VOLTAGES, VERTICAL MOUNTING, SPLIT BOBBIN DESIGN, SERIES/PARALLEL SECONDARY WINDING.. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, CONTROL CIRCUIT TRANSFORMER, 250 VAC, 240 TO 480 VAC AT 60 HZ, 220 TO 440 VAC AT 50 HZ, SECONDARY 110 VAC AT 50 HZ, SECONDARY 120 VAC AT...
TRANSFORMER, CONTROL, INDUSTRIAL, 100 KVA, 110/120/220/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, CURRENT, 600V, 50-400HZ, CLASS 10, RATIO 300:5 A, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, DRY 1PH .25KVA, 600V-120/240V. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, DRY TYPE, 1 KVA, 240/480 PRIMARY, 120/240 VAC SECONDARY, 1 PHASE, 7 AMP, 60 HZ, ENCAPSULATED. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, DRY, 1PH, .25KVA, 120X240V, 16/32V. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, DRY, SINGLE PHASE, 2 KVA, 240/480 VAC INPUT, 120/240 VAC OUTPUT, 6.6 INCH DEPTH, WALL MOUNT, 60 HZ, NEMA 3R, 54 IP RATING, STEEL ENCLOSURE MATERIAL, GRAY. FREE 2...
TRANSFORMER, DRY-TYPE DISTRIBUTION,600V PRIMARY, 1 PHASE, 3 KVA,ENCLOSURE HXWXD:15.00X15.00X15 .00 IN. . FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, GENERAL PURPOSE, 0.05KVA, 240/480V, NEMA 3R. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, IGNITION TRANSFORMER, MALE, 23 MA,120 VAC, 50/60 HZ, 150 VA, ONE GROUND. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, IN-LINE, REPLACEMENT, TRANSFORMER, LOW-VOLT, 117V/12V, GROUND WIRE PRIMARY SIDE ONLY, . FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, LINE MATCHING, SMD, TURNS RATIO:-, INSERTION LOSS:4DB, DC RESISTANCE:245OHM, CURRENT RATING:100A, ISOLATION VOLTAGE:3.88KVRMS, TRANSFORMER MOUNTING:SURFACE MOUNT, OPERATING TEMPERATURE MIN:-25°C, PRODUCT RANGE:P SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TRANSFORMER, LOW VOLTAGE, 10VA, PRIMARY VOLTAGE 115V, 230V, SECONDARY VOLTAGE PARALLEL 8V, SERIES 16V, CURRENT RATING PARALLEL 1.25A, SERIES 625MA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 100 VA, VOLTAGE (PRI) 120/240, VOLTAGE (SEC) 12/24, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 150 VA, VOLTAGE (PRI) 600, VOLTAGE (SEC) 120/240, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 1500 VA, VOLTAGE (PRI) 347/380, VOLTAGE (SEC) 120/240, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 200 VA, VOLTAGE (PRI) 208, VOLTAGE (SEC) 120, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 25 VA, VOLTAGE (PRI) 600, VOLTAGE (SEC) 120/240, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 250 VA, VOLTAGE (PRI) 600, VOLTAGE (SEC) 120, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MODEL MO, TYPE OUVERT / OPEN TYPE, 50 VA, VOLTAGE (PRI) 120/240, VOLTAGE (SEC) 12/24, OPERATING FREQUENCY 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MODEL MTS, TERMINAL COVER SOLD SEPARATELY, 250 VA, VOLTAGE (PRI) 347/380, VOLTAGE (SEC) 120, OPERATING FREQUENCY 50/60 HZ, MCLP-1 FUSE CLIPS INCL.. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, MOTOR VOLTAGE REDUCTION, COIL CHOKE CARSON, THIS NOISE FILTER IS FOR CENTRAL AIR CONDITIONERS, NOISE FILTER REDUCES ELECTROMAGNETIC NOISE GENERATED WHEN THE CENTRAL AIR CONDITIONER IS CONNECTED TO A...
TRANSFORMER, POWER RATING 40 VA, FREQ 50/60 HZ, PRIMARY 120 V, # LE11300. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, PRI 115VAC, SEC, 10AMP 25VAC CT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, QUANTUM II, 208/240/380/416/480V , 3 POLE FUSE HOLDER. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, SINGLE PRIMARY, SPLIT BOBBIN, 115VAC, 50/60HZ, 20VCT, 100VA, 24VAC, SOLDER LUG / QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, SINGLE, PRIMARY, 115VAC, 50/60HZ, 100VA, 28VCT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, TWO HOLE, 8 WIRE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, U1: 190-500 V, 460 VA, U2: 115 VAC, 4 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, UNIVERSAL, 100/120V, 220/230/240V INPUT, 12/17/20/24V OUTPUT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, VARIABLE AC, BE27606001 G18 1139. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, VOLTAGE TRANSFORMER, 10 KV BIL, 0.15 KVA, SINGLE PHASE, PRIMARY / 288 V, SECONDARY / 120 V, INDOOR. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, YORK/LUXAIRE/COLEMAN , 24V, PRIMARY 208/230 V, 75VA, (TYCO # 4001-46J15AE15). FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER,3 KVA, 208 TO 120, HOSPITAL ISOLATION. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
TRIGATE PULSE TRANSFORMER, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL LIGHTING TECHNOLOGY Lighting 220-B
UP/DOWN TRANSFORMER, WATT CONVERTER, 117 VAC TO 100 VAC/100 VAC TO 117 VAC, 500 WATT, 50/60 HZ, INSULATED POWER CORD INCLUDED, ON/OFF SWITCH, FUSE PROTECTION, HEAVY-DUTY METAL CASING, DURABLE DESIGN.
VACUUM CONTACTOR, FIXED MOUNTED FOR USE WITH INTELLIVAC CONTROL, 400A, ELECTRICALLY HELD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
VARIABLE TRANSFORMER, 120 VAC, 1.75 AMP, KNOB, CW / CCW, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
VARIABLE TRANSFORMER, 120VAC; OUTPUT VOLTAGE: 140VAC, 10A, CONSTANT CURRENT LOAD:10A, PHASES: SINGLE PHASE, POWER RATING: 1.2KVA. FREE 2 YEAR RADWELL WARRANTY
VARIABLE TRANSFORMER, MANUALLY OPERATED MOTOR DRIVEN, SINGLE PHASE, 240V 50/60HZ INPUT, 0-240/280V 9.5AMP 2.66KVA OUTPUT, SCREW TERMINAL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
VARIABLE TRANSFORMER, OPEN, SINGLE PHASE, 120V AC, 50HZ / 60HZ. FREE 2 YEAR RADWELL WARRANTY
VARIABLE TRANSFORMER, TRANSFORMER TYPE:MANUALLY OPERATED, CONSTRUCTION TYPE:OPEN, NO. OF PHASES:SINGLE PHASE, FREQUENCY RANGE:50HZ / 60HZ, INPUT VOLTAGE:240V, OUTPUT VOLTAGE:280V, OUTPUT CURRENT:3.5A, CONSTANT CURRENT LOAD:- ROHS COMPLIANT: YES. FREE 2 YEAR...
VARIABLE TRANSFORMER; TRANSFORMER TYPE:MANUALLY OPERATED & MOTOR DRIVEN; CONSTRUCTION TYPE:-; NO. OF PHASES:SINGLE PHASE; FREQUENCY RANGE:50HZ / 60HZ; INPUT VOLTAGE:120V; OUTPUT VOLTAGE:120V; OUTPUT CURRENT:-; KNOB ROTATION:CCW, CW ROHS COMPLIANT: YES.
WARREN TECHNOLOGY Transformers 2009669C
WESTINGHOUSE Transformers 112D-631H01
WESTINGHOUSE, 234A240G07, CURRENT TRANSFORMER, 600V, 60CYCLES. FREE 2 YEAR RADWELL WARRANTY
XFRMR TOROIDAL 7VA THRU HOLE,VOLTAGE - PRIMARY115V, 230V VOLTAGE - SIZE / DIMENSION49.70MM L X 49.70MM W. FREE 2 YEAR RADWELL WARRANTY

Next >>