Radwell International Datasheets for Ball Screw Support Bearings
Ball screw support bearings are designed for use in ball or lead screw applications.
Ball Screw Support Bearings: Learn more
| Product Name | Notes |
|---|---|
| BALL BEARING SET, BALL SCREW SUPPORT, QUADPLEX, 2.25 INCH BORE, 90 MM OD, 2.5 INCH WIDTH, 2 PER SET. FREE 2 YEAR RADWELL WARRANTY | |
| BALL BEARING, LARGE ANGULAR CONTACT THRUST, STEEL MATERIAL, OPEN OR SEALED, SINGLE ROW, BALL SCREW SUPPORT, 25 MM INNER DIAMETER, 62 MM OUTER DIAMETER, 15 MM WIDTH, WITH OUTER RING,... | |
| BALL SCREW SUPPORT BEARING, 25 MM SCREW, 31.9 KN ST. FREE 2 YEAR RADWELL WARRANTY | |
| BALL SCREW SUPPORT BEARING, HIGH CAPACITY SUPER PRECISION, 35 MM DIA BORE, 72 MM OD, 15 MM W, SINGLE UNIVERSAL MOUNT, OPEN TYPE, 120 DEG C TEMP RATING. FREE 2... | |
| BALL SCREW SUPPORT DUPLEX BEARING, FACE TO FACE SET, 20 MM BORE, 47 MM OD, 1.2500 IN WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL SCREW SUPPORT UNIT, LINEAR BEARING, 25 MM ID, STEEL, BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BEARING, SUPER PRECISION, ANGULAR, 55MM BORE, 90MM OUTSIDE DIAMETER, 18MM OVERALL WIDTH, 25 DEGREE CONTACT ANGLE, OPEN, NOT FOR BALL SCREWS, ABEC 7, ISO CLASS 4, 37.1KN DYNAMIC LOAD,... | |
| DISCONTINUED BY MANUFACTURER, BALL SCREW SUPPORT BEARING, 20X47X15 MM, 60 DEGREE CONTACT ANGLE, SINGLE UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METRIC BALL SCREW SUPPORT BEARING, 40X90X20 MM, 60 DEGREE CONTACT ANGLE, SINGLE UNIVERSAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROLLER BALL SCREW FEED, 36MM OUTER SHAFT DIAMETER, 10MM LEAD, BRUSH SEALS, REPLACED BY P/N: BTK3610V-5.3ZZ. FREE 2 YEAR RADWELL WARRANTY | |
| INCH BALL SCREW SUPPORT BEARING - SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| METRIC BALL SCREW SUPPORT BEARING - SINGLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER PRECISION BALL SCREW SUPPORT BEARING, 20MM X 47MM X 15MM, BALL SCREW SUPPORT - 60 DEGRESS CONTACT ANGLE, DESIGNED FOR INCREASED PERMISSIBLE LOAD, SINGLE UNIVERSAL, SPECIAL ACCURACY. FREE 2... |