STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK90Z STW12NK90Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038391-STW12NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Family Name: STW12NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 152nC @ 10V Max Input Capacitance: 3500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 880 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): IXFH14N100Q2; IXFH12N100QSN; IXFH10N100; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038391-STW12NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Family Name: STW12NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 152nC @ 10V Max Input Capacitance: 3500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 880 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): IXFH14N100Q2; IXFH12N100QSN; IXFH10N100; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK90Z - 038391-STW12NK90Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK90Z
038391-STW12NK90Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK90Z 038391-STW12NK90Z
Manufacturer: STMicroelectronics Win Source Part Number: 038391-STW12NK90Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Family Name: STW12NK90 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 152nC @ 10V Max Input Capacitance: 3500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 880 mOhm @ 5.5A, 10V Alternative Parts (Cross-Reference): IXFH14N100Q2; IXFH12N100QSN; IXFH10N100; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038391-STW12NK90Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Family Name: STW12NK90
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 152nC @ 10V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 880 mOhm @ 5.5A, 10V
Alternative Parts (Cross-Reference): IXFH14N100Q2; IXFH12N100QSN; IXFH10N100;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7610617P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610617P
MOSFETs 7610617P
MOSFET N-Channel 900V 11A TO247

MOSFET N-Channel 900V 11A TO247

Supplier's Site
MOSFETs - 1031995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1031995
MOSFETs 1031995
MOSFET N-Channel 900V 11A TO247

MOSFET N-Channel 900V 11A TO247

Supplier's Site
MOSFETs - 7610617 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610617
MOSFETs 7610617
MOSFET N-Channel 900V 11A TO247

MOSFET N-Channel 900V 11A TO247

Supplier's Site
Single FETs, MOSFETs - 497-4421-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4421-5-ND
Single FETs, MOSFETs 497-4421-5-ND
N-Channel 900V 11A (Tc) 230W (Tc) Through Hole TO-247-3

N-Channel 900V 11A (Tc) 230W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
900V 11A MOSFET Transistor
278-STW12NK90Z
900V 11A MOSFET Transistor 278-STW12NK90Z
900V N-CH MOSFET, 11A, 880mR RdsOn, TO-247 Product overview: STW12NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12NK90Z can be used for catalog matching and distributor lookup.

900V N-CH MOSFET, 11A, 880mR RdsOn, TO-247 Product overview: STW12NK90Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12NK90Z can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - STW12NK90Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW12NK90Z
Single FETs, MOSFETs STW12NK90Z
MOSFET N-CH 900V 11A TO247-3

MOSFET N-CH 900V 11A TO247-3

Supplier's Site Datasheet
Mosfet, N-Ch, 900V, 11A, To-247; Channel Type Stmicroelectronics - 34X2882 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 11A, To-247; Channel Type Stmicroelectronics
34X2882
Mosfet, N-Ch, 900V, 11A, To-247; Channel Type Stmicroelectronics 34X2882
MOSFET, N-CH, 900V, 11A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

MOSFET, N-CH, 900V, 11A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 900 Volt 11 Amp Zener SuperMESH

MOSFET N-Ch 900 Volt 11 Amp Zener SuperMESH

Buy Now Datasheet
Transistor - 49029385 - Radwell International
Willingboro, NJ, United States
Transistor
49029385
Transistor 49029385
POWER FIELD-EFFECT TRANSISTOR, 11A, 900V, .88OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 11A, 900V, .88OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW12NK90Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW12NK90Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW12NK90Z
MOSFET N-CH 900V 11A TO247-3

MOSFET N-CH 900V 11A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 038391-STW12NK90Z 7610617P 1031995 497-4421-5-ND 278-STW12NK90Z STW12NK90Z 34X2882 STW12NK90Z 49029385 STW12NK90Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK90Z MOSFETs MOSFETs Single FETs, MOSFETs 900V 11A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 900V, 11A, To-247; Channel Type Stmicroelectronics MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 900 volts 900 volts
PD 230000 milliwatts 230000 milliwatts 230000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data