Radwell International Datasheets for Mass Flow Meters and Controllers

Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries. 
Mass Flow Meters and Controllers: Learn more

Page: 1 2
Product Name Notes
(110000), CUTOFF/ALARM SWITCH, REPLACES 3. FREE 2 YEAR RADWELL WARRANTY
(122800), AIR FLOW SWITCH, 1 POLE, DOUBLE THROW SNAP SWITCH, MATERIAL: BRASS STEEL ALUMINUM, AMBIENT TEMP: 32F, MAXIMUM DUCT TEMP: 300F. FREE 2 YEAR RADWELL WARRANTY
(123200), AIR FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
(46221) FLOW SWITCH, 15VA, 50-240VAC . FREE 2 YEAR RADWELL WARRANTY
(6870457), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 BSPP W/ADDITIONAL THREADING, 303 STAINLESS STEEL PROBE W/PBT HOUSING, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST, AIRFLOW. FREE 2 YEAR RADWELL WARRANTY
(6870640), INLINE FLOW MONITOR, G1/4 FLUID CONNECTION, 4MM INLINE DIAMETER, 316 STAINLESS STEEL W/PBT, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST CONNECTION, NO SPECIAL OPTIONS. FREE 2 YEAR RADWELL WARRANTY
(6870641), INLINE FLOW MONITOR, G1/4 FLUID CONNECTION, 4MM INLINE DIAMETER, 316 STAINLESS STEEL W/PBT, 4-20 MA, 4-PIN M12 EUROFAST CONNECTION, NO SPECIAL OPTIONS. FREE 2 YEAR RADWELL WARRANTY
(6870702), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 20 MM / FLANGE, NORMALLY OPEN PNP, 2 METER CABLE, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY
(6871004), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL HOUSING / PROBE, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2 YEAR RADWELL...
(6871025), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL PROBE W/PBT HOUSING, NORMALLY OPEN RELAY, 5-PIN MINIFAST, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
(6871303), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL HOUSING / PROBE, REMOTE, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY
(6871309), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL HOUSING / PROBE, REMOTE, 2 METER CABLE, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY
(6871322), FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL HOUSING / PROBE, INTRINSICALLY SAFE, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2 YEAR RADWELL WARRANTY...
0-2.0 SCFH AIR@ 70 DEGREES F, 14.7 PSIA, MAX PRESSURE 200 PSIG AT 250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
1/2" FNPT PORT BLOCK STYLE, INLINE FLOWMETER 100 MAX PSI, 5 GPM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
1/2" TUBE INLET X 1/2" NPT OUTLET TAMPER RESISTANT FLOW CONTROL VALVE 5 TO 150 PSI, NEEDLE VALVE & BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY
1/4" F PORT BLOCK STYLE, PANEL MOUNT FLOWMETER 125 MAX PSI, 30 SCFH, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
1/4" FNPT PORT BLOCK STYLE, INLINE FLOWMETER 100 MAX PSI, 7 GPH, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
1/8" GEN NO SENSOR, 24VDC, PNP, 100KPA~0.8MPA. FREE 2 YEAR RADWELL WARRANTY
2-20 LPM WATER NO VALVE. FREE 2 YEAR RADWELL WARRANTY
3051S SERIES PRESSURE TRANSMITTER, FLOWMETER, ULTRA: 0.055% ACCURACY, 150:1 RANGEDOWN, LIQUID LEVEL TRANSMITTER, TYPE COPLANAR- GAGE, 250 TO 250 IN H20. FREE 2 YEAR RADWELL WARRANTY
4 TO 20MA, 5 TO 8". FREE 2 YEAR RADWELL WARRANTY
4850 MASS FLOW CONTROLLER, FAST RESPONSE, GAS / AIR / 0-10 SLPM @ 70 F, INLET PRESSURE / 7 PSIG, OUTLET PRESSURE / 0 PSIG, CURRENT LOAD 200 MA, POWER...
4850 MASS FLOW CONTROLLER, FAST RESPONSE, GAS / AIR / 0-5 SLPM @ 70F, INLET PRESSURE / 7 PSIG, OUTLET PRESSURE / 0 PSIG, CURRENT LOAD / 200 MA, POWER...
5 BOARD ASSEMBLY WITH DISPLAY, REMOTE TRANSMITTER FOR A FLUID FLOW METER, OBSOLETE, AVAILABLE, NEVER USED, SURPLUS, REBUILT SURPLUS, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR...
839E SOLID-STATE FLOW CONDITION SENSOR, 1/4 INCH NPT (MALE) PROCESS CONNECTION, DIGITAL DISPLAY, DUAL PNP OUTPUT, 30 MM (1.18 IN), M12 MICRO. FREE 2 YEAR RADWELL WARRANTY
ACROMAG Sensors & Switches 653T-0600
ACRYLIC FLOW METER, 1 INCH, FPT, 2-20 GPM, ONE PIECE METER BODY, WHITE BACK REFLECTOR. FREE 2 YEAR RADWELL WARRANTY
ACRYLIC TUBE FLOW METER, 2GPM FLOW WATER, GV FLOAT, 8 SCFM AIR FLOW. FREE 2 YEAR RADWELL WARRANTY
ADJUSTABLE AIR FLOW PADDLE SWTCH. FREE 2 YEAR RADWELL WARRANTY
ADVANTAGE CONTROLS Sensors & Switches FS-FC
AIR FLOW DETECTOR. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW METER. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW METER; 4IN, 8.0NPSC; 120-600SCFM, 2% ACCURACY. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW REGULATOR, 0.35?0.5 NM3/H, Ø 0.4MM ORIFICE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW REGULATOR, 0.58?0.77 NM3/H, Ø 0.5MM ORIFICE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SENSOR SWITCH. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SENSOR, 17 FOOT CABLE, OUTPUT: 0-10VDC, INPUT: 12VDC, VELOCITY RANGE: 0-200FPM. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SENSOR, AWM2000 SERIES, -200SCCM TO 200SCCM, 25 PSI, 8 TO 15 VDC, RADIAL. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH, -40 - 176 F, CYCLOLAC T4500, 1/4" OD RIGID OR SEMI-RIGID TUBING. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH, 1/2PSI, 125/277VAC, 60HZ, SINGLE POLE DOUBLE THROW COOL/HEAT. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH, 400-1600 FPM, 125 VDC, 9.8 AMP FULL LOAD, 1/2 IN NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH, AC/DC POWER INPUT, 1-10 M/S, 6.5FT (2M) CABLE, 80-250 VAC. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH.05/12 MAN REST. FREE 2 YEAR RADWELL WARRANTY
AIR PRESSURE SENSING SWITCH, AIR FLOW SW, M/R,.4-12" 1/4"OD, MANUAL RESET, 1/2 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
AIR PRESSURE SENSING SWITCH, SPST NORMALLY CLOSED CONTACT ARRANGEMENT, MANUAL RESET, 1/2 PSI MAX PRESSURE, .4-12"WC M/R. FREE 2 YEAR RADWELL WARRANTY
AIR PRESSURE SENSING SWITCH, WITH ADJUSTABLE SET POINT RANGE, 120/270VAC. FREE 2 YEAR RADWELL WARRANTY
AIRFLOW SENSOR, AMPLIFIED, 0 SLPM - 6 SLPM, DRY GAS, 8 - 15 V.. FREE 2 YEAR RADWELL WARRANTY
AIRFLOW SWITCH, 15-AMP, 115/277VAC, SPDT. FREE 2 YEAR RADWELL WARRANTY
AMERITROL Sensors & Switches FX-1000-D
AMERITROL Sensors & Switches FX-1000
ANALOG INDICATOR MODEL 2200. FREE 2 YEAR RADWELL WARRANTY
ANCHOR SCIENTIFIC Sensors & Switches D30NO-115
AO SHEAR WAVE Q-SWITCH. FREE 2 YEAR RADWELL WARRANTY
BATTERY SWITCH EASY FIT 275A CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
BEARING FLOW METER, RANGE(GPM): 0.03-7.0, ALUMINUM BODY, 1/2 IN NPT. FREE 2 YEAR RADWELL WARRANTY
BILGE SWITCH, 240VAC/DC, 25W, 200PSI. FREE 2 YEAR RADWELL WARRANTY
BIN LEVEL MONITOR 115VAC 1SPDT 1-1/4NPT W/O PADDLE. FREE 2 YEAR RADWELL WARRANTY
BLUE WHITE Sensors & Switches F-45500L-12
BRYANT Sensors & Switches 30003
CAMERON Sensors & Switches 9A-100002077
CAPTOR Sensors & Switches 3202.01
CLEVELAND CONTROLS Sensors & Switches AFS-222
CNG CORIOLIS FLOW METER, 1/2 INCH (DN15), 316L STAINLESS STEEL, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY
CNG CORIOLIS FLOW METER, CNG050S SERIES, HIGH PRESSURE, 1/2 INCH (DN15), 316L STAINLESS STEEL, W/TRANSMITTER. FREE 2 YEAR RADWELL WARRANTY
COMPAC ENGINEERING Sensors & Switches 5-20-PP-0.10
COMPAC ENGINEERING Sensors & Switches 5-21-PP-0.25
CORIOLIS METER SENSOR 9EIRE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
COVAL VACUUM TECHNOLOGY Sensors & Switches LEM90X14SVA
DDVAV COLD DECK AIRFLOW SENSOR. FREE 2 YEAR RADWELL WARRANTY
DETECTOR SWITCHES, LEFT CONTROL, SIDE TERMINAL, OPERATION DIRECTION: RIGHT ANGLE , SMD/SMT, SPST. FREE 2 YEAR RADWELL WARRANTY
DIGITAL FLOW METER 100/200VAC. FREE 2 YEAR RADWELL WARRANTY
DIGITAL FLOW METER, 990 G/MIN MAX , 20 TO 30 VDC, 4 TO 5" SUPPORTED PIPE DIAMETER, CLAMP-ON, M12 4-PIN CONNECTOR, M4 SCREW TERMINAL BLOCK (SELECTABLE). FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ADJUSTABLE FLOW METER, 0 - 12 CALIBRATION, N/O SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR FLOW SENSING SWITCH, 115 VAC, NC, 9 PIN, SAME AS ASEA BROWN BOVERI 604580-1R AND 604580-1R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR FLOW SENSOR, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR FLOW SWITCH, SPDT - CONTACT UNIT, 2-1/8 INCH X 6-7/8 INCH PADDLE, 2000 FPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AMPLIFIER, LOW LEVEL, 11 TO 26 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ARMORED FLOWMETER, WITH INDICATOR ONLY, BUNA-N O-RINGS, WATER, 5 GPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BALL BEARING FLOW METER,3.1B CERTIFICATION INCLUDED,RANGE(GPM)- 0.03-7,316 SS BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CASE DRAIN FLOW METER, 3/4 INCH - 1 INCH NPTF, ALUMINUM, 1000 PSIG, OIL, 1-10 GPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONDENSATE SWITCH, 18AWG WIRE, 6FT LEADS, REPLACED BY 599124. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL SWITCH, TYPE 210. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLED AIR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROLLER, 150 C MAX HEATING TEMPERATURE, 500 SCCM, AR GAS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CORIOLIS FLOW SENSOR, FD-S SERIES, 24 VDC, CLASS 2, ANALOG OUTPUT: 4 - 20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIFFERENTIAL PRESSURE SWITCH/GAGE, MAX PRESSURE 25 PSI, MAX TEMP 120 F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGI PULSE FLOW MONITOR, FLOW RANGE POTENTIOMETER SETTING, 0.5-16 ML/STROKE FLOW RANGE, 25 GPH MAX FLOW, 1/2 INCH NPT MALE PVDF VALVE HOUSING, REPLACED BY FM-350. FREE...
DISCONTINUED BY MANUFACTURER, DIGITAL YEWFLO VOLTEX FLOW CONVERTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, FLOW METER TRANSMITTER, 10-30 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW METER, 100-240 VAC, 44-66 HZ, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SENSOR, SITRANS FM MAG 3100, FULL-BORE, 2 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SENSOR, SITRANS FM MAG 3100, FULL-BORE, 2 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SENSOR, SITRANS FM MAG 3100, FULL-BORE, 3 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOW SYSTEM CONTROL BOX, 3 GPM MAX FLOWRATE, 1 PLS/GAL DIGITAL OUTPUT 1/2, 4-20 MA ANALOG OUTPUT, 1.0000 M SPE, .8989 SPAN, -.1290 OFFSET. FREE 2...
DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC FLOWMETER, 24VAC/15VDC, IP67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ELECTRONIC AIRFLOW TRANSDUCER, ESF-35 SERIES, 24 VAC, 16-32 VDC, 50/60HZ, OUTPUT SIGNAL / 0-10 VDC / 4-20 MA, OUTPUT RELAY / 6 AMP / 250 V. FREE...
DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, FORM R, 2POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW COMPUTER, 110VAC, 50/60HZ, 15 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL SWITCH, SPDT, WATERFLOW SWITCH, SERIES F61. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/8IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROLLER, 20BAR PMAX, 24VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROLLER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROLLER, DIFFERENTIAL TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONVERTER, VERSA FLOW, ELECTROMAGNETIC, 100-230VAC, 50/60HZ, 22VA, VM = 253V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER FLUID, 1000PSI AT 400 F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER REPAIR KIT, 6 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 0 - 250 PSI, 20.6 CC/MIN WATER, 832 SCC/M AIR, 0 - 250 F, 65 MM TUBE, 3 / 8 INCH NPT PORTS. FREE 2...
DISCONTINUED BY MANUFACTURER, FLOW METER, 0-300 ML/MIN, 0.5 MPA, 24 VDC, 80 C, PURE WATER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 0.003-0.8 GPM, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 0.1-1, PPM 360 SUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 1.5 VDC, 4-20 MA, DIGITAL, REPLACED BY B2900. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 100-230V, 50/60HZ, 15W, RELAY CONTACT RATING 230V, 5A MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 100-240VAC, 47-63HZ, 36VA, 12.5W, S2 STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 130DEG. F MAX TEMP, 125PSI, 862KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 1720 KPA, 250 PSIG, 121C/250F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 18-28 VDC, 40 BAR MAXIMUM PRESSURE, 4 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 200 PSIG MAX, 5/8 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 20SCFM, 1/4NPT, 4-1/2IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 2300PSI, 11/45VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 250 PSI MAX, 24 VDC INPUT, 0-5 VDC / 4-20 MA LINEAR, 9 PIN SUN CONNECTION, 1/4 FNPT PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 3 IN SCALE, 1/8IN TUBE DIA, 0-0.8SCFH AIR AT STP, W/ INLET VALVE, LOW CAPACITY, IN-LINE MOUNT, 1/4IN NPT PROCESS CONNECTIONS, SS FLOAT. FREE 2...
DISCONTINUED BY MANUFACTURER, FLOW METER, 316 STAINLESS STEEL, 2.5 INCH DIAL CASE, SPDT, 0-5 GPM, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 3IN, 80MM, 120V, 60HZ, 30VA, 740PSI, 805.1GPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 5 INCH SCALE, SCFH NAT. GAS-5 PSI, 0-50 RANGE, REAR MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 7610 SERIES, NO ALARM, 2 INCH CONNECTION, MAX TEMP 200 F, MAX PRESS 200 PSI, 1379 KPA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 960 SERIES, OPEN CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARGON STEEL ENDS, 25 PSI, 70 F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, D-58791, GEAR TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, DIGITAL, 28.5 VDC, 150 MA, 1.3 WATTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, DIGITAL, EXPLOSION PROOF, ADVANCED, LOOP POWER OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ELECTROMAGNETIC, 18-28 VDC, 4 WATT, SIZE DN 15MM / 1/2INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ELECTROMAGNETIC, 18-28 VDC, 4 WATT, SIZE DN 25MM / 1 INCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ELITE CORIOLIS, 1/2 INCH (DN15), #12 VCO 316/316L, 9-WIRE POLYURETHANE-PAINTED ALUMINUM J-BOX, 316L STAINLESS STEEL, ENGLISH INSTALLATION MANUAL, UL APPROVAL, REPLACED BY CMF050M320NRAAEZZZ. FREE 2...
DISCONTINUED BY MANUFACTURER, FLOW METER, INFRARED,3PIN MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, IP65, 3 INCH DN, 40 BAR, 120 VAC, 48/63 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, LEOPARD METER SEGMENT, BARGRAPH, W /4DIGIT RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, LOW FLOW ARMORED, 1500 PSIG (104 BAR) AT 400F (204C), COMPACT DESIGN, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, MASS FLOW, SINGLE CONNECTOR, DUAL FLOW PORTS, SINGLE DIRECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, MICRO 0-250CCPM, 3000PSI, 1AMP, 8-30VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, MODEL S10N, ELECTRONIC, INDUSTRIAL GRADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, RANGE: 10- 10 GPM, 5 - 35 LPM, OIL, 3000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, SERIES MAX FLOW 50 L/MIN, N2 GAS, .25 INCH CONNECTION-COMPRESSI ON FITTING, AL/BR BODY, MEDIUM FLOW MASS, WITHOUT DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, SHO-RATE, 200 PSI MAX, 250 DEGREES (F) . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, SHO-RATE, 200 PSI MAX, 250 DEGREES (F). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, VARIABLE AREA FLOW METER, PVC, 6.6 - 66.04 USGPM, 10-100 % H20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, WATER BASE FLUID, 0-5GPM, 2-18LPM, 3000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW MONITOR COUNTER, TOTALIZER BATTERY OPERATED, 5 HZ TO 500 HZ FLOW RATE DISPLAY, 3.6 VOLT LITHIUM BATTERY, 1/4 DIN, NEMA 4X/ IP65 ENCLOSURE. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, DELTAPOINT, 2.3 - 23 LPM, 3/4 IN NPTF, 1.2 IN NPTF, 5 PIN MINI CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 303 STAINLESS STEEL HOUSING / PROBE, NORMALLY OPEN NPN, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2...
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 303 STAINLESS STEEL HOUSING / PROBE, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST, NO SPECIAL OPTION. FREE 2...
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, MODEL LPH SERIES, NON-ADJUSTABLE, FOR LIQUID OR GAS, WORKS WITH CORROSIVE OR NON-CORROSIVE LIQUIDS, RELIABLE, COMPACT AND ECONOMICSL, TEFLON WETTED, 1/8 INCH. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, FLOW REGULATOR, WATER FLOW, 30 L/MIN FLOW RATE, (DF00000048). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, CORIOLIS, FD-S SERIES, 1.0L, WITH DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, FD-M SERIES, 100L, 1-1/4 INCH, ELECTROMAGNETIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, FS-AR SERIES, LED STATUS INDICATORS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, TUBE, 2600 PSIG, -240 - 204 CELSIUS, CONN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH TRANSMITTER CTL BOARD, GF90 SERIES, CONNECTS TO KEYPAD/DISPLAY BOARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 0.5 GPM, 50-240 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 1 INCH MNPT, 760 GPM, SPDT, NEMA-3R, 3 INCH 1 PADDLE, W/ EXTRA 6 INCH PADDLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 120-230 V AC, 24 V DC, HEAVY DUTY, 2350PSIG, 500F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 160PSI, 12VA, 115-230V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 24V, S1, 500PSI, MAX TEMP 220 F, 1IN/TEE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, F61 SERIES, SINGLE POLE, LIQUID, 2.5-760 GPM, 32-140 DEGREES F, 150 PSI, 120-277 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, SERIES BY PASS ADJUSTABLE, MODEL 125, TEFLON MATERIAL, BYPASS DESIGN, 100 TO 20, 000 CC/MIN AIR, 3 TO 500 CC/MIN WATER, 100 PSI. FREE 2...
DISCONTINUED BY MANUFACTURER, FLOWMETER REGULATOR, CO2, 220 VAC, 190 W, 0-25 LPM, 25 MPA, 5/8" INLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER SANITARY, 10.5-50CVDC, 150PSI, 316SS BODY, 1/2IN NPTF PORTS, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER, .3AMP, 90-132VAC, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER, 0-10 SCFH, 50 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER, LOW FLOW, GLASS TUBE, 200 PSI,316 STAINLESS STEEL, R-2-65-D G TUBE, BUNA O RING & TUBE, BACK OUTLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER, MAGNETIC, 24 VDC, 36 VAC, 47-63 HZ, 12 1/2 W, 4-20 MA, 30 VDC OUTPUT, .2 A MAX OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FOOT SWITCH, 1/2-3PH, 1HP, 2POLE, 115/230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSERTION MASS FLOW METER, FOR INERT GAS FLOW MEASUREMENT APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSERTION TURBINE FLOW METERS,400 PSI MAXIMUM,FREQUENCY OUTPUT:0 15 V PEAK PULSE,PIPE SIZE RANGE:2 THROUGH 72 NOMINAL DIAMETER,SUPPLY VOLTAGE:24 4 V AC/DC AT 80 MA, SUGGESTED REPLACEMENT IS...
DISCONTINUED BY MANUFACTURER, LASER FLOW SENSOR, 2000I/PT100, SINGLE DIRECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, SPLASH PROOF, 15 AMP @ 125/250/480 VAC, 1/8 HP @ 125 VAC - 1/2 AMP @ 125 VDC, 1/4 HP @ 250 VAC -1/4 AMP...
DISCONTINUED BY MANUFACTURER, MAGFLOW METER, SERIES M/2800, SIZE 2 INCH,PLATINUM ELECTRODES, POWER AC SUPPLY 120 VAC, 60 HZ, 1.1 AMP, PHASE BAND E, COILS-S, CALIB FACTOR .03163 AC, 14 INCH...
DISCONTINUED BY MANUFACTURER, MAGNETIC FLOW METER, 6500 SERIES, FLOW RANGE / 800, 120 V, REPLACED BY NIAGARA METERS PART# 6604.0H0T0A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC FLOWMETER SIGNAL CONVERTER, 120 V, 60 HZ, 23 VA MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC FLOWMETER SIGNAL CONVERTER, NEMA 4X, OUTPUT 4-20 MA, FOR 0 TO 320 GPM, T5 AT TAMB / +60 DEGREE C, 23 VA MAX, 120 V, 60...
DISCONTINUED BY MANUFACTURER, MAGNETIC FLOWMETER, MINI-MAG MAG-X DRIVER CIRCUIT, TEFZEL, 15 MM, ANSI CLASS 150, ZIRCONIUM ELECTRODE MATERIAL, FLUSH, FLANGELESS DESIGN, 120 V AC, 60 HZ, IP65 / NEMA 4X,...
DISCONTINUED BY MANUFACTURER, MAGNETIC PICKUP, FOR 7/8 & LARGER FLOW METERS, 3030 AN, -67 TO 250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETROL 081-5212-302 METER BASE UNIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS AIR FLOW SENSOR, BLACK PLASTIC HOUSING, 4 BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, +12 AND +26 VDC, 650MA, RESETTABLE FUSE 50VDC / 0.9A M, 0-50 FLOW RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, 15 SLPM, DUAL PORT, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, 15 VDC, 25/180 MAMP, 10 SCCM TO 5 SLM FLOW RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, 50 SCCM N2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, C VALVE TYPE, FLOW RATE 50 SCCM, FITTING 14C3, GAS 30%02/HE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, MODEL FC260, ANALOG OUTPUT - 0-5 V DC, INPUT POWER - -15-+15 V DC / 180-25 MA, 1.5 WATT, 25 PSI. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MASS FLOW CONTROLLER, RANGE 0-20, UNITS SLPM, LFE, .040 ORIFICE, AIR, OUTPUT 10MA, STP 70F, 500 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW INSTRUMENT, PORTER, REVISION F, 9-PIN "D" CONNECTOR, 4-20MA DC SETPOINT/OUTPUT SIGNAL (SOURCING), 316 STAINLESS STEEL, VITRON VALVE-SEAT/O-RINGS, 1/2 INCH PROCESS CONNECTION SIZE, COMPRESSION TYPE, FACTORY...
DISCONTINUED BY MANUFACTURER, MASS FLOW METER 150 PSIG @ 250F, NEMA 4X, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER 150 PSIG @ 250F, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER 200 PSIG @ 250F, NEMA 4X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER CONTROLLER, 1000 PSIG MAX PRESSURE, 25SCCM FLOW, 9 PIN PC BOARD CONNECTOR, 0-5 VDC/ 0-5 VDC SETPOINT/OUTPUT SIGNAL, STAINLESS STEEL HOUSING. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, MASS FLOW METER, 100-500 PSIG, 0-5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER, 2 SLPM, 1/8 INCH SW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER, 2200 SERIES, 0-5 V DC, 1/8" FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER, 4-20 MA, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER, AIR SENSOR, 15-18 V DC, 80 PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER, HIGH ACCURACY 2% OF READING, FLOW MEASUREMENT RANGE 0.01 TO 20 STD L/MIN, ANALOG - DIGITAL CABLE (MINI-DIN TO TINNED WIRE), REPLACED BY 4140.
DISCONTINUED BY MANUFACTURER, MASS FLOW METER, TRIPLE OUTPUTS, DUAL 4-20 MA ANALOG, PULSE FOR TOTALIZER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, 5 V INPUT, 500 MA, 1450 PSIG, 1 INCH CORIOLIS ELITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, SANITARY, -240-150C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, STAINLESS STEEL, 0.75", -240-150C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, STAINLESS STEEL, 500 SERIES, 2250PSIG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOWMETER, MAXIMUM PRESSURE OF 500 PSIG, BUILT-IN TILTABLE LCD READOUT, 0-5 VDC AND 4-20 MA SIGNALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEASURING RELAYS, FOR AC/DC, 2 VA, 115/230V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO MOTION CMF050M320NU MASS FLOW SENSOR9-WIRE POLYURETHANE-PAINTED ALUMINUM J-BOX, 316L STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOLECTRON METER, ANALOG, 0-10 , LASER POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTROL ON/OFF SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PADDLEWHEEL FLOW SENSOR, 1/2IN TO 4IN PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACED BY F261MAH-V01C, FLOW SWITCH, FLUID SWITCH PADDLE TYPE, 8AMP, 250V, 20BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTAMETER FLOWMETER, METAL CONE VARIABLE AREA, ANALOG INDICATOR, STAINLESS STEEL/CABLE GLAND M20X1.5, FLANGE, 1/2IN CONNECTION SIZE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ROTORFLOW SENSOR, VISUAL INDICATOR, RFI TYPE, STAINLESS STEEL BODY, 100 PSI/7 BAR MAX, 1/2 INCH NPT PORT SIZE FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SELECTOR SWITCH, 30 MM, 3 POS., MAINTAINED, 120 V, RED KNOB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSING PROBE, 50 PSI, 450 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SENSOR, LIQUID FLOW, 5 GPM, 100 PSI, 0.25 INCH NPT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SITRANS F M MAG 3100 . DN25, CLASS 150 CARBON STEEL FLANGES ASTM A 105 SOFT RUBBER AISI 316 TI MAG 6000 INDUSTR Y STD., DIE CAST...
DISCONTINUED BY MANUFACTURER, SWITCH FLOW, PILOT DUTY, 15 VA, 50 TO 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, FLOW, 150PSIG, 3AMP, 28VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL FLOW / LEVEL / INTERFACE SWITCH / TRANSMITTER, CLASSIC 810 SERIES, TYPE 4 / IP55, MWP / 24 MPA, INPUT / 4.8 W / 12-24 VDC...
DISCONTINUED BY MANUFACTURER, THERMOSTAT, CONFIGURABLE 3-VALUE, 96 SEGMENT, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIT-TIME ULTRASONIC FLOW METER, 1/2INCH ANSI PIPE SIZE, 1/2INCH CONDUIT CONNECTION SIZES, 11-30VDC 0.25AMP RATING, 4-20MA SIGNAL OUTPUT RATING W/ TTL PULSE, 25GPM MAX FLOW RATING. FREE...
DISCONTINUED BY MANUFACTURER, TURBINE FLOWMETER, LWQ SERIES, 4-40 M3/H RANGE, 24 VDC SUPPLY, 1.6 MPA, 4-20 MA OUTPUT, IP65, DN25. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ULTRASONIC FLOW METER, 4-20 MA OUTPUT, 11-30 VDC @ 0.25 A, -40 TO 185 DEGREE FAHRENHEIT AMBIENT TEMP, POSSIBLE REPLACEMENT IS TFX-500W (DW-G-JZ-F-S-AC-WW-X X-G-F). FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, UNIT INSTRUMENTS, UFC-1200A, UFC1200A, MASS FLOW CONTROLLER, 15VDC, 500PSI MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, WATER FLOW REGULATOR, SERIES DFR-101, 4 SOCKETS, 1500WATT, 230V, 0-10L/MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FLOW INDICATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FLOWMET ER ,ULTRASONIC, HYDRA, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUEDD BY MANUFACTURER, FLOW SENSOR MODULE, TYPE FS-10, 0-100%, LED INDICATORS, . FREE 2 YEAR RADWELL WARRANTY
DOPPLER FLOW METER, 100-240 VAC, 50-60 HZ, NEMA 4 X, IP66, POLYCARBONATE, -5-140 DEGRESS F. FREE 2 YEAR RADWELL WARRANTY
DRAIN PLASTIC, AUTOMATIC FLOAT, 3/8 IN. FREE 2 YEAR RADWELL WARRANTY
DREXELBROOK Sensors & Switches 700-202-2
DUMP VALVE SWITCH, 2 - WAY, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY
DWYER Sensors & Switches 52-161239-00
DWYER Sensors & Switches FS-2-CND
EASY-VIEW FLOW METER, WATER, 1 GPM TO 16 GPM, 325 PSI, 1 " NPT FEMALE, 121 °C (250 °F), ± 5 %, DIRECT READ, T300 SS, POLYSULFONE, FL-9000 SERIES, EACH.
EGE ELECTRONIK Sensors & Switches SC 440-A4-GSP
ELECTROMAGETIC FLOW SENSOR, BUILT-IN AMPLIFIER, 0.14 TO 2.64 GPM. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC FLOWMETER, PRECISION FLOW REGULATOR, WITH 3/8 INCH TRACER, 3/8 INCH NPT(F), NICKEL PLATED BRASS BODY, BRASS DELTA-Q END CAP MATERIAL, 3.6 VDC. FREE 2 YEAR RADWELL WARRANTY
EMERSON, 100SSSA150, FLOW SENSOR, 1500PSI -240-204C, CONN 230PSI. FREE 2 YEAR RADWELL WARRANTY
ENDURO PIG POPPER, NATURAL GAS,. FREE 2 YEAR RADWELL WARRANTY
EVAP ONLY FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
F-400N SERIES, ACRYLIC FLOW METER, .3-3 GPM ACRYLIC .37" F/NPT. FREE 2 YEAR RADWELL WARRANTY
F-460 SERIES, POLYSULFONE FLOW METER, .5-5 GPM .50" F/NPT PVC. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH / VARIABLE, SINGLE PIGGYBACK, 140 DEGREE F, 115 V, 20 FT CORD. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL METER, 24V, . FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL METER, MAX PRESSURE: 3000 PSI (200 BAR), STAINLESS STEEL, 1/2 INCH NPT FEMALE, 0-5 GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL SYSTEM I, 82MM X 3.23 INCHES, 204MM X 8.03 INCHES. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL VALVE, G-1/2 INCH LINE SERIES, PANEL MOUNTED FLOW REGULATOR. FREE 2 YEAR RADWELL WARRANTY
FLOW INDICATOR WITH HIGH/LOW ALARMS 110VAC DIGITAL. FREE 2 YEAR RADWELL WARRANTY
FLOW INDICATOR, 1/2 INCH NPT, 2.5-10 GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW INDICATOR, 3/8 INCH NPT SIZE, 1.5-7.5 GPM OPTIMAL OPERATING RANGE, BRASS BODY, CLEAR DOME COVER, 180 DEGREE FLOW VISIBILITY. FREE 2 YEAR RADWELL WARRANTY
FLOW INDICATOR, SINGLE FLOW WATERING SYSTEM, 3/4 INCH PORT, FEMALE COUPLER. FREE 2 YEAR RADWELL WARRANTY
FLOW METER / ROTAMETER, FLOW MEASUREMENT, SHO-RATE, MODEL 1350G, VARIABLE AREA, GLASS TUBE, 200 PSIG / 13.8 BAR MAX, 250 DEGREE F MAX, END BLOCK / 316 STAINLESS STEEL, BUNA...
FLOW METER 0-32SCFH 1/4IN. FREE 2 YEAR RADWELL WARRANTY
FLOW METER 0-4GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW METER 1/4IN/NPT 0-50CC/MIN WATER. FREE 2 YEAR RADWELL WARRANTY
FLOW METER 1500PSI AT 400D. FREE 2 YEAR RADWELL WARRANTY
FLOW METER 2-15 L/MIN H2O. FREE 2 YEAR RADWELL WARRANTY
FLOW METER PANEL MOUNT 4-45SCFM 3/4MNPT. FREE 2 YEAR RADWELL WARRANTY
FLOW METER SCFH HYDROGEN AT 150PSIG MTI 5002663. FREE 2 YEAR RADWELL WARRANTY
FLOW METER VALVE 100/200PSI H20/AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 0-500 ML/MIN FLOW RANGE, GAS N2, 12 VDC, 200 MA, 30 VDC, 650 MA, 1000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1-3/8IN. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1/4 INCH NPT, BRASS FITTING MATERIAL, ACRYLIC TUBE, 10-100SCFH, 100 MAX PSI, 100 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 100 BAR, 15-24 VDC, 0-100 L MIN FLOW RANGE, RS232 + ANALOG N/C CONTROL, 4 - 20 MA, 6 MM OD COMPRESSION TYPE, EPMD SEAL. FREE 2 YEAR...
FLOW METER, 1500 PSIG MAX, BRASS EPOXY 316SS, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 2", REMOTE MOUNTING, ETFE LINING, TANTALUM ELECTRODE, 3RD GROUNDING ELECTRODE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 200PSIG. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 3-30 GPM, 10-100 LPM, 300 PSI, 1 INCH FEMALE NPT, 3/4 INCH REDUCER FITTINGS, DIGITAL LVD, 4 DIGIT DISPLAY, ALUMINUM, MODEL 01A31GM, 01A SERIES. FREE 2 YEAR RADWELL...
FLOW METER, 350 F MAX TEMP, 1500 PSI, 10342 KPA, 4.0 SCFM, 1/2 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 4-20 MA, 45 VDC, SPAN 100/300 C, CALIBRATION 0/100 DEG. C. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 4-20MA, 10.8-30VDC 10.8-42VDC, 1500PSI, 10.34MPA. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 550PSIG @ 200DEGREE F. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 7610 SERIES, WATER 92W ORDER NUMBER, FULL SCALE FLOW 60 GPM, NO ALARM, GS FLOAT TYPE, 2 INCH CONNECTION SIZE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, ARGON/HELIUM, 10-60/30-200 FLOW RANGE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, BUS COMMUNICATION, BATCH FUNCTION AND ACCURACY OF + 0.2 % OF FLOW RATE, PS MAX 19 BAR/276 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, CLAMP ON, DIGITAL, MAX 150 G/MIN, 20-30 VDC, 1 1/2 INCH TO 2 INCH DIAMETER PIPE, 3 HZ. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, F-451N, 1-10 GPM, 1.0" F/NPT, INLINE, 316 SS ROD GUIDED FLOAT. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RS-232 INPUT, RS-232 OUPUT. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, SHO-RATE, NO TUBE PACKING, VITON O-RING, BRASS, 1/8INCH NPT, 200PSIG, 950CC/M MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, SIZE: 2.469, MAXIMUM FLOW 80 GPM 10.3 H2O, NORMAL FLOW: 80 GPM 10.5 H2O. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, WITH ENCLOSURE, WATER, PRESSURE 40OP, 400PSIG MAX, TEMP 185DEGREE F MAX . FREE 2 YEAR RADWELL WARRANTY
FLOW METER. FREE 2 YEAR RADWELL WARRANTY
FLOW METERS, NITROGEN, ACRYLIC, STAINLESS FITTING. FREE 2 YEAR RADWELL WARRANTY
FLOW MONITOR, DIGI-PULSE, RANGE ADJUSTMENT KNOB, CORROSION RESISTANT PVDF, ML/STROKE 0.05-5.0, MAX LMI OUTPUT 7.9 GPH, MAX PRESSURE 150 PSI, 10 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
FLOW MONITOR, FLOAT NICKEL PLATED BRASS, CONNECTION 3/4 INCH.. FREE 2 YEAR RADWELL WARRANTY
FLOW MONITOR, INSERTION PROBE FLOW SENSOR, 1/2 NPT FLUID CONNECTION, 316 STAINLESS STEEL PROBE W/PBT HOUSING, NORMALLY OPEN PNP, 4-PIN M12 EUROFAST, NO SPECIAL OPTION, (6871032). FREE 2 YEAR RADWELL...
FLOW RATE INDICATOR, WITH OPTIONAL RATOALARM, INDICATOR ONLY, 1" METER SIZE, LIQUID APPLICATION, 1-11 GPM CAPACITY, NO RELAY. FREE 2 YEAR RADWELL WARRANTY
FLOW RATE METER, 3.25GPM, 80I/H. FREE 2 YEAR RADWELL WARRANTY
FLOW REMOTE UNIT 115-220VAC IN 10-30VDC 20W OUT. FREE 2 YEAR RADWELL WARRANTY
FLOW RESTRICTOR, ONE-WAY, ADJUSTABLE, 15 - 116 PSI, 1 - 8 BAR, FLUID TYPE: AIR/INERT GAS, SUB-BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
FLOW RITE Sensors & Switches BA-FLW-80
FLOW SENSOR DIGITAL 2/20 L/MIN GREEN/RED LED. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR W/CABLE. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, 1/2 IN NPT, 25 BAR. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, 1/2" TO 4" SIGNET ROTOR-X PADDLEWHEEL FLOW SENSOR, STANDARD MOUNT, NATURAL PVDF BODY, NATURAL PVDF ROTOR, HASTELLOY-C PIN, 1/2-4" (DN15 TO DN100) PIPE SIZE. FREE 2 YEAR RADWELL...
FLOW SENSOR, 711/F5, 1/2 IN, NPT. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, COMPACT, LOW FLOW UNITS, FS-3 SERIES, 0.2 LITRES PER MINUTE, NPT, 6.35 MM. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, ELECTROMAGNETIC, NONWETTED ELECTRODE, 100L/MIN. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, FLOW SET POINT SWITCHING, 200 MAX PSI, BRASS, 1/2" NPT FEMALE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, LIQUID, 89 MM (3.50 INCH) SENSOR LENGTH, TITANIUM SHAFT, 180 PSI MAX PRESSURE, 1/2 - 4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, LOW FLOW, PADDLE WHEEL,1/2-4" SIZE RANGE, FLOW RATE 1.0-6 M/S, POLYPRO, 7.6 M CABLE, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, MAGMETER, W/O DISPLAY, 24 VDC, 4-20 MA OUTPUT, DN15 TO DN100 (1/2 TO 4 INCH), POLPROPYLENE BODY, 316 LSS GROUNDING RINGS, NEMA 4X/IP65. FREE 2 YEAR RADWELL WARRANTY...
FLOW SENSOR, SERIES 210, VORTEX TRAIL PRINCIPLE, IP65, 3.5-50 L/MIN-15T85, INPUT / 4.75-33 V, OUTPUT / 20-272 V, EPDM / PLASTIC PA 6T/6I / OUTSIDE THREAD SMALL, FOR LIQUID MEDIA.
FLOW SENSOR. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, .05 -12 INCH W. C., 125-277 VAC, 15 AMP, 60HZ, 1/2 PSI, NORMALLY OPEN / NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 1 NPT, 120/240 VAC, 150 PSI, PN-114780. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 115/230/24VAC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 115VAC, 50HZ, 7VA. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 160 PSI, BRASS HOUSING, GENERAL PURPOSE, 5.1 TO 131.1, GPM, 120 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 3/4 NPT, 120/240VAC, 15 GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 30FT CABLE, 120V, PLUG, 1/2HP, 9.8AMP, 13AMP MAX,115V, 60HZ, 1PH, TYPE D, NO SPST. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 3AMP IND 28VDC, 0.5AMP IND 50VDC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, BASIC PLATE ZINC PLATED, STAINLESS STEEL PADDLE, WEATHERPROOF, 160 PSIG MAX ALLOWED PRESSURE, 24-250 VAC SWITCHING VOLTAGE, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, BRASS, 8.0 GALLONS PER MINUTE. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, DFS3 SERIES, 0.7 MPA, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, FS-380 SERIES, FOR HIGH INLINE PRESSURE, 0.25 GPM FLOW SETTING, 3/8 INCH NPT MALE CONNECTOR, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, FS-550E SERIES, LIQUID, 0.5 AMP, 250 VAC, 20 VA, PISTON TYPE PADDLE, STAINLESS STEEL, 1BSP, 15-125 L/MIN. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, MODEL 1500 H20 BRASS 1/2" NPT .5-20 GPM ADJ SET POINT CONDUIT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, PRESSURE MAX: 69BAR, ACCURACY: 10%, PORT SIZE: 6.35MM, BODY MATERIAL: BRASS, CIRCUITRY: SPDT 20VA, CONNECTION SIZE: 1/4INNPT FEMALE. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, SS, FOR LARGE FLOW, LOW PRESSURE DROP, .5GPM, 1/2 COMP, FS-480 SERIES. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, SS, FOR LARGE FLOW, LOW PRESSURE DROP, .5GPM, 1/2NPT, FS-480 SERIES. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, STANDARD MODEL, 3R ENCLOSURE, STAINLESS STEEL PADDLES, LOCK TOOTH WASHER, 1" NPT, 1-6" PIPE, SPDT, 16 A. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, STRAIGHT BODY, .25 GPM, SERIES 20. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, STRAIGHT BODY, PROLYPROPYLENE, 0.50 GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCHES MODEL 1300 BRONZE 3/4" 1.5 GPM FIXED SET POINT 90 DEGS. FREE 2 YEAR RADWELL WARRANTY
FLOW TRANSMITTER, 4-20MA, 45VDC, 3000PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW TRANSMITTER, 5-30V, 25MA, . FREE 2 YEAR RADWELL WARRANTY
FLOW VALVE SWITCH. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER 90-250VAC 1AMP 20WATT. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER CLAMP-ON SCALE COMPUTER. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER O2 8LPM DISS HT NUT. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER TUBE ,2IN ,POLYCARBONATE, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, -22F,/150F (-30C/65C), 170PSIG, 12BAR. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 0.5-5 GPM, 1/2 NPT, IL F-440. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 1/2" F PORT BLOCK STYLE, PANEL MOUNT, 125 MAX PSI, 42 SCFM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 1/2-15 LPM, FOR OXYGEN, WITH DIAMETER INDEX SAFETY SYSTEM, HANDTIGHT NUT AND NIPPLE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 1/4" F PORT BLOCK STYLE, PANEL MOUNT, 125 MAX PSI, 4 SCFM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 1/4" FNPT PORT BLOCK STYLE, PANEL MOUNT, 125 MAX PSI, 30 SCFH, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, BLOCK STYLE, INLINE, 1/4" FNPT PORT, 100 MAX PSI, 44 GPH, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, FULL-PTFE/PFA IN-LINE FLOWMETER, 1/4" NPT(F), 100 TO 1,000 ML/MIN. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, FULL-PTFE/PFA IN-LINE FLOWMETER, 1/4" NPT(F), WITH VALVE, 100 TO 1,000 ML/MIN. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SIGHT GLASS, RATED FOR WATER, 250-2500 1/H, . FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, TURBINE / 5 LPM MAX, 1/4 INCH NPT, 4-20 MA, PNP, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, TURBINE FLOW METER, MAX PSI 275, WP 1.89 MPA, 150#RF, 2". FREE 2 YEAR RADWELL WARRANTY
FLOWMWETER CLAMP-ON. FREE 2 YEAR RADWELL WARRANTY
FLOWSWITCH, REPLACEMENT FOR F61SB-9100, 16A, 1-11 1/2 NPT, NEMA 4, 24/240V, 50/60HZ, INCLUDES FOUR STAINLESS STEEL PADDLES IN LENGTHS 1'--2"--3"- AND 6". FREE 2 YEAR RADWELL WARRANTY
GAS FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
GEAR METER, POSITIVE DISPLACEMENT FLOW METER, 303 STAINLESS STEEL, 1/4IN PORT SIZE, 0.001-0.25GPM. FREE 2 YEAR RADWELL WARRANTY
GEMS SENSORS Sensors & Switches 165840
GEMS SENSORS Sensors & Switches 26917
GEMS SENSORS Sensors & Switches 87480
GLASS TUBE FLOWMETER, 74C SERIES, 1-23-G-081 TUBE, 316S SS FLOAT MATERIAL, 316L SS 1/4" FNPT FITTING MATERIAL, VITON O-RING, SCFH AIR@STP SCALE, 316L SS INLET VALVE OPTION, WITHOUT ALARM, 200PSI...
HELICAL GEAR FLOW METER, 6000PSI, 410BAR, J16C SERIES. FREE 2 YEAR RADWELL WARRANTY
HP FOAMER, WITH 1/2 INCH I.D. DISCHARGE HOSE, STAINLESS STEEL MOUNTING BRACKET, 400-700 PSI WATER, 20 COLOR CODED METERING TIPS. FREE 2 YEAR RADWELL WARRANTY
ICE CUBE FLOWMETER, BRASS END CAPS, 3/4 NPT, 100 PSI, THERMOMETER AND PRESSURE GAUGE, FLOW RANGE: 0.5-2.5, THERMOMETER: -20°-120°C. FREE 2 YEAR RADWELL WARRANTY
IN-LINE FLOW SENSOR, 4INCH PIPE SIZE, PITOT AVERAGING TUBES, 200PSIG/13.78BAR PRESSURE MAX, STAINLESS STEEL MATERIAL, 1/4INCH MALE/FEMALE NPT CONNECTIONS, ISOLATION BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
IN-LINE FLOWMETER, 1 FNPT PORT BLOCK STYLE, 100 MAX PSI, 10 GPM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
INLINE FLOW METER, 0 TO 60 SCFM OF OXYGEN AT 20 TO 120 F, 0-150 PSIG, MAX TEMP. 350 DEG F, MAX PRESSURE 1200 PSIG. FREE 2 YEAR RADWELL WARRANTY...
ISOMAG - FLANGED SENSOR FOR ELECTROMAGNETIC FLOW METER MS2500. FREE 2 YEAR RADWELL WARRANTY
JOHNSON CONTROLS Sensors & Switches F61KB-11C
JVS -SLGFS 316 STAINLESS STEEL BODY - TUNGSTEN CARBIDE, BEARINGS, RANGE (GPM), 0.01-1.0. FREE 2 YEAR RADWELL WARRANTY
KEY INSTRUMENTS FR SERIES ACRYLIC FLOW METER, WATER GPH, RANGE: 2 TO 25. FREE 2 YEAR RADWELL WARRANTY
KEY INSTRUMENTS Sensors & Switches 5P334
KEYENCE CORP Sensors & Switches FD-MZ50AYKP
KING INSTRUMENT Sensors & Switches 7511212B-08
KING INSTRUMENT Sensors & Switches 75301112C-11
KING INSTRUMENT7520 SERIES ROTAMETER, MEDIA: WATER (GPH,GPM), BRASS, MAX FLOW: 22 GOH, MAXIMUM PRESSURE: 125 PSI 962 KPA, MAXIMUM TEMPERATURE: 130 F - 54 C. FREE 2 YEAR RADWELL WARRANTY...
LEM MINI-VACUUM PUMP, W/ELECTRONIC VACUUM SWITCH, 85% MAX VACUUM, 1.4MM NOZZLE ID, VACUUM CONTROLLED, CONTROLLED BLOW-OFF 24VDC NC . FREE 2 YEAR RADWELL WARRANTY
LEOPARD METER SEGMENT BARGRAPH W/4DIGIT RED. FREE 2 YEAR RADWELL WARRANTY
LIQUID FLOW METER, MAGNETIC-INDUCTIVE, 1/2IN FEMALE NPT PROCESS CONNECTION, 0 TO 6.6 GPM, -4 TO 176 F, OUTPUT: ANALOG / 4-20 MA, OUTPUT 2: ANALOG / 4-20 MA, 20 TO...
LIQUID FLOW SWITCH, GENERAL PURPOSE, 160 PSI MAX PRESSURE, 300 DEGREE F MAX LIQUID TEMPERATURE, 10 FT/SEC MAX VELOCITY, 120/240 VAC, 7.4 / 3.7 FULL LOAD AMPS, 44.4 / 22.2...
LIQUID FLOWSWITCH, 16 AMP, 24 / 240 V, 50/60HZ, 1-11 1/2" NPT, NEMA 4, DIRECT REPLACEMENT FOR F61MG-1. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH MODULE, MAGNETIC, 20 VA, SPST, POLYSULFONE. FREE 2 YEAR RADWELL WARRANTY
LOVE CONTROLS Sensors & Switches 119152-00
MACHINE PRODUCTS CORP Sensors & Switches 003050
MAGMETER FLOW SENSOR, DISPLAY & RELAYS, PVDF & TI, 0.5 TO 4 INCH, 4 TO 20 MA. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FLOWMETER SENSOR,8705,FLANGED, 1/2IN,40VDC 0.5AMP 20W,285PSI MAX,. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FLOWMETER, 90-250VAC, 50/60HZ, 2A, 20VA, 4-20MA, 1000 OHMS. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC FLOWMETER, METER L (.9215), FACTOR H (.8881), FLUID PRESS (1 MPA), 100-240 VAC, 50/60 HZ, 4-20 MA, .2 AMP, 12 WATT. FREE 2 YEAR RADWELL WARRANTY
MASS FLOW CONTROLLER, N2 / GAS TYPE, ANALOG, FLUID / N2, 500 SCCM, 15 PSIG / 0 PSIA, 0-5 VDC OUTPUT SIGNAL, 1/8 INCH FEMALE NPT, TEMPERATURE / 70 F...
MASS FLOW CONTROLLER, NITROGEN / GAS TYPE, ANALOG, FLUID / N2, 100 SCCM, 15 PSIG / 0 PSIA, 0-5 VDC OUTPUT SIGNAL, 1/8 INCH FEMALE NPT, TEMPERATURE / 70 F...
MASS FLOW CONTROLLER, NITROGEN / GAS TYPE, ANALOG, FLUID / N2, 250 SCCM, 15 PSIG / 0 PSIA, 0-5 VDC OUTPUT SIGNAL, 1/8 INCH FEMALE NPT, TEMPERATURE / 70 F...
MASS FLOW CONTROLLER, SIDETRAK, 0–15SLPM TO 0–100SLPM, 3/8IN COMPRESSION FITTINGS, VITON VALVE SEAT, EDGE CARD CONNECTOR, 0-5VDC LINEAR OUTPUT SIGNAL, 40-100 PSIG. FREE 2 YEAR RADWELL WARRANTY
MASS FLOW METER & TOTALIZER, PROGRAMMABLE, GAS MEDIA TYPE, 0.2-10 SLM FLOW RANGE, RS232 COMMUNICATION PROTOCOL, 500 PSI, 1/4 INCH CONNECTION SIZE, LCD DISPLAY, 0-5 VDC OUTPUT, 4-20 MA, ALUMINUM...
MASS FLOW METER . FREE 2 YEAR RADWELL WARRANTY
MASS FLOW METER WITH DIGITAL DISPLAY, FULL SCALE RANGE: 10 SCFM, CALIBRATED AT A TEST PRESSURE OF 3-5 PSI. FREE 2 YEAR RADWELL WARRANTY
MASS FLOW SENSOR 5LBS PER MINUTE. FREE 2 YEAR RADWELL WARRANTY
MCDONNELL & MILLER Sensors & Switches FS-251
MCMILLAN ELECTRIC, 104, FLOW SENSOR,. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL FLOWMETER: 1 IN CONNECTION SIZE, MNPT, WATER, 325 PSI MAX. PRESSURE, 1 TO 16 GPM. FREE 2 YEAR RADWELL WARRANTY
METER BARGRAPH CONTROLLER, RED DISPLAY,4 DIGIT LED, 85-265 VAC / 95-370 VDC,PROCESS LOOP, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
METER DIGITAL COMPARATOR 4DIGIT 0-99.99MV. FREE 2 YEAR RADWELL WARRANTY
METER SLOW FLOW. FREE 2 YEAR RADWELL WARRANTY
METER, GALLON, FILL-RITE DIVISION, 3/4INCH INLET/OUTLET. FREE 2 YEAR RADWELL WARRANTY
MICROBRIDGE MASS AIRFLOW SENSOR, UNAMPLIFIED, BI-DIRECTIONAL, FLOW RANGE 200SCCM, OUTPUT 30MV AT 100SCCM. FREE 2 YEAR RADWELL WARRANTY
MKS INSTRUMENTS,1259B-10 000SV-SPCAL, 1259B10000SVSPCAL, MASS FLOW CONTROLLER, 25 SCFH RANGE,GAS N2. FREE 2 YEAR RADWELL WARRANTY
MKS INSTRUMENTS,1259B-20 000SV-SPCAL,1259B200 00SVSPCAL ,MASS FLOW CONTROLLER, 50 SCFH, GAS N2. FREE 2 YEAR RADWELL WARRANTY
MKS INSTRUMENTS,1259B-50 000SV-SPCAL,1259B-50 000SVSPCAL, MASS FLOW CONTROLLER, 100 SCFH, GAS N2. FREE 2 YEAR RADWELL WARRANTY
MODULE, 0-1000PSI, 12-45VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
MU FJD-1. FREE 2 YEAR RADWELL WARRANTY
NASCO Sensors & Switches BLG150/25SSS
OMEGA ENGINEERING Sensors & Switches FLSC-AMP-A
OMRON Sensors & Switches D6F-P0007AM2
ONICON Sensors & Switches F-1210
PADDLE REPAIR KIT FOR FS4-3F. FREE 2 YEAR RADWELL WARRANTY
PANEL MOUNT FLOWMETER, 1/2" M PORT BLOCK STYLE, 100 MAX PSI, 2 GPM, ACRYLIC. FREE 2 YEAR RADWELL WARRANTY
PDFLO? PDSG1 POSITIVE DISPLACEMENT SPUR GEAR FLOW METER, T-303 STAINLESS STEEL, GPM LIQUID 0.003 - 0.8, FEMALE NPT THREADED, TEFLON O-RING.. FREE 2 YEAR RADWELL WARRANTY
PDFLO? PDSG1 POSITIVE DISPLACEMENT SPUR GEAR FLOW METER, T-303 STAINLESS STEEL, GPM LIQUID 0.03 - 7, FEMALE NPT THREADED, TEFLON O-RING.. FREE 2 YEAR RADWELL WARRANTY
PIAB VACUUM PRODUCTS Sensors & Switches 01.10.248
PIAB VACUUM PRODUCTS Sensors & Switches 106963
PNEUMATIC AIR FLOW SWITCH, 175 FPM MINIMUM FLOW, 3-1/8 X,6-7/8 INCH PADDLE SIZE, STEEL NEMA 1 ENCLOSURE WITH INTEGRAL MOUNTING PLATE, SUPPLIED WITH MOUNTING PLATE GASKET. FREE 2 YEAR RADWELL...
PNEUMATIC AIR FLOW SWITCH, 300FPM, 2-1/8" X 6-7/8" PADDLE, DETECTS AIR FLOW OR ABSENCE OF AIR FLOW IN AIR DUCTS. FREE 2 YEAR RADWELL WARRANTY
POWERS CONTROLS™, SWITCH,AIR FLOW,1.0/12 WG. FREE 2 YEAR RADWELL WARRANTY
PRESSURE FLOW TRANSMITTER, 3626PSIG, 7.5-30VDC, -40 TO 1200 DEGREE F. FREE 2 YEAR RADWELL WARRANTY
PRESSURE TRANSMITTER, MAG 5000, 11-30 VDC, 11-24 VAC, POLYAMID ENCLOSURE, 50/60 HZ, -20 TO +50 DEGREE C, NEMA 4X/6, IP67, REPLACES FDK:083F5002. FREE 2 YEAR RADWELL WARRANTY
PULSE DIVIDER, DCR, 5 TO 8". FREE 2 YEAR RADWELL WARRANTY
PUMP SWITCH, IR225, 10A, 125VAC,. FREE 2 YEAR RADWELL WARRANTY
SAFETY SWITCH WITH MANUAL MECHANICAL DELAY, 1NO,1NC, SLOW-ACTION, LONG KNOB, 10S, WITH KEY, M20 CONDUIT GLAND, FOR 6-12MM CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR HEAD, MICRO FLOW SENSOR, 0 TO 8L/MIN RATED FLOW RATE, WITH STATUS INDICATOR, IP65/67/68G. FREE 2 YEAR RADWELL WARRANTY
SIERRA SMART TRAK 100 MASS FLOW CONTROLLER 0-270 GR/MIN 24 VDC 500 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
SIGHT FLOW INDICATOR 200PSI 350DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONVERT, MAG5000, POLYAMID ENCLOSURE, WITH DISPLAY, WITH HART, 115-230VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
SIGNET SCIENTIFIC Sensors & Switches 3-2536-P0
SIGNET SCIENTIFIC Sensors & Switches 3-2551-P0-12
SPEED CONTROLLER, STANDARD, METAL BODY ELBOW, 1/2IN. FREE 2 YEAR RADWELL WARRANTY
STUBBE Sensors & Switches DFM-50-DN-40
SUCTION FLOW MONITOR, MAX. LOAD, 48 VAC/VDC, 0,5 A, . FREE 2 YEAR RADWELL WARRANTY
SUTTNER Sensors & Switches ST-5
SWITCH FRONT OPER.48 B/G DOOR LOCK PADLO. FREE 2 YEAR RADWELL WARRANTY
SWITCH MODULE, LEVEL INDICATOR 120-240 VAC, 20 W, 148 DEGREES C FLUID TEMP. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP 15AMP 125VAC. FREE 2 YEAR RADWELL WARRANTY
SWITCH TOGGLE, 2WAY, 1P, 18AMP, 125VAC. FREE 2 YEAR RADWELL WARRANTY
THERMO AIR FLOW SWITCH, SERIES AVFS, 24 VDC, 3A CONTACT OUTPUT, 1-10 M/S (197-1969 FPM). FREE 2 YEAR RADWELL WARRANTY
THOMAS PRODUCTS LTD Sensors & Switches 18543
TM SERIES, STAINLESS STEEL, 5,000 PSI, 1"X1" MALE NPT, METER LINE SIZE: 3/8", FLOW RANGE: 0.3-3.0, FLOW RANGE LPM: 1.14-11.36. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, DUAL DC, LOOP POWERED,12-50VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER, MAGNETIC FLOW, MAG5000 SERIES, 115-230 VAC, 50/60 HZ, POLYAMID ENCLOSURE, NEMA 4X/6, IP67, W/ DISPLAY. FREE 2 YEAR RADWELL WARRANTY
TRUFLO FLOW Sensors & Switches FES-005-2
TRUFLO FLOW Sensors & Switches TK3M-50-SS
TURCK Sensors & Switches FCS-G1/4A4P-AP8X-H11 41
TURCK Sensors & Switches FCS-N1/2A4-AP8X-H114 1
TURCK Sensors & Switches FCS-N1/2A4P-AP8X-H11 41
TURCK Sensors & Switches FCS-N1/2A4P-ARX-B115 1/115VAC
UNIVERSAL VORTEX, V1-M1-A050F10-E1-X1, V1M1A050F10E1X1, FLOW METER, 2WAY FLOW. FREE 2 YEAR RADWELL WARRANTY
VACUUM SWITCH, MINI EL, IP54, PNP, NPN, 12-30 VDC. FREE 2 YEAR RADWELL WARRANTY
VACUUM SWITCH, VACUUM SWITCHES, DIGITAL, OPTIMISERS/ACCESSORI ES. FREE 2 YEAR RADWELL WARRANTY
VACUUM SWITCH, VS4015, 30 -KPA, MINI. FREE 2 YEAR RADWELL WARRANTY
VACUUM SWITCH, VS4016 30 -KPA, MINI EL., OPTIMISERS/ACCESSORI ES. FREE 2 YEAR RADWELL WARRANTY
VARIABLE AREA FLOWMETER, TYPE 865, PP FLOAT WITH MAGNET, 22PSU, 88009994. FREE 2 YEAR RADWELL WARRANTY
VARIABLE AREA FLOWMETER, TYPE 865, PP FLOAT WITH MAGNET, SERIES 850, 22PSU, 88009996. FREE 2 YEAR RADWELL WARRANTY
VERSATILE ELECTRONIC MASS FLOW METER, SCCM, 0-10 RANGE, 0-5 VDC, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
VERTICAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
VIC LEAK DETECTION, MASS FLOW METER WITH DIGITAL DISPLAY, FULL SCALE RANGE: 100 SCCM, CALIBRATED AT A TEST PRESSURE OF 30 PSI. FREE 2 YEAR RADWELL WARRANTY
VORTEX FLOW METER, EXPLOSION PROOF, 10.5-42VDC SUPPLY, 4-20MA DC OUTPUT, 275PSI. FREE 2 YEAR RADWELL WARRANTY
WATER FLOW METER, LCD DISPLAY W/ PUSHBUTTON TARE, 50:1 TURNDOWN RATIO, 2% FS ACCURACY, 20MS RESPONSE TIME, 7-30VDC 0.035AMP SUPPLY RATING, 0-2LPM FLOW MEASUREMENT RANGE, 8PIN MINI-DIN ELECTRICAL CONNECTION. FREE...
WESTINGHOUSE,799A282 G01, SWITCH, 20AMP, 300V . FREE 2 YEAR RADWELL WARRANTY
WIRELESS COMPACT CONDITIONING ORIFICE PLATE FLOW METER, UP TO 200:1 (14:1 FLOW TURNDOWN), 2000 PSI, 50-300MM, 316 SST. FREE 2 YEAR RADWELL WARRANTY

Next >>