Radwell International Datasheets for Needle Valves
Needle valves are small valves used for flow control in liquid or gas services. The fine threading of the stem and the large seat area allow for precise resistance to flow.
Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| "TEMPORARILY DISCONTINUED BY THE MANUFACTURER", LVN, HIGH PURITY FLUOROPOLYMER NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 NPT, FEMALE X FEMALE, STEEL, PANEL MOUNT, MINI T HANDLE, SOFT SEAT NEEDLE VALVE, 0.187" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 NPT, MALE X FEMALE, STEEL, HARD SEAT NEEDLE VALVE, 0.187" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PIPE, INLINE NEEDLE VALVE FNPTF X FNPTF ENDS, BRASS VALVE, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 10000-76, NEEDLE VALVE, BRASS, 1/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 10000-78, NEEDLE VALVE, BRASS, .25INCH NPT, 2000PSI (138 BAR), FEMALE-TO-FEMALE, 10000-78, 3.2 (12.1) TO 34.0 (128.7). FREE 2 YEAR RADWELL WARRANTY | |
| 10000-88, NEEDLE VALVE, BRASS, WITH KNOB, FEMALE-TO-FEMALE, 3/8 INCH NPT PORTS, 2000 PSI MAX, 13.5 GPM MAX FLOW, 10000-88. FREE 2 YEAR RADWELL WARRANTY | |
| 10000-92, INLINE NEEDLE VALVE, FEMALE TO FEMALE 1/4" NPTF THREADS, CARBON STEEL, TAMPERPROOF ADJ. KEY, NO KNOB INCLUDED, 7.0 GPM MAX RECOMMENDED FLOW RATE, 5,000 PSI MAX OPERATING PRESSURE, PREFERRED... | |
| 10000-96, NLINE NEEDLE VALVE, FEMALE TO FEMALE 3/8" NPTF THREADS, CARBON STEEL, TAMPERPROOF ADJ. KEY, NO KNOB INCLUDED, 13.5 GPM MAX RECOMMENDED FLOW RATE, 5,000 PSI MAX OPERATING PRESSURE, PREFERRED... | |
| 10008-05, HYDRAULIC VALVE, CARBON STEEL NEEDLE VALVE, 10000 PSI, HIGH PRESSURE, 90 DEGREE ANGLE, 1/4" MALE PIPE X 1/4" FEMALE PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| 10120-60, INLINE NEEDLE VALVE, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 10120-64, INLINE NEEDLE VALVE, DIRECT ACTING, 1/4 INCH NPT, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 10120-67, NEEDLE VALVE, BUNA SEAL, LINE MOUNTED, BRASS, 1/2 INCH, 2000 LB. FREE 2 YEAR RADWELL WARRANTY | |
| 10125-96, INLINE NEEDLE, HIGH PRESSURE VALVE, FEMALE TO FEMALE 3/8" BSPT THREADS, CARBON STEEL, 13 GPM GLOBE TYPE CO-EFFICIENT FLOW RATE, 10,000 PSI MAX OPERATING PRESSURE,. FREE 2 YEAR RADWELL... | |
| 3,000 MAX PSI, 1/8" PIPE, BRASS, INLINE INSTRUMENTATION NEEDLE VALVE COMPRESSION X COMPRESSION CPI END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| 3,000 MAX PSI, 3/8" PIPE, BRASS, INLINE INSTRUMENTATION NEEDLE VALVE FNPT X FNPT END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| 36ND NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 394 AIR ASSEMBLY TOOL PART, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 5,000 MAX PSI, 1/8" PIPE, 316 GRADE STAINLESS STEEL, INLINE INSTRUMENTATION NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 5,000 MAX PSI, 3/8" PIPE, 316 GRADE STAINLESS STEEL, INLINE INSTRUMENTATION NEEDLE VALVE FNPT X FNPT END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| 563A NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 565 NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 63A NEEDLE VALVE PKGD. FREE 2 YEAR RADWELL WARRANTY | |
| 67NA NEEDLE VALVE PKGD. FREE 2 YEAR RADWELL WARRANTY | |
| 940 NEEDLE. FREE 2 YEAR RADWELL WARRANTY | |
| ADJ NEEDLE VALVE ASSEMBLY, 7 GPM MAX, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTROL Valves NV-30-4-K | |
| ARO Valves 104104-N02 | |
| BELLOFRAM Valves MHS-FFG-14 | |
| BIMBA Valves FCP2 | |
| BONNET NEEDLE VALVE, STAINLESS STEEL, SCREWED, 1/4" CBC TUBE X 1/4" CBC TUBE, PANEL MOUNT WITH 2 NUTS. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/4 IN. MNPT, VEE STEM. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Valves MNV-1K | |
| CONTROL VALVE, NEEDLE AND FLOW, ONE DIRECTION, 1/8 NPT THREADED, SUPER VEE SERIES, MANUALLY ACTUATED. FREE 2 YEAR RADWELL WARRANTY | |
| DELTROL FLUID PRODUCTS Valves EN20B | |
| DELTROL FLUID PRODUCTS Valves N20B | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, STRAIGHT-THRU VALVE CONFIGURATION, 250PSIG PRESSURE RATING, NICKEL-PLATED BRASS MATERIAL, NITRILE SEAL MATERIAL, INTERCHANGEABLE NEEDLE TAPER VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXHAUST NEEDLE VALVE, ADJUSTABLE FLOW, #10-32 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, METER OUT DIRECTION, COARSE NEEDLE TYPE, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, NEEDLE VALVE, SAE 12, SCREW ADJUSTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KIT, HIGH TEMP PACKING, FOR 6N SERIES SEVERE SERVICE UNION BONNET NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, METAL HUB NEEDLE, 22 GAUGE, CUSTOM LENGTH (0.5 TO 12 IN), POINT STYLE 6/PK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE NEEDLE VALVE, 5/8 INCH HEX WRENCH, STAINLESS STEEL, 5000 PSIG, MONEL TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE 9/16IN TUBE 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 0.5IN, MALE NPT, 2-WAY, SHUTOFF, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/2 INCH MNPT, 1/2 INCH FNPT, BALL TIP, 4130/6000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/2X1/2IN NPT, FEMALE, 1500PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/4 INCH NPTF PORT, KNOB ADJUSTMENT, BUNA- N SEAL, 5000 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/8 INCH X 1/8 INCH PORT, FEMALE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 10-32 LO, INPUT PORT, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, INTEGRAL BONNET, STAINLESS STEEL, 0.21 CV, 1/4 INCH FNPT, 6000 PSIG AT 100 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, MAX 2000 PSI, 138 BAR, METERED FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, NP6 SERIES, 1/8 INCH NPT INLET, 1/8 INCH CPI OUTLET, 6000PSIG, 414 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, NP6 SERIES, SCREWED BONNET, 6000 PSI, INLINE, BODY TYPE: ANGLE, CONNECTION 1 SIZE: 1/4 INCH, CONNECTION 1 STYLE: NPT F, STEM TYPE: BLUNT, STAINLESS STEEL. | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, V6 SERIES, 1/4 IN FEMALE NPT, INLINE, 5000 PSI, PCTFE STEM TYPE, PTFE STEM SEA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE, STAINLESS STEEL, 065X50 MM, 12/PK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE, STAINLESS STEEL, 065X50MM, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ON - OFF METERING VALVE, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STAINLESS STEEL RISING PLUG SCREWED-BONNET NEEDLE VALVE, ACETAL SEAT, 1/2 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| DKLOK, V15C-MF-4N-B, V15CMF4NB,NEEDLE VALVE, BRASS ,1/4"MNPT X 1/4"FNPT, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| FABCO Valves FN-32 | |
| FABCO-AIR INC , PFC32, FLOW CONTROL VALVE, ONE WAY-FULL FLOW RETURN, FULL RANGE ADJUSTABILITY, KNURLED CONTROL KNOB, BUAL TAPERED NEEDLE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FLAIRLINE Valves RFC-1/8PK | |
| FLOW CHECK VALVE, RECESSED NEEDLE, 3/8 IN NPT, FEMALE TO MALE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL NEEDLE VALVE 1/4IN TB 1/4IN MI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL NEEDLE VALVE 3/8IN TB 1/4IN MI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL NEEDLE VALVE 3/8IN TB 3/8IN MI. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL, P/CHECK VALVE,BRASS, NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FLUID BODY, INDEPENDENT, ATOMIZING NEEDLE VALVE, SS, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| FN18 - PANEL MOUNT NEEDLE VALVE, MINIATURE NEEDLE & FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| GAUGE NEEDLE VALVE, 30GV SERIES, WELLHEAD, HIGH PRESSURE, 30000 PSI, 9/16 INCH CONNECTION SIZE, 4 PORT, 1 INLET, 3 OUTLET, 0.125 INCH ORIFICE, CONED / THREADED, STAINLESS STEEL. FREE 2... | |
| GENERAL PURPOSE NEEDLE VALVE, V-SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| HARD SEAT NEEDLE VALVE, 1/2 NPT, MALE X FEMALE, 316 GRADE SS BODY, GRAFOIL PACKING, BALL TIP 440C GRADE SS, 2-VALVE BLOCK & BLEED. FREE 2 YEAR RADWELL WARRANTY | |
| HAYWARD , NV10037T, NEEDLE VALVE, 1/4IN NPT, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH PRESSURE ANGLE AND GLOBE NEEDLE VALVE, FEMALE TO FEMALE, PRESSURE MAX PSI:10000, PRESSURE MAX BAR:690, CV FACTOR:0.47, PORT SIZE: 1/2 INCH, PORT TYPE: NPTF, MATERIAL: STEEL. FREE 2 YEAR... | |
| HOKE Valves 3712 M2B | |
| HYDRAULIC NEEDLE VALVE, 2,000 PSI, 5.0 GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE FLOW CONTROL VALVE, 1/4" NPT, 15 TO 145 PSI, NEEDLE VALVE & ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| IN-LINE NEEDLE VALVEEASY READ FLOW CONTROL, 1/4NPT, BRASS, MAX PRESSURE 2,000 PSI, TEMPERATURE RANGE -15 TO +400 F, FLOW RATE (CV) 0.25. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRAL BONNET NEEDLE VALVE, 1/2 INCH STAINLESS STEEL, 5000PSI, 3 PSIG, FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| KIT ELECTROSTATIC REGULATOR W/SPECIAL NEEDLE VALV. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE NEEDLE VALVE, BUNA N SEALS, 10-32 THREADS, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE NEEDLE VALVE, CONTROLS BOTH WAYS, FULL RANGE ADJUSTABILITY, KNURLED CONTROL KNOB, W/ GASKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE KIT ASSEMBLY, . FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE PINCH VALVE, FITS TUBE O.D. SIZES FROM 4.0MM TO 13.00MM OR 5/32" TO 1/2" O.D., ADJUSTABLE, NO FLUID TO VALVE CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE STEM ASSEMBLY 663AN 95NYLON 7IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE / INTEGRAL BONNET, STAINLESS STEEL, 0.73 CV, 1/2 INCH TUBE FITTING, VEE STEM. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE 1/8IN NPT MALE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE 316 STAINLESS STEEL, BODY TYPE: INLINE, CONNECTION 1 SIZE:1/2IN, CONNECTION 2 SIZE:1/2IN, STEM TYPE: BLUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE ASSEMBLY / PGI, 6000 PSI, STRAIGHT, 1/4 INCH MNPT X 1/4 INCH FNPT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE ASSEMBLY, 50 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE ASSEMBLY, 6000 PSI, 1/2 INCH FNPT X 1/2 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE ASSEMBLY, STRAIGHT, 1/2 INCH FNPT X 1/2 INCH FNPT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE BRASS 1/4X1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE FITTING, COMPRESSIONXCOMPRESS ION, 3/8IN TUBE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE FUSABLE LINK KIT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE SCREWED BONNET 3/4IN 6000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE SS 1/4IN TUBE FITTING 600PSIG , AVAILABLE, SURPLUS, NEW SUPLUS, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE STEEL, 10000 PSI, 1/4IN NPT, STEEL, FFA PORT CONFIG, T-HANDLE, THREDDED, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, #10-32 PORTS WITH KNURLED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, #10-32 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1 / 8 INCH NPT, ADJUSTMENT, FINE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/2 INCH CONNECTION, SINGLE FERRULE TUBE FITTING ENDS, 316 STAINLESS STEEL, 5000 PSIG, BLUNT STEM. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/2 INCH FEMALE NPT INLET/OUTLET, LEAK-FREE, BLACK HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/2 NPT VALVE INLET PORT, 200 PSI, 2 DIRECTIONS CONTROLLED. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/2 NPT, 10,000 PSI, MFG PORT, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/4 INCH CPI TUBE, -65 F TO 700 F OPERATING TEMPERATURE, 6000 PSIG, INLINE, STAINLESS STEEL BODY MATERIAL, SINGLE FERRULE, 0.29 CV. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/4 INCH, 6000 PSI, SOFT SEAT, 200 DEGREES FAHRENHEIT, MARSH. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/4 PI X 1/4 PI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/4" COMPRESSION CPI™, U6L VALVE SERIES, INLINE CONFIGURATION, SINGLE FERRULE COMPRESSION, BLUNT STEM TYPE, GRAFOIL PACKING, STAINLESS STEEL BODY, MANUALLY OPERATED.. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/4IN, BLUNT STEM, 5000 PSI, BODY MATERIAL: BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 INCH , RECESSED NEEDLE, SCREW DRIVER ADJUSTMENT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 INCH FEMALE NPT, 10-32 THREADS, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 INCH, 10,000PSI, 316 STAINLESS STEEL, T-HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 NPT (F) X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 NPT LO. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 NPT X 1/8 NPT (F), 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 NPT X 10-32 F. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8" PORT NPT, INLINE MOUNTING, FLOW COEFFICIENT 0.28 TO 2.62 (METERED) / 0.60 TO 6.13 (FREE FLOW) CV, 0-250 / 0-17 BAR, AIR, BRASS FRAME, STAINLESS STEEL NEEDLE. | |
| NEEDLE VALVE, 1/8” INLET WITH KNURLED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 10-32 X 10-32 F. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 2 SERIES, 1-1/8 INCH VALVE HEX SIZE, 40 GPM CAPACITY, 40-50 LBF FT VALVE INSTALLATION TORQUE, 5000 PSI MAX OPERATING PRESSURE, T-5A CAVITY. FREE 2 YEAR RADWELL WARRANTY... | |
| NEEDLE VALVE, 2 WAY, STRAIGHT, 20000 PSI, 3/4 INCH OUTSIDE DIAMETER TUBE, 0.438 INCH ORIFICE, MEDIUM PRESSURE, VEE STEM TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 20000 PSI, 1/4 INCH OUTSIDE DIAMETER, 2-WAY ANGLE, MEDIUM PRESSURE, 316 STAINLESS STEEL, POLYTETRAFLUOROETHYL ENE SEAL, VEE WITH REPLACEABLE SEAT STEM, T-BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY... | |
| NEEDLE VALVE, 20SM SERIES, 9/16 INCH OUTSIDE DIAMETER, SF562CX20 CONNECTION TYPE, MEDIUM PRESSURE, 20000 PSI, 316 STAINLESS STEEL, POLYTETRAFLUOROETHYL ENE SEAL, VEE STEM TYPE, T-BAR HANDLE, 2-WAY ANGLE. FREE 2... | |
| NEEDLE VALVE, 3/8 INCH NPT, BRASS, FEMALE TO FEMALE, DIRECT ACTING, HYDRAULIC ACTUATION, 13.5 GPM, N25B. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 3/8 INCH STRAINGER, X42N. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 3/8 INCH, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 3/8IN NPT, FFA, 10000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 316 STAINLESS STEEL, INLINE, END 1: 1/4 IN MNPT, END 2: 1/4 IN DOUBLE FERRULE COMPRESSION, 5000 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 316L SS, 1/4 INCH FNPT, 9000 PSI @ 100°F. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 338 SERIES, BRASS , 1/4' NPTF, 250 PSI 1/4 NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 356 FLUID POWER, 1/4 NPT, COMPOSITE BODY, ADJUSTABLE KNOB: CALIBRATED. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 5000 MAX PSI, 1/2 INCH CONNECTION SIZE, 3/4 INCH BODY SIZE, INLINE, 316 GRADE STAINLESS STEEL, FNPT X FNPT END CONNECTIONS, PTFE STEAM SEAL. FREE 2 YEAR RADWELL... | |
| NEEDLE VALVE, 6000PSI, 1/2IN NOMINAL PIPE SIZE, NPT THREAD, STEEL, PTFE TRIM, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, A-LOK V8 SERIES, 1/2 INCH COMPRESSION A-LOK, 500 PSIG, INLINE CONFIGURATION, BLUNT STEM TYPE, PTFE STEM SEAL, STAINLESS STEEL BODY, MANUALLY OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, ANGLE, 1/8 INCH PIPE, FPT X FPT, THREADED, 200 PSI, SCREW-IN BONNET. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, ANGLED, INST, NS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, BLOCK/BLEED TYPE, MVBB SERIES, MEDIUM PRESSURE BLOCK, 1/4 INCH TUBING OUTSIDE DIAMETER, 0.094 INCH ORIFICE DIAMETER, VEE ROTATING STEM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, BRASS, 416S/S, BUNA, 1/2IN SAE ORB, 2000PSI, 138BAR, 3:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, BRASS, 416S/S, BUNA, 1/4IN NPT, 2000PSI, 138BAR, 3:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, CARTRIDGE FLOW CONTROL, WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FLOW CONTROL VALVE, 2 DIRECTIONS CONTROLLED, 3/8 IN NPT VALVE INLET & OUTLET PORT, 200 PSI VALVE MAX, 58 CFM MAX, CALIBRATED ADJUSTMENT KNOB, COMPOSITE BODY, ZINC PLATED... | |
| NEEDLE VALVE, FORGED BODY, BRASS, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, 2-PORT FLOW CONTROL, 5000 PSI, 12 GPM, T-5A CAVITY, 1-1/8 INCH HEX. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, 60 GPM, T-18A CAVITY, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, BI-DIRECTIONAL, T-13A CAVITY, 7 GPM (0.19 INCH), 5000 PSI MAX, 7/8" VALVE HEX, 9/16" LOCKNUT HEX. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, CAPACITY 7 GPM, 5000 PSI MAX, VALVE HEX SIZE 7/8 IN, LOCKNUT HEX SIZE 9/16IN. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, FLOW CONTROL CARTRIDGE, REVERSE-FLOW CHECK, TWO PORTS, SERIES 3, 30 GPM, 5000 PSI, 55 COUNTERCLOCKWISE TURNS, 1-1/4 INCH VALVE HEX, 150-160 LB/FT TORQUE, 203-217 NM. FREE... | |
| NEEDLE VALVE, FULLY ADJUSTABLE, SERIES 3, T-16A CAVITY, 80 GPM CAPACITY, 5000 PSI MAX PRESSURE, 1 1/4 INCH HEX VALVE SIZE, 150-160 LBF FT INSTALLATION VAVLE . FREE 2 YEAR... | |
| NEEDLE VALVE, GRE SERIES, EXHAUST AIR FLOW CONTROL, G1/4 CONNECTION, SLOTTED SCREW ADJUSTING ELEMENT, 996 L/MIN STANDARD NOMINAL FLOW RATE, 0-10 BAR OPERATING PRESSURE, NBR SEALS, 10352. FREE 2 YEAR... | |
| NEEDLE VALVE, H-300U SERIES, 316 STAINLESS STEEL BODY, LET-LOK END CONNECTION, REGULATING STEM, 3/8 INCH END CONNECTION SIZE, BLACK PLASTIC HANDLE, 5000 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, H-300U SERIES, STRAIGHT AND ANGLE PATTERN, 5000 PSI MAX PRESSURE, FLOW COEFFICIENT 0.09 TO 1.8CV, END CONNECTION SIZE: 1/4 INCH, BLACK PLASTIC HANDLE, REGULATING STEM, NPT THREADS, STAINLESS... | |
| NEEDLE VALVE, HIGH PRESSURE, 2 WAY ANGLE, 30000 PSI, 9/16 INCH OD, PTFE, VEE NON-ROTATING, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, HIGH PRESSURE, 3/8 INCH TUBE OUTSIDE DIAMETER, 2-WAY ANGLE, VEE STEM, 60000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, IN LINE, 0 - 10 BAR, 430 L/MIN, FLOW CONTROL FUNCTION, QS-6 PNEUMATIC CONNECTION, KNURLED SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, INLINE, INLET 1/8" MALE NPT, OUTLET 1/4" CPI COMPRESSION, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, INLINE, V8 SERIES, 12MM A-LOK COMPRESSION, NEEDLE (2-1/2"), PTFE, STAINLESS STEEL, DOUBLE FERRULE COMPRESSION, 5000 PSIG (345 BAR) CWP. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, INTEGRAL BONNET ANGLE-PATTERN, 3/8 INCH TUBE FITTING, REGULATING STEM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, INTEGRAL BONNET, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, INTEGRAL BONNET, H-300U SERIES, LET-LOK END, 316SS BODY, LET-LOK END CONNECTION, REGULATION STEM, 1/4IN END CONNECTION, BLACK PASTIC HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, LINE MOUNTED, STRAIGHT AND ANGLE PATTERN, MAWP 5000 PSI, REGULATING STEM TYPE, 3/8 INCH VALVE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, MEDIUM PRESSURE, 20SM SERIES, SLIMLINE, 20000 PSI, 3/8 INCH TUBE OUTSIDE DIAMETER, PTFE, VEE WITH REPLACEABLE SEAT, 316 STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, MEDIUM PRESSURE, 20SM, 20000 PSI, PTFE, 2 WAY ANGLE, 1 INCH TUBING OUTSIDE DIAMETER, VEE NON-ROTATING STEM, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, MILLI-MITE, 3000PSI, 207 BAR, 1/4IN GYROLOK. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, MINIATURE, BELGAS, 316 STAINLESS STEEL, ALLOY STEEL, 1/4 INCH NPT PORTS, FFG PATTERN. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, NFDC SERIES, 0.25 INCH MAX NOMINAL ORIFICE, T-5A CAVITY, STANDARD SCREW ADJUSTMENT, NO CRACKING PRESSURE, 12 GPM CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, NV-1/4" SERIES, STAINLESS STEEL, 1/4" NPT, HYDRAULIC, 1000PSI, HARD SEAT, MALE INLET CONNECTION, FEMALE OUTLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, PANEL MOUNT NEEDLE VALVE WITH KNURLED KNOB, 28 I/MIN @PSIG, 71 I/MIN @100PSIG, 300 PSIG MAX PSI, BRASS BODY, 32 TO 230 DEGREES TEMP RANGE. FREE 2 YEAR... | |
| NEEDLE VALVE, PHOENIX, 1/4 MXF NPT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, PRESSURE BLEED APPLICATION, 30BV SERIES, T-HANDLE, HIGH PRESSURE, 30000 PSI, 9/16 INCH CONNECTION SIZE, 0.093 INCH ORIFICE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, QUIK FLO, 1/4 INCH NPT PORT, 0.44CV, BI-DIRECTIONAL, RECESSED WITH SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, REGULATING, 6000 PSIG, 1/4 INCH X 1/4 INCH CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, REVERSE FLOW CHECK, 7GPM, 5000PSI, 7/8 IN HEX SIZE, 30PSI 2BAR. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, RIGHT ANGLE, FLOW CONTROL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, SCREWED BONNET, 6000 PSI, NP6 SERIES, SS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, SM SERIES, 20000 PSI / 1379 BAR, VEE STEM, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, SM SERIES, MEDIUM PRESSURE, 3/4 INCH OUTSIDE DIAMETER, 20000 PSI/1379 BAR, NON-ROTATING VEE STEM/ON-OFF SERVICE, 2-WAY ANGLE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, STAINLESS STEEL, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, STAINLESS STEEL, 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, STRAIGHT PATTERN, FORGED BRASS, 3/8 NPT MALE INLET, 3/8 INCH MPT FEMALE OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, STRAIGHT, 316 STAINLESS STEEL, 1/4 INCH, 5000 PSI MAX, TEMPERATURE RANGE: -65 TO 450F. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, V SERIES, 1/4 INCH CONNECTION, INLINE, MALE, MONEL ALLOY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, VALVE SERIES: H-3, 95=MALE TO LET-LOK, SS=316SS BODY MATERIAL, NL=NPT TO LET-LOK, R=REGULATING STEM, 1/4=6MM END CONNECTION SIZE, RS=BLACK PLASTIC HANDLE, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, WITH INSERT, 1/4 IN OD, TUBING, BOTH ENDS, MODEL A-42, EDP 17000042, UPC 048643070509. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE,BODY SIZE 3/8IN,1/4IN CONNECTION,316 STAINLESS STEEL,INLINE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE,INTEGRAL BONNET, STAINLESS STEEL, 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER , PN200B, NEEDLE VALVE, 1/8IN-27NPT, BRASS, 40CT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMADYNE Valves NV-32 | |
| PRECISION NEEDLE VALVE, 1/8 BARB KNURLED KNOB ADJ, ,ADJUSTABLE FLOW CONTROL, USED IN PNEUMATIC AND FLUIDIC SYSTEMS.FLOW CONTROL, 3 DEGREE PIN ANGLE, -40 TO 200 F (-40 TO 93 C),... | |
| SAFETY SPEED CONTROL VALVE, SLOWSTART, METER-IN; METER-OUT, 14.5 TO 72.5PSI SETTING PRESSURE, INLINE PIPING, 3/8 FEMALE NPT THREADED INPUT/OUTPUT, 2 PORT, NEEDLE VALVE FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW-IN CARTRIDGE VALVE, NEEDLE VALVE, NV1-10V-R-0. FREE 2 YEAR RADWELL WARRANTY | |
| SS INTEGRAL BONNET ANGLE-PATTERN NEEDLE VALVE, 10 MM SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY | |
| SS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/4 IN. MNPT X 1/4 IN. SWAGELOK TUBE FITTING, VEE STEM. FREE 2 YEAR RADWELL WARRANTY | |
| SS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/4 IN. SWAGELOK TUBE FITTING, REGULATING STEM, BLACK ALUMINUM BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| SS INTEGRAL BONNET NEEDLE VALVE, 0.37 CV, 1/8 IN. FNPT, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY | |
| SS INTEGRAL BONNET NEEDLE VALVE, 1.80 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY | |
| SS SEVERE-SERVICE UNION-BONNET NEEDLE VALVE, 2.4 CV, 1/2 IN. FNPT, BALL STEM . FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEAL NEEDLE SPOUT 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL INTEGRAL BONNET NEEDLE VALVE, 1.80 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM,STRAIGHT (2-WAY). FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL NEEDLE VALVE, 1/4 INCH, 5000PSIG, 345BAR . FREE 2 YEAR RADWELL WARRANTY | |
| STAINLESS STEEL RISING PLUG SCREWED-BONNET NEEDLE VALVE, ACETAL SEAT, 3/8 IN. FEMALE PER MILITARY SPEC. MS 16142. FREE 2 YEAR RADWELL WARRANTY | |
| STREAM SWITCHING NEEDLE VALVE, STAINLESS STEEL, 500 PSI AT 70 DEGREE F, 1/8" FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PARKER 6Z-V6LR-SS, NEEDLE VALVE, 316SS, 3/8 TUBE FITTING X 3/8 TUBE FITTING .25. FREE 2 YEAR RADWELL WARRANTY | |
| SUN HYDRAULICS Hydraulics CXFA-XCN | |
| SWAGELOK Valves SS-20VF4-A | |
| SWAGELOK, NV4N1VE15, IPT SERIES, NEEDLE VALVE, 2-WAY STRAIGHT PIPE, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SWAGELOK, SS-1RS8, SS1RS8, NEEDLE VALVE, SS INTEGRAL BONNET, 0.73 CV, 1/2 IN. SWAGELOK TUBE FITTING, REGULATING STEM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE NEEDLE, 1/2 NPT, FLOW CONTROL, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE NEEDLED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLUG KIT, 10 PLASTIC CAPS, 3 VITON O-RINGS, 3 PLUG SEALS, 5 SYRINGE NEEDLES, 316L STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2", NEEDLE VALVE, VALVE FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, IN-LINE NEEDLE VALVE, FLOW CONTROL VALVES BI-DIRECTIONAL BSPP F & METRIC 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FULLY ADJUSTABLE, NEEDLE, STANDARD SCREW ADJUSTMENT, MAXIMUM NOMINAL ORIFICE: .19", CAVITY: T-13A. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,SNV-LF SERIES (LEAD-FREE) 1/4" NPT F X F NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, 100 SERIES, 316SS, NEEDLE V 1/4 TUBE FITTING X 1/4 TUBE FITTING .172. FREE 2 YEAR RADWELL WARRANTY | |
| VALVES, 600 SERIES, 316SS, NEEDLE V 3/8 TUBE FITTING X 3/8 TUBE FITTING .25. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS WATER TECHNOLOGIES , SC-624, SC624, NEEDLE VALVE, BRASS PIPE, 1/4IN X 1/8IN, MALE PIPE. FREE 2 YEAR RADWELL WARRANTY |