STMicroelectronics, Inc. 20 A 600 V IGBT Transistor STGF19NC60KD

Description
20 A, 600 V short circuit rugged IGBT Product overview: STGF19NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 A, 600 V short circuit rugged IGBT Product overview: STGF19NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20 A 600 V IGBT Transistor
279-STGF19NC60KD
20 A 600 V IGBT Transistor 279-STGF19NC60KD
20 A, 600 V short circuit rugged IGBT Product overview: STGF19NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60KD can be used for catalog matching and distributor lookup.

20 A, 600 V short circuit rugged IGBT Product overview: STGF19NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 20 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGF19NC60KD - 066375-STGF19NC60KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF19NC60KD
066375-STGF19NC60KD
IGBTs - Single - STGF19NC60KD 066375-STGF19NC60KD
Manufacturer: STMicroelectronics Win Source Part Number: 066375-STGF19NC60KD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 55nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 32W Pulsed Collector Current: 75A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 12A Total Switching Energy(Ets): 165μJ (on), 255μJ (off) Turn-on and Turn-off delay time: 30ns/105ns Testing Conditions: 480V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066375-STGF19NC60KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 55nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 32W
Pulsed Collector Current: 75A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 12A
Total Switching Energy(Ets): 165μJ (on), 255μJ (off)
Turn-on and Turn-off delay time: 30ns/105ns
Testing Conditions: 480V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-12595-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-12595-5-ND
Single IGBTs 497-12595-5-ND
IGBT 600V 16A 32W Through Hole TO-220FP

IGBT 600V 16A 32W Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGF19NC60KD
IGBT Transistors STGF19NC60KD
IGBT Transistors 2A 6V SHORT CIRCUIT RUGGED IGBT

IGBT Transistors 2A 6V SHORT CIRCUIT RUGGED IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF19NC60KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF19NC60KD
Discrete Semiconductor Products - Transistors - IGBTs STGF19NC60KD
IGBT 600V 16A 32W TO220FP

IGBT 600V 16A 32W TO220FP

Supplier's Site
Igbt, Single, 600V, 16A, To-220Fp; Continuous Collector Current Stmicroelectronics - 45AC7586 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 16A, To-220Fp; Continuous Collector Current Stmicroelectronics
45AC7586
Igbt, Single, 600V, 16A, To-220Fp; Continuous Collector Current Stmicroelectronics 45AC7586
IGBT, SINGLE, 600V, 16A, TO-220FP; Continuous Collector Current:16A; Collector Emitter Saturation Voltage:2V; Power Dissipation:32W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 16A, TO-220FP; Continuous Collector Current:16A; Collector Emitter Saturation Voltage:2V; Power Dissipation:32W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 110237452 - Radwell International
Willingboro, NJ, United States
Transistor
110237452
Transistor 110237452
DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, SINGLE, 600V, 16A, TO-220FP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, SINGLE, 600V, 16A, TO-220FP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number 279-STGF19NC60KD 066375-STGF19NC60KD 497-12595-5-ND STGF19NC60KD STGF19NC60KD 45AC7586 110237452
Product Name 20 A 600 V IGBT Transistor IGBTs - Single - STGF19NC60KD Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 600V, 16A, To-220Fp; Continuous Collector Current Stmicroelectronics Transistor
PD 32000 milliwatts 32000 milliwatts 32000 milliwatts
Unlock Full Specs
to access all available technical data