STMicroelectronics, Inc. MOSFETs STP80NF10

Description
MOSFET N-Channel 100V 80A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 80A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4857888 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857888
MOSFETs 4857888
MOSFET N-Channel 100V 80A TO220

MOSFET N-Channel 100V 80A TO220

Supplier's Site
MOSFETs - 9206658 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206658
MOSFETs 9206658
MOSFET N-Channel 100V 80A TO220

MOSFET N-Channel 100V 80A TO220

Supplier's Site
MOSFETs - 4857888P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857888P
MOSFETs 4857888P
MOSFET N-Channel 100V 80A TO220

MOSFET N-Channel 100V 80A TO220

Supplier's Site
Singapore, Singapore
100V 80A TO-220 MOSFET Transistor
278-STP80NF10
100V 80A TO-220 MOSFET Transistor 278-STP80NF10
N-Ch MOSFET 100V 80A 15mR TO-220 STripFET Product overview: STP80NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF10 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 100V 80A 15mR TO-220 STripFET Product overview: STP80NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 80A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 80A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP80NF10 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-2642-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2642-5-ND
Single FETs, MOSFETs 497-2642-5-ND
N-Channel 100V 80A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 100V 80A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10 - 090716-STP80NF10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10
090716-STP80NF10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10 090716-STP80NF10
Manufacturer: STMicroelectronics Win Source Part Number: 090716-STP80NF10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: STP80NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 189nC @ 10V Max Input Capacitance: 4300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V Alternative Parts (Cross-Reference): AUIRF3710Z; SPP70N10L; SPP70N10LNK; IRF3710Z; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 090716-STP80NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STP80NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 189nC @ 10V
Max Input Capacitance: 4300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): AUIRF3710Z; SPP70N10L; SPP70N10LNK; IRF3710Z;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 16485250 - Radwell International
Willingboro, NJ, United States
Transistor
16485250
Transistor 16485250
POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 100V, 0.015OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 100V, 0.015OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 80 Amp

MOSFET N-Ch 100 Volt 80 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP80NF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP80NF10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP80NF10
MOSFET N-CH 100V 80A TO220AB

MOSFET N-CH 100V 80A TO220AB

Supplier's Site
Single FETs, MOSFETs - STP80NF10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP80NF10
Single FETs, MOSFETs STP80NF10
MOSFET N-CH 100V 80A TO220AB

MOSFET N-CH 100V 80A TO220AB

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 80 A, 100 V, 0.012 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 72K6055 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 80 A, 100 V, 0.012 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
72K6055
Mosfet Transistor, N Channel, 80 A, 100 V, 0.012 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 72K6055
MOSFET Transistor, N Channel, 80 A, 100 V, 0.012 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 80 A, 100 V, 0.012 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STP80NF10
Triode/MOS Tube/Transistor >> MOSFETs STP80NF10
100V 80A 300W 15mΩ@10V,40A 4V@250uA N Channel TO-220 MOSFETs ROHS

100V 80A 300W 15mΩ@10V,40A 4V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 4857888 4857888P 278-STP80NF10 497-2642-5-ND 090716-STP80NF10 16485250 STP80NF10 STP80NF10 STP80NF10 72K6055 STP80NF10
Product Name MOSFETs MOSFETs 100V 80A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP80NF10 Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 80 A, 100 V, 0.012 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220FP TO-220; TO-220-3 TO-220; TO-220-3 TO-3 TO-220
Number of units in IC 1
PD 300000 milliwatts 45000 milliwatts 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data