Radwell International Datasheets for IC Linear Voltage Regulators
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Linear Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC) LINEAR, REG, 25VIN, 1A, 12V, 3TO220, FIXED OUTPUT VOLTAGE NOM.:12V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:14.5V, INPUT VOLTAGE MAX:27V, PRODUCT RANGE:7812 VOLTAGE REGULATORS, OUTPUT... | |
| DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR IC, LINEAR, 8 V, 1 AMP, TO220AB. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINEAR REG, 500MA, 15V, TO220, FIXED OUTPUT VOLTAGE NOM.:15V, ADJUSTABLE OUTPUT VOLTAGE MIN:-, ADJUSTABLE OUTPUT VOLTAGE MAX:-, INPUT VOLTAGE MIN:17.5V, INPUT VOLTAGE MAX:30V, PRODUCT RANGE:7815 VOLTAGE REGULATORS, OUTPUT ROHS... | |
| IC, LINEAR VOLTAGE REGULATOR IC, POSITIVE, FIXED, 1 OUTPUT, 100MA, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINEAR VOLTAGE REGULATOR, NEGATIVE, FIXED, 1 OUTPUT, 100MA, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY | |
| IC, LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5A, SURFACE MOUNT, D2PAK. FREE 2 YEAR RADWELL WARRANTY | |
| IC, VOLTAGE REGULATOR, LINEAR, POSTIVE, FIXED, 8V, 1.5 AMP, L7808, TO-220-3, INPUT VOLTAGE: 14V ~ 35V, TO-220, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, LINEAR VOLTAGE REGULATORS. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUITS, POWER MANAGEMENT, LINEAR VOLTAGE REGULATOR, VOLTAGE - INPUT (MAX) 35V, CURRENT - OUTPUT 1A, PACKAGE / CASE TO-204AA, TO-3, MOUNTING TYPE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY... | |
| LINEAR REG, FIXED, 5V, 0.5A, TO-220FP-3, INPUT VOLTAGE MIN:7.5V, INPUT VOLTAGE MAX:20V, REGULATORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR IC, POSITIVE, FIXED, 1 OUTPUT, 1.5A, THROUGH HOLE TO-220-3. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, POSITIVE, FIXED, 1 OUTPUT, 1.5A, THROUGH HOLE, FULL PACK, TO-220FP. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR VOLTAGE REGULATOR, THROUGH HOLE MOUNT, TO-3, 1 OUTPUT, POSITIVE POLARITY, 1.2V-33V OUTPUT, 3A OUTPUT, ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, LINEAR, LDO 1.5A, 15V, TO-220-3, FIXED OUTPUT, POSITIVE, INPUT VOLTAGE: 23V ~ 35V, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE REGULATOR, LINEAR, LDO, POSITIVE, FIXED, 500MA, 1V @ 50MA, LOW DROPOUT, 3-DDPAK TO-263, OPERATING TEMPERATURE: -40C ~ 125C, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY |