STMicroelectronics, Inc. MOSFETs STP40NF10

Description
MOSFET N-Channel 100V 50A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 50A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 4857642 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857642
MOSFETs 4857642
MOSFET N-Channel 100V 50A TO220

MOSFET N-Channel 100V 50A TO220

Supplier's Site
MOSFETs - 9206654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9206654
MOSFETs 9206654
MOSFET N-Channel 100V 50A TO220

MOSFET N-Channel 100V 50A TO220

Supplier's Site
MOSFETs - 4857642P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
4857642P
MOSFETs 4857642P
MOSFET N-Channel 100V 50A TO220

MOSFET N-Channel 100V 50A TO220

Supplier's Site
Singapore, Singapore
100V 50A TO-220 MOSFET Transistor
278-STP40NF10
100V 50A TO-220 MOSFET Transistor 278-STP40NF10
100V N-CH MOSFET, 50A, 28mR Rds(on), TO-220 Product overview: STP40NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40NF10 can be used for catalog matching and distributor lookup.

100V N-CH MOSFET, 50A, 28mR Rds(on), TO-220 Product overview: STP40NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP40NF10 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10 - 038653-STP40NF10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10
038653-STP40NF10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10 038653-STP40NF10
Manufacturer: STMicroelectronics Win Source Part Number: 038653-STP40NF10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Family Name: STP40NF10 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 5V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±17V Maximum Rds On at Id,Vgs: 33 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SiHFZ40; SiHFZ40-E3; BUK7526-100B; BUK7526-100B,127; Introduction Date: May 15, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 038653-STP40NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Family Name: STP40NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 64nC @ 5V
Max Input Capacitance: 2300pF @ 25V
Maximum Gate-Source Voltage: ±17V
Maximum Rds On at Id,Vgs: 33 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SiHFZ40; SiHFZ40-E3; BUK7526-100B; BUK7526-100B,127;
Introduction Date: May 15, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Single FETs, MOSFETs - 497-3188-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3188-5-ND
Single FETs, MOSFETs 497-3188-5-ND
N-Channel 100V 50A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 100V 50A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 26M3696 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
26M3696
Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 26M3696
MOSFET Transistor, N Channel, 50 A, 100 V, 0.025 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 50 A, 100 V, 0.025 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STP40NF10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP40NF10
Single FETs, MOSFETs STP40NF10
MOSFET N-CH 100V 50A TO220AB

MOSFET N-CH 100V 50A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP40NF10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP40NF10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP40NF10
MOSFET N-CH 100V 50A TO220AB

MOSFET N-CH 100V 50A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100 Volt 50 Amp

MOSFET N-Ch 100 Volt 50 Amp

Buy Now Datasheet
Transistor - 16463289 - Radwell International
Willingboro, NJ, United States
Transistor
16463289
Transistor 16463289
N CHANNEL MOSFET, 100V, 50A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.025OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 100V, 50A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.025OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 4857642 4857642P 278-STP40NF10 038653-STP40NF10 497-3188-5-ND 26M3696 STP40NF10 STP40NF10 STP40NF10 16463289
Product Name MOSFETs MOSFETs 100V 50A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP40NF10 Single FETs, MOSFETs Mosfet Transistor, N Channel, 50 A, 100 V, 0.025 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220; TO-220-3 TO-220; TO-220-3
Number of units in IC 1
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data