Radwell International Datasheets for Isolation Amplifiers

Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more

Product Name Notes
(2865010) ISOLATION AMPLIFIER,NAMUR SWITCH AMPLIFIER,8VDC NAMUR SENSOR,2A 30VDC/250VAC. FREE 2 YEAR RADWELL WARRANTY
DC AMPLIFIER, FIELD RANGEABLE, FULL 3-WAY ISOLATION, ACCEPTS STRAIN GAUGE / BRIDGE / LOAD CELL, 1-4 350 OHM SENSORS, 0-5 MV TO 0-400 MV, 4-10 VDC EXCITATION, 0-1V TO +/-10V...
ISOLATION AMPLIFIER, 1 FUNC, 1500V ISOLATION-MIN, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
ISOLATION AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
SIGNAL CONDITIONER, 24 VDC, SCREW CONNECTION, 3-WAY ISOLATING AMPLIFIER, FOR THE ELECTRICAL ISOLATION OF ANALOG SIGNALS, DIP SWITCHES CONFIGURED I/O, WITH SCREW CONNECTION, STANDARD CONFIGURATION, (2864150). FREE 2 YEAR RADWELL...
SIGNAL CONDITIONER, MCR 3-WAY ISOLATING AMPLIFIER, FOR ELECTRICAL ISOLATION OF ANALOG SIGNALS, WITH SCREW CONNECTION, INPUT SIGNAL: 0-10 V/10 V. FREE 2 YEAR RADWELL WARRANTY
TRIAC DRIVERPROGRAMMABLE CONTROLLERSAC-OUTPUT MODULESOLID STATE RELAYPEAK OFF-STATE VOLTAGE: 600 V (MIN)• ON-STATE CURRENT: 100 MA (MAX)• ISOLATION VOLTAGE: 2500 VRMS (MIN). FREE 2 YEAR RADWELL WARRANTY