Radwell International Datasheets for Speed Controls
Speed controls, including speed regulators and rate controllers, are used to decelerate and regulate the speed of loads such as moving carriages and machining feeds near the end of their travel.
Speed Controls: Learn more
| Product Name | Notes |
|---|---|
| 1" NPT FEMALE FLOW & SPEED CONTROL VALVE INLINE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" MALE NPT X 1/4" FEMALE NPT FLOW & SPEED CONTROL VALVE INLINE TYPE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" MALE NPT X 1/8" FEMALE NPT FLOW & SPEED CONTROL VALVE INLINE TYPE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| 356 FLUID POWER, SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE ELECTRIC VIBRATOR, 90 VDC, 1.3 AMP, 0 - 4000 RPM, 1/10 HP, W/O SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| AS FLOW CONTROL, AS 1/4INCH STANDARD (PT), SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| AS FLOW CONTROL, AS 1/8INCH EUROPEAN, SPEED CONTROL, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| AS*2,3*1F-U*, SPEED CONTROLLER W/UNI ONE-TOUCH FITTING SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| AS-FM, SPEED CONTROLLER, LOW SPEED, ONE-TOUCH, IN-LINE, RESIN BODY. FREE 2 YEAR RADWELL WARRANTY | |
| AS3500, SPEED CONTROLLER, IN-LINE, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| DC DRIVE, KBMM SERIES, SCR SPEED CONTROL, 3 HP @ 90 VDC ARMATURE, 180 VDC OUTPUT, 8 A MAX., 1-PHASE, IP00 CHASSIS TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DC MOTOR SPEED CONTROL, KBCC SERIES, DRIVE, RELAY REVERSING, 115 VAC LINE VOLTAGE, 50/60 HZ, 1.5 HP / 1.13 KW, 16 AMP DC / 24 AMP AC. FREE 2 YEAR... | |
| DC MOTOR SPEED CONTROLLER, CHASSIS MOUNT, SOLID STATE, NON-REVERSING, 230 V AC, 5 HP, 180 V DC ARM. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE DC SPEED CONTROLLER, REGEN, 90VDC, 1HP, WITH RELAY BOARD, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| FENNER,7300-0630,730 00630,CONTROLLER, MR430 CONTROL,SPEED CONTROLER,. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL W/FITTING, AS***F 1/4INCHSTANDARD (PT), SPEED CONTROL W/FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL W/FITTING, AS***F 1/8INCSTANDARD (PT), SPEED CONTROL S/S. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL W/FITTING, AS***F M5 (MISC./OTHER), SPEED CONTROLLER W/ SCALE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL W/FITTING, AS***F M5 STANDARD (PT), SCALE SPEED CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL W/FITTING, AS***F OTHER SIZE RATING (PT), SPEED CONTROL W/FITTING. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL W/FITTING, SPEED CONTROL, BLACK BODY, 1/8 IN STANDARD (NPT). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROLL WITH FITTING, SPEED CONTROL FITTING WITH SCALE: 0-12, 90 DEGREE ELBOW, METER OUTLET, 1/4 INCH STANDARD NPT PORT, 1/8 INCH VALVE PORT, 1 MPA MAX OPERATING PRESSURE. FREE... | |
| M320 CLOSED LOOP MOTOR SPEED CONTROLLER WITH 115 VAC INPUT POWER, PRODUCT # 800-070701, MOTOR CONTROLLER SPEED, CLOSED LOOP, DIGITAL, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCER SPEED CONTROL/MUFFLER 1/4 NPT BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| RETROFIT SPEED CONTROLLER, 400 VAC, 45-64 HZ, MAX OUTPUT 6.5 A / PHASE, 50 W, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| SERVO MOTOR, SPEED CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL FITTING, ELBOW, 1/4IN, NPT, 5/32IN TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL FITTING, ELBOW,METER OUT,ONE TOUCH FITTING,1/4IN TUBING OD. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL MUFFLER, BRASS, 3/8" NPT, HIGH FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL MUFFLER, HIGH FLOW, BRASS, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL, FLOW CONTROL, AS SERIES, STANDARD, 1/8 1/4 STANDARD BODY, DIRECT CYLINDER ELBOW TYPE, METER-IN CONTROL, 1/4 INCH BORE, W/ SEAL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROL, NEMA 1.0, DC OUTPUT VOLTAGE, 90 VDC POWER, 2 MAX AMP, SPEED RANGE 25:1, SINGLE DIRECTION ROTATION, 120 VAC, USE WITH 90VDC MOTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, 2-WAY, DUAL SPEED, ONE-TOUCH TUBE CONNECTION, 1/2 INCH BODY, UNIVERSAL, 1/2 INCH THREAD, 10 MM TUBE OD, W/ SEAL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, ELBOW TYPE, 1/8 - 1/4 INCH BODY SIZE, METER-IN, ONE TOUCH FITTING, UNI 1/4 INCH PORT SIZE, 8 MM TUBE OD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, IN-LINE, STANDARD, REPLACES NAS4000-N04. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, ONE TOUCH. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, PNEUMATIC, FLOW CONTROL, STANDARD TYPE, 1/4 INCH NPT, ELBOW, DIRECT CYLINDER, METER-OUT, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, SC SERIES, BODY MATERIAL ALUMINUM ALLOY, KNOB TYPE: STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, SPL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, TAMPER PROOF, WITH ONE-TOUCH FITTING, IN-LINE TYPE, SERIES AS, 3/8 INCH PORT, .5 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES AS W/ UNIVERSAL BODY TYPE, METER-OUT CONFIG, 1/2INCH PORT SIZE, 1/4INCH APPLICABLE TUBING OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/2 STANDARD, ELBOW, METER-IN, 1/2, Ø12, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/2 STANDARD, ELBOW, METER-IN, NPT, 1/2, Ø1/2. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-IN, NPT, 1/4, Ø4. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, 1/4, Ø6, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, 1/4, 6, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, 1/4, 8, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, 1/8, Ø1/4". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, 1/8, Ø5/16". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, 1/8, Ø6, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, 1/8, Ø8, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, NPT, 1/4, Ø1/4". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, NPT, 1/4, Ø1/8", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, NPT, 1/4, Ø5/32". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, NPT, 1/4, 1/4", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, NPT, 1/8, Ø5/16", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, NPT, 1/8, 1/4", W/ SEAL, THROTTLE VALVE (WITHOUT CHECK VALVE). FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, ELBOW, METER-OUT, NPT, 1/8, 5/16", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, UNIVERSAL, METER-IN, 1/8, Ø6, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, UNIVERSAL, METER-OUT, 1/8, Ø6, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, UNIVERSAL, METER-OUT, NPT, 1/4, Ø3/8". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, UNIVERSAL, METER-OUT, NPT, 1/8, Ø5/16", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 1/8, 1/4 STANDARD, UNIVERSAL, METER-OUT, NPT, 1/8, Ø5/32", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, ELBOW, METER-IN, NPT, 1/4, Ø3/8", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, ELBOW, METER-OUT, 1/4, Ø12, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, ELBOW, METER-OUT, 3/8, Ø6, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, ELBOW, METER-OUT, 3/8, Ø6. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, ELBOW, METER-OUT, NPT, 1/4, Ø3/8", W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, ELBOW, METER-OUT, NPT, 1/4, Ø3/8". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, ELBOW, METER-OUT, NPT, 1/4, 6, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, ELBOW, METER-OUT, NPT, 3/8, Ø3/8". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, UNIVERSAL, METER-OUT, 3/8, Ø12, W/ SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, 3/8 STANDARD, UNIVERSAL, METER-OUT, NPT, 3/8, Ø5/16". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, ELBOW, METER-IN, 10-32 UNF, Ø4. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, ELBOW, METER-OUT, 10-32 UNF, Ø1/4". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, ELBOW, METER-OUT, 10-32 UNF, Ø1/8". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, ELBOW, METER-OUT, M3 X 0.5, Ø4. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, ELBOW, METER-OUT, M5 X 0.8, Ø1/4", HEXAGON LOCK NUT. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, ELBOW, METER-OUT, M5 X 0.8, Ø4. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, UNIVERSAL, METER-OUT, 10-32 UNF, Ø1/8". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, UNIVERSAL, METER-OUT, 10-32 UNF, 5/32". FREE 2 YEAR RADWELL WARRANTY | |
| SPEED CONTROLLER, W/ ONE-TOUCH FITTING, SERIES: AS, M3, M5 STANDARD, UNIVERSAL, METER-OUT, M3 X 0.5, Ø4. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, FAN SPEED CONTROL, 5 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SPEED CONTROL, DC, 12V, 20A, WR-12DH. FREE 2 YEAR RADWELL WARRANTY |