Bipolar (BJT) Transistor NPN 350V 1A 10MHz 2W Through Hole TO-220-3
NPN Silicon Transistor
NPN Silicon Transistor
NPN BJT Transistor, 350V VCEO, 1A IC, 10MHz, TO-220 Product overview: TIP49 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 1A, 10MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 1A, 10MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP49 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 054116-TIP49
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200
BIPOLAR (BJT) SINGLE TRANSISTOR, DARLINGTON, NPN, 350 V, 10 MHZ, 2 W, 1 A, 150 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT NPN Power Transistor 350V/1a
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | TIP49FS-ND | TIP49 | 276-TIP49 | 054116-TIP49 | 16147558 | TIP49 |
| Product Name | Single Bipolar Transistors | 350V 1A 10MHz TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TIP49 | Transistor | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | |||
| Packing Method | Bulk; Bulk | |||||
| IC(max) | 1000 milliamps | |||||
| VCEO | 350 volts |