TIP41 - Power Bipolar Transistor, 6A, 80V, NPN, TO-220AB, Plastic/Epoxy, 3 Pin
Manufacturer: ON Semiconductor
Win Source Part Number: 1267453-TIP41BG
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 700μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TIP41
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V
Maximum Power: 2W
NPN Power Transistor 80V 6A 65W TO220
NPN Power Transistor 80V 6A 65W TO220
Bipolar (BJT) Transistor NPN 80V 6A 3MHz 2W Through Hole TO-220
NPN BJT 80V 6A TO-220 Power Transistor Product overview: TIP41BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41BG can be used for catalog matching and distributor lookup.
POWER BIPOLAR TRANSISTOR, 6A I(C), 80V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, NPN, 80V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:3MHz; Power Dissipation Pd:65W; DC Collector Current:6A; DC Current Gain hFE:15hFE; Transistor Case Style:TO-220; RoHS Compliant: Yes
TRANS NPN 80V 6A TO220
Bipolar Transistors - BJT 6A 80V 65W NPN
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | TIP41BG | 1267453-TIP41BG | 7905498 | 1784778 | TIP41BGOS-ND | 276-TIP41BG | 18730825 | 13AC4089 | TIP41BG | TIP41BG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP41BG | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 80V 6A TO-220 Bipolar Transistor | Transistor | Transistor, Npn, 80V, To-220; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | TO-220; TO-220 | TO-220; SOT3 | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 | TO-3; TO-220 | ||||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |||||||
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||||||
| Power Gain | 15 dB |