Radwell International Datasheets for AC-DC Converter Chips
AC to DC converter chips transfer an AC input into DC power using switching (MOSFET, IGBT) or rectification (diodes, Schottky diodes).
AC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/TC),AC/DC CONVERTER, 28W, 150DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),AC/DC CONVERTER, BUCK/BUCK-BOOST/FLYB ACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),AC/DC CONVERTER, FLYBACK, -40 TO 125DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC),AC/DC CONVERTER, FLYBACK, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:SMD-8C, NO. OF PINS:7PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C,... | |
| (PRICE/TC),AC/DC CONVERTER, FLYBACK, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:SOIC, NO. OF PINS:8PINS, POWER RATING:4W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C,... | |
| (PRICE/TC),AC/DC CONVERTER, FLYBACK, 7.5W, 150DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 12W, 24V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:12W; OUTPUT VOLTAGE - OUTPUT 1:24V; OUTPUT CURRENT - OUTPUT 1:500MA; OUTPUT... | |
| AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 13.5W, 4.5V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:13.5W; OUTPUT VOLTAGE - OUTPUT 1:4.5V; OUTPUT CURRENT - OUTPUT 1:3A; OUTPUT... | |
| AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 2.3W, 9V; POWER SUPPLY APPROVALS:-; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:2.3W; OUTPUT VOLTAGE - OUTPUT 1:9V; OUTPUT CURRENT - OUTPUT 1:100MA; OUTPUT... | |
| AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 33W, 12V; POWER SUPPLY APPROVALS:-; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:33W; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:1.9A; OUTPUT... | |
| AC-DC CONVERTER, OPEN FRAME, 1 O/P, 40W, 8A, 5V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, POWER RATING (CONVECTION COOLING):40W, POWER RATING (FORCED COOLING):55W @ 30CFM, INPUT VOLTAGE VAC:85V AC... | |
| AC-DC CONVERTER, OUTPUT : 24 VDC @ 3 AMPS, INPUT 100- 240 VAC @ 1.2 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| AC-DC CONVERTER, RACK MOUNT, 1 O/P, 750MA, 24V, POWER SUPPLY APPROVALS:ITE, NO. OF OUTPUTS:1 OUTPUT, OUTPUT POWER MAX:18W, OUTPUT VOLTAGE - OUTPUT 1:24VDC, OUTPUT CURRENT - OUTPUT 1:750MA, OUTPUT VOLTAGE... | |
| AC/DC CONVERTER, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:8PINS, POWER RATING:8W, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING... | |
| AC/DC CONVERTER, 100/176 VAC INPUT, 24 VDC OUTPUT, 12.5 AMPS, 300 WATTS, 85 PRECENT EFFICIENCY, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, 15W, DIP-7, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:15W, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE MAX:150°C... | |
| AC/DC CONVERTER, 85-265 VAC, 75W, 230V, TO-263. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, FLYBACK, -40 TO 125DEG C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, FLYBACK, -40 TO 150DEG C, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:22W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40°C,... | |
| AC/DC CONVERTER, FLYBACK, 19W, 150DEG C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, FLYBACK, DIP-7, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:15W, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40°C, OPERATING TEMPERATURE ROHS... | |
| AC/DC CONVERTER, FLYBACK, DIP-7, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:18W, TOPOLOGY:-, OPERATING TEMPERATURE MIN:-40C, OPERATING TEMPERATURE ROHS... | |
| AC/DC CONVERTER, FLYBACK, SMDIP-7, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40C, PRODUCT RANGE:- ROHS... | |
| AC/DC CONVERTER, OPEN FRAME, ACTIVE PFC,60 V, 600 W, 115/230 VAC INRUSH CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, OVS SERIES, ENCLOSED, 1 OUTPUT, 24 VDC, 5 AMPS, 90-264 VAC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTER, TNY280 SERIES, 36.5W, SMD/SMT, SMD-8, 150DEG C, SURFACE MOUNT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTERS 15W 85-265 VAC 25W 230 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTERS 3W 85-265 VAC 4W 230 VAC DIP. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTERS OFF-LINE SMPS CURRNT MODE CTRLR 650V. FREE 2 YEAR RADWELL WARRANTY | |
| AC/DC CONVERTERS, 30W, 85-265 VAC, 45W, 230 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| CONSTANT CURRENT LED DRIVER, AC DC CONVERTER TOPOLOGY, 350MA, 24 ~ 72V, 1 OUTPUT, ANALOG DIMMING, 80.0MM X 78.0MM X 25.2MM, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTER, AC - DC CONVERTER, 90 ~ 264 VAC INPUT, 15 VDC OUTPUT, 5 W, 4-DIP MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| IC CHIP AC/DC CONVERTER 650V. FREE 2 YEAR RADWELL WARRANTY | |
| IC, AC/DC CONVERTER, 10W, 85-265 VAC, 15W100/115/230 VAC, 8SMD. FREE 2 YEAR RADWELL WARRANTY | |
| IC, AC/DC CONVERTER, FLYBACK, 85 VAC TO 265 VAC IN, 5.5 W, SOIC-8. FREE 2 YEAR RADWELL WARRANTY | |
| IC, AC/DC CONVERTER, TOP221 SERIES, DIP 8, 5.7 V, 6 WATT, 85-265 VAC, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, AC/DC CONVERTER. FREE 2 YEAR RADWELL WARRANTY | |
| INTEGRATED CIRCUIT, AC/DC CONVERTER, 66 KHZ, 120 MA, SMD-8. FREE 2 YEAR RADWELL WARRANTY |