STMicroelectronics, Inc. N-Channel 5A 600V 2ohm MOSFET Transistor STP5NB60

Description
5A, 600V, 2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP5NB60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 600V, 2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 600V, 2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NB60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A, 600V, 2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP5NB60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 600V, 2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 600V, 2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NB60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 5A 600V 2ohm MOSFET Transistor
278-STP5NB60
N-Channel 5A 600V 2ohm MOSFET Transistor 278-STP5NB60
5A, 600V, 2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP5NB60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 600V, 2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 600V, 2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NB60 can be used for catalog matching and distributor lookup.

5A, 600V, 2ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220, 3 PIN Product overview: STP5NB60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 5A, 600V, 2ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5A, 600V, 2ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP5NB60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NB60 - 212363-STP5NB60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NB60
212363-STP5NB60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NB60 212363-STP5NB60
Manufacturer: STMicroelectronics Win Source Part Number: 212363-STP5NB60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 884pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): IXTP5N60P; STP5NK60Z; STP4N62K3; STP5NB60; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212363-STP5NB60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 884pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): IXTP5N60P; STP5NK60Z; STP4N62K3; STP5NB60;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-2769-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2769-5-ND
Single FETs, MOSFETs 497-2769-5-ND
N-Channel 600V 5A (Tc) 100W (Tc) Through Hole TO-220

N-Channel 600V 5A (Tc) 100W (Tc) Through Hole TO-220

Buy Now Datasheet
Transistor - 32485608 - Radwell International
Willingboro, NJ, United States
Transistor
32485608
Transistor 32485608
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP5NB60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP5NB60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP5NB60
MOSFET N-CH 600V 5A TO220AB

MOSFET N-CH 600V 5A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 278-STP5NB60 212363-STP5NB60 497-2769-5-ND 32485608 STP5NB60
Product Name N-Channel 5A 600V 2ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP5NB60 Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 100000 milliwatts 100000 milliwatts
TJ -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data