STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STFW24N60M2

Description
Win Source Part Number: 1003095-STFW24N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Plus Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1060 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15009-5,-497-150 09-5 Base Product Number: STFW Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1003095-STFW24N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Plus Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1060 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15009-5,-497-150 09-5 Base Product Number: STFW Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1003095-STFW24N60M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1003095-STFW24N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1003095-STFW24N60M2
Win Source Part Number: 1003095-STFW24N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Plus Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1060 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15009-5,-497-150 09-5 Base Product Number: STFW Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1003095-STFW24N60M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ II Plus
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 48W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Gate Charge (Qg) (Max) @ Vgs: 29 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1060 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15009-5,-497-15009-5
Base Product Number: STFW
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-15009-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15009-5-ND
Single FETs, MOSFETs 497-15009-5-ND
N-Channel 600V 18A (Tc) 48W (Tc) Through Hole TO-3PF

N-Channel 600V 18A (Tc) 48W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 168 mOhm 18 A MOSFET Transistor
278-STFW24N60M2
N-Channel 600 V 168 mOhm 18 A MOSFET Transistor 278-STFW24N60M2
N-channel 600 V, 168 mOhm typ., 18 A MDmesh M2 Power MOSFET in TO-3PF package Product overview: STFW24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 168 mOhm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 168 mOhm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW24N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 168 mOhm typ., 18 A MDmesh M2 Power MOSFET in TO-3PF package Product overview: STFW24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 168 mOhm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 168 mOhm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STFW24N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 110278833 - Radwell International
Willingboro, NJ, United States
Transistor
110278833
Transistor 110278833
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, TO-3PF-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, TO-3PF-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.168 Ohm typ., 18 A MDmesh M2 Power MOSFET in TO-3PF package

MOSFET N-channel 600 V, 0.168 Ohm typ., 18 A MDmesh M2 Power MOSFET in TO-3PF package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STFW24N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STFW24N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STFW24N60M2
MOSFET N-CH 600V 18A TO3PF

MOSFET N-CH 600V 18A TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1003095-STFW24N60M2 497-15009-5-ND 278-STFW24N60M2 110278833 STFW24N60M2 STFW24N60M2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 600 V 168 mOhm 18 A MOSFET Transistor Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data