Radwell International Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| (20761), SOLENOID VALVE, 110/120V, 50/60HZ, 10.1W, 85PSI GAS/WATER/OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 1 1/2" X 2" 40# HOT WATER RELIEF 4, 1 1/2"FEMALE NPT INLET X 2"FEMALE NPT OUTLET, HOT WATER HIGH-CAPACITY PRESSURE RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4 IN SS 3-WAY SMALL WATER PRESSURE REGULATOR, NPT FEMALE, 10-125 PSI, 1/4 SS263APM1 10-125. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY VALVE, FLOWRITE, 2 1/2", NC, 40 CV, EQUAL PERCENTAGE, SS TRIM, F×F, ANSI 250, NC, SS, 250, 40CV, =%, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| AIR OPERATED VALVE, 40 PSI AIR/INERT GAS, 40 PSI WATER, 40 PSI LT OIL, 1/4IN NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| ANGLE VALVE, SERIES T-311-Y, 1/4 IN NOMINAL, NPT, 200 PSI, 125 LB, MEDIA: WATER, HANDWHEEL ACTUATOR, 3-1/2 IN TOP TO INLET CENTER, BRONZE BODY,NL4K004. FREE 2 YEAR RADWELL WARRANTY | |
| APOLLO 2-WAY BALL VALVE, MANUALLY OPERATED, INLINE THREADED, 2-WAY, 600 PSI MAX, 3 NPT, CAST BRONZE, LEVER HANDLE, STANDARD PORT, 2 PIECE, THREADED, COLD WATER - 600 PSI, STEAM -... | |
| ASCO Valves 8210G95 | |
| ASCO Valves 8320-G184-120 | |
| ASCO, EF8317G035 24/DC, EF8317G03524DC, 20656, SOLENOID VALVE, BRASS BODY MATERIAL, 24 VDC VOLTAGE, 3 WAY-3/2 NORMALLY CLOSED FUNCTION, 1/4 INCH PIPE SIZE, 75 PSI MAX OPS PRESSURE, MEDIA TYPE: AIR,... | |
| ASCO,8300-D009U-120, 8300D009U120,VALVE, SOLENOID, 3/8IN, 120PSI, WATER/OIL 120V/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO,JOUCOMATIC,1140 0817-120,11400817120 ,SOLENOID VALVE,120V/60HZ,3/2, AIR/WATER-OIL,. FREE 2 YEAR RADWELL WARRANTY | |
| BACKWATER VALVES WITH NEOPRENE SEAT,3” NO HUB. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, PVC, 2 INCH VALVE, SOCKET CONNECTION, T-HANDLE, 150PSI, WATER 73 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| BRASS SOLENOID VALVE LESS COIL, 3-WAY VALVE DESIGN, UNIVERSAL VALVE CONFIGURATION, AIR, STEAM, WATER,PIPE SIZE 1/4IN,40PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, W/DOUBLE ACTING ACTUATOR, 6 INCH SIZE, DIRECT MOUNT, WAFER STYLE, EPDM SEATS, NYLON COATED DUCTILE IRON DISC, 250 PSI WATER OPER PRESSURE, FACE TO FACE FLANGE VALVE CONNECTION. | |
| CHARACTERIZED CONTROL VALVE, 1/2 INCH 2 WA V ALVE, 0.8CV CHRPLT TRIM, CHILLED OR HOT WATER, UP TO 60% GLYCOL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/4" NPT, 3-WAY, MIX MOD WATER CV 2.9. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/8" NPT, 70-260 PSI, STANDARD FLOW, BRASS, DIRECT ACTING, PRESSURE ACTUATED, WATER REGULATING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, POPTOP VALVE ASSEMBLY, 2-WAY, 2-POSITION, NORMALLY OPEN, 24 V, 50/60 HZ, 6.5 WATTS, 3/4 INCH NPT, 3.5 CV, MOPD, 25 PSI, MAX 15 PSI STEAM, MAX 300 PSI... | |
| DISCONTINUED BY MANUFACTER, VALVE, AIR 0/750, WATER 0/750, OIL 0/530, 1/8 INCH NPT, 3/64 ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , PNEUMATIC VALVE, DC24V, 12, 3Y15 G, 03A, AIR 0.7, WATER 0.7, LT.OIL 0.6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, FORGED BRASS, FULL PORT, 1 INCH NPT, FEMALE X FEMALE, OIL/GAS/WATER, LEVER ACTUATION, PTFE SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BALANCING VALVE, 1-1/2IN PIPE, 200PSI WATER OIL AND GAS, SOLDER END. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PROPORTIONAL / DIRECTIONAL, D*1FH SERIES, STANDARD, NG10/CETOP 5, PILOT OPERATED, FLOW CONTROL, HIGH RESPONSE, 105-350 BAR, 4-20 MA, 80 LPM / 21 GPM, INTERNAL PILOT... | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, WATER VALVE, TWO-WAY SINGLE SEATED, SCREWED BRONZE ANSI CLASS 150 BODY, STEM DOWN TO CLOSE 1/2 INCH DIAMETER, NPT: CV 2.5. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DIRECT OPERATED 2 PORT SOLENOID VALVE, AIR- 0-0.1 MPA, WATER 0-0.1 MPA, OIL 0-0.08 MPA, 110 VAC, 50/60 HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS CONTROL VALVE, 24 VAC COIL, 60 HZ, 0.60 AMP, 3.5 INCH WATER COLUMN REG. SETTING, 3/4 X 3/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, GAS VALVE, RESIDENTIAL GAS WATER, FOR NATURAL GAS ONLY HEATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, KV TYPE A SWITCH BOX LR50015, WATER TIGHT, F792-A4-2SPDT, 10AMPS, 125/250V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LIQUID PRESSURE REGULATOR, MODEL 263A, COMPACT FORM, FOR USE WITH WATER/FUEL OIL, 3/8INCH SIZE, FORGED BRASS BODY, 300PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE FOR HOT WATER, 1/2 INCH NPT, BRONZE, 15 PSIG, CAP 125 LB/HR H81C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SERVICE AIR VALVE, AIR 5-125, WATER, LT OIL1-125, PIPE 1/2, ORIFICE 7/16, SIGNAL (AUX) 3-30 PSI, AUX AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/2 IN NPT, 2-WAY, BRASS, 110-120 V, 50-60 HZ, 6 WATTS, 5-200 AIR PSI, 5-135 WATER / OIL PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/4 INCH NPT, 3-WAY, 120 V AC, 50/60 HZ, 0-150 PSI AIR/WATER/LIGHT OIL, NEMA 4X, REPLACEMENT PART NUMBER 8320G184 120/60,110/50. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8INCH, 120 VAC, 6 WATTS, 180 PSI WATER, 155 PSI AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 - 120 VAC 50/60 HZ COIL, 1/4 INCH PIPE, 10.1 WATT, 100 PSI AIR/GAS, 100 PSI WATER, 100 PSI LIGHT OIL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.5 W, 1/4 INCH NPT PORTS, 90 PSI INERT GAS, 100 PSI WATER/LT.OIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 20W, 150PSI AIR/INERT GAS/WATER/ LT OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, AIR/GAS / STEAM 110 PSI, WATER/LIGHT OIL 100 PSI, 2 WAY, DIRECT ACTING, NORMALLY CLOSED, 1/4 INCH AND 3/8 INCH NPT. | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VOLTS, 50/60 HZ, 6 WATTS, 3 N/O, 1/16 INCH ORIFICE, 1/4 INCH PIPE, AIR & GAS 125 PSI, WATER 125 PSI, LT OIL 125... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 2 WAY, NC, FOR AIR/WATER/STEAM APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1IN PIPE, 5-150 PSI AIR / GAS / WATER, 5-100 PSI OIL, 100-240 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY VALVE, 110/120 V, 50/60 HZ, 1/2 IN PIPE, 17.1 W, AIR 25-1500 PSI, WATER 25-1500 PSI, OIL 25-1500 PSI. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120V, 50/60HZ, 10.1 W, 250PSI AIR/INERT GAS, 200PSI WATER, 200PSI LT OIL, 3/8IN NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 110/120V, 6.1/8.1W, 50/60HZ, 5-150PSI AIR/INERT GAS, 1-125PSI WATER, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 17.1W, 5-300PSI AIR/INERT GAS, 5-300PSI WATER, 5-300PSI LT OIL, 3/8IN NPT, CLASS F COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, NC, 1/4 INCH NPT, EXPLOSION PROOF, 110/120VAC, 50/60HZ, 10.1 WATTS, 145PSI OIL, 180PSIG, 200PSI WATER, SUGGESTED REPLACEMENT EF8262H202. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VAC, 50/60 HZ, 4 W, 10 BAR, 3/2 NC, 1.6 MM ORIFICE SIZE, G1/8 PORT CONNECTION, FOR AIR/OIL/WATER, IP65. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24-99VAC/DC, 50/60HZ, 2W, 3WAY, 205PSI AIR/INERT GAS, 205PSI WATER, 205PSI LT OIL, 1/4 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 WAY, 110/120V, 50/60HZ, 6.1/8.1W, 10-150 PSI AIR/INERT GAS, 10-125 PSI WATER, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-WAY, 120V, 28W, 60HZ, 250PSI AIR/INERT GAS/ WATER/ LT OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3/8IN, BRASS, WATER/AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY, 110/120V, 50/60HZ, 10.5W, 10-250 PSI AIR/INERT GAS, 10-250 PSI WATER, 25-200 PSI LT OIL, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 1/4" NPT, 110-120 V AC, 50/60 HZ, 20 W, 0.5-125 PSI AIR, 0.5-100 PSI WATER/OIL, EXPLOSIONPROOF, SCREW-TYPE MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6 WATTS, PIPE 1/8, HOT WATER 180 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8210 SERIES, BRASS BODY, 1 INCH PIPE, 110/120 VAC, 50/60 HZ, 6 WATTS, PRESSURE: 5-125 AIR, INERT GAS, WATER, 5-100 LT. OIL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8225 SERIES, 1/8INCH ORIFICE, 120 VAC, 6.9 WATTS, 20 PSI AIR/WATER/OIL, 3-PIN PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COIL: 110 - 120 VAC 50/60 HZ, 1/4 INCH PIPE SIZE, AIR/GAS 140 PSI, WATER 165 PSI, LIGHT OIL 90 PSI, 6 WATT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COMPACT FOR WATER, 24VDC, 1/4 PORT SIZE, CLASS 4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, COMPLETE, 1/4 INCH NPT, 5/32 INCH ORIFICE, 110/120VAC, 50/60HZ, 11 WATT, 0/150 AIR, 0/150 WATER, 0/145 LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, LOW PRESSURE, AIR, INSERT GAS PSI 7, WATER PSI 5, PIPE 3/8, WATTS 6.1, 60HZ, WATTS 8.1, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MINIATURE SIZE, BULLETIN 8320, 3 WAY, BRASS BODY, 1/4 INCH PIPE SIZE, TYPE 1 ENCLOSURE, 120 VAC/60 HZ 110 VAC/50 HZ, 6 WATTS, AIR-IERT GAS:... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, RED HAT, AC COIL, 50/60 HZ, 9.1-11.1 WATTS, AIR INERT GAS 30 PSI, WATER 30 PSI, 1/8 PIPE, LT OIL 30 PSI. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TWO WAY, 24 VDC, 1/4 PIPE SIZE, WATER 218 PSI MAX, LT. OIL 203 PSI MAX, 11.6 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, WATER: 30PSI, 9.1WATTS, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, WITHOUT SOLENOID COIL, PERMISSIBLE OPERATING PRESSURE 0.2 BAR, DN 20, G3/4, PN 16, AC/DC TYPE OF POWER, NBR SEALING MATERIAL, 7.6 KV-VALVE WATER (M3/H). FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLOENOID VALVE, SERIES 8262, 480V, 60HZ, 2 WAY, 6.1/8.1W, 185PSI AIR/INERT GAS, 180PSI WATER, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERING VALVES, HOT WATER EXTENDER, 3/4 INCH SIZE, 120-160 DEGREES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 2-WAY, NC, 1/2", 6.3 CV, EQUAL %, BRASS TRIM, FEMALE-UNION MALE CONNECTION, 3/4" STROKE.NPT250 PSI WOGVALVE APPLICATION: WATER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR WATER, 0-0.1MPA, ORIFICE 10MM, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, COMPACT FOR WATER, CLASS 3, 24 VDC, 0-0.1 MPA, ORIFICE 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, GOLD RING SERIES, 110/120 VAC 50/60 HZ COIL, 1/8 INCH NPT, ORFICE 1/8 INCH, 6.9 - 8.0 WAYYS, 0/155 PSI AIR, 0/180 PSI WATER, 0/140 PSI... | |
| DISCONTINUED BY MANUFACTURER, WATER ACCESSORY KIT, TO CONVERT THE ACCRITEM FROM AIR OPERATION TO WATER OPERATION.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER CONTROL VALVE, 80-100 PSI, 5 PSI MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER REGULATING VALVE, 3/8 INCH FPT, CAPILLARY 30 INCH, TYPE 56. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER STRAINER, V-PATTERN, ONE WAY, TWO OUTPUT, THREADED 3/8 INCH FEMALE, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WATER VALVE, GAB452 SERIES, 5 MM ORIFICE, ACTUATOR ONLY, FLUORO RUBBER SEAL, 110 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,AIR, GAS, WATER, LT. OIL 1/2",220V/240V,2-WAY ,BRASS SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE CHECK BACKFLOW PERVENTER, 3/4 INCH SIZE, CAST BRONZE BODY, 175 PSI MAX WATER, 180 F MAX TEMP, 350 PSI MAX HYDROSTATIC TEST PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE, U SIDE, WATERPROOF COVER, SERIAL TRANSMISSION SYSTEM, VALVE SIDE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, BRASS BODY, 0.22/1.20 CV (METER/FREE), 300PSID MAX@180 F AIR/WATER/LT OIL, 1PSI OPENING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR, FLOW CONTROL VALVE, 120PSI MAX PRESSURE, RECOMMENDED FOR POTABLE WATER ONLY, 12.0GPM. FREE 2 YEAR RADWELL WARRANTY | |
| GATE VALVE, BRONZE, FNPT CONNECTION TYPE, 1-1/2 INCH PIPE SIZE, 200 PSI WATER PRESSURE, 125 PSI STEAM PRESSURE, 2-13/16 INCH INLET TO OUTLET LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE VALVE, 10-250 PSI INERT GAS, 10-250 PSI WATER, 1.2 WATTS, 12-24 VDC, 1/2 INCH X 5/8 INCH PORTS, 3 NC, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL SERVICE SOLENOID VALVE, SERIES 8320, 24 VDC COIL, 11.6 WATT, AIR INERT GAS 25 PSI, WATER 25 PSI, LIGHT OIL 25 PSI, 1/4 INCH PIPE. FREE 2 YEAR RADWELL... | |
| GLOBE VALVE, 1/2 INCH NPT, SWT, 3-WAY, MIX MOD WATER CV .74. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 2-WAY, REVERSE ACTING, 1/2 INCH NPT, FEMALE, 4.7 CV, WATER/GLYCOL, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| HAYS FLUID CONTROL, 2110-6421-3/4, 2110642134, SERIES 2110 ELECTROFLO, SOLENOID VALVE, 24VAC 50/60HZ, 2-WAY, NORMALLY CLOSED, PILOT OPERATED, PISTON TYPE, MAXIMUM TEMPERATURE: 195F, PRESSURE RANGE 5-150 PSI WATER, PRESSURE RANGE 5-100... | |
| HONEYWELL , V5086A1023 , THERMOSTATIC RADIATOR VALVE , HOT WATER OR TWO-PIPE STEAM SYSTEM , HORIZONTAL ANGLE BODY , 1/2IN NPT , 150PSI , 40-248DEGREE F . FREE 2 YEAR... | |
| HOT WATER AIR VENT, AUTOMATIC, 1/8 INCH I.P MALE CONNECTION, 50 PSI, VERTICAL MOUNTING, COPPER FINISH WITH POLISHED BRASS COVER. FREE 2 YEAR RADWELL WARRANTY | |
| LO-TORQ WATER SERVICE. FREE 2 YEAR RADWELL WARRANTY | |
| MIXING VALVE, 1 1/2", 3 WAY, ANSI 250, 25.0 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OP 2 PORT SOLENOID VALVE, BRASS BODY, SERIES: VXZ, MAX PRESS(MPA)- AIR: 1.0, WATER: 1.0, OIL: 0.7, ORIFICE: 20MM, 110/120VAC, 50/60HZ, CLASS B. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE ENCLOSURE, 24VDC, TYPE 4X,WATER TIGHT,CAST ALUMINUM,6 VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, OPERATOR, 1/2 INCH PIPE, ORIFICE 5/8 INCH, RANGE: 30 - 125 PSI, AIR, WATER AND LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, RC1/2 PORT SIZE, 0.6AIR, 0.6WATER, 0.5LT OIL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE VALVE, WATER REDUCING, 30 PSI, 3/8 INCH BARB, NON ADJUSTABLE, . FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL SOLENOID VALVE, 2850 ML/MIN WATER, MAXIMUM FLOW RATES: 100000 STD, VITRON SEALS, 1/4 INCH COMPRESSION FITTINGS, 316/416 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR DUAL CONTROL FEED WATER PRESSURE REGULAT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 100 IN WATER. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 3/4" MALE NPT INLET X 3/4" FEMALE NPT OUTLET, SET AT 25 PSI, 485,000 BTU CAPACITY, 250 DEGREES F MAXIMUM TEMPERATURE SERVICE, ASME SECTION IV BRASS HOT WATER... | |
| SAFETY RELIEF VALVE, SERIES: 10-300 SERIES, 3/4 IN NOMINAL, MNPT X FNPT CONNECTION, 40 PSIG, HOT WATER, LIQUID AND WATER MEDIA, LIFT LEVER ACTUATOR, BRASS TRIM, EPDM/SILICONE SOFTGOODS, BRONZE BODY,... | |
| SIEMENS INDUSTRY Valves 599-03134 | |
| SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV,... | |
| SLEEVOIL FLEXIBLE WATER HOSE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENID VALVE, 8210 SERIES, 2/2 NORMALLY CLOSED 1/4" PORT, 110-120 V AC, 50/60 HZ, 6.1-8.1W, 5-200 PSI AIR, 5-150 PSI WATER, 5-135 PSI OIL, (20049). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID SLIDE VALVE, 1/4 X 1/4, 4 WAY, NYLON, 6.3 /F WATT, WATERTIGHT CM5, METERING OR STROKE LIMITING DEVICE, 120 VOLT/60 HZ, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SPOOL VALVE, 1/4 X 1/4, 4 WAY, ALUMINUM, 6.9 /F WATT, WATERTIGHT CM5, SCREW-TYPE MANUAL OPERATOR (W/TOOL), 12 VOLT DC, 18" LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 1/8IN 3WAY 110/120VAC 50/60HZ 6.3W 100PSI WATER/AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110V WATER 110PSI OIL 75PSI 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VAC 60HZ WATER 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 120 VAC, 50/60 HZ, 17.1 WATT, WATERTIGHT COIL ENCLOSURE, NO JUNCTION BOX, 18 IN LEADS ELEC CONN, INRUSH VA - 70, HOLDING VA - 40, NEMA 1/2/3S/3/4X/4,... | |
| SOLENOID VALVE LESS BRASS COIL, DIRECT ACTING, AIR/STEAM/WATER, INDOOR/OUTDOOR, NORMALLY CLOSED, 2-WAY POSITIONS, BUNA-N SEAL, 0-100PSI, SAFE WORKING WATER PRESSURE:, 300PSI, 5.5-55GPM, 44-314SCFM, MAX FLUID TEMP 180F, FOR USE W/... | |
| SOLENOID VALVE, 1 1/2" NPT, MOD WATER 25CV. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1 INCH, NPT, 2 WAY, N/C, HOT WATER 5-150 PSI, 120/110 VAC, 60/50 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1-1/4", 24 V, 2-WAY, N.C., HORIZONTAL INSTALL, WATER PRESSURE - 5-150 PSI, AIR PRESSURE - 5-100 PSI, BRONZE CONSTRUCTION, PISTON TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 INCH PIPE, 17.1W, 10-250 PSI AIR INERT GAS, 10-250 PSI WATER, 110/120 VAC, 50/60 HZ, 5/8 INCH ORIFICE DIAMETER, NITRILE SEAL, BRASS BODY. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 1/2 INCH, 5-125PSI, 24VDC, AIR & WATER, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER CV 0.19. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER CV 0.29. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2"NPT, 2-WAY, MOD WATER, CV 0.74. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2IN NPT, 5/8IN ORIFICE, 24VDC, 0/40PSI AIR, 0/40PSI WATER, 11.5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 IN NPT, 1/8 IN PORT, AIR/WATER SERVICE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4IN NPT, 5/2 FUNCTION, WATER-PROOF 4.8W, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH NPT, 110/120 V AC, 50/60 HZ, 2-WAY, 140 PSI LT OIL, 155 PSIG, 180 PSI WATER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH NPT, 24 VAC COIL, 6 WATT, 3/32 INCH ORIFICE, 275 PSI GAS AIR, 200 PSI WATER, 150 PSI LIGHT OIL, BRASS BODY. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 1/8 INCH, 2-WAY, BRASS, 110/120 VAC, 50/60 HZ, NORMALLY CLOSED, WATER: 180 PSI, AIR/GAS: 185 PSI, (21962). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH, 3 WAY, 45 PSI AIR, 25 PSI WATER, 25 PSI OIL, 110/120 V, 50/60 HZ, ENCLOSURE TYPE 1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 10-125 WATER PSI, 10-1250 AIR GAS PSI, 152 VDC, 1 INCH NPT, 18 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110-120V, 50-60HZ, 6WATTS, AIR: 5-125, WATER: 1-125, 1/2IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 10.1 W, 1/8 INCH PIPE, 150 PSI AIR INERT GAS, 150 PSI WATER, 150 PSI LT.OIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 20W, 3 WAY, 1/2IN NPT, 120 PSI WATER, 120 PSI LT OIL, 120 PSI AIR/ INERT GAS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 16.1 WATT, 3/4 PIPE, 5-250 PSI AIR/GAS, 5-200 WATER/OIL, 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 150 PSI INERT GAS, 150 PSI WATER, 100 PSI LT.OIL, 10.1 W, 3/4 INCH PIPE, 110/120 VAC, 50/60 HZ, 18 INCH WIRE LENGTH, EXPLOSIONPROOF, RED HAT II. FREE... | |
| SOLENOID VALVE, 2 INCH PIPE SIZE, 120 VAC, 53 CV, BRASS BODY, EPDM RUBBER SEAL, 15-280 F MEDIA TEMPERATURE, -5 TO 140 F AMBIENT TEMPERATURE, CABLE GLAND CONNECTION, WATER AND... | |
| SOLENOID VALVE, 2 PORT, 1/2 INCH NPT PORTS, 24 VDC, 4.5 W, 0.02 MPA MINIMUM, 1 MPA WATER, 15 MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 PORT, NORMALY CLOSED, 4.5MM ORIFICE, 1/4 PORT SIZE, 24VDC, DIN CONNECTOR, WITH BRACKET, 0.2MPA FOR AIR AND WATER, 0.15MPA FOR LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 2 WAY, 100-240VAC/DC, 2W, 150PSI AIR/INERT GAS, 125PSI LT OIL, 150PSI WATER, 3/4IN NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY 220VAC 1IN NPT, 0.6 AIR/0.6 WATER/0.5 LT. OIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 1/2 INCH NPT, 110/120 VAC, 50/60 HZ, 5-135 PSI WATER/OIL, 5-200 PSI AIR/GAS, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 110/120 VAC, 50/60 HZ, 10 W, 1100 PSI, BRASS BODY, AIR/WATER/LIGHT OIL MEDIUMS, 1/4 INCH PORT SIZE, SCREW MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 120 V, 60 HZ, 16.1 WATT, 5-150 PSI AIR/INERT GAS, 5-150 PSI WATER, 5-125 PSI LT OIL, 1IN NPT, (HT8210G014AC120/60D ). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 3/4 INCH NPT, PSI:AIR-0/150, WATER-0/150, LT.OIL-/150, 110/120 V, 50/60 HZ, 13.9 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, 3/8" NPT, 110-120 V AC, 50/60 HZ, 5-150 PSI AIR, 1-125 PSI WATER, BRASS BODY, EXPLOSION PROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2 INCH NPT, AIR/WATER, 5-150 PSI AIR, 1-125 PSI WATER, 220/240 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-WAY, NORMALLY CLOSED, 1/2" NPT, 110-120 V AC, 50/60 HZ, 0-150 PSI AIR/WATER, 0-125 PSI LIGHT OIL, PILOT OPERATED, NEMA 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20 WATT, 100PSI WATER, 125 PSI AIR/GAS, 1/4 INCH NPT,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VAC, 60HZ, 125 PSI AIR/GAS/WATER/OIL, 3R ENCLOSURE, 1/4 NPT, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC COIL, AIR PSI 200, WATER PSI 180, OIL PSI 180, 30.6 WATT, 3/4 INCH PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2SCW SERIES, 1 INCH NPT FEMALE PORT, STAINLESS STEEL ELECTRIC WATER, NC VITON SEAL, 110 VAC 50 HZ 28 VA 110 VAC 60 HZ 25 VA COIL, PRESSURE:... | |
| SOLENOID VALVE, 3 WAY, 110/120 VAC, 50/60 HZ, 1/4 INCH PIPE SIZE, 45 PSI INERT GAS, 25 PSI WATER, 25 PSI LT.OIL, 10.1 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, 3/4” PORT SIZE, 150 PSI AIR, 125 PSI WATER, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-WAY, 3/4” PORT SIZE, 150 PSI AIR, 125 PSI WATER, 120 V AC, 60 HZ, EXPLOSIONPROOF ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, 100 PSI WATER/OIL, 125 PSI AIR/GAS, 1/4 INCH NPTF PORT SIZE, 110/120 VAC, 50/60 HZ, 20 WATT, FLYING LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,... | |
| SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION SINGLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE,... | |
| SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 3 POSITION CLOSED CENTER, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT... | |
| SOLENOID VALVE, 8017 SERIES, 120 VAC / 60HZ, 110 VAC / 50 HZ, 15.4 WATTS, RAIN TIGHT, WATER TIGHT,EXPLOSION PROOF, 1/2 INCH CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH PIPE SIZE, 5/8 INCH ORIFICE, BRASS BODY, 18 INCH LEADS, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ. FREE 2... | |
| SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ. | |
| SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 1/2 INCH PIPE, 5/8 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, MOUNTING BRACKET, 110-120 VAC,... | |
| SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, STANDARD, NORMALLY CLOSED, BRASS BODY, 3/4 INCH PIPE, 3/4 INCH ORIFICE, 18 INCH LEADS, 10.1 W, HOT WATER CONSTRUCTION, 110-120 VAC, 50/60 HZ. | |
| SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, 120 V AC, 60... | |
| SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, METERING/STROKE LIMITING DEVICE, SCREW-TYPE... | |
| SOLENOID VALVE, 8342 SERIES, 4-WAY, 1/4 NPT, BRASS BODY, 20 W, RED HAT II 1/2 CONDUIT, 0.5-125 PSI AIR/INERT GAS, 0.5-100 PSI WATER/LIGHT OIL, 18 LEADS, SCREW-TYPE MANUAL OPERATOR (W/TOOL),... | |
| SOLENOID VALVE, 8342 SERIES, DIRECT ACTING, GENERAL SERVICE, PNEUNMATIC / HYDRAULIC, AIR / INERT GAS / LIGHT OIL / WATER, 4 WAY, 2 POSITION, 4 X 1/4 INCH FPT FEMALE... | |
| SOLENOID VALVE, 9.7W, AIR INERT GAS: 10-200PSI, WATER: 10-200PSI, LT OIL: 10-200PSI, 3/8INCH PIPE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR INERT GAS PSI 155, WATER PSI 180, LT. OIL PSI 140, 1/8 PIPE, 6.1/8.1 WATTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AP11-10A SERIES, 200 - 220VAC 50/60HZ COIL AIR: 0.05 - 1.2MPA, WATER: 0.05 - 1MPA, LIGHT OIL: 0.05 - 0.9MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL: 110/120 VAC 50/60 HZ, 1/4 INCH NPT, 130 PSI MAX, AIR / WATER / OIL, 3 WAY VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COPPER FREE, DIRECT OPERATED/2-PORT, FOR AIR/GAS/VACUUM/WATER /STEAM/OIL, 0.5 MPA, 3 MM ORIFICE, N/C / SINGLE UNIT, 1/4 IN PORT SIZE, 24 VDC RATED, DIN TERMINAL ELEC ENTRY, W/BRACKET. | |
| SOLENOID VALVE, DIRECT ACTING, 3/2 WAY, 120 VAC, 60HZ, 3/8 INCH NPT, 120 PSI AIR/GAS/WATER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT OPERATED, AIR / WATER / OIL, BRASS BODY, 2/2 N.C., SPADE PLUG, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FOR USE W/ AIR/WATER/GAS, DIRECT ACTING, UNVIVERSAL, GENERAL SERVICE, 3/8 INCH PORT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FOR WATER/SINGLE UNIT, SIZE 2- N.C., ORIFICE 3, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, G1/2 PORTS, ORIFICE SIZE; 10MM, WATER(P=1BAR); 42, DIFFERENTIAL PRESSURE (BAR) 0.3 MIN / 50 MAX, TM30 COIL, MODEL B27, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, GENERAL SERVICE, 1/4 INCH PIPE, 11.6 W, 130 PSI INERT GAS, 125 PSI WATER, 115 PSI LT.OIL, 24 VDC, 18 INCH WIRE LENGTH, NORMALLY CLOSED, BRASS. FREE 2... | |
| SOLENOID VALVE, ORIFICE; 1.4MM, FLOW COEFICIENT KV [L/MIN] (WATER @ 1 BAR); .85, 0-150 BAR, COIL TYPE; TM35, MODEL D22, 230VAC, 8W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, QUICK EXHAUST, NC, 3/8 INCH PIPE SIZE, 24VDC, OPERATING PRESSURE DIFFERNTIAL (PSI): AIR-INERT GAS: 10- 200 PSI/WATER: 10-200 PSI/LT. OIL: 10-200 PSI, 10.6 WATTS, SAME AS 8321G2-24DC. FREE... | |
| SOLENOID VALVE, RED HAT, 110/120VAC, 50/60HZ, 125PSI WATER/GAS, 80PSI OIL, 3/8INCH PIPE, 11.6WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, RED HAT, 210 SERIES, 1/2 PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, RED HAT, 210 SERIES, 1/2 PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 2-WAY, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, RED HAT, 210 SERIES, 1/2” PIPE SIZE, 125 PSI GAS / WATER, 80 PSI OIL, NORMALLY OPEN, 2-WAY, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, RED HAT, 210 SERIES, 1/2” PIPE SIZE, 150 PSI GAS / WATER, 125 PSI OIL, NORMALLY OPEN, 2-WAY, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, SERIES 8210, 240V, 2 WAY, 2W, 150PSI AIR/INERT GAS, 150PSI WATER, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES 8316, DIRECT ACTING, HYDRAULIC / PNEUMATIC, WATER / AIR / INERT GAS, 3 WAY, 3/2 NORMALLY CLOSED, BRASS, 2.5 CV, 24 VDC, 10-125 PSI, 3/8 INCH NPTF... | |
| SOLENOID VALVE, SERIES VXD, PILOT 2 PORT, FOR AIR/ GAS/ WATER AND OIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 2-WAY, NORMALLY CLOSED, 1/4 INCH PIPE SIZE, 105 PSI, WATER/GAS/OIL, 12-24 VDC, FLYING LEAD CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, SHUT OFF VALVE, 120/110 VAC, 60/50 HZ, .560 AMP, 28 WATT, WATER/OIL/STEAM, 70/70/15 PSI, FLYING LEAD CONNECTION . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TWO-WAY STEAM/HOT WATER, EXPLOSION PROOF, 110/120 VAC, 50/60 HZ, 10.1 WATT, 1/2 INCH NPT, 5-150 PSI HOT WATER, 5-125 PSI STEM, EF8220G021 120/60 110/50. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, VOLTAGE 100VDC, 36.2 WATT,PIPE 1/4 INCH, PSI PRESSURE: 60 AIR & GAS 60PSI, WATER: 60PSI, LIGHT OIL: 060 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 2 POSITION DOUBLE, METAL SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF, SIDE... | |
| SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF,... | |
| SOLENOID VALVE, WITH JUNCTION BOX, 110-120VAC, 50/60HZ, 2WAY VALVE, 1/4 NPT, 10.1W, 105PSI FOR GAS, 85PSI FOR WATER, 60PSI FOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE-WATER TIGHT/HAZ LOCATION DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| STEM REPACK KIT, 591 SERIES, 1/4 INCH STEMS, FOR FLOWRITE 591 VALVE BODIES, MEDIA WATER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBMINIATURE SOLENOID VALVE, 1/8 INCH X 1/8 INCH, FPT X FPT, 24 VDC, 6.9 W, 220 PSI, BRASS, OPEN FRAME, NC, 2-WAY/2-POSITION, DIRECT ACTING, SUBMINIATURE SOLENOID VALVE WITH FKM SEAL... | |
| TEMPERATURE AND PRESSURE RELIEF VALVE, FOR WATER HEATERS, NCLX-5, BRONZE, 3/4 INCH, 125PSI, 210°F, 105000 BTU/HR, ASME, 500000 BTU/HR, MAX HEATER INPUT, LONG PROBE, UPC #697285159143 . FREE 2 YEAR... | |
| TEMPERATURE AND PRESSURE RELIEF VALVE, FOR WATER HEATERS, NCLX-5L, 3/4 INCH, CAST BRONZE BODY, 150 PSI, TEMPERATURE RELIEF: 210F (98.9C) STANDARD, 500000 BTU/HR MAX HEATER INPUT, 105000 BTU/HR, ASME, UPC:... | |
| THERMOSTATIC RADIATOR VALVE, 1/2 INCH SWEAT, STRAIGHT BODY, HOT WATER OR TWO-PIPE STEAM SERVICE, 4.6CV, 150 PSI STATIC PRESSURE RATE, 17 PSI CLOSEOFF RATING WATER SERVICE, 15 PSI MAX STEAM... | |
| TWO WAY CARTRIDGE CAGE VALVE, LINEAR FLOW, 7CV, CHILLED OR HOT WATER WITH UP TO 60% GLYCOL, 60# CLOSEOFF PRESSURE, BRONZE BODY, STAINLESS STEEL STEM, EPDM O-RIN SEALS, FOR USE... | |
| VALVE 24VDC COIL 60PSI WATER/OIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROL WATER, 1/2", REDUCED PORT, 2-WAY, STEMP UP OPEN, 1.3 CV, BRASS TRIM, WITH DISC, UNION END. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE GENERAL PURPOSE, AIR 5/300, WATER 5/300, LIGHT OIL 5/300, WATTS 11.0, VOLTAGE 240/60 220/50. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, 1.5-3 INCH ,WATER, 3/8 INCH STEM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, USED TO REPAIR S-4 AND S-7 WATER MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID., 2 WAY VALVE, 110/120 V, 50/60 HZ, 3/8 IN PIPE, 6 W, AIR 28 PSI, WATER 35 PSI, LT. OIL 20 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE TEMPERING HOT WATER EXTENDER 3/4IN 70AMP. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 0.6MPA FOR AIR, 0.5MPA FOR WATER, 3MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 0.9 MPA AIR, 0.9 MPA WATER, 4.5 MM ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"3W.VLV.BZ, 250, 1.0 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2"3W.VLV.BZ, 250, 1.6 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 120/60,110/50,370 AIR . 330 WATER, 1/8 PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 PORT, MEDIA, MAX PRESSURE AIR 0.7 WATER 0.5, ORIFICE 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4"3-WAY, VALVE, SS, 250, 6.3 CV, WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, BALL 2", NPT, 29 CV, 2 WAY, EQUAL PERCENTAGE FLOW, NICKEL PLATED FORGED BRASS BODY WITH STAINLESS STEEL BALL AND STEM FOR CHILLED OR HOT WATER (212 F MAXIMUM)... | |
| VALVE, ELECTRICALLY ACTUATED, HEX BODY SERIES, 2-WAY (2/2) SINGLE SOLENOID NORMALLY CLOSED (NC), DIRECTIONAL CONTROL VALVE, EPOXY MOULDED COIL, BODY STYLE 3 (MALE BOTTOM PORT) FOR PNEUMATIC AIR/WATER APPLICATIONS, 0... | |
| VALVE, GATE VALVE, BRONZE, 200 SWP - 400 WOG, THREADED CONNECTION, UNION TYPE, 1/2 INCH, RISING STEM, KNOB ACTUATED, FOR NON-POTABLE WATER. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, GLOBE, 2 WAY, 1/2", NPT, 2.9 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM DOWN TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP... | |
| VALVE, GLOBE, 2 WAY, 1/2", NPT, 2.9 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM UP TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP... | |
| VALVE, GLOBE, 2 WAY, 1/2", NPT, 4.7 CV, EQUAL PERCENTAGE FLOW, RED BRASS BODY WITH BRASS TRIM, STEM DOWN TO CLOSE GLOBE VALVE FOR CHILLED OR HOT WATER WITH UP... | |
| VALVE, GOLD RING SERIES, 110/120 VAC 50/60 HZ, 10.4/12.7 WATTS, 1/8 NPT, ORFICE 1/16, 0/500 PSI AIR, 0/300 PSI WATER, 0/225 LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, INLINE, SPOOL VALVE, 21809, 1/4 INCH NPT, 1/4 INCH ORIFICE, 4 WAY, WATER TIGHT, METERING DEVICE, 0.70 CV NBR/PUR, 6.30 WATTS COIL, CLASS FT. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE, MEDIA FOR WATER AND OIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE ACTUATED, WATER-REGULATING VALVE, 3/4 INCH NPT, 70-260 PSI OPENING POINT RANGE, DIRECT ACTUING, 1/4 INCH EXTERNAL FLARE FITTING STYLE 5. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, REDUCING VALVE, WATER PRESSURE, 3/4 INCH, LEAD FREE, NPT FEMALE UNION X NPT FEMALE, POLYMER SEAT, ADJUSTABLE 25-75 PSI, (0009257). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 1-1/2NPT, 2-WAY, NC, 120/60AC, ANTI-WATER, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 2 WAY NORMALLY CLOSED, 1/2", NPT, 120VAC, 0-150 PSI, AIR AND WATER PILOT OPERATED GENERAL SERVICE, BRASS BODY, WITH NBR SEALS, NEMA 4X ENCLOSURE, WITH DIN TERMINAL. FREE... | |
| VALVE, SOLENOID, 2 WAY NORMALLY CLOSED, 3/4", NPT, 120VAC, 5 CV 0-150 PSI AIR AND WATER PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, WATER G1/2IN W/OUT COIL, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, THERMOSTATIC RADIATOR, 1/2 IN, STRAIGHT, 10 PSI, NICKEL PLATED, 250 DEGREE F, HOT WATER / LOW PRESSURE / STEAM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, WATER, ORIF .55, 1/2 NPT, 120VAC 60HZ, 11 WATTS, 1.5-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,SOLENOID, 3 WAY UNIVERSAL, 1/4", NPT, 120VAC, .09 CV 0-125 PSI AIR AND 0-130 PSI WATER AND LIGHT OIL DIRECT ACTING GENERAL SERVICE BRASS BODY WITH NBR SEAL AND NEMA... | |
| VG7000 SERIES BRASS TRIM GLOBE VALVES WITH V-3801 COMPACT PNEUMATIC ACTUATORS CONTROL HOT OR CHILLED WATER OR 15 PSIG SATURATED STEAM. VALVE STEM: STAINLESS STEEL. MAXIMUM SUPPLY AIR PRESSURE: 25... | |
| WATER CLOSET, FLUSHOMETER REPAIR KIT, 4.5GPF/17.0LPF. FREE 2 YEAR RADWELL WARRANTY | |
| WATER CONTROL VALVE 1IN. FREE 2 YEAR RADWELL WARRANTY | |
| WATER CONTROL VALVE, KIT, FITS RHEEM - RUUD - RICHMOND TANKLESS GAS WATER HEATERS. FREE 2 YEAR RADWELL WARRANTY | |
| WATER CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| WATER PRESSURE REDUCING VALVE 1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| WATER PRESSURE REDUCING VALVE, WITH STRAINER, 25-75 PSI RANGE, 300 PSI PRESSURE MAX, (0052978). FREE 2 YEAR RADWELL WARRANTY | |
| WATER PRESSURE REGULATING VALVE, HIGH CAPACITY, 3/ 4 INCH PIPE SIZE, 10-70 PSI OUTLET RANGE, 400 PSI MAX INLET PRESSURE, 180 DEG F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY... | |
| WATER PRESSURE REGULATOR VALVE, HIGH CAPACITY, W/ BYPASS SEALED SRPING CAGE, 1/2IN NPT, 160 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| WATER PRESSURE RELEIF VALVE, BRONZE, BOILER PRESSURE, 474A SERIES, 125 PSI, 3/4 INCH INLET/OUTLET PORT FEMALE, MAX TEMP RANGE 250 FAHRENHEIT, NON-METALLIC DISCTO-METAL SEATING ALIGNMENT. FREE 2 YEAR RADWELL WARRANTY... | |
| WATER PRESSURE RELIEF VALVE,1 IN IRON BOILER PRESSURE RELIEF VALVE, 50 PSI, EXPANDED OUTLETS. FREE 2 YEAR RADWELL WARRANTY | |
| WATER SERVICE SOLENOID VALVE, 1IN FPT, 250PSI, 30GPM, 1PORT, 13.0 CV FACTOR, 681344-034211 . FREE 2 YEAR RADWELL WARRANTY | |
| WATER VALVE PRESSURE REGULATING, 3/4IN FPT, 70-260PSIG, 3/4IN IPS PRESSURE ACTUATED VALVE (70-260 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| WATER VALVE, 3WAY MIXING, UNITARY, 7/8INCH OD. FREE 2 YEAR RADWELL WARRANTY | |
| WATER VALVE, FOR COMMERCIAL ICE MACHINE, 0.75 GPM FLOW RATE, 3/4 IN-11 NHT INLET, 1/2 INCH INSIDE DIAMETER HOSE, 20-120 PSI, 1/4 INCH MALE, 24 VAC, 50/60 HZ, 7 WATT,... | |
| WATER/AIR REGULATOR, 1/8 INCH PORT SIZE, BRASS BONNET, NON-RELIEVING DIAPHRAGM, WITHOUT GAUGES, 5 TO 100 PSIG (0.3 TO 7 BAR) OUTLET PRESSURE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| WATER/AIR REGULATOR, R06 SERIES, 1/4" NPT PORTS, BRASS BODY, PLASTIC BONNET, NON-RELIEVING, WITH GAUGE, 5-100 PSI OUTLET PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS WATER TECHNOLOGIES , 0887180 , CHECK RUBBER PARTS , RK 009 RC2 3/4 INCH-1 INCH , O-RING REPAIR KIT, KIT CONSISTS OF: DISC, COVER O-RING AND SEAT O-RING. FREE... | |
| WATTS WATER TECHNOLOGIES , 0887182 , TOTAL RUBBER PARTS KIT , RK 009 RT , 3/4 INCH-1 INCH , KIT CONSISTS OF: TWO DIC ASSEMBLIES, STEM O-RINGS , COVER O-RING... | |
| WATTS WATER TECHNOLOGIES , SC-624, SC624, NEEDLE VALVE, BRASS PIPE, 1/4IN X 1/8IN, MALE PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS WATER TECHNOLOGIES , WATER PRESSURE REGULATOR, 1/4IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| ZONE VALVE (ZV), 1 INCH, 3-WAY, CV 8, END FITTING INTERNAL THREAD, CHILLED OR HOT WATER, UP TO 50% GLYCOL, TRIM STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| ZURN , 2600-0411, 26000411, WATER FLOW VALVE, 0.1GPM. FREE 2 YEAR RADWELL WARRANTY |