Radwell International Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| (2702501) INLINE, TEMPERATURE MEASUREMENT TERMINAL, ANALOG RTD INPUTS: 4 (PT 1000), CONNECTION TECHNOLOGY: 2-CONDUCTOR, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS, DEGREE OF PROTECTION: IP20, INCLUDING INLINE CONNECTOR. FREE... | |
| (2897402) INLINE, TEMPERATURE MEASUREMENT TERMINAL, ANALOG RTD INPUTS: 8 (FOR RESISTANCE TEMPERATURE DETECTORS), CONNECTION TECHNOLOGY: 4-CONDUCTOR, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS, DEGREE OF PROTECTION: IP20, INCLUDING INLINE... | |
| 1,000 OHM (TWO WIRES) RTD, PIPE MOUNT, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| 1,000 OHM BALCO RTD, COPPER AVERAGING, 8', GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| 1,000 OHM NICKEL RTD, STRAP ON, GALVANIZED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL TRANSMITTER, 15 DIGITAL IN/OUT ,COMPLETE SENSOR TO RS-232C OR RS-485 INTERFACE,INPUT MODULES FOR THERMOCOUPLES, RTDS, VOLTAGES, CURRENTS, PULSE AND FREQUENCY, AND BRIDGE INPUTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUCT MOUNT TEMPERATURE SENSOR, INPUT 2 OR 3 WIRE PLATINUM RTD, OUTPUT 4-20 MA, SPAN -20 TO 20 F, 7-35 VDC, DUCT 4". FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, DUCT POINT TEMPERATURE SENSOR, MASTERSET, RTD, 1K OHM, -35-175 DEGREE FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RTD TRANSMITTER, 12-60V, 4-20MADC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE CONVERTER, SUPPLY VOLTAGE 20-35 VDC, THC/RTD INPUT, OUPUT RANGE 4-20MA, MAX LOAD RESISTANCE 600 OHM, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, 3 WIRE, 4X4 ENCLOSURE, 100R RTD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, RTD, 1000OHM, PLATINUM -40-240F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, EIGHT INDEPENDENTLY CONFIGURABLE INPUTS, INCLUDING 2- AND 3- WIRE RTDS, THERMOCOUPLES, MV, 2- AND 3- WIRE OHM, AND 4-20 MA... | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, FOUR INDEPENDENTLY CONFIGURABLE INPUTS, 2/3/4 WIRE RTDS, THERMOCOUPLES, 0-1000 MV, 0-10 V, 2/3/4-WIRE OHM, 4-20 MA SIGNALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, I/A SERIES, TEMPERATURE RANGE: 0-1562 DEGREES FARENHEIT, 12-42 VDC, TWO-WIRE CONNECTION, THREE-WIRE RTD, 6-1/2 INCH PROBE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, TYPE T, 0-200 F, 4-20 MA OUTPUT, J/K/T/E THERMOCOUPLE OR 100 O PLATINUM RTD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, W/ WALL MOUNT ENCLOSURE,1K-OHM PLATINUM RTD SENSOR, ROOM CONFIGURATION, 4-20MA OUTPUT SIGNAL, NO LCD DISPLAY, 0-130 DEGREE F TEMPERATURE RANGE, 5-POINT NIST CERTIFICATE. FREE 2... | |
| DUCT POINT TEMP SENSOR, 1K OHM (385A), PT RTD, 8 INCH RIGID PROBE. FREE 2 YEAR RADWELL WARRANTY | |
| IMMERSION TEMPERATURE SENSOR, PT RTD, 1K OHM, 375A OUTPUT SIGNAL, 0 DEGREE - 250 DEGREE FAHRENHEIT (-18 DEGREE - 121 DEGREE CELSIUS) TEMPERATURE, 2.5 INCHES (THERMOWELL INCLUDED) PROBE LENGTH, CONNECTION... | |
| ISOLATED RTD TRANSMITTER 13-45VDC. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Sensors & Switches NS-BHB7001-0 | |
| OMEGA ENGINEERING Sensors & Switches SA1-RTD-120-SB | |
| OPTIMATION INC Sensors & Switches RTD0100-06-010-H | |
| PROSENSE TEMPERATURE SENSOR, PT100 RTD, CONNECTION HEAD PROBE, 6IN INSERTION LENGTH, 1/4IN PROBE DIAMETER, STAINLESS STEEL SHEATH, 1/2IN MALE NPT PROCESS CONNECTION, ALUMINUM SCREW COVER HEAD WITH TERMINALS.. FREE 2... | |
| PROSENSE TEMPERATURE SENSOR, PT100 RTD, LEAD WIRE TRANSITION PROBE, 12IN INSERTION LENGTH, 1/4IN PROBE DIAMETER, STAINLESS STEEL SHEATH, 6FT 24 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE TEMPERATURE SENSOR, PT100 RTD, LEAD WIRE TRANSITION PROBE, 6IN INSERTION LENGTH, 1/4IN PROBE DIAMETER, STAINLESS STEEL SHEATH, 6FT 24 AWG WIRE LEADS.. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE TEMPERATURE SENSOR, PT100 RTD, M12 PROBE, 160MM INSERTION LENGTH, 10MM PROBE DIAMETER, STAINLESS STEEL SHEATH, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE TEMPERATURE SENSOR, PT100 RTD, M12 PROBE, 160MM INSERTION LENGTH, 6MM PROBE DIAMETER, STAINLESS STEEL SHEATH, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PROSENSE TEMPERATURE TRANSMITTER, INTEGRAL PT100 RTD, 0 TO 300 DEG F, 6MM PROBE DIAMETER, 100MM INSERTION LENGTH, 1/4IN MALE NPT PROCESS CONNECTION, 4-20 MA ANALOG OUTPUT, 4-PIN M12 QUICK-DISCONNECT.. FREE... | |
| PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, RTD INPUT, DEG C OR DEG F, CURRENT OR VOLTAGE OUTPUT, 24 VDC NOMINAL OPERATING VOLTAGE, 35MM DIN RAIL MOUNT, SCREW TERMINALS.. FREE 2 YEAR RADWELL... | |
| PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, RTD OR THERMOCOUPLE INPUT, DEG C OR DEG F, CURRENT OUTPUT, 5.5-35 VDC LOOP POWERED OPERATING VOLTAGE, 35MM DIN RAIL MOUNT, SCREW TERMINALS.. FREE 2 YEAR... | |
| RELATIVE HUMIDITY, RH OUTPUTS: 0-5, 0-10 VDC & 4-20MA (DEFAULT), ROOM (R2), ± 2% ACCURACY, TRANSMITTER W/ 1,000 OHM RTD, 4-20MA (TEMP). FREE 2 YEAR RADWELL WARRANTY | |
| ROOM TEMPERATURE SENSOR, DELTA STYLE, WITHOUT DISPLAY, OVERRIDE II SENSOR STPT: 900 TO 1300 O PLATINUM RTD 1K @ 0 DEG. C. (32 DEG. F.). FREE 2 YEAR RADWELL WARRANTY... | |
| ROOM TEMPERATURE SENSOR, PT RTD, 1K OHM, 385A OUTPUT SIGNAL, 32 DEGREE - 122 DEGREE FAHRENHEIT (0 DEGREE - 50 DEGREE CELSIUS) TEMPERATURE, CONNECTION TYPE: TERMINAL BLOCK, NO DISPLAY, REPLACEMENT... | |
| RTD TEMPERATURE SENSOR , CLASS A THIN-FILM DIN PLATINUM, 3 WIRES, -73 TO 260 CELSIUS, 100OHM, PFA WITH STAINLESS STEEL OVERBRAID, STRIPPED LEADS, 120IN CABLE, SURFACE MOUNT. FREE 2 YEAR... | |
| RTD THERMOWELL TEMPERATURE SENSOR 12INCH ROD. FREE 2 YEAR RADWELL WARRANTY | |
| RTD/TEMPERATURE TRANSMITTER W/ OPERATING HEAD, SMART TRANSMITTER ASSEMBLY, 6 INCH LEAD WIRING STYLE, 100 OHM SINGLE, PROJECTILE WELL (41247), STANDARD WIRING HEAD, SINGLE RTD MODULE, VERTICAL ORIENTATION, NO CABLE. FREE... | |
| SIEMENS INDUSTRY Sensors & Switches 544-577-25 | |
| SIEMENS INDUSTRY Sensors & Switches QAM2012.020 | |
| SINGLE RTD ASSEMBLY, SERIES 440, GRADE B TOLERANCE, 3/8IN SHEATH DIAMETER, 6.5IN SHEATH LENGTH, WHITE POLYPROPYLENE SCREW-COVER HEAD WITH 1/2" NPT STAINLESS STEEL HEX MOUNTING FITTING. FREE 2 YEAR RADWELL... | |
| TEMPERATURE GAUGE, DIGITAL TEMPERATURE GAUGE, W/ RTD, DEG F, BACK MOUNT, 90 DEGREE ADJUSTABLE, BI-METAL WELL, 1/2 INCH NPT, 9 INCH INSERTION LENGTH, 10 FT CABLE. FREE 2 YEAR RADWELL... | |
| TEMPERATURE SENSOR, 100 OHM RTD, -58 TO 375 DEGREES FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, RTD PLATNIUM SENSOR, 8IN DUCT MOUNT, 100OHM. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR, RTD WIREWOUND, 321 SST, SINGLE, 3-WIRE, SPRING LOADED ADAPTER, PROCESS READY ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE SENSOR/TRANSMITER, RTD, CONNECTION HEAD, STYLE RR, 0.25 INCH SHEATH OD, CAST IRON CONNECTION HEAD, DOUBLE THREADED, 303 SS 1/2 INCH NPT, 9 INCH SHEATH LENGTH, 3 WIRE, 100 OHM,... | |
| TEMPERATURE TRANSMITTER, 1K OHM 375 RTD RUBBER STRIP ADHSIVE BACKED. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE TRANSMITTER, 1K-OHM PLATINUM RTD SENSOR, 0-130 DEGREE F SENSING RANGE, 7-40VDC 4-20MA RATING, PLUGGABLE TERMINAL BLOCK, 12INCH RIGID AVERAGING PROBE LENGTH, IP66 PROTECTION W/ NEMA 4, 5-POINT NIST CERTIFICATION. | |
| TEMPERATURE TRANSMITTER, 1K-OHM PLATINUM RTD SENSOR, 0-150 DEGREE F SENSING RANGE, 7-40VDC 4-20MA RATING, PLUGGABLE TERMINAL BLOCK, 4INCH IMMERSION PROBE LENGTH, IP66 PROTECTION W/ NEMA 4, 5-POINT NIST CERTIFICATION. FREE... | |
| TEMPERATURE TRANSMITTER, 1K-OHM PLATINUM RTD SENSOR, 0-150 DEGREE F SENSING RANGE, 7-40VDC 4-20MA RATING, PLUGGABLE TERMINAL BLOCK, 8INCH IMMERSION PROBE LENGTH, IP66 PROTECTION W/ NEMA 4, 5-POINT NIST CERTIFICATION. FREE... | |
| TEMPERATURE TRANSMITTER, 1K-OHM PLATINUM RTD SENSOR, 0-150 DEGREE F SENSING RANGE, 7-40VDC 4-20MA RATING, PLUGGABLE TERMINAL BLOCK, M304 STAINLESS STEEL THERMOWELL PROBE, 4INCH PROBE LENGTH, IP66 PROTECTION W/ NEMA 4,... | |
| TEMPERATURE TRANSMITTER, 1K-OHM RTD SENSOR, ROOM CONFIGURATION W/ SETPOINT AND OVERRIDE, 15-35VDC 4-20MA RATING, LCD STATUS DISPLAY, 0-130 DEGREE F TEMPERATURE RANGE, C/W SETTING. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE TRANSMITTER, ACCEPTS INPUT SIGNAL FROM; MV SOURCE/TC/RTD/DIFFER ENTIAL TEMP/STRAIN GAUGE TRANSDUCER/LOAD CELL/POTENTIOMETRIC, VOLTAGE, CURRENT, RESISTANCE, IN/OUT; 500VDC VIA OPTICAL COUPLING, DIN RAIL MOUNT INCLUDED, FULLY RFI PROTECTED. FREE 2... | |
| TEMPERATURE TRANSMITTER, IMMERSION, W/ 1000 OHM RTD (NIST CERT), 4 INCH PROBE, NEMA 4X ENCLOSURE, 4-20 MA OUTPUT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE TRANSMITTER, ISOLATED, RTD INPUT, DEG F OR DEG C, 4-20 MA OUTPUT, 24 VDC OPERATING VOLTAGE, 35MM DIN RAIL OR PANEL MOUNT, REMOVABLE SCREW TERMINAL PLUGS.. FREE 2 YEAR... | |
| TEMPERATURE TRANSMITTER, PROSENSE, ISOLATED, PT100 RTD INPUT, 0 TO 300 DEG F FIXED, 4-20 MA OUTPUT, 12 TO 35 VDC OPERATING VOLTAGE, 35MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL PLUGS.. | |
| TEMPERATURE TRANSMITTER, PROSENSE, ISOLATED, PT100 RTD INPUT, 0 TO 500 DEG F FIXED, 4-20 MA OUTPUT, 12 TO 35 VDC OPERATING VOLTAGE, 35 MM DIN RAIL MOUNT, REMOVABLE SCREW TERMINAL... | |
| TEMPERATURE TRANSMITTER, SENSOR, SPACE RTD, WITH C2-46 COVER, -40F TO 212F, (40C TO 100F). FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERTURE TRANSMITTER,RTD TYPE,XFER UNIT,SENSOR 100OHM,4-20MA 45VDC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITER, TEMPERATURE / HUMIDITY, NETWORK ZONE SENSOR, 1 KOHM PLATINUM RTD;BACNET, LCD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER RTD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER W/ 1,000 OHM RTD (NIST CERT), COPPER AVERAGING, 100', NEMA 3R ENCLOSURE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER W/ 1,000 OHM RTD (NIST CERT), COPPER AVERAGING, 80', NEMA 3R ENCLOSURE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER W/ 1,000 OHM RTD (NIST CERT), ROOM (R), 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER W/ 1,000 OHM RTD, COPPER AVERAGING, 12', NEMA 4X ENCLOSURE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER W/ 1,000 OHM RTD, ROOM (R) WITH SETPOINT, 4-20MA OUTPUT, LCD. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER, 0-10V, 1K RTD, DUCT/OSA PCB, 0-100C. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSMITTER, 1000 OHM RTD, COPPER AVERAGING, 24- INCH, GALVANIZED ENCLOSURE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY |