Toshiba Corporation HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TPCA8053-H TPCA8053-H

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093450-TPCA8053-H Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093450-TPCA8053-H Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TPCA8053-H - 093450-TPCA8053-H - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TPCA8053-H
093450-TPCA8053-H
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TPCA8053-H 093450-TPCA8053-H
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093450-TPCA8053-H Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093450-TPCA8053-H
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 39068044 - Radwell International
Willingboro, NJ, United States
Transistor
39068044
Transistor 39068044
DISCONTINUED BY MANUFACTURER, MOSFET, N CHANNEL, 60V, 15A, SOP8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, N CHANNEL, 60V, 15A, SOP8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRANSISTOR 15 A, 60 V, 0.024 ohm, N-CHANNEL, Si, POWER, MOSFET, 2-5Q1A, 8 PIN, FET General Purpose Power - 4669-TPCA8053-H - Utmel Electronic Limited
Hong Kong, China
TRANSISTOR 15 A, 60 V, 0.024 ohm, N-CHANNEL, Si, POWER, MOSFET, 2-5Q1A, 8 PIN, FET General Purpose Power
4669-TPCA8053-H
TRANSISTOR 15 A, 60 V, 0.024 ohm, N-CHANNEL, Si, POWER, MOSFET, 2-5Q1A, 8 PIN, FET General Purpose Power 4669-TPCA8053-H
TRANSISTOR 15 A, 60 V, 0.024 ohm, N-CHANNEL, Si, POWER, MOSFET, 2-5Q1A, 8 PIN, FET General Purpose Power

TRANSISTOR 15 A, 60 V, 0.024 ohm, N-CHANNEL, Si, POWER, MOSFET, 2-5Q1A, 8 PIN, FET General Purpose Power

Supplier's Site
Mosfet, N Channel, 60V, 15A, Sop8; Channel Type Toshiba - 55T7365 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 15A, Sop8; Channel Type Toshiba
55T7365
Mosfet, N Channel, 60V, 15A, Sop8; Channel Type Toshiba 55T7365
MOSFET, N CHANNEL, 60V, 15A, SOP8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 15A, SOP8; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Utmel Electronic Limited Newark, An Avnet Company
Product Category RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 093450-TPCA8053-H 39068044 4669-TPCA8053-H 55T7365
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TPCA8053-H Transistor TRANSISTOR 15 A, 60 V, 0.024 ohm, N-CHANNEL, Si, POWER, MOSFET, 2-5Q1A, 8 PIN, FET General Purpose Power Mosfet, N Channel, 60V, 15A, Sop8; Channel Type Toshiba
Package Type SOT3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

24V 240A MOSFET Transistor - 278-AUIRF1324S-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
7 suppliers